Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Hydraulic fluid power - Fluids - Method for coding the level of contamination by solid particles (ISO 4406:1999)
-
Supplier: CSA Group
Description: ISO 4406:2017 specifies the code to be used in defining the quantity of solid particles in the fluid used in a given hydraulic fluid power system.
-
Supplier: Diagraph, an ITW Company
Description: Supports the ISO 15693 high frequency (13.56 MHZ) RFID
- Printing Width: 104.13994376443036 mm
- Printing Rate: 152.39999999999992 mm/sec
- Resolution: 406 dpi
- Maximum Media Length: 2,133.5988478566223 mm
-
-
Supplier: Diagraph, an ITW Company
Description: RFID ready, upgradeable, supports the ISO 15693 high frequency standard
- Printing Width: 104.13994376443036 mm
- Resolution: 46 dpi
- Technology: Direct Thermal, Thermal Transfer
- Media Handling: Fan Fold (Continuous), Paper, Roll
-
Supplier: Accuris
Description: Hydraulic fluid power - Fluids - Method for coding level of contamination by solid particles
-
Description: Hydraulic fluid power -- Fluids -- Method for coding the level of contamination by solid particles
-
Supplier: Accuris
Description: Hydraulic Fluid Power - Fluids - Method for Coding the Level of Contamination by Solid Particles
-
Supplier: DigiKey
Description: ISO MOD 10BASE-T 1C:1.41C 4.5KV
- Mounting: Chip Transformer
- Features: Connectorized, Surface Mount Technology (SMT)
- Other Transformer Types / Applications: Pulse Transformer
- Category: Signal / RF Transformer
-
Supplier: Spectral Dynamics, Inc.
Description: European tests standards and ISO regulations.
- Peak Sinusoidal Force: 441 lbs
- Frequency Range: 4,000 Hz
- Displacement: 1.4960638 inch
- Peak Acceleration: 80 g
-
Supplier: CSA Group
Description: cleanliness is expressed in accordance with ISO 4406, although conversion to other contamination coding systems is possible. It is applicable to both high and low pressure fluid power systems and also lubrication systems. It does not include the effects of soft deformable particles
-
Supplier: Bosch Rexroth Corporation
Description: For all fields of applications Types: Fiber glass, filter paper, wire mesh, non-woven and metal fiber Achievable oil purity up to ISO 12/8/3 (ISO 4406) Filtration quotient ß x = 1000 Cleanable filter material Superior contamination retention due to two-layer glass fiber
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid, Lubricants
- Filter Medium Material: Paper, Polyester / Fiberglass, Synthetic Fiber
-
Supplier: Rotork plc
Description: Compatible with fluids at NAS1638 Class 9 and ISO 4406 18/15 High flow - up to 1.2 Cv and 100.0 l/min Working pressure up to 10,000 psi / 690 bar Designed with a finely threaded stem which allows gradual adjustment and control of flow passing through the system
- Pressure Rating: 10,000 psi
- Flow (Cv): 1.2
- Valve Type: Control Valves
-
Supplier: United Equipment Accessories, Inc.
Description: automated testing in cleanroom environment Parts washing system: Fluid cleanliness to ISO 4406 minimum filtration 18/16/13 Ensures all components are clean prior to entering the cleanroom Pharmacutical Grade Cleanroom: Class L 100,000 FS 209E 8 ISO 14-644 HEPA 99.9% efficient at
- Pressure Range: 8,000 psi
- Features: > 8, Integrated Slip Ring
- Number of Ports: 2, 6
- Media / Application: Air / Pneumatic, Fuel, Hydraulic Fluid, Oil
-
Supplier: Rotork plc
Description: Compatible with fluids at NAS1638 Class 9 and ISO 4406 18/15 High flow - up to 1.2 Cv / 40.0 l/min Working pressure up to 7,540 psi / 520 bar Designed to supplement hydraulic system main filters This range of filters affords protection to vulnerable hydraulic components Considerably
- Maximum Pressure: 7,540 psi
- Maximum Liquid Flow: 10.56 GPM
- Features: Housing and Filter Assembly
- Filtration Product: Hydraulic Fluid
-
Supplier: Prince Manufacturing Corp.
Description: Maximum Operating Pressure ........ 3000 psi Flow Rating .....................................30 GPM Filtration: For general purpose valves, fluid cleanliness should meet the ISO 4406 19/17/14 level Maximum Operating Temp................180°F Weight ....................................
- Valve Size: 0.5 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 3
- Primary Material: Cast Iron, Steel
-
Supplier: Prince Manufacturing Corp.
Description: allowing smooth chatter free operation. SPECIFICATIONS Maximum Operating Pressure ........ 3000 psi Flow Rating .....................................20 GPM Filtration: For general purpose valves, fluid cleanliness should meet the ISO 4406 19/17/14 level Maximum Operating
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 3
- Primary Material: Cast Iron, Steel
-
Supplier: Prince Manufacturing Corp.
Description: the ISO 4406 19/17/14 level Maximum Operating Temp...........................180°F
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 4
- Media Temperature: 180 F
- Primary Material: Cast Iron, Steel
-
Supplier: Prince Manufacturing Corp.
Description: as double acting cylinders. SPECIFICATIONS Maximum Operating Pressure ........ 3000 psi Adjustment Range ............ 500 psi to 3000 psi Flow Rating .....................................30 GPM Filtration: For general purpose valves, fluid cleanliness should meet the ISO 4406 19/17/14
- Pressure Rating: 3,000 psi
- Controlled Pressure Range: 1,500 to 3,000 psi
- Number of Ports/Ways: 3
- Primary Material: Cast Iron, Steel
-
Supplier: ifm efector inc.
Description: Trend monitoring by analysis of the particle concentration Indication of purity class on the LCD display Applications up to 420 bar CAN bus, analog and switching outputs displayed value corresponds to cleanliness level based on ISO 4406:21 and SAE AS4059F; NAS 1638 Learn more For
-
Supplier: Eaton
Description: an inexpensive in-line monitoring solution for stationary and permanent operations Reliable determination of contamination classes according to ISO 4406:99 or NAS 1638 (switchable) CAN-interface according to ISO 11898, CAN 2.0A; CANopen compatible Suitable for installation in
-
Supplier: Eaton
Description: an inexpensive in-line monitoring solution for stationary and permanent operations Reliable determination of contamination classes according to ISO 4406:99 or NAS 1638 (switchable) CAN-interface according to ISO 11898, CAN 2.0A; CANopen compatible Suitable for installation in
-
Supplier: HydraCheck Inc.
Description: contamination on hydraulic components Typical clearances in components Sources of contamination Types of failures ISO 4406 Filter ratings Where to locate filters Different types of filters Monitoring system cleanliness Kidney-loop filtration systems
-
Supplier: Eaton
Description: displayed as analog outputs Three current outputs (4..20..mA) for contamination classes according to ISO 4406 Measurements can be saved in user-defined intervals (up to 1,000 measurements) May be PC configured using a USB interface; calibration values can be set, and current or saved
-
Supplier: AMETEK Spectro Scientific
Description: Highlights The LaserNet 200 Series allows reliability professionals to quickly and easily assess machinery health on site in just minutes. With a simple push of a button, a comprehensive picture of machine wear is generated with only a few parameters: Particle cleanliness codes, such as ISO
-
Description: design also available. Glued with a 2-component adhesive in a longitudinal direction and with metal / plastic end-caps. Sealed with O-ring or profile seal. Features Glass Fiber, Paper, Wire Mesh & Non-Woven Media. Water-absorbing media. Achievable oil cleanliness: up to ISO 12/8/3 (ISO
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: (250°F) Filtration: ISO 4406 17/15/12, ≤60μm Flow: 1115 series 87 SCFM, 7000 series 37 SCFM
- Operating Speed: 3,000 to 18,000 rpm
-
Supplier: HydraCheck Inc.
Description: based on the most commonly used coupling sizes. All Ultra Clean projectiles are made from virgin materials with a specific cell structure and density. This ensures a quality product that is capable of achieving most ISO-4406-99 and ISO-4405 cleanliness levels when our assembly
- Tube / Hose Diameter: 0.1875 to 3 inch
- Power Source: Air / Pneumatic
- Type: Component / Accessory
- Components / Options: Projectile - Foam
-
Supplier: ASTM International
Description: Calibration is not in accordance with ISO 11171. Comparability to ISO 4406 and its requirements is not inferred. 1.2 It is valid for imaging instruments measuring particle size by projected equivalent particle diameter (see 3.1.1), and which are calibrated and verified using
-
Supplier: HydraCheck Inc.
Description: commonly used coupling sizes. All Ultra Clean projectiles are made from virgin materials with a specific cell structure and density. This ensures a quality product that is capable of achieving most ISO-4406-99 and ISO-4405 cleanliness levels when our assembly procedures are
- Tube / Hose Diameter: 0.25 to 2 inch
- Power Source: Air / Pneumatic
- Type: Component / Accessory
- Components / Options: Projectile - Foam
-
Supplier: ASTM International
Description: =1?μm range. This classification is comparable to ISO 4406, but its requirements are not inferred. 1.2 It is valid for DIA calibrated and verified per the requirements of this document, and applies to reporting of contamination in cleaning fluids as well as process fluids. 1.3 The
-
Supplier: Alfa Laval Inc.
Description: to ISO Cleanliness Code 4406:1999 13/11/8. Designed for use in systems such as CP propellers, steering gear and other marine hydraulic machinery, the emmie consists of a disc-stack centrifugal separator, which can operate in purifier mode and clarifier mode, and an electrical oil
- Features: All Centrifugal Separators, All Clarifiers
- Application / Industry: Oil / Fuel
-
Supplier: Alfa Laval Inc.
Description: ISO Cleanliness Code 4406:1999 13/11/8. Designed for use in systems such as CP propellers, steering gear and other marine hydraulic machinery, the Emmie consists of a disc-stack centrifugal separator, which can operate in purifier mode and clarifier mode, and an electrical oil heater.
-
Supplier: Alfa Laval Inc.
Description: to ISO Cleanliness Code 4406:1999 13/11/8. Designed for use in systems such as CP propellers, steering gear and other marine hydraulic machinery, the emmie consists of a disc-stack centrifugal separator, which can operate in purifier mode and clarifier mode, and an electrical oil
- Total Flow: 80 to 120 GPM
- Technology: Centrifuge
- Function: Oil Filtering / Removal
Find Suppliers by Category Top
Featured Products Top
-
Ultra Clean projectiles are made from virgin materials with a specific cell structure and density. This ensures a quality product that is capable of achieving most ISO-4406-99 and ISO-4405 cleanliness levels when our assembly procedures are followed. Ultra Clean never uses rebonded, scrap or recycled materials in our Ultra Clean Projectile offerings like some other manufacturers. (read more)
Browse Hose and Tube Cleaning Equipment Datasheets for HydraCheck Inc. -
ISO 4406, so frequent, routine particle counting is critical. When counts are elevated, understanding the cause is important. Newer technologies, such as LaserNet Fines, not only count particles and report to ISO 4406 or SAE AS 4059 , they also provide more detail to understand where the (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
picture of machine wear is generated with only a few parameters: Particle cleanliness codes, such as ISO 4406 and ASTM D6786, indicate the overall cleanliness of the oil Ferrous Wear Severity Index (FWSI) indicates overall severity of the machine wear (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
, for maintenance action. With a simple push of a button, a comprehensive picture of machine wear is generated with only a few parameters: Particle cleanliness codes, such as ISO 4406 and ASTM D6786, indicate the overall cleanliness of the (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
, it is important to understand the cause. Newer technologies such as LaserNet Fines not only count particles and report to ISO 4406 or SAE AS 4059, they also provide more detail about particle morphology to help the user understand where the particles are coming from. Particle imaging enables (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
particle count and the general cleanliness level. This is particularly important for hydraulic systems as well as some main engine applications. Laser or direct imaging ties to ISO 4406 or NavAir Codes in those situations. For fluid degradation, look at oxidation by infrared and (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
classify particulates in a fluid according to accepted size ranges, usually according to ISO 4406 and SAE 4059. A very helpful test to improve reliability, reducing particulates in the oil will extend the life of the engine. It is usually an optional test for fielded engines as the soot content usually (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
ISO-4406 Hose Cleaning Test Report (.pdf)
This ISO-4406 test report shows the cleanliness differences between an un-cleaned hose VS an air blown Hose VS a hose cleaned with the Ultra Clean System
More Information Top
-
Encyclopedia of Lubricants and Lubrication
Filtration, filter fineness, contamination level to ISO 4406 5–10 mm .
Indicates content that may require registration and/or purchase.