-
Supplier: Knick Interface LLC
Description: Systematically developed according to EN 61508 High accuracy due to innovative circuit design Minimum space consumption in the enclosure - modular housing: just 6 mm wide - more transmitters per meter of DIN rail Low-cost assembly Quick mounting, convenient connection of power supply
- Operating Temperature: 32 to 149 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Features: DC Voltage, Other
- Form Factor: DIN Rail
-
Supplier: Acromag, Inc.
Description: Selectable RTD or linear resistance input type or 0-500 ohm input 4-20mA output (sink/source) 12-32V DC loop/local power USB configuration The TT235 model is a space-saving two-wire transmitter that isolates and converts an RTD sensor input to a proportional 4-20mA
- Sensed Temperature: 392 to 1,562 F
- Operating Temperature: -40 to 176 F
- Reference Resistance: 10 Ohms, 100 Ohms, 120 Ohms, 200 Ohms, 400 Ohms
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
-
Supplier: Acromag, Inc.
Description: Selectable RTD or linear resistance input type or 0-500 ohm input Universal output (source) 12-32V DC local/bus power USB configuration The TT335 model is a space-saving four-wire transmitter that isolates and converts an RTD sensor input to a proportional control signal. DC current and
- Sensed Temperature: 392 to 1,562 F
- Operating Temperature: -40 to 176 F
- Reference Resistance: 10 Ohms, 100 Ohms, 120 Ohms, 200 Ohms, 400 Ohms
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
-
-
Supplier: Broadcom Inc.
Description: The HCPL-4100 isolated 20 mA currrent loop transmitter is designed to operate as a transmitter in equipment using the 20 mA current loop. 20 mA current loop systems conventionally signal a logic high state by transmitting 20 mA of loop current (MARK), and signal a logic low
- Isolation Voltage: 3,750 volts
- Rise Time: 0.016 µs
- Operating Temperature: -40 to 85 C
- Input: DC
-
Supplier: Keller America, Inc.
Description: The "…LY" transmitter line benefits from smaller sensor dimensions, crevice-free diaphragms and low Total Error Band performance. The innovative signal conditioning circuit 'learns' thermally-induced zero and span errors during calibration. Then during operation, bias corrections are
- Working Pressure Range: 145.0377 to 2,900.754 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -40 to 212 F
- Pressure Measurement: Absolute
-
Supplier: Dataforth Corporation
Description: Each DSCT37 non-linearized thermocouple input transmitter provides a single channel of thermocouple input which is filtered, isolated, amplified, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode
- Sensed Temperature: -148 to 1,400 F
- Operating Temperature: -40 to 176 F
- Output: Analog Current (e.g., 4-20 mA)
- Thermocouple: J
-
Supplier: Sitron
Description: The ISO420 acts as a standard isolator for transmitters with 4 … 20mA input signal and 4…20mA passively isolated output signal. The unique electromagnetic insulation and high efficiency circuit against signal leakage, provides excellent accuracy and
- Analog Input Channels: 2 #
- Operating Temperature: -13 to 159.8 F
- Inputs / Channels: 2 #
- Features: DC Current Input, Isolated Analog Voltage Input, Isolated Analog Voltage Output, Signal Isolator
-
Thermocouple Temperature Transmitters - Transmitter, Thermocouple/mV Input, 600T Series -- 656T-E600Supplier: Acromag, Inc.
Description: TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input 4 to 20mA DC output 12-50V DC from output loop power DIP-switch configuration, signal linearizer, push-button calibration These units accept universal thermocouple and millivolt input signals, provide isolation, and
- Operating Temperature: -13 to 167 F
- Other Input: Analog Current
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Local Interface: Analog Front Panel
-
Supplier: Dataforth Corporation
Description: Each DSCT34 RTD input transmitter provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz and
- Sensed Temperature: -148 to 212 F
- Operating Temperature: -40 to 176 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Acromag, Inc.
Description: TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input 4 to 20mA DC output 12-50V DC from output loop power DIP-switch configuration, signal linearizer, push-button calibration These units accept universal thermocouple and millivolt input signals, provide isolation, and
- Operating Temperature: -13 to 167 F
- Other Input: Analog Current
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Local Interface: Analog Front Panel
-
Supplier: Honeywell Sensing & IoT
Description: The MLH Series Heavy Duty Pressure Transducers combine Application Specific Integrated Circuit (ASIC) technology with a media-isolated, metal diaphragm design. This digitally compensated transducer offers value and performance, making it a suitable pressure sensing solution for
- Working Pressure Range: 0 to 150 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: The MLH Series Heavy Duty Pressure Transducers combine Application Specific Integrated Circuit (ASIC) technology with a media-isolated, metal diaphragm design. This digitally compensated transducer offers value and performance, making it a suitable pressure sensing solution for
- Working Pressure Range: 0 to 5,076.3195 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: The MLH Series Heavy Duty Pressure Transducers combine Application Specific Integrated Circuit (ASIC) technology with a media-isolated, metal diaphragm design. This digitally compensated transducer offers value and performance, making it a suitable pressure sensing solution for
- Working Pressure Range: 0 to 232.06032 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: The MLH Series Heavy Duty Pressure Transducers combine Application Specific Integrated Circuit (ASIC) technology with a media-isolated, metal diaphragm design. This digitally compensated transducer offers value and performance, making it a suitable pressure sensing solution for
- Working Pressure Range: 0 to 1,450.377 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Dataforth Corporation
Description: SCM7B35 current input modules accept input signals in the 4-20mA range from the field and provide a high-level voltage output to the process control system. Current to voltage conversion occurs internal to the module, which is factory calibrated to ensure the highest accuracy. Loop
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.1 kHz
-
Supplier: L-com, Inc.
Description: PT9503-2000KV6KB2C6 is a highly stable and reliable pressure transmitter with span and zero correction. It is a cost-effective product which adopts micro-fused technology pressure sensor and special designed amplifier circuit. With linear correction and temperature compensation, it can
- Working Pressure Range: 290.073678714394 psi
- Pressure Measurement: Gauge
-
Supplier: L-com, Inc.
Description: PT9503-1000KV6KB2C6 is a highly stable and reliable pressure transmitter with span and zero correction. It is a cost-effective product which adopts micro-fused technology pressure sensor and special designed amplifier circuit. With linear correction and temperature compensation, it can
- Working Pressure Range: 145.036839357197 psi
- Pressure Measurement: Gauge
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Optoelectronics - Fiber Optic Transmitters - Drive Circuitry Integrated Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 1M Tolerance (+ or -): 5% Power Per Element: 31mW Temperature Coefficient: ±1200ppm/°C Operating
-
Supplier: L-com, Inc.
Description: PT9503-600KV6KB2C6 is a highly stable and reliable pressure transmitter with span and zero correction. It is a cost-effective product which adopts micro-fused technology pressure sensor and special designed amplifier circuit. With linear correction and temperature compensation, it can
- Working Pressure Range: 87.0221036143182 psi
- Pressure Measurement: Gauge
-
Supplier: L-com, Inc.
Description: PT9503-1600KV6KB2C6 is a highly stable and reliable pressure transmitter with span and zero correction. It is a cost-effective product which adopts micro-fused technology pressure sensor and special designed amplifier circuit. With linear correction and temperature compensation, it can
- Working Pressure Range: 232.058942971515 psi
- Pressure Measurement: Gauge
-
Supplier: Knick Interface LLC
Description: Passive output for direct connection to a supplying PLC Monitor output for non-disruptive measurement of the output current by connecting a multimeter or permanently connecting an isolated display unit Galvanic 3-port isolation for undistorted transmission of the measuring signals or damages
- Operating Temperature: -13 to 158 F
- Outputs: Current Output, Voltage Output
- Features: DC Voltage Input, Other, Other Output
- Application: General Lab and Industrial
-
Supplier: Knick Interface LLC
Description: Passive output for direct connection to a supplying PLC Monitor output for non-disruptive measurement of the output current by connecting a multimeter or permanently connecting an isolated display unit Galvanic 3-port isolation for undistorted transmission of the measuring signals or damages
- Operating Temperature: -13 to 158 F
- Outputs: Current Output, Voltage Output
- Features: DC Voltage Input, Other, Other Output
- Application: General Lab and Industrial
-
Supplier: Dataforth Corporation
Description: Each SCM5B42 2-wire transmitter interface module provides a single channel which accepts a 4 to 20mA process current input and provides a standard +1 to +5V or +2 to +10V output signal . An isolated +20VDC regulated power supply is provided to power the current
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.1 kHz
-
Supplier: BARTEC
Description: safe according to Ex protection type Ex ia. An output current exceeding the 4 to 20 mA range signals a senor fault (open/short circuit). The Pt100 temperature sensor can be operated in 2-wire or 3-wire circuits in Zone 0 or Zone 1.
- Sensed Temperature: -58 to 752 F
- Operating Temperature: -40 to 60 F
- Reference Resistance: 100 Ohms
- Reference Material: Platinum
-
Supplier: Knick Interface LLC
Description: Precise Temperature Measurement at High Voltage Potentials up to 6.6 kV Transmitters for Pt100 temperature sensors, 2-, 3- or 4-wire connection Fixed range models for 0 to 150 °C, 0 to 200 °C and 0 to 300 °C input ranges Impressed output current of 4 to 20 mA Compact modular
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current
-
Supplier: ACCES I/O Products, Inc.
Description: isolated digital input and FET output board with Change of State (COS) detection capabilities. In addition to the isolated signals, 8 (or 4) TTL/CMOS input/output pins are available, for your application’s convenience. The isolated inputs can be driven by either AC or DC
- Digital I/O Channels: 12 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other, Other Output
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Eight or sixteen optically isolated, non-polarized digital inputs Eight or sixteen electro-mechanical relay outputs Opto-isolated channel to channel and channel to ground Can detect input state
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 158 F
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input, Isolated Digital Output
- User Interface: Computer Programmable
-
Supplier: Radwell International
Description: TRANSMITTER, SITRANS T, UNIVERSAL INPUT CIRCUIT, 4WIRE, ELECTRICALLY ISOLATED, OUTPUT SIGANL 0-20MA 4-20MA 0-10V, 230VAC, 47/63HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ACCES I/O Products, Inc.
Description: Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Optically isolated, asynchronous serial communications Two independent ports each supports RS-422 or RS-485 communications Type 16550 buffered UARTs protect against data loss in multitasking systems Baud
- Number of Ports: 2
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Agency Approvals: CE Conformity Marks
-
Supplier: ACCES I/O Products, Inc.
Description: isolated digital input and FET output board with Change of State (COS) detection capabilities. In addition to the isolated signals, 8 (or 4) TTL/CMOS input/output pins are available, for your application’s convenience. The isolated inputs can be driven by either AC or DC
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other
- Data Acquisition: Data Acquisition Computer Board, Output Module
-
Supplier: ValueTronics International, Inc.
Description: from 4 to 20.380 mA in 4 µA increments (for the 4-20 mA range). Each current source is isolated from the other and from ground which breaks possible ground loops and permits control of devices floated up to 170 volts above ground. Each source can be configured to operate
- Data Acquisition: Datalogger / Recorder
-
Supplier: Mescon Technologies, Inc.
Description: The UTI/1 is a precision Field Mounted loop-powered 2-wire transmitter with galvanic isolation between its input and the current loop output signal. It provides the circuitry for the excitation, amplification and linearization of signals from RTD sensors. The input circuit can accept 2
Find Suppliers by Category Top
Featured Products Top
-
. https://www.knick-international.com/en/products/interface-technology/proline/temperature-transmitters/proline-p-44000/ The P44000 temperature transmitter for high-voltage applications converts the resistance of a 2- or 4-wire Pt100 resistance thermometer into a 4 to 20 mA signal with high accuracy and short delay times. The output signal is protected (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
ABSOPULSE Electronics′ DIO 120 Series is a 120W, corona-free 20kV isolated DC-DC converter. The series was developed for powering electronic circuits floating on several kilovolts of operating voltage. The (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
specifications Measurement type: Dewpoint or moisture content in gases Analogue output: 2?wire, 24?V, 4–20?mA Digital output: 4?wire Modbus RTU Serial Line RS485 Sensor technology: SHAW ultra?high?capacitance aluminium oxide Accuracy (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
This four-channel RF rotary joint is a hybrid slip ring: one flange-mounted rotating assembly that carries four independent 50 Ω coaxial channels (CH1 to CH4) from DC to 2.5 GHz, together with a DC power circuit rated 2 A at up to 440 VAC/DC. Each RF channel terminates in a standard SMA (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
the introduction of the TDK-Lambda brand MU4 series of 1U high power supplies. Featuring very low acoustic noise and BF-ready medical isolation, the MU4 can provide 600W with an input of 85 to 264Vac (derate below 90Vac) and 800W with a 180 to 264Vac input. Up to five fully isolated output voltages (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
10.5 V reference supply for a potentiometer The analog inputs can be configured for 0–10 VDC or 0–20 mA signals. One input also supports a −10 to +10 VDC range. This flexibility allows the drive to receive speed references and (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
8B isoLynx® SLX300 Data Acquisition System 4-20mA Transmitters DSCT Loop Powered Two (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
, high performance DIN DSCA, and digital SCMD; 4-20mA transmitters: DSCL and DSCP loop isolators and transmitters, and DSCT DIN 2-wire transmitters; data acquisition & control systems: MAQ® 20, isoLynx® SLX200 and SLX300, and the Data Acquisition System Builder (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
The One Series is a Class I, Div. 1 safety system that supplies both a loop powered 4 to 20 mA output for continuous monitoring and a high capacity safety relay, all driven by a programmable (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
share the same ground. Current may then circulate in the ground of an interconnected circuit. Since wires are never perfect short circuits at DC and certainly not at high frequency AC, unwanted voltages are excited in each circuit. Such a circulating current may cause galvanic corrosion of wiring (read more)
Browse Power Quality Analyzers and Monitors Datasheets for Dataforth Corporation
More Information Top
-
http://support.fluke.com/find-sales/download/asset/2067485_a_w.pdf
He uses a Fluke ProcessMeter for personal protection in determining if a cir- cuit has been properly isolated for work, in measuring input voltages to controlled devices, feed back voltages, 4 - 20 mA transmitter output, and as a source for 4-20 …
-
Computer and Computing Technologies in Agriculture IV
Spot check data such as water level, flux, voltage, current and etc. are converted to standard signal (from 4 to 20mA ) by sensor and transmitter , then transferred to central control cabinet … … sent to digital panel meters through isolation module circuit .
-
http://www.automation.siemens.com/w2/efiles/pcs7/pdf/76/SIMATICPCS7_STPCS7_complete_English_2010-02.pdf
… resolution 15 bit + sign - 0 to 20 mA, resolution 15 bit - 4 to 20 mA , resolution 15 bit • … … wire and four-wire transmitters can be connected • Electrically isolated from load voltage 2L+ • Diagnostics "Short- circuit of sensor supply to …
-
ISA CNTRL LOOP FONDTN - Control Loop Foundation: Batch and Continuous Processes
Such an assumption is true for two-wire transmitters that are powered by an analog input card. Care must be taken, however, with installing a four-wire device since, in some cases, the 4 – 20 mA signal pro- vided by the device is not electrically isolated from the electric circuit powering the device.
-
Designing with Thermocouples: Get the Most from Your Measurements (.pdf)
For example, the DIN rail-mounted temperature transmitters mentioned ear- lier convert the low-level thermocouple signal to a 4 - 20 mA one. It also electrically isolates the circuit from ground loops.
-
http://www.doiserbia.nb.rs/img/doi/1450-9903/2006/1450-99030601009A.pdf
The pressure transmitter generates DC current from 4 to 20 mA . Power supply for the used circuit is 12 V so no galvanic isolation was necessary.
-
Equipment News/
Model 375 transmitters indicate liquid level by continuously measur- ing hydrostatic pressure via its isolated sensing element—an ion implanted sil- icon semiconductor chip with integral Wheatstone Bridge circuit . Once the sensor measures the pressure, the data is transmitted by a 4 to 20 mA output signal.
-
ISA PRAC THERMO - Practical Thermocouple Thermometry
Communication protocols also exist to assist with device management as add- ons to the 4–20mA signal (e.g., HART) or as digital substitutes for the 4 – 20 mA signal (e.g., FOUNDATION Fieldbus, Profibus). Isolated transmitters are recommended for thermocouple applications as they provide a safeguard against common mode noise. … results from ground-to-ground potential differences between a ground in the thermocouple circuit and a ground …
-
Remote HP/HT Wells in Egypt
… a standard NPT connection while the unit on the dip tube is diaphragm isolated and connects via … They are intrinsically safe and provide a 4 to 20 mA output signal on a two wire circuit back to the main processing unit. . Temperature Transmitters sensors fitted to the MGS and choke manifold provide a 4 to 20 mA output …
-
CR4 - Thread: floating point power supply
… circuit may be brought to a specific potential without causing current to flow outside the original circuit . I have experienced a situation where cheap temperature transmitters would not function properly when the 4 - 20 mA loop supply - was grounded due to current flow thru the grounded junction thermocouples. Isolating (or floating) the 24 VDC loop supply allowed the system to be grounded at the primary …
Indicates content that may require registration and/or purchase.