Products/Services for Jack Hammer Air Compressors

  • Air Compressors-Image
    Air Compressors - (1121 companies)
    Air compressors are machines that compress and direct air for industrial applications. There are three basic types of air compressors: reciprocating, rotary screw, and centrifugal. Reciprocating air compressors use pistons to compress the contents...
    Compressor Technology
    Power Source
    Lubrication Style
  • Hammers and Mallets-Image
    Hammers and Mallets - (187 companies)
    ...size, and handle length. Common nail hammers usually include a claw for removing nails or ripping and separating materials. Mechanically-powered hammers are powered by mechanical systems such as pneumatics or hydraulics. A jackhammer is an air...
  • Air Valves-Image
    Air Valves - (793 companies)
    Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices. Air valves allow metered flow of fluid in one or both...
  • Air Hose and Air Duct Hose-Image
    Air Hose and Air Duct Hose - (479 companies)
    Air hose and air duct hose is used in pneumatic systems and controls, or as supply lines for pneumatic devices and tools. Air hose and air duct hose is used to transport compressed air, gases, or lightweight bulk solids in air. It is typically...
  • Drilling Rigs-Image
    Drilling Rigs - (145 companies)
    Drilling rigs are machines that creates holes (boreholes) and/or shafts in the ground. They are equipped with deck engines or truck engines, hoists or lifts, compressors, pumps, and pipe-handling equipment. Drilling rigs are machines that create...
  •  
    Refrigeration Compressors and Air Conditioning Compressors - (176 companies)
    Refrigeration compressors and air conditioning compressors provide air conditioning, heat pumping, and refrigeration for large-scale facilities and equipment. Refrigeration compressors are sometimes called refrigerant compressors. Refrigeration...
  •  
    Demolition Hammers - (28 companies)
    Demolition hammers are power tools that are used in the removal of hardened materials such as rock, concrete, and asphalt. An internal mechanism repeatedly strikes a chisel to deface the substrate. Demolition hammers (also called jack hammers...
  •  
    Impact Hammers - (57 companies)
    Impact hammers are used in structural and modal analysis to determine component or system response to impacts of varying amplitude and duration. A hammer with a force transducer in its head is paired with an accelerometer on the component being...
  •  
    Pressure Relief Valves - (1009 companies)
    Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line. Pressure relief valves are designed to provide protection from over-pressure in steam, gas, air, and liquid lines. Relief valves...
  •  
    Gas Compressors and Gas Compressor Systems - (327 companies)
    ...compression is generated with electromagnetic oscillation. This type of compressor is clean and quiet. Reciprocating piston: Piston mechanically reduces air volume inside cylinder. Rotary lobe: Gas is moved by the positive displacement of two rotating lobes...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire