Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nordson EFD
Description: PICO® Pµlse™ exchangeable, modular technology allows for a high level of customization with a wide array of individually maintained, serviceable parts. The non-contact jet valve system offers unparalleled speed and accuracy for your most challenging dispensing applications.
- Dispensed From: Barrel / Syringe
- Material Feed: Batch (Syringe)
- Dispensing Equipment Type: Dispense Only
- Dispensing Application: Dot
-
Supplier: PVA - Precision Valve & Automation
Description: The JDX Jet Dispense Valve is an extremely fast, non-contact jet valve that precisely dispenses viscosities up to 400,000 cps, while its unique diaphragm design saves time and money. With the JDX, even difficult to work with fluids can be precisely dispensed in volumes as small as 10
- Shot Size: 0.00001000105612969727 cc
- Media Viscosity: 1 to 400,000 cps
- Dispensing Application: Bead, Dot
- Valve Dispensing Technology: Positive Displacement Valve
-
Supplier: Nordson EFD
Description: Dispense low- to medium-viscosity fluids in extremely accurate, repeatable beads and lines with the high-performance P-Jet CT jet valve. Micro-deposits as small as 3 nL can be applied at up to 280Hz. The P-Jet CT features easily exchangeable dispensing nozzles, tappets,
- Material Inlet Pressure Range: 1,450 psi
- Container / Syringe Volume: 29.5735296 cc
- Maximum Operating Frequency: 280 (Cycles/Min)
- Metering Accuracy: 97 %
-
-
Supplier: Techcon
Description: precision fluid dispensing. The TSR2201 has a working area of 200mm X 200mm Key Features and Benefits: Easy to program and simple to operate Programmable interface via teach pendant Fast, increase productivity Compatible with all Techcon Systems syringes, valves and Jet
- Application: Adhesive / Silicone, Coatings / Paint
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Dot, Fill ("Potting")
- Dispensing Equipment Type: Dispense Only
-
Supplier: Nordson EFD
Description: positioning and fluid dispensing functions - Compatible with all Nordson EFD syringes, valves and jet dispensing systems Wide range of working envelopes Suitable for many fluid dispensing applications, from inline to batching Height, tip and vision systems
- Application: Adhesive / Silicone, Lubricants
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Dot, Fill ("Potting")
- Dispensing Equipment Type: Dispense Only
-
Supplier: Nordson EFD
Description: uneven and hard-to-reach surfaces. It dispenses with less turbulence for greater fluid deposit consistency, placement, and process control. Engineered for the most demanding production environments, PICO Pµlse is considered one of the most robust jet dispensing valves in the
- Dispensed From: Barrel / Syringe
- Material Feed: Batch (Syringe)
- Dispensing Equipment Type: Dispense Only
- Dispensing Application: Dot
-
Supplier: Techcon
Description: tolerances and manufactured to the strictest degree of precision insuring world class accuracy and repeatability in drop-to-drop dispensing volume. Jet Tech's compact size and modular design aids integration into robotic systems. The valve features fully adjustable parameter
- Shot Size: 0.000002000211225939454 cc
- Media Viscosity: 7,000 to 2,000,000 cps
- Application: Adhesive / Silicone
- Material Feed: Batch (Syringe)
-
Supplier: TSI Incorporated
Description: The Six-Jet Atomizer 9306 is used to generate a polydisperse aerosol in high concentrations for use as seed particles for PIV and LDV measurements. The system has a built-in pressure regulator and pressure gauge, as well as a self-contained dilution system. External controls
- Valve Dispensing Technology: Spray Valve
-
Supplier: Indium Corporation
Description: dispensing for various applications as well as giving reliable dispensing of a consistent size deposit in automated dispensing or jetting equipment.
- Solder Alloy: Indium (In), Lead Free
- Features: Other
- Joining Process / Product Form: Paste
-
Supplier: TSI Incorporated
Description: concentrations over 107 particles/cm3 at a nominal flow rate of 6.5 L/min. The outlet mean arithmetic droplet size (D10) of 4~5 µm and 40,000 particles/cc make the 9302 ideal for LDV and PDPA system alignment, especially three-component systems. These values are typical for water at
- Valve Dispensing Technology: Spray Valve
-
Supplier: Techcon
Description: Techcon's TS9300HM Hot Melt Jet Tech Valve Series are easy to clean valves that provide jetting temperatures up to 150°C while keeping the jet actuator below 55°C. The TS9300HM Valve Series features:•An easily replaceable single diaphragm which eliminates dynamic fluid seals common in
- Media Viscosity: 7,000 cps
- Material Temperature Range: 302 F
- Material Feed: Batch (Syringe)
- Valve Dispensing Technology: Diaphragm Valve
-
Supplier: Festo Corporation
Description: This ready-to-install dosing solution saves time and costs Compact 9 mm width dimension Maximum dosing precision down to the microliter range Ideally suited to non-contact dispensing and jetting of liquid media Small internal volume makes it easy to rinse
- Maximum Pressure: 0 to 7.251885 psi
- Temperature Range: 41 to 104 F
- Valve Power: 24 VDC
- Application: General Purpose, Pneumatic (Compressed Air)
-
Supplier: Ellsworth Adhesives
Description: Techcon Systems TS9800 Jet Valve TT1.5 is designed for highly precise, ultra-fast results using a highspeed piezo actuator within the TS900 dispensing system. It features a dispensing speed as fast as 1,500 Hz with 2,000 Hz bursts, and micro shots as small as 0.5
- Features: Other
-
Supplier: Precision Engine Controls Corp.
Description: engines up to 20,000hp. PECC configures each one for a specific engine type and application. The result is the highest flow accuracy and resolution possible. With a unique, on-board, by-passing delta-p regulator, PECC VL valves are suitable for use with various fuels including Jet A, DF #2
-
Supplier: Ellsworth Adhesives
Description: 3M 3792LM B Hot Melt Clear, formerly known as Jet-Melt, is a 100% solids thermoplastic resin designed as a low-temperature dispensing version of 3M 3792. Ideal for plastics, coated papers, and other heat sensitive substrates. 22 lb Case.
- Viscosity: 10,500 cP
- Substrate Compatibility: Plastic, Wood / Wood Product
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: U.S. Plastic Corporation
Description: Azlon LDPE Driplok wash bottles feature the only venting system that dispenses solvent as efficiently as a standard wash bottle. This venting system consists of a valve specifically designed to allow volatile solvent vapors to escape, but seals completely when in use to dispense a
- Container Type: Bottle / Jar
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® UV40HV UV Curing Conformal Coating is a one component, UV curable, polyurethane coating that is designed for jetting and dispensing applications. It offers high solids, flexibility, surface hardness, moisture and chemical resistance. It is tack-free and fluoresces after exposure to
- Viscosity: 3,000 cP
- Features: Conformal Coating
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: 3M 3792LM TC Hot Melt Clear, formerly known as Jet-Melt, is a 100% solids thermoplastic resin designed as a low-temperature dispensing version of 3M 3792. Ideal for plastics, coated papers, and other heat sensitive substrates. 0.625 in x 2 in Stick.
- Viscosity: 10,500 cP
- Substrate Compatibility: Plastic, Wood / Wood Product
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Tork
Description: Tork Advanced PeakServe Continuous Hand Towels means fewer washroom delays - gets guests in and out faster. Avoid run outs with 250% more hand towels and lower consumption thanks to one-at-a-time dispensing. Faster dispensing serves guests in 3 seconds - quicker than jet air
- Width / OD: 7.9 inch
- Overall Length: 8.9 inch
- Views / General Types: Dry
- Industry Applications: Hand Cleaning
-
Supplier: SKS Science Products
Description: The Azlon® LDPE driplok wash bottles feature the only venting system that dispenses solvent more efficiently than a standard wash bottle due to its patented two-way ball valve system. A build-up of vapor pressure within conventional wash bottles can force solvents through the spout,
-
Supplier: Dymax
Description: product is ideal for reinforcement of fine-pitch leads or leadless components on printed circuit boards as well as an alternative to underfill. This adhesive is compatible with both needle and jet dispensing systems and is highly thixotropic, minimizing movement after dispense.
- Viscosity: 45,000 cP
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Rubber / Elastomer
- Features: Other
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Dymax
Description: adhesive is thixotropic and jet-friendly for easy dispensing. 3094-T-REV-A also features low shrinkage and stress. Typical applications include plastic and household appliance assembly, as well as compact camera module (CCM) assembly. Dymax materials have no solvents added and cure
- Viscosity: 11,750 cP
- Elongation: 184 %
- Features: Other
- Substrate Compatibility: Plastic
-
Supplier: Watson-Marlow Fluid Technology Group
Description: jets of water. It is designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote control of 520UN and 520DuN models is achieved via labelled standard terminal blocks within the 520N module on the rear of the pump. Fitted as
- Maximum Discharge Flow: 0.925 GPM
- Maximum Discharge Pressure: 30 psi
- Discharge Size: 0.01968505 to 0.37795296 inch
- Power Source: AC Powered
-
Supplier: UL Standards & Engagement
Description: representative for US or Canadian approved motor fuels, off-road fuels, gasoline from renewable and petroleum feedstocks, diesel, renewable diesel, synthetic diesel, biodiesel, kerosene, aviation fuels, jet fuels, fuel oil and heating oil as referenced in (a), (b), and (c). 1.2 This Standard
-
Supplier: UL Standards & Engagement
Description: representative for US or Canadian approved motor fuels, off-road fuels, gasoline from renewable and petroleum feedstocks, diesel, renewable diesel, synthetic diesel, biodiesel, kerosene, aviation fuels, jet fuels, fuel oil and heating oil as referenced in (a), (b), and (c). 1.2 This Standard
-
Supplier: UL Standards & Engagement
Description: representative for US or Canadian approved motor fuels, off-road fuels, gasoline from renewable and petroleum feedstocks, diesel, renewable diesel, synthetic diesel, biodiesel, kerosene, aviation fuels, jet fuels, fuel oil and heating oil as referenced in (a), (b), and (c). 1.2 This Standard
Find Suppliers by Category Top
Featured Products Top
-
after dispense Compatible with needle and jet dispensing systems No solvents added, halogen-free formulation Excellent adhesion to common PCB substrates An ideal solution for reinforcing fine-pitch leads, CSPs, and leadless components in demanding electronics manufacturing environments. (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
delays Avoid runouts with 250% more hand towels Faster dispensing serves people in 3 seconds – quicker than jet air drying time 600 more people served between refills (read more)
Browse Napkin, Tissue, and Towel Dispensers Datasheets for Tork
Conduct Research Top
-
High Speed Piezoelectric Jet Valves Offer New Modular Dispensing Solutions
High Speed Piezoelectric Jet Valves Offer New Modular Dispensing Solutions
-
Piezo Jet Valve 101
If you†TMre not familiar with the meaning of the number 101 as it is used in the title of this blog post, it is a designation in some schools meaning that this is an introduction to the topicâ€"in this case an introduction to the usage and technical attributes of the fastest dispensing technology
-
Smart Computing Article - Basic Troubleshooting- Inkjet Printers
What You Need To Know Before you begin to troubleshoot your printer, make sure that you know if you have an inkjet printer or a laser printer. There are several differences between an inkjet and laser printer. For instance, an inkjet printer dispenses small droplets of liquid ink from a cartridge
More Information Top
-
Beam systems with common center wrapping surface
Set: An Flgche is given M and pasture [there is M a curve share S. wghrend the beam systems that have M as Mittenhiillfliiche the vectors MP the curves yon S of umhi ~ llen.
-
Design and performance evaluation of a new jetting dispenser system using two piezostack actuators
In addition, since the dispensing gap in the jetting dispensing system does not need to be controlled, the jetting process can be less complicated and the cycle time can be significantly reduced.
-
Over affine geometry XLI: The geometry twice extended MannigfaltigkeitenF 2 in the affinenR 4
gentialebenensysteme cuts the Rs of the R4 beam systems given in emem ~.
-
A fluid dynamic analysis in the chamber and nozzle for a jetting dispenser design
We developed a jet dispensing system including a jetting dispenser, a 3-axis movement platform, a substrate carrier, a power module, motion control hardware and software, supplementary modules, etc.
-
Multi-level step and flash imprint lithography for direct patterning of dielectrics
When working with low viscosity fluids the ink jet dispense system allows for accurate placement of many picoliter size droplets within a single die.
-
Asymtek Introduces The New DispenseJet® DJ-100 Jet
The new, non contact DJ-100 jet dispensing system combines high production speed with exceptional accuracy and process control.
-
Handbook of Materials Structures, Properties, Processing and Performance
In addition, multihead or multi- jet dispensing systems can allow for complex or even embedded structure fabrication, or the more rapid building of complex models.
-
Magnetically Induced Fog Harvesting via Flexible Conical Arrays
To obtain a regular magnetically conical array, a commercial sewing needle was attached to a jet dispensing system to prick conical holes in a piece of PVC (with a thickness of 5 mm) first.
-
Cactus Stem Inspired Cone‐Arrayed Surfaces for Efficient Fog Collection
Preparation of Surfaces with PDMS Cone Arrays: To fabricate the cone arrays with desired arrangement, a stainless steel needle fixing onto a programmable jet dispensing system was firstly exploited to punch regular holes on a commercial low-density polyethylene (LDPE) sheet.
-
Development and dispensing of a nickel nanoparticle ink for the diffusion brazing of a microchannel array
The iso-propanol-based NiNP ink was deposited using an automated pneumatic jet dispensing system (Asymtek D583, DJ 9000 dispense jet, and FmXP software) as reported in (Eluri and Paul 2012a) (Fig. 1).
Indicates content that may require registration and/or purchase.