-
Supplier: General Pump
Description: Hose Reel, High Temp, Stainless Steel Rim, With Mounting Base, Holds 100 Feet of 3/8"; Hose General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 ft
- Hose / Cable Outside Diameter: 0.375 inch
- Hose Outside Diameter: 0.375 inch
-
Supplier: Piranha Hose Products, Inc.
Description: with SLGR-08, 4,000 PSI Slither® jetting/lateral line hose End Fittings - The use of end fittings and assembly tooling other than that supplied by Piranha® Hose Products is at the risk of the users. End fittings and menders for thermoplastic hose are not interchangeable. It is
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.83 inch
- Working Pressure: 4,000 psi
- Product Form: Hose (including Duct)
-
Supplier: Piranha Hose Products, Inc.
Description: hose End Fittings - The use of end fittings and assembly tooling other than that supplied by Piranha® Hose Products is at the risk of the users. End fittings and menders for thermoplastic hose are not interchangeable. It is essential that hose, end fittings, menders and
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.8 inch
- Working Pressure: 5,000 psi
- Product Form: Complete Hose Assembly
-
-
Supplier: Piranha Hose Products, Inc.
Description: hose End Fittings - The use of end fittings and assembly tooling other than that supplied by Piranha® Hose Products is at the risk of the users. End fittings and menders for thermoplastic hose are not interchangeable. It is essential that hose, end fittings, menders and
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.8 inch
- Working Pressure: 5,000 psi
- Product Form: Hose (including Duct)
-
Industrial Hose - Lateral Line Jetting Hose 4,000 PSI Piranha® Black Slither® Green Cover -- LLGR-08Supplier: Piranha Hose Products, Inc.
Description: PSI jetting/lateral line hose End Fittings - The use of end fittings and assembly tooling other than that supplied by Piranha® Hose Products, Inc. is at the risk of the users. End fittings and menders for thermoplastic hose are not interchangeable. It is essential that
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.834 inch
- Working Pressure: 4,000 psi
- Product Form: Complete Hose Assembly
-
Supplier: Pressure Washers Direct
Description: Built In Wand And Trigger Gun Holder •Keeps parts handy on the back of the unit •Includes 20 foot hose, wand, trigger gun & foamer bottle Built-In Hose Storage Reel •Prevents high pressure hose from kinking and tangling Bonus Turbo Nozzle •Increase speed and
- Water Jet Pressure: 1,900 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: Pressure Washers Direct
Description: Safety Coupler Screw Connections •Fan spray nozzle w/ auto on-off control & 30 sec time delay •High pressure chemical injection •50' wire braid reinforced 1/4" hose on hose reel
- Water Jet Pressure: 2,000 psi
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Hannay Reels
Description: To handle single 1" through 1-1/2" I.D. hose. Jetting / Front Bumper Mount Jetter Reel This reel is designed for front bumper jetting applications. This series is constructed with a heavy-duty spool and frame, along with a direct drive hydraulic motor that utilizes a planetary
- Maximum Pressure: 3,000 psi
- Hose Inside Diameter: 1 to 1.5 inch
- Features: Hose Reel
- Rewind: Hydraulic
-
Supplier: Hannay Reels
Description: To handle single 3/8" or 1/2" I.D. hose Water Blasting / Sewer Cleaning / Jetting Rugged construction. Strong spool to control hose expansion. Inlet: 1/2" female NPT 90° ball baring swivel joint. Outlet: 1/2" female NPT threads. 40# Chain and sprocket drive. Hydraulic, air, and
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 200 to 675 ft
- Flange Diameter: 22.75 to 28.75 inch
- Core Diameter: 10.5 inch
-
Supplier: Hannay Reels
Description: To handle 1-1/4" or 1-1/2" I.D. hose Jet/AV Gas Fuel Dispensing Roll-formed channel frame construction. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet, outlet riser and hub assembly are aluminum for jet fuels. Standard
- Maximum Pressure: 600 psi
- Hose / Cable Length: 25 to 75 ft
- Core Diameter: 10.5 to 15.5 inch
- Hose / Cable Outside Diameter: 1.8125 to 2.0625 inch
-
Supplier: Hannay Reels
Description: To handle single 1-1/2" or 2" I.D. hose Jet/AV Gas Fuel Dispensing Rugged, industrial-duty channel frame construction. Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Optional auxiliary crank rewind for power rewind
- Maximum Pressure: 150 psi
- Hose / Cable Length: 50 to 350 ft
- Flange Diameter: 25.75 to 39 inch
- Core Diameter: 15.5 inch
-
Supplier: Pressure-Pro
Description: Pro-Jet Drain Cleaners are self contained gasoline powered drain jetters that clean out pipes without damage from moving parts. All units feature Honda motors and GP pumps. Units include pulsating jetter valve, adjustable pressure, jumper hose, roll cage, aircraft aluminum frame,
-
Supplier: General Pipe Cleaners
Description: space of a contractor’s truck. Need to be more compact? Simply remove the easily detachable hose reel and the height drops to just 14". The telescoping handle makes it easier to roll the machine to and from the job site. A removable 150 ft. capacity hose reel with
- Water Jet Pressure: 1,500 psi
- Water Flow: 102 GPH
- Power: 1.5 HP
- Blast / Jet Pressure: 1,500 psi
-
Supplier: VAC-CON, Inc.
Description: 1000 gallon capacity polyethylene water tank 600' capacity front mounted hose reel 30 gpm/3000 psi water pump system Auxiliary engine water pump drive 400' high pressure sewer flushing hose Hose rewind guide Hose guide (Tiger Tail) 30' leader hose 600 psi
- Water Jet Pressure: 3,000 psi
- Water Flow: 1,800 GPH
- Blast / Jet Pressure: 3,000 psi
- Operation: Cleaning / Surface Preparation
-
Supplier: General Pipe Cleaners
Description: remote applications where access to water is limited. A 690 cc Honda engine with electric start powers the 2500 psi, 12 gpm pump with Vibra-pulse® through a V-belt reducer. Two hose reels – an electric rewind jet hose reel with 400 ft. x 1/2” capacity featuring a
- Water Jet Pressure: 2,500 psi
- Water Flow: 720 GPH
- Power: 24 HP
- Blast / Jet Pressure: 2,500 psi
-
Supplier: General Pipe Cleaners
Description: 200 ft. capacity hose reel with drag brake, reel lock, and swivel is mounted on a very maneuverable heavy duty frame with two pneumatic tires. A passive brake keeps the machine solidly positioned on the job. Standard safety features include a thermal relief valve to protect the
- Water Jet Pressure: 3,000 psi
- Water Flow: 240 GPH
- Power: 13 HP
- Blast / Jet Pressure: 3,000 psi
-
Supplier: VAC-CON, Inc.
Description: water pump system powered by auxiliary diesel engine 400' high pressure jet rodder hose Manual hose rewind guide Hose guide (Tiger Tail) 30" leader hose 20 gm/600 psi wash down system hand gun with 25' of hose and nozzle Sealed and locking tool box(es) 1
- Number of Inlets: 1 #
- Capacity: 16 gallons
- Technology: Centrifugal
- Features: Continuous Duty
-
Supplier: Pressure Washers Direct
Description: grime •Dirt Killer turbo nozzle doubles cleaning power for tough jobs •Exit side chemical injection allows for wider cleaner selection •Includes 33' wire braid reinforced, 1/4" hose w/ female M22 ends •Built in hose reel keeps hose tidy when not in use Can Be Used
- Water Jet Pressure: 2,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: cuts through grime •Dirt Killer turbo nozzle doubles cleaning power for tough jobs Exit Side Chemical Injection •Since detergents don't pass thru pump, better selection available Built-In Hose Reel For Easy Storage •Includes 50' wire braid reinforced, 1/4" hose
- Water Jet Pressure: 1,600 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: RS Components, Ltd.
Description: ENROULEUR AIR COMPRIME FERME ACIER
- Hose / Cable Length: 49.212625 ft
- Hose Length: 49.212625 ft
- Features: Hose Reel, Other
- Rewind: Spring
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the
- Maximum Pressure: 300 psi
- Hose / Cable Length: 35 ft
- Hose / Cable Outside Diameter: 0.58 inch
- Hose Inside Diameter: 0.25 inch
-
Supplier: Hosetract Industries, Ltd.
Description: Available Powder Coat or (304) Stainless Steel. Reels shipped standard SF hose payout position. For ceiling mount add suffix SC.
- Maximum Pressure: 300 psi
- Hose / Cable Length: 70 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 70 ft
-
Supplier: Macnaught USA, Inc.
Description: Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Oil Part No. M3D-O-5050 Application Oil Hose Id 1/2″ Hose Length 50’ WP (psi) 2320PSI Net Weight 46lbs Case Blue Alloy Steel Hose Material Wire Braided
- Maximum Pressure: 2,320 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: General Pump
Description: Industrial Hose Reel, With Mounting Base, Holds 100 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking mechanism Solid steel construction Durable powder coated finish Full flow swivel steel joint
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 ft
- Hose / Cable Outside Diameter: 0.375 inch
- Hose Outside Diameter: 0.375 inch
-
Supplier: Advanced Technology Products
Description: TechniReel™ Hose Reels Setup a workspace for efficiency and safety with TechniReel™. TechniReels enable a workspace to be kept clear of potentially dangerous trip hazards by storing its unused polyurethane air hose. TechniReel™ Hose Reels can be equipped with a
- Maximum Pressure: 150 psi
- Hose / Cable Length: 20 to 50 ft
- Hose Inside Diameter: 0.25 to 0.5 inch
- Hose Length: 20 to 50 ft
-
Supplier: Reelcraft Industries, Inc.
Description: Series 4000 & 5000 reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery. The standard low pressure hose is for air or water service only. The basic reel without hose
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Flange Diameter: 18.5 inch
- Hose / Cable Outside Diameter: 0.475 inch
-
Supplier: Macnaught USA, Inc.
Description: M3D-DEF-7530 Application DEF Hose Id 3/4″ Hose Length 30’ WP (psi) 150PSI Net Weight 45lbs Case Blue Alloy Steel Hose Material Rated to 150 PSI. EPDM Hose Max Temp -40°F to 212°F Reel Inlet 3/4” FNPT Stainless Steel Hose Outlet 3/4” FNPT Stainless Steel
- Maximum Pressure: 150 psi
- Hose / Cable Length: 30 ft
- Hose Inside Diameter: 0.75 inch
- Hose Length: 30 ft
-
Supplier: McLellan
Description: FR500 Series - Designed for diesel, gas, water, waste oil. The basic reel design is for outside mobile use in extreme conditions. Can also be used in building applications. As with all McLellan reels, the FR500 Series reels have spring motors hermetically sealed and lubricated.
- Flange Diameter: 25 inch
- Features: Hose Reel, Live Connection, Portable
- Rewind: Spring
- Material: Steel
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s new compact dual pedestal Series DP7000 features an innovative, non-welded, interlocking base. Independent testing to military standards has proven the reel stand up to heavy vibration, which makes them especially strong and ideal for truck-mounted applications. Superbly
- Maximum Pressure: 500 psi
- Hose / Cable Length: 50 ft
- Flange Diameter: 16.5 inch
- Hose / Cable Outside Diameter: 0.6 inch
-
Supplier: Hosetract Industries, Ltd.
Description: Meets requirements for 3/8 through 1 inch hose applications. Suitable for air, water, oil, diesel fuel and grease where longer lengths of hose are required. Features Safety banded spring sealed springcase Full 1ch flow path Compact design Guide rollers allow frictionless retrieval of
- Maximum Pressure: 300 psi
- Hose / Cable Length: 45 ft
- Hose Inside Diameter: 1 inch
- Hose Length: 45 ft
-
Supplier: Macnaught USA, Inc.
Description: Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use! Macnaught’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with
- Maximum Pressure: 150 psi
- Hose / Cable Length: 82 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 82 ft
-
Supplier: McLellan
Description: Extensive field testing for years, in every kind of weather and terrain. When McLellan engineers became aware of the high failure rate in truck mounted hose reels, they went to work to find an economical solution. By beefing up the hardware in McLellan reels, and encasing the
- Flange Diameter: 21.75 inch
- Features: Hose Reel, Live Connection, Portable
- Rewind: Spring
- Material: Steel
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s new Series HD70000 hose reels are designed to accommodate up to 100’ of 3/8” I.D. hose or 75’ of 1/2” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A
- Features: Hose Reel
- Rewind: Spring
- Material: Steel
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 1/2″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 65 ft
-
Supplier: Hosetract Industries, Ltd.
Description: The B Series Reels are applied well where shorter, low volume hoses are used, such as auto-truck service garages for all air applications as well as anti-freeze, motor oil, ATF and grease. The all brass main shaft and swivel assure less corrosion for extended seal life the low pressure
- Maximum Pressure: 1,000 psi
- Hose Inside Diameter: 0.25 inch
- Features: Hose Reel
- Rewind: Spring
Find Suppliers by Category Top
Featured Products Top
-
without hose ballooning. Severe-condition resilience – Advanced hydrogenated nitrile (HNBR) tube and a rugged ozone-resistant neoprene cover withstand -40°F to 250°F (-40°C to (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
hose assembly specifications precisely with your field maintenance protocols. Logistics & inventory efficiency – Standard 60-meter heavy-wall reels reduce field splicing, minimize leak points, and significantly cut coupling waste (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
MASCARET: pedagogical multi-agents systems for virtual environment for training
We consider that every agent can play a pedagogical role (firemen, gas, water jet , hose reel ...).
-
Evaluation of Fire Safety
…fire: Number of heads activated and performance of sprinklers and drenchers (if installed), methods of fighting the fire before arrival of the fire brigade, for example, portable extinguishers, methods used by the brigade, for example, hose reel , jet , number of jets used…
-
Information processing and intuitive decision-making on the fireground: towards a model of expert intuition
…is recognized, for example, experts are then able to intuitively determine the next courses of action such as deciding on the most appropriate firefighting medium that would best tackle the fire (i.e. hose reel or main jets ), the amount/type of resources…
-
Fire extinguishing agents and their uses - issue 022
Hose reels supplying adjustable jet /spray nozzles should be provided when similar pro- visions are required for water.
-
History of waste tank 9 , 1955--1974
A leak developed in the flexible discharge hose of the reel jet just above the epoxy repair made previously.
-
Grainger.com
Jet Hose , Cart with Hose Reel .
-
Maintenance‐optimised drainage system for the New Semmering Base tunnel and Pummersdorf Tunnel / Instandhaltungsoptimiertes Entwässerungssystem für den Semmeri...
pressure pumps for the cleaning of the drainages and the variable plant components such as hose reels and high- pressure jets with an integrated camera.
Indicates content that may require registration and/or purchase.