Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: HiTek Power Ltd.
Description: Positive or negative polarity available. Optional screened unit or isolated unit also available. Please note there is a minimum order quantity of 30-off units should the model you require not be in stock. The Series GMA is also available in any quantity from Farnell - HiTek Power Distributor
- Type: High Voltage Power Supply
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, JET-A-MARK, DOD AUTOMATIC, FLUSH SYSTEM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ValueTronics International, Inc.
Description: The BA4850 is a BiPolar Power Supply from NF Corporation. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across Additional
- DC Output Power: 20 watts
-
-
Supplier: Snecma
Description: next generation of single-aisle commercial jets, including a 15% reduction in fuel consumption and CO2 emissions versus current engines, a 50% cut in NOx emissions, and compliance with the most stringent noise standards (the ICAO's Chapter 14 regulations). These performance benefits are built
- Application: Aviation
- Engine Type: Internal Combustion
- Fuel Type: Jet Fuel
-
Supplier: General Pipe Cleaners
Description: The JM-3080 gives you the increased cleaning power of 8 gpm without risking pump damage if your water supply can’t match the pump demand. A 12 gallon buffer tank gives you the safety margin you need when using a high flow water jet to clear larger and more difficult lines. A 614
- Water Jet Pressure: 3,000 psi
- Water Flow: 480 GPH
- Power: 20 HP
- Blast / Jet Pressure: 3,000 psi
-
Supplier: Wilo AG
Description: Self-priming water-supply unit Application Water supply Sprinkling Irrigation and spraying Pumping water from wells and out of low-lying tanks Special features/product advantages Ideal for outdoor applications (hobby, garden) Rust-free stainless steel prevents corrosion, even with
- Maximum Discharge Flow: 22.014333333333333 GPM
- Maximum Discharge Pressure: 87.02262 psi
- Media Temperature: 41 to 95 F
- Water Temperature: 41 to 95 F
-
Supplier: Vortec
Description: the same or greater thrust performance. Jets are designed to reduce compressed air consumption and noise drastically as compared to open jets, copper tubes and iron or steel pipes without an engineered nozzle. Perfect for all types of blow off, conveying, cooling and drying
- Fluid Compatibility: Air
- Technology Type: Pneumatic
-
Supplier: Fortrans Inc.
Description: Wastewater Aeration Systems Fortrans Inc. manufactures and sells the revolutionary New Dif-Jet™ gas injectors that offer deep aeration of wastewater with low pressure blowers. Dif-Jet™ gas injectors used in wastewater aeration systems offer a less expensive, more energy efficient
-
Supplier: Cessna Aircraft Company
Description: Textron Aviation has given the best selling business jet in the world a series of improvements to take it to a whole new level. The Citation® XLS+® jet combines transcontinental range, first-class cabin comfort for up to 12 passengers and remarkable performance efficiency in a
-
Supplier: Win Source Electronics
Description: Package: SC-75, SOT-416 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In
- Features: Other
- Polarity: PNP
- Package Type: SOT3
-
Supplier: General Pipe Cleaners
Description: bends and farther down the line. This is what separates General's Jet-Set from ordinary pressure washers. It breaks the initial tension between the surface of the hose and the walls of the pipe, increasing cleaning power. The JM-1000 Mini-Jet generates 1500 psi at 1.4 gpm, yet
- Water Jet Pressure: 1,500 psi
- Water Flow: 84 GPH
- Power: 1.2 HP
- Blast / Jet Pressure: 1,500 psi
-
Supplier: Mile-X Equipment, Inc.
Description: of Jet Bandsaws online and Jet is a great choice for home or business users. We can supply a large selection of Jet products including Jet/Arco Rotary Phase Converters, drill presses, arbor presses, hoist and milling machines. Jet bandsaws carry a two year
- Cutting Capacity: 20 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
-
Supplier: Techcon
Description: Techcon's TS9300HM Hot Melt Jet Tech Valve Series are easy to clean valves that provide jetting temperatures up to 150°C while keeping the jet actuator below 55°C. The TS9300HM Valve Series features:•An easily replaceable single diaphragm which eliminates dynamic fluid seals common in
- Media Viscosity: 7,000 cps
- Material Temperature Range: 302 F
- Material Feed: Batch (Syringe)
- Valve Dispensing Technology: Diaphragm Valve
-
Supplier: Win Source Electronics
Description: Package: SC-75, SOT-416 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In
- Features: Other
- Polarity: PNP
- Package Type: SOT3
-
Supplier: Win Source Electronics
Description: Package: SC-75 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 1mA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open
- Polarity: NPN
- Features: Other
- Package Type: SOT3
-
Supplier: Mile-X Equipment, Inc.
Description: EQUIPMENT Automatic shut-off after cut Complete coolant system Carbide blade guides with rollers Bi-metal 4/6 T.P.I, saw blade Adjustable material stop Mile-X has a large selection of Jet Bandsaws online and Jet is a great choice for home or business users. We can supply a large
- Cutting Capacity: 10 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
-
Supplier: Mile-X Equipment, Inc.
Description: choice for home or business users. We can supply a large selection of Jet products including Jet/Arco Rotary Phase Converters, drill presses, arbor presses, hoist and milling machines. Jet bandsaws carry a two year factory warranty and Jet has more than 800
- Cutting Capacity: 13 to 21 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
-
Supplier: Win Source Electronics
Description: Manufacturer: Ohmite Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089449-RW3R0DBR075JET Packaging: Tape & Reel (TR) Temperature Coefficient: 90 ppm/°C Power Rating: 3 W Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In
- Temperature Coefficient (TCR): 90 ±ppm/°C
- Power Rating: 3 watts
- Features: Other, Tape Reel
-
Supplier: Mile-X Equipment, Inc.
Description: rollers Bi-metal 4/6 T.P.I, saw blade Adjustable material stop Mile-X has a large selection of Jet Bandsaws online and Jet is a great choice for home or business users. We can supply a large selection of Jet products including Jet/Arco Rotary Phase Converters,
- Cutting Capacity: 9 to 16 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
-
Supplier: Gilson Company, Inc.
Description: The Micron Air Jet Sieve® is an updated, USA-made redesign of the time-proven Alpine Air-Jet Siever. Working components have changed little, but are now mounted in a newly-designed housing with electronic digital controls. The air jet method is an effective single-sieve system
-
Supplier: Gilson Company, Inc.
Description: The Micron Air Jet Sieve® is an updated, USA-made redesign of the time-proven Alpine Air-Jet Siever. Working components have changed little, but are now mounted in a newly-designed housing with electronic digital controls. The air jet method is an effective single-sieve system
-
Supplier: Rugged Information Technology
Description: HP technology and mil-spec performance Universal power supply HP Resolution Enhancement Technology Prints up to 20 ppm black, 13 ppm color Up to 4800 x 1200 dpi resolution Paper type sensor Mounting tray Network and USB connectivity Customized vibration/shock isolation system DC
- Features: Ink Jet, Rack Mounted
- Media Handling: Paper
-
Supplier: Rugged Information Technology
Description: Proven Hewlett-Packard technology Universal power supply (100-240 Vac) 5,000 page-per-month duty cycle > 15,000-hour MTBF USB interface Custom vibration/shock isolation system Multiple mounting interfaces The Model RDJ9300 is a wide-format color printer that draws upon proven
- Features: Ink Jet, Rack Mounted
-
Supplier: Hannay Reels
Description: To handle single 1-1/2" or 2" I.D. hose Jet/AV Gas Fuel Dispensing Rugged, industrial-duty channel frame construction. Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Optional auxiliary crank rewind for power rewind
- Maximum Pressure: 150 psi
- Hose / Cable Length: 50 to 350 ft
- Flange Diameter: 25.75 to 39 inch
- Core Diameter: 15.5 inch
-
Supplier: Rugged Information Technology
Description: Mounting tray Customized vibration/shock isolation system DC power operation 19" rack mount HP technology and rugged design Universal power supply Network and USB connectivity Prints up to 36 ppm black, 27 ppm color Up to 4800 x 1200 dpi resolution Paper type sensor; A4 paper
- Features: Ink Jet, Rack Mounted
- Media Handling: Paper
-
Supplier: Jet Edge
Description: The Jet Edge Versacutter is a motion-controlled, portable abrasivejet cutting and beveling system. The system is used in a variety of water jet cutting applications including pipelines, steel reinforced concrete, reactor vessels and fabricated metal structures. The Versacutter cuts
- Jet Pressure: 55,000 psi
- Abrasive Grain / Media Flow: 3 lbs/min
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Machine Mounting: Cart / Hand Truck, Portable Machine
-
Supplier: Oil-Rite Corp.
Description: manufacturer and developer of military aircraft engines. The Department of Test Facilities Engineering is responsible for engineering easily maintainable jet and rocket engine test stands. This Circulating Oil System is used in an engine test facility. It provides lubrication for two water
- Feed Type: Circulating Oil
-
Supplier: Savin
Description: Savin provides recycling programs for used supplies to minimize environmental impact and waste. Plus, GelSprinter print heads last for the life of the printer and never need replacement. · Print with less power. These ENERGY STAR Version 1.1 compliant printers use just a few watts when
- Resolution: 3,600 dpi
- Features: Ink Jet, Memory / Storage, Other, Stand Alone
-
Supplier: SFCable.com
Description: New Replacement HP P/N 0950-3988 AC Adapter 60Watt 19V 3.16A, 3-Prong Cord Included. Hi-Quality Compatible 0950-3988 Power Supply works for HP DeskJet 450 Mobile Printer and OmniBook Notebook PC.
- DC Output Voltage: 19 volts
- DC Output Power: 60.00000000000001 watts
- Type: AC/DC Adapter
-
Supplier: LHV Power
Description: (low noise negative output) instead of ‘S’ in the Model Number. The HiTek Power Series-A high voltage power supplies are fully encapsulated in UL approved GE RTV627, 100% tested before shipment, and protected by warranty against defects in material or workmanship. Product Features:
- DC Input Voltage: 5 to 14 volts
- DC Input Current: 0.05 to 0.23 amps
- DC Output Voltage: 4,000 volts
- DC Output Power: 3 watts
-
Supplier: Infineon Technologies AG
Description: input) 5 V communication supply (tracking 5 V supply input) Permanent supply feature dedicated KEY input After-run functionality 4 low side drivers for inductive loads with overtemperature, overcurrent protection and open load/short to GND in off diagnosis 3 low-side
-
Supplier: Hi-Tech Controls, Inc.
Description: 400 Hz cables are used to supply power to aircraft (on-board power), data processing systems, radar stations, radio stations, etc. For safety reasons, 400 Hz cables are used to connect data processing systems, radar systems and communications systems to uninterruptible
- Number of Conductors: 1 to 20 #
- Rated Voltage: 4 kilovolts
- Operating Temperature: -40 to 90 C
- Features: Bulk Cable, Other
-
Supplier: Ducon Environmental Systems
Description: Ducon supplies pulse-air and reverse air type baghouse filters for industrial and utility applications. Over the years Ducon has provided hundreds of successfully operating installations for a variety of industries, such as: coal, cement, steel, power, mining and chemical. Ducon's Bag Filters
- Efficiency: 99.9 %
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Filter Cleaning: Pulse-jet, Reverse Air
Find Suppliers by Category Top
Featured Products Top
-
ionized air at a localized area. The Ion Air Jet is quiet and lightweight. The 5 foot shielded power cable is flexible, designed for rugged use. A new selectable voltage power supply has been designed to operate the Ion Air Jet. Applications include cleaning molded parts, pre-paint dust (read more)
Browse Ionizers and Static Eliminators Datasheets for EXAIR -
Ground Power Units (GPUs), frequency converters, and aircraft. SAB Bröckskes develops and manufactures 400 Hz cable assemblies specifically for aircraft ground power applications. Instead of supplying (read more)
Browse Cable Assemblies Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
of ice, supply oxidizing air for power plants or start jets for aircraft turbines. Screw Compressors The all-round geniuses Unrivalled versatility. These two words describe in a (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
Selecting precision motors for commercial aerospace applications Commercial aerospace is rapidly diversifying, with the traditional fleet of airliners and business jets set to be joined by electric vertical take-off and landing (eVTOL) taxis (read more)
Browse Brushless Motors Datasheets for Portescap -
might be warranted for their SCC resistance in these applications. High-temperature oxidation and scaling in power generation, refineries, furnaces, jet engines and chemical process plants is another performance challenge. Several stainless grades with high nickel and chromium additions have (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
seals, profiles and inflatable seals including both rubber and additives, which can offer superior sealing, wear, thermal and mechanical performance. Technetics Group can also supply assemblies comprising of molded seals and other customer required elements, as well as cut gaskets from molded sheets (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
, and high nickel (30 percent) stainless steel might be warranted for their SCC resistance in these applications. High-temperature oxidation and scaling in power generation, refineries, furnaces, jet engines, and chemical process plants is another performance challenge. Several stainless grades (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
may temporarily remove obstructions, they can corrode pipes, destroy seals, and emit hazardous odors into the workplace. Over time, the use of harsh chemicals may shorten the lifespan of plumbing systems and risk maintenance workers. Water-powered tools, such as drain flushers, jetters, and (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
's decarbonization efforts. Derived from renewable resources such as biofuels and synthetic fuels, SAFs offer a promising alternative to conventional jet fuel. However, scaling up production and achieving widespread adoption poses significant challenges. Biofuels, produced from organic materials like algae (read more)
Browse Mechanical Seals Datasheets for Technetics Group
Conduct Research Top
-
Metal Service Center Jacquet Features Large Format Jet Edge Waterjets
Jacquet specializes in supplying and processing stainless steel and nickel alloys for OEMS, fabricators and machine shops that support primarily the oil and gas, power generation, pollution control systems and water purification industries. Jacquet's North American service centers provide waterjet
-
Control Valve Solutions for Critical Power Applications
The valve was designed to supply 750#/hour with one set of jets in service, and 1500#/hour with two sets of jets in service. The original sizing of the orifice was ¼", however evaluation of the flow characteristics showed that the flow with two jets in service was reaching >90% of the valve opening
-
Low Global Warming Potential Refrigerants A New Option for Environmental Test Chambers That Helps Combat Climate Change
) are used to test a variety of products across. multiple market sectors, including circuit boards, laptops, jet engine components, natural and synthetic. fabrics, and even entire hybrid/electric vehicles. The refrigerants responsible for transferring heat out of. the test spaces containing these products
More Information Top
-
The JET Magnet Power Supplies and Plasma Control Systems
II.A. The JET Power Supply Scheme .
-
Power Supply Reliability Estimates for Experimental Fusion Facilities
Some of the DIII-D and JET power supplies are quite large, such as those that supply power to the resistive magnetic field coils, and will not be used in ITER.
-
Reliability Estimates for Power Supplies
Operating days were counted to provide comparison to the data analysis results for the JET power supplies .
-
Physical parameters in the hot spots and jets of Compact Symmetric
Objects
A value 1 for γ would mean that the source adjusts its work per unit time to the jet power supply (that we consider as constant).
-
Tokamak poloidal field power supplies
3 BERTOLINI, E., CISCATO, D., COCCORESE, E., HICKS, J.B., and SELIN, K.I.: ‘The JET power supply comprehensive system’.
-
The JET Technical and Scientific Performance and Future Plans by the JET Team
P.L.Mondino, "The JET Power Supplies : A review after one year of operation": Proceedings of the 13th Symposium on Fusion Technology, pp.119-131, Varese, Sept.1984.
-
The Joint European Torus (JET)
The main JET power supplies , listed in Table 3, must meet a peak demand on full per- formance of>700 MW, whereas the peak power available from the 400 kV network will be 550 MW, under carefully defined conditions.
-
Observations of molecular jets in Orion A
Indeed, a clear relation is seen for the Class I sources, although apparently with a fairly large scatter, supporting the claimed correlation between jet power supply and accretion activity.
-
Optical Emission Characteristics of Atmospheric-Pressure Nonequilibrium Microwave Discharge and High-Frequency DC Pulse Discharge Plasma Jets
This paper focuses on the OES measurement method using a torch-shaped atmospheric-pressure nonequilibrium discharge plasma jet power supply consisting of a microwave (2.45-GHz) generator and a high-frequency (5.0–10-kHz) dc pulse power supply, using a gas …
-
The JET project: progress towards a Tokamak thermonuclear reactor
… been installed Moreover, the JET rectifiers (12 and 24 pulses) are designed for a limited contribution to the global harmonic disturbance on the Grid The results of computer simulation of the Grid and of the JET power supplies have shown that, even …
Indicates content that may require registration and/or purchase.