Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: National Precision Bearing, Inc.
Description: National Precision Bearing supplies all types of journals also known as sleeves or bushings. Available in metallic, non-metallic (nylon, teflon or plastic) TFE lined, molded, or machined specials.
- Inside Diameter: 0.15625 to 3 inch
- Bushing Type: Flanged, Sleeve
- Design Units: Inch
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings custom engineers each tilt pad journal (radial) bearing to not only handle the required loads but also provide optimum static and dynamic performance. Pad arc, pivot offset, bearing clearance, length of the bearing, and preload are each carefully
- Bushing Type: Flanged, Sleeve
- Bearing Surface: Lined Bearing
- Features: Other
-
Supplier: RBC Bearings
Description: FIBERGLIDE® SJR Series sealed journal bearings were developed for demanding applications in contaminated environments. Polyurethane seals are integral to the bearing and are highly resistant to abrasion and fluid contamination. The standard product is supplied with FIBERGLIDE®
- Inside Diameter: 1.75 inch
- Outside Diameter: 2.25 inch
- Length: 1 inch
- Operating Temperature: -320 to 320 F
-
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings supplies medium and thick wall journal bearings specifically designed for turbomachinery. Several configurations are available to handle application needs for load capacity, rotating load, stiffness, damping, and rotordynamic stability. The addition of grooves
- Bushing Type: Flanged, Sleeve
-
Supplier: W.M. Berg
Description: Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical Oil-Less
- Inside Diameter: 0.878 inch
- Outside Diameter: 1.0642 inch
- Length: 1.125 inch
- Design Units: Inch
-
Supplier: Quality Bearings & Components
Description: Frelon® Lined FLANGE-MOUNTED SLEEVE BEARINGS – INCH • Self-Aligning • Anodized 6061-T6 Aluminum Housing • Frelon® Lined • Self-Lubricating
- Bearing Width: 1.25 inch
- Bearing Length: 3.375 inch
- Inside Diameter (Round only): 0.5 inch
- Dynamic Load Capacity: 3,900 lbs
-
Supplier: Lee Controls, LLC
Description: LEE LINEAR® composite bearings are offered in Self Lubricated and Ceramic composites, in sleeve bearings and pillow block models. The Self Lubricating bearing is manufactured with Teflon® and polyimide filler, while the Ceramic bearing is a ceramic coating over an
- Bearing Length: 8 inch
- Inside Diameter (Round only): 4.0012 inch
- Special Bearing Materials: Ceramic, Rotary Motion, Self Lubricating
- Open Closed - Bushing: Closed, Open
-
Supplier: Lee Controls, LLC
Description: LEE LINEAR® composite bearings are offered in Self Lubricated and Ceramic composites, in sleeve bearings and pillow block models. The Self Lubricating bearing is manufactured with Teflon® and polyimide filler, while the Ceramic bearing is a ceramic coating over an
- Bearing Length: 8 inch
- Inside Diameter (Round only): 4.0012 inch
- Special Bearing Materials: Ceramic, Rotary Motion, Self Lubricating
- Open Closed - Bushing: Closed, Open
-
Supplier: item America, LLC
Description: Turning on a pin. Plain Bearings D40/D30 are the basis for low-cost automation (LCA). Plain Bearings support a rotating motion because Profile Tube D40/D30 encompasses the load-bearing D30 profile and can be rotated around its longitudinal axis without generating friction. The
- Bearing Width: 1.574804 inch
- Bearing Length: 1.968505 inch
- Open Closed - Bushing: Closed
- Bearing Housing: None / Open
-
Supplier: OILES America Corporation
Description: compounds ensure performance delivery and lubrication free service. This bearing style is available in standard inch, metric and made to order sizes. 500 series bearings provide extreme temperature limits and high load capacity performance. Available in journal style
- Inside Diameter: 1.970473505 to 1.9714577575 inch
- Outside Diameter: 2.5606706741 to 2.561418706 inch
- Length: 2.362206 inch
- Operating Temperature: -40 to 572 F
-
Supplier: OILES America Corporation
Description: compounds ensure performance delivery and lubrication free service. This bearing style is available in standard inch, metric and made to order sizes. 500 series bearings provide extreme temperature limits and high load capacity performance. Available in journal style
- Inside Diameter: 1.9694892525 to 1.970473505 inch
- Outside Diameter: 2.3626390711 to 2.363387103 inch
- Length: 1.56299297 to 1.57086699 inch
- Operating Temperature: -40 to 572 F
-
Supplier: Norplex-Micarta
Description: collars, sleeves, pillow blocks, brake lining, timing wheels, light duty gears, journal and other bearing applications, and thrust washers. It is not recommended for electrical applications.
- Features: Other
- Type: Plastic Tubing, Structural / Mechanical Tubing
-
Supplier: Howden
Description: and are designed for a wide range of applications. Howden’s WRV range of screw compressors are well proven, offer high reliability and versatility, and are designed for a wide range of applications. Features and benefits of our WRV range include: Sleeve Type Journal Bearings:
- Lubrication Style: Lubricated
- Compressor Technology: Rotary Screw
-
Supplier: Taco Comfort Solutions
Description: necessary. Features Cartridge Bearing Assembly Centrifugal lubrication system — filled at the factory Extra heavy journal bearings and thrust bearings — separately lubricated Lip type oil seals to prevent leakage Alloy steel shaft Cupro-Nickel shaft sleeve
- Pump Type: Circulation Pumps
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 0.188 inch
- Outside Diameter: 0.4405 inch
- Length: 0.5 inch
- Design Units: Inch
-
Supplier: RS Components, Ltd.
Description: RS PRO AM 303830 Plain Bearing
- Outside Diameter: 1.4960638 inch
- Features: Other
- Bushing Type: Sleeve
-
Supplier: Accurate Bushing Company, Inc.
Description: Inner ring races are hardened, ground, and are used as bushings or sleeves. They are complete with radial oil holes and annular lubrication groove.
- Inside Diameter: 2 inch
- Outside Diameter: 2.4989 inch
- Design Units: Inch
- Bushing Type: Sleeve
-
Supplier: GGB
Description: STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Excellent flow erosion and cavitation resistance Excellent performance in fully lubricated applications Corrosion resistant in humid/saline environments Excellent dimensional stability Very good weight performance ratio Within injection
- Operating Temperature: -328 to 500 F
- Bushing Type: Flanged, Sleeve
- Bearing Surface: Plastic
- Self-lubricating: Self-lubricating / Oil Impregnated
-
Supplier: Caplugs
Description: UB Series universal bushings feature flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushings will absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Only fingertip pressure required for installation Material: Nylon 6
- Outside Diameter: 1.49 inch
- Length: 0.45 inch
- Design Units: Inch
- Bearing Surface: Plastic
-
Supplier: C-Flex Bearing Company
Description: The C-Flex patent pending progressive clamp bushing, utilizes force multiplying technology to generate large clamping forces with multi-surface contact. • HARDENED STAINLESS STEEL • PATENT PENDING DESIGN • DESIGNED FOR USE WITH STD. TWO SET SCREW COLLAR (90 DEG. OFFSET) • WILL NOT MARK SHAFT •
- Inside Diameter: 0.125 to 1.125 inch
- Outside Diameter: 1.25 to 0.25 inch
- Length: 0.221 to 0.793 inch
- Design Units: Inch, Metric
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 3.505 inch
- Outside Diameter: 4.006 inch
- Length: 4 inch
- Design Units: Inch
-
Supplier: Caplugs
Description: SB Series snap bushings converts raw-edged holes to smooth, neat, insulated holes. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines.
- Inside Diameter: 0.391 inch
- Outside Diameter: 0.58 inch
- Length: 0.41 inch
- Design Units: Inch
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 1.129 inch
- Outside Diameter: 1.254 inch
- Length: 1.25 inch
- Design Units: Inch
-
Supplier: GGB
Description: STRUCTURE Filament Wound Composite Material CHARACTERISTICS Value engineered filament wound bearing for lighter duty applications High load capacity Good misalignment resistance Excellent shock resistance Good friction and wear properties Good chemical resistance
- Operating Temperature: -319 to 320 F
- Bearing Surface: Lined Bearing
- Features: Other
- Bushing Type: Sleeve
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 1.004 inch
- Outside Diameter: 1.128 inch
- Length: 1.5 inch
- Design Units: Inch
-
Supplier: Caplugs
Description: The OCB Series open/closed bushings allow for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing. Installation
- Inside Diameter: 0.453 inch
- Outside Diameter: 0.69 inch
- Length: 0.41 inch
- Design Units: Inch
-
Supplier: Radwell International
Description: PLAIN SLEEVE BUSHING, 2IN ID, 2.25IN OD, 2IN LENGTH, POWDERED METAL FINISH. FREE 2 YEAR RADWELL WARRANTY
- Bushing Type: Sleeve
-
Supplier: RegalRexnord
Description: Rex RPT Filament Bearing - .250" Wall Series
- Inside Diameter: 2.3835 to 2.3845 inch
- Outside Diameter: 2.878 to 2.879 inch
- Length: 1.74 to 1.76 inch
- Bushing Type: Sleeve
-
Supplier: Quality Bearings & Components
Description: Ultraprecision PLAIN SLEEVE BEARINGS – INCH Features: • Economical replacement for ball bearings. •Dimensioned to be readily interchangeable with comparable ball bearings. • Porous Sintered Bronze Per MIL-B-5687 Type 1 • Oil-Impregnated Lubrication: Vacuum-Impregnated
- Inside Diameter: 0.125 inch
- Outside Diameter: 0.3125 inch
- Length: 0.1094 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: Daemar Inc.
Description: Sintered self-lubricated metal bushings reduce costs by allowing longer operating times between maintenance. Formed in various metals including: bronze, iron and other alloys and metals.
- Inside Diameter: 0.4395 inch
- Outside Diameter: 0.628 inch
- Length: 0.625 inch
- Self-lubricating: Self-lubricating / Oil Impregnated
-
Supplier: AST Bearings LLC
Description: Additional material options are available in this series.
- Inside Diameter: 1.3779535 inch
- Outside Diameter: 1.7716545 inch
- Length: 1.968505 inch
- Bearing Surface: Lined Bearing, Plastic
-
Supplier: Spyraflo, Inc.
Description: wide range of sizes and materials, Spyraflo bearings can accommodate most any load, RPM and temperature requirements. From standard bearings to customized solutions, Spyraflo can engineer and deliver the unique self-clinching or self-aligning bearings that will help you
- Inside Diameter: 0.501 to 0.504 inch
- Outside Diameter: 0.812 inch
- Length: 0.65 inch
- Operating Temperature: -40 to 300 F
-
Supplier: TriStar Plastics Corp.
Description: TriSteel™ bearings are among the top-performing composite bearings – and the only to offer stainless steel substrates. Featuring a unique polymer liner that is sintered to a porous bronze interlayer, TriSteel bearings are self-lubricating and can withstand the most rigorous of
- Inside Diameter: 1.875 inch
- Outside Diameter: 2.0621 to 2.0633 inch
- Length: 2.25 inch
- Operating Temperature: -140 to 500 F
-
Supplier: Bunting Bearings, LLC
Description: Bunting BB-16 is a self-lubricating, powdered metal bearing material typically used for heavily loaded applications. This bearing material has excellent compressive strength, wearability and is shock resistant. This bearing is heat treated to a spec of HRB 70 min. and oil
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 0.875 to 3.5 inch
- Length: 0.5 to 4 inch
- Operating Temperature: 10 to 220 F
-
Supplier: FHD Bearings Co., Ltd.
Description: Mounted Linear Sleeve Bearings for Support Rail Shafts Mounted Linear Sleeve Bearings are practical components designed for efficient linear motion within machinery. These bearings, comprising a sleeve and a housing unit, offer cost-effective solutions for
- Length: 2.00000108 inch
- Design Units: Metric
- Features: Other
- Bushing Type: Sleeve
Find Suppliers by Category Top
Featured Products Top
-
When the inevitable sand or grit invades the journal interface, a wood bearing compresses, absorbing the pollutant into its surface, and covering it with a film of oil. The substance which typically destroys shafts becomes a benign part of the bearing! The wood releases lubricant when the shaft (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries
Conduct Research Top
-
What is a Sleeve Bearing?
Sleeve bearings (sometimes called bushings, journal bearings or plain bearings) facilitate linear movement between two parts. Sleeve bearings consist of a metal, plastic or fiber-reinforced composite sleeves that reduce vibrations and noise by absorbing friction between two moving parts using
-
What are the Differences between Plain Bearings and Roller Bearings?
Plain bearings, also referred to as bushings, sleeve bearings, solid bearings, shaft bearings, or journal bearings, are differentiated from roller bearings by the fact that plain bearings have no rolling elements
-
Difference Between Bushings and Bearings
Technically a bushing is a type of bearing. Plain bearings, sleeve bearings, journal bearings and bushings are considered the same thing for practical purposes. Bushings, sleeve, plain and journal bearings are known as friction bearings.
-
Gear Loads in Horizontal Gearboxes
At Miba, we routinely repair and manufacture sleeve and tilting pad journal bearings for gearboxes. Typically, these gearboxes are single or double helix parallel shaft design and are used as single stage speed increasers or reducers in critical service in a refinery or chemical plant. The two
More Information Top
-
Finite element method for mixed elastohydrodynamic lubrication of journal‐bearing systems
Continuous- sleeve journal bearings .
-
MECHANICAL ELEMENTS OPERATING IN SODIUM AND OTHER ALKALI METALS. VOLUME II. EXPERIENCE SURVEY.
The upper two journal sleeve bearings operate in sodium .
-
Advances in Condition Monitoring of Machinery in Non-Stationary Operations
It is well known that the oil-film forces in sleeve journal bearings are considerably non-linear.
-
Pump Handbook, Fourth Edition > SPEED-VARYING DEVICES
Many horizontal motor-driven pump systems utilize motors equipped with sleeve journal bearings and no thrust bearing.
-
Evolutive and nonlinear vibrations of rotor on aerodynamic bearings
The influ- ences of inward and outward oil flow on hydrodynamic characteristics were theoretically and experimentally investigated in [23] on the similar type of sleeve jour- nal bearing .
-
Improving Motor and Drive System Performance: A Sourcebook for Industry
In industrial motor applications, the most common bearing types are journal ( sleeve ) bearings and antifriction bearings.
-
Letters to the Editor
Their references are, however, lrom papers published over the last ten years or so anti detail damage to ball bearings but not with the roller or sleeve ( journal ) bearings used on most machines of above about 1000kW.
-
Mechatronics
The stub shaft is inserted into the differential case through sleeve journal bearing which requires some radial clearance to be operational, see Figure 1 (b).
Indicates content that may require registration and/or purchase.