-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs.
- Bus Width: 16-Bit
- Manufacturer: ARM, Xilinx
- Supported System: ASIC, CPU, Communications/Networking, DSP, FPGA, RF, Sensors, SoC, Wireless Systems
- Signal Type: Analog, Digital
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, J-LINK, FOR ARM7 / ARM9 / ARM11; Accessory Type:J-Link Adapter; For Use With:ARM Series Devices; Features:Adapter use the J-Link with ARM Targets using 14 Pin JTAG Connector; Product Range:- RoHS Compliant: Yes
-
Supplier: Acromag, Inc.
Description: I/O Interface Connector P1 (PCIe Bus): PCIe V2.1 x4 lane (PCIe Gen 2 Switch). J3 (Carrier Field I/O): 68-pin, stacked, CHAMP (TE Connectivity 5787962). P2, 3 (AcroPack Field I/O): 100-pin socket (Samtec SS5-50-3.00-L-D-K-RT). J1, 2 (Mini-PCIe): 52-pin socket (TE
- Module Voltage: -12 V, 12 V, 3.3 V, 5 V
- Carrier Class: Non-intelligent Carrier
- Features: Other
-
-
Supplier: OneTech Group
Description: Xbee/Lorawan/Sigfox connector: RF Modules Connectors 12C connector: 2.54mm THT Pin Header UART connector: 2.54mm THT Pin Header JTAG connector: 10 POS for programming SAMDx1 & STM321Lx Microcontrollers MCU: SAMDx1 & STM32Lx Microcontrollers
- Operating Temperature: -40 to 185 F
- Features: Other
- Ports: USB
-
Supplier: Acromag, Inc.
Description: connectors for field I/O • Rear P14 and P16 connectors for field I/O • DIP switch and/or geographical addressing for card identification • VITA 42.0, 42.3 complaint • JTAG programming through XMC P15 connector or through onboard micro connector • Software
- Module Voltage: 12 V, 3.3 V, 5 V
- Carrier Class: Non-intelligent Carrier
- Features: Other
-
Supplier: Acromag, Inc.
Description: provide a ±12V DC source Manual reset button initiates a PCI reset at user’s discretion Voltage monitor designed to prevent code execution errors during power-up, power-down, or potential brown-out conditions when +5V DC supply dips too low A standard 14-pin Xilinx JTAG
- Module Voltage: 3.3 V, 5 V
- Clock Rate: 33 MHz, 66 MHz
- Carrier Class: Non-intelligent Carrier
- Features: Other
-
Supplier: Acromag, Inc.
Description: line serving each AcroPack module. ■ Front panel SCSI-2 connectors for field I/O signals ■ Optional isolated power supplies. Support for AcroPacks requiring ±12 V isolated power. ■ Extended temperature range ■ DIP switch card identification ■ Standard 14-pin Xilinx JTAG
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
-
Supplier: Microchip Technology, Inc.
Description: memory read protocols, such as low-cost image sensors. DMA transfers the data to memory, offloading the CPU. It operates from 1.62V to 3.6V and is available in 100-pin QFP and QFN packages and is pin-to-pin compatible with the SAM3N4C. Additional Features Microcontroller
- Clock Speed: 64 MHz
- Internal RAM Size: 48 KB
- Internal ROM Size: 256 KB
- Number of Timers: 6
-
Supplier: Microchip Technology, Inc.
Description: prevent an error state in an upstream host due to incomplete non-posted transactions Hot- and surprise-plug controllers per port GPIOs configurable for different cable/connector standards PCIe Interfaces Passive, managed and optical cables SFF-8644, SFF-8643, SFF-8639, OCuLink and other
- Features: Switch
Find Suppliers by Category Top
Featured Products Top
-
. Full design details are made available free of charge. The AD-SYNCHRONA14-EBZ comes in a 1U mechanical form factor. Using popular industry connector SMA and Twinax interfaces, most labs will already have the needed cables. With its internal OCXO, the AD-SYNCHRONA14-EBZ can operate in (read more)
Browse Motor Controllers Datasheets for DigiKey -
: A low profile of just 2.7 mm, minimizing on-board shadowing Wire cross-sections from 26 – 20 AWG (0.14 mm2 to 0.5 mm2), solid or tin-bonded conductors 3 mm pin spacing Current rating up to 3 A and a rated voltage of at least 320 V(UL) or 160 V (read more)
Browse Electrical Connectors Datasheets for WAGO -
tested, just simple grab the wire you want to test and pierce it with the insulation needle or needles on the contact tip. With needle removal, there is only a small incision left behind to maintain wire integrity for long-lasting use. Many of our insulation-piercing connectors are sold on already (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
WAGO’s terminal blocks with 3.5 mm pin spacing take up very little board space by connecting both vertically and horizontally to the PCB. WAGO’s 2601 series super-compact, tool-free PCB terminal blocks with lever technology allow quick and easy wiring of cross-sections from 26 AWG to (read more)
Browse Terminal Blocks Datasheets for Heilind Electronics, Inc. -
Software Decoupling: Simplifies integration with robotic control systems 14-Pin Connector: Easy (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Mini Relay Connector Stock No. 75612 • Connects to 5-pin (read more)
Browse Electromechanical Relays Datasheets for Waytek, Inc. -
interfaces, dual 12-bit ADCs, and an extensive timer subsystem in a compact 48-pin LQFP package. Designed for general-purpose embedded control, the STM32F103C8T6 provides significantly higher processing capability and peripheral integration than traditional 8 (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
14-Pin Connector: Easy integration, precise pin assignment Applications: (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
demonstrates the performance of the ADAQ4381-4 and is a versatile tool for a variety of applications. It interfaces with the high-speed system demonstration SDP-H1 board (EVAL-SDP-CH1Z) through a 160-pin FMC connector. (read more)
Browse Voltage Dividers and Voltage References Datasheets for DigiKey -
Muli-Lead Assemblies Multi-lead assemblies are available with single or dual in-line interconnections with pin (PLA) or socket (PCB) connections. Assemblies may be customized by lead length, number of leads, color, as well as (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
Advanced Micro Turbine System (AMTS) -C200 Micro Turbine -Ultra-Low Emissions Micro Turbine
1, 14 pin JTAG connector for DSP .
-
Sockets & Adapters | Mouser
14 pin JTAG Connector to 60 pin Header .
-
Resolving 'Can't initialize target CPU' on TI C6000 DSPs - Part 2 - Mike Dunn
NOTE: All JTAG signal references will assume a 14 pin JTAG connector .
-
http://www.nxp.com/documents/brochure/75016903.pdf
} Mini-PCI connector } 9-pin RCA connector } S-Video connector } Two 3.5 mm headphone jacks } Two 2-wire LVDS connectors } Six expansion connectors (0.5 mm FFC) } DB9 connector } DC Jack } 14 - pin JTAG connector } 802.11b/g MiniPCI interface Wi-Fi …
-
Palmchip Corporation Introduces PALM-DT-8810 SurfBoard for SOC Development
The SurfBoard has a 14 - pin JTAG connector for attaching an ARM emulator.
-
FS2 System Navigator Delivers Debugging for SOCs with Multiple Tensilica Xtensa Processors
Both the USB and USN/Ethernet tools connect to the Tensilica SOC target using a 14 - pin JTAG connector .
-
http://www.mouser.com/catalog/catalogusd/645/203.pdf
… powered, no external power required • Windows® Plug n’ Play installation • Auto-sensing low I/O voltage support • High-speed micro coax cable assembly • Free technical support and web downloads • Standard 14 - pin JTAG Header Connector • Affordable price .
-
http://dspace.mit.edu/bitstream/handle/1721.1/61306/702670066-MIT.pdf?sequence=2
The JTAG port is the standard 14 - pin 2mm-pitch JTAG connector for Xilinx FPGAs, allowing both programming of the on-board flash and debugging.
-
Identifying patterns for human activities of daily living in smart homes
… point of view, the equipment has one RS232 serial port, one RJ45 10/100 Ethernet port, four USB 2.0 ports, one S-Video and DVI-D ports, audio I/O ports, one 14 pin JTAG debugging port, one MMC/SD connector , one camera port.
-
Handheld interface for miniature sensors
A parallel programming module (parallel cable IV) programmed the CPLD from the desktop PC through a 14 pin ribbon cable, connecting the programming module and JTAG connector on the motherboard.
Indicates content that may require registration and/or purchase.