Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE CONNECTOR, K TYPE; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:Fibre Glass / Nylon (Polyamide); Lead Length - Imperial:40"; Lead Length - Metric:1m; Product Range:- RoHS Compliant: No
-
Supplier: SKF/Global
Description: SKF offers fifteen K-type thermocouple probes for use with SKF digital thermometer TMTL 1400K.
- Sensed Temperature: 570 F
- Diameter or Width Range: 0.05905515 inch
- Probe Configuration: Flexible Probe
- Base, Noble and Refractory Metal Type: K
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, K-TYPE THERMOCOUPLE; Gender:-; Thermocouple Type:K; Product Range:-; For Use With:915 MHz Wireless K-Type Thermocouples RoHS Compliant: No
-
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE CONN, TYPE K, PLUG; Thermocouple Type:K; Product Range:-; Gender:Plug RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, K TYPE THERMOCOUPLE; Gender:Socket; Thermocouple Type:K; Product Range:-; Accessory Type:Panel Jack; Features:3-Prong Snap-In; For Use With:Thermocouple and RTD Connectors RoHS Compliant: Yes
-
Supplier: Chromalox
Description: Type J, K, and T Thermocouples - Grounded Mounting Bolt - 1/4 -28 NF Threaded Bolt Termination Options: - T/C Wire with Stripped Leads; - Spade Lugs; - Thermocouple Plugs
- Sensed Temperature: -328 to 1,600 F
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: J, K
- Sensor Termination Type: Other
-
Supplier: Chromalox
Description: Type J, K, and T Thermocouples - Grounded Sheath Materials - 3/16” or 3/8” Diameter Ring Hole Size Termination Options: - T/C Wire with Stripped Leads; - Spade Lugs; - Thermocouple Plugs
- Sensed Temperature: -328 to 1,600 F
- Diameter or Width Range: 0.1875 to 0.375 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: J, K, T
-
Supplier: SensorsONE, Ltd.
Description: The 2000T thermometer has a robust IP67 sealed enclosure suitable for indoor and outdoor industrial environments. The LCD readout has a 1999 resolution for displaying temperature in deg C or F and also includes a backlight for use in poor lighting conditions. The battery life is typically 5000
-
Supplier: Red Lion Controls, Inc.
Description: Thermocouple Probe, Type K Overbraided Ceramic Flexible and Abrasion Resistant Smooth, Rounded Tip on "Hot" Side Male High Temperature Standard Size Ceramic Connector on "Cold" Side
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: GG-K, XC-K, XT-K, XL-K, XS-K, HH-K, TG-K, TT-K FF-K, PR-K Series High Quality Type "K" Thermocouple Grade Wire In Stock - Available for Immediate Shipment Choice of Insulation, Wire Gage, & Length ANSI Color
- Temperature Range: 221 to 1,994 F
- Gauge Thickness: 14 to 40 Gauge
- Diameter: 0.019 to 0.2 inch
- Length: 300 to 12,000 inch
-
Supplier: Red Lion Controls, Inc.
Description: Thermocouple Probe, Type K Maximum Temperature 2102° F (1150° C) Inconel 600 Hand Held Flexible and Abrasion Resistant Smooth, Rounded Tip on "Hot" Side Male High Temperature Standard Size Ceramic Connector on "Cold" Side
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: Belden Inc.
Description: Type KX Thermocouple, 1 Pair 16AWG (Solid) Chromel+Alumel, FEP Insulation Yel, Red Color Code, Overall Beldfoil® Shield, Yellow FEP Outer Jacket, PLTC CL2P 200C SUN RES
- Temperature Range: -94 to 392 F
- Elements / Pairs: 2
- Gauge Thickness: 16 Gauge
- Thermocouple Type: K
-
Supplier: Panel Components & Systems, Inc.
Description: Designed to monitor thermocouples and provide a relay signal if the temperature being monitored exceeds the pre- set limit. J and K type thermocouples inputs are available covering a wide range of temperatures. As is common with all the M200 relays, on over units the
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Type K high-voltage thermocouple (1-channel) with HV thermocouple cable type K for safe temperature measurement in high-voltage environments. The measuring point of the type K sensor is available in bare or electrically insulated (1000 V)
- Sensed Temperature: -58 to 302 F
- Diameter or Width Range: 0.13385834 inch
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: Model 88008(*) Micro-sensor probe, designed for precise measurements of small surface areas, such as transistors and integrated circuits. Small contact surface area of 0.040 x 0.118" for fast response. 400C (750F) max. surface temperature. Note: element not replaceable. Model 88009(*) Thin-body
- Sensed Temperature: 419 F
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E, K
- Process Connection: None or Hand held
-
Supplier: Taylor Precision Products LP
Description: Features 1.575mm tip diameter probe. For use with model 9405 K type thermocouple thermometer.
- Features: Thermocouple
-
Supplier: Red Lion Controls, Inc.
Description: Thermocouple Probe, Type K Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter 304 Stainless Steel Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color Coded
- Sensitive Length: 8 inch
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: SensorsONE, Ltd.
Description: The 2028T portable digital thermometer is protected by a IP-67 waterproof case for use in an outside industrial environment. The LCD display has a 3 1/2 digit resolution for showing the measured temperature in degrees Celsius or Fahrenheit and also includes max/min reading storage, display
-
Supplier: Allied Electronics, Inc.
Description: material is 300 Stainless Steel. The 38-inch (1 meter) cable is terminated with a Type K miniature thermocouple connector with 0.792-mm (.312-in) pin spacing. The 80PK-24 can be used with any temperature-measuring instrument that is designed toaccept Type K
-
Supplier: Allied Electronics, Inc.
Description: temperature-measuring instrument that is designed to accept Type K thermocouples and has miniature connector input. Features: Type-K thermocouple with tapered tip for use in air, non-caustic gas and surface applications Measurement range:-40 to 816ºC One
-
Supplier: Cole-Parmer
Description: This Type K thermocouple probe measures from -58 to 1000
F (-50 to 538 C) with a subminiature (mini-ANSI) connector. - Features: Thermocouple
-
Supplier: Cole-Parmer
Description: delivery truck. The temperature of the Solid Simulator will display immediately when plugged into any Type K Thermocouple Instrument. Walk In...And Plug In!
- Sensed Temperature: -40 to 180 F
- Sensitive Length: 1.5 inch
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: TEGAM, Inc.
Description: Thermocouple Thermometer °F or °C (Type K) Economical TEGAM's 874 Budget Series thermometers provide the economical solution for general-purpose temperature measurement needs. The units accept type K thermocouples and probes. Constructed with ABS material
- Fahrenheit Scale: -120 to 1,999 F
- Celsius Scale: -85 to 1,100 C
- Configuration/ Features: Battery Powered, Splash Proof, Watertight or Direct Immersion
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: MPF Products, INC.
Description: Miniature Thermocouple Connector, 1 Pair, Type K Spade-style Connector, Air-side, Rated to 125 deg C
- Thermocouple Type: K
- Size: Miniature
-
Supplier: Gilson Company, Inc.
Description: Thermocouple Probes and Accessories Type K thermocouple probes¹ have standard two-blade connector. Separate connectors and bulk rolls of Type K thermocouple wire allow users to fabricate probes as needed. Simply install a connector and solder or crimp
- Features: Thermocouple
-
Supplier: Gilson Company, Inc.
Description: Thermocouple Probes and Accessories Type K thermocouple probes¹ have standard two-blade connector. Separate connectors and bulk rolls of Type K thermocouple wire allow users to fabricate probes as needed. Simply install a connector and solder or crimp
- Features: Thermocouple
-
Supplier: Telatemp Corporation
Description: All extension cables are 20-gauge (0.032" dia) thermocouple wire with PVC/PVC insulation. Maximum temperature: 221degF (105degC).
- Temperature Range: 221 F
- Gauge Thickness: 20 Gauge
- Diameter: 0.032 inch
- Length: 120 inch
-
Supplier: Allied Electronics, Inc.
Description: thermocouples and has a miniature connector input. Features: Type-K thermocouple suitable for food industry, liquids and gels Measurement range : -40 to 350°C One year warranty Model 80AK K-Type to Dual Banana Plug Adapter Models 80PK-1 and 80PJ-1
-
Supplier: Telatemp Corporation
Description: All extension cables are 20-gauge (0.032" dia) thermocouple wire with PVC/PVC insulation. Maximum temperature: 221degF (105degC).
- Temperature Range: 221 F
- Gauge Thickness: 20 Gauge
- Diameter: 0.032 inch
- Length: 600 inch
-
Supplier: Cole-Parmer
Description: • VFD Mode provides additional accuracy and flexibility • VFD mode filters noisy variable frequency drives and provides accurate measurements during maintenance and troubleshooting • LoZ eliminates ghost voltage errors on long wires sharing conduit • Convenient work lights allow you to focus on the
- Features: Thermocouple
-
Supplier: DigiKey
Description: K-TYPE THERMOCOUPLES WIRE, FIBER
- Sensed Temperature: 32 to 900 F
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: MPF Products, INC.
Description: Miniature Thermocouple In-Vacuum Connector, 1 Pair, Type K Spade-style Connector, Vacuum side, Rated to 300 deg C
- Thermocouple Type: K
- Size: Miniature
-
Supplier: Cole-Parmer
Description: Time: .85 seconds or greater • Type “K†and “J†probes feature ICONEL 600 sheaths • Type “T†probes feature 316 Stainless Steel sheaths • Fiberglass insulated cable with stainless steel overbraid • Each probe comes with a color coded ANSI mini connector: type
- Sensed Temperature: 2,012 F
- Sensitive Length: 25 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: K
Find Suppliers by Category Top
Featured Products Top
-
their physical, mechanical and chemical properties, care must be taken to select the appropriate type of calibration. According to the American National Standards Institute (ANSI) there are 8 main thermocouple calibration types. They are listed in standard ASTM E230 as types K, J, T, E (read more)
Browse Thermocouple Temperature Probes Datasheets for Tempco Electric Heater Corporation -
, Type R and Type S, along with base metal calibrations Type K and Type N. Profile Thermocouples Conax Technologies offers Profile Thermocouples for: ASM®‡A4XX family of vertical furnaces with design options that (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
.250" (1 mm - 6.3 mm) Single and duplex constructions available Triplex construction (consult factory) Calibration Types: Types K, N, E and S, R, B Standard or Special Limits per ASTM E230 Class 1, 2 or 3 per IEC 584 (read more)
Browse Thermocouple Wire Datasheets for Conax Technologies -
base metal thermocouples, such as types K, N, E, J and T, that can withstand operating temperatures up to 2300ºF (1260ºC). For (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
Learn about the basic function of thermocouples, how they operate, and typical constructions (or types). Learn More about Pyromation's Thermocouples (read more)
Browse Thermocouple Elements Datasheets for Pyromation -
Explosion-Proof RTD & Thermocouple Assemblies with Thermowells are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved (read more)
Browse Thermocouple Temperature Probes Datasheets for Pyromation -
the thermocouple. For temperatures less than 1230?C, base metal thermocouples with thermoelements of types J, K, E, T and N are commonly used. For temperatures exceeding 1230?C, thermocouples with thermoelements of types R, S, B and C are commonly used. Additionally, more (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Conax Technologies -
[-328 to 4200] °F. Pyromation produces a wide range of thermocouples for most market applications, including MgO (Magnesium Oxide), industrial and general purpose types. We also make thermocouple assemblies for hazardous locations and other applications that require connection heads, protection tubes, thermowells and/or transmitters. (read more)
Browse Thermocouple Elements Datasheets for Pyromation -
Retractable Sensor Assemblies (RSAs) allow temperature or other types of sensors to be inserted and removed without compromising the process environment. Additional safety features, including (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
types available If you need engineering help to ensure you’re choosing the proper SPA for a specific application, we’ve created the (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies
Conduct Research Top
-
Reinforcing Cyclops Handheld Pyrometer Uses with NIR-B-2K Thermocouple Verification and Hot Spot Monitoring
In this blog we explain how the NIR-B-2K thermal imager could reinforce the Cyclops C100L handheld, portable pyrometer temperature measurements in glass furnace operations
-
AN501 Thermocouple Voltage-to-temperature Conversion Method
is illustrated here with an example. A type "K" thermocouple is to be used with the SCM5B37K.
-
How to Decrease the Error in Thermocouple Measurements
A simple change can improve the accuracy of your thermocouple measurements by over 75%. The most common thermocouple type today is Type K. You see the yellow connectors everywhere
-
3 Tips for Maximizing Thermocouple Measurement Performance
Thermocouples are without a doubt the most popular type of temperature sensor, and the VTI Instruments EX1000A Precision Voltage Measurement Instrument Series provides 48 voltage channels and supports Type J, K, T, E, S, R, B, and N thermocouples. To help you avoid some common pitfalls when making
-
Accuracy Standards
The industry standard for platinum RTD's according to IEC-751 is + /- 0.12% (of resistance) at 0°C, commonly referred to as Class B accuracy. This will provide an accuracy of + /- 0.3°C at 0°C, which is quite good if you compare it to the + /- 2.2°C of a standard Type J or K thermocouple.
-
Oven Temperature Profiling of Metal Alloys At 800°F
CAS DataLoggers recently provided the heat treatment monitoring solution for a manufacturer who needed to monitor their through process. The customer's large production runs were cured in batches for hours in 3 large ovens run continuously. This data logger would need to connect to Type K
-
Case Study: Aerospace/Defense Application: Missile Engine Test Program
were required per missile, three for fuel measurement and six for air measurement. The sensors were to use Types E and K thermocouples and had to withstand high temperatures and rigorous shock and vibration, meeting profiles provided by the customer. The sensors needed to survive only one test run
-
Thermal Response Characteristics of Marine Grade Radome Composites Designed for use on Spruance Class Naval Destroyers
FLIR radiometers. The front face surface temperature of the sandwich structure was measured with a cooled shortwave (3-5 um) radiometer (Merlin MWIR ). The corresponding response of the sandwich composite's back face was measured with a Thermacam 290. Additionally, K type thermocouples were bonded
More Information Top
-
Thermocouple Thermometers - Temperature and Humidity Measuring - Grainger Industrial Supply
• (2) K Type Thermocouple Probes, Instructions, Carrying Case (1 .
-
Intelligent Robotics and Applications
Keywords: Transient temperature measurement system, K type thermocouples , SCM, Visual Basic 6.0.
-
Proceedings of the 20th International Conference on Fluidized Bed Combustion
Eight static pressure and seven temperature taps ( K type thermocouples ) are used along the riser to measure the axial pressure profile and monitor the combustion process.
-
Core-concrete interactions using molten urania with zirconium on a limestone concrete basemat
With the appropriate range setting, the resolution for a K type thermocouple is floc,and for a type S or a .
-
k j progressive lp,China k j progressive lp Manufacturers, Suppliers - ECOL
k type Thermocouple compensation wire .
-
Thermal Conductivity29/Thermal Expansion 17
K type Thermocouple .
-
Temperature Measurement and Distribution Inside Planar SOFC Stacks
Fig. 3 The thin- K type thermocouple .
-
Proceedings of the 13th International Conference on Metal Forming
K type thermocouple (φ0.5) .
Indicates content that may require registration and/or purchase.