-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE WIRE, TYPE K, 328.1FT; Thermocouple Wire Type:K; Length - Imperial:328.1ft; Length - Metric:100m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.22mm²; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE WIRE, TYPE K, 100FT; Thermocouple Wire Type:K; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:-; Wire Gauge:-; Conductor Area CSA:-; Product Range:TF Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE WIRE, TYPE K, 50M; Thermocouple Wire Type:K; Length - Imperial:164ft; Length - Metric:50m; No. of Max Strands x Strand Size:Solid; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant:
-
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE WIRE, TYPE K, 25M; Thermocouple Wire Type:K; Length - Imperial:82ft; Length - Metric:25m; No. of Max Strands x Strand Size:Solid; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; SVHC:No SVHC (15-Jan-201 RoHS Compliant:
-
Supplier: OMEGA Engineering, Inc.
Description: GG-K, XC-K, XT-K, XL-K, XS-K, HH-K, TG-K, TT-K FF-K, PR-K Series High Quality Type "K" Thermocouple Grade Wire In Stock - Available for Immediate Shipment Choice of Insulation, Wire Gage, &
- Temperature Range: 221 to 1,994 F
- Gauge Thickness: 14 to 40 Gauge
- Diameter: 0.019 to 0.2 inch
- Length: 300 to 12,000 inch
-
Supplier: Chromalox
Description: rugged Thermowells to protect Thermocouples and RTD when used in extreme industrial environments. Most of our Sensor Accessories can be shipped from stock for immediate delivery. Type J or K Thermocouple Wire #20 or #24 Gauge Solid or Stranded Insulation
- Gauge Thickness: 22 to 20 Gauge
- Diameter: 0.0254 to 0.032 inch
- Length: 600 to 2,400 inch
- Features: Extension Wire
-
Supplier: Transcat, Inc.
Description: Product Highlights Thermocouple Wire - Duplex Extension Grade CHROMEGA® /ALOMEGA® Duplex ANSI Type KX Insulation: Polyvinyl Max Temp: 221°F 105°C AWG: 20 Type Wire: Solid Nominal Size: .095 x .151 Spool Length: 1000 feet
- Temperature Range: 221 F
- Gauge Thickness: 20 Gauge
- Length: 12,000 inch
- Insulation Material: Plastic, Vinyl / PVC
-
Supplier: Cole-Parmer
Description: Thermocouple wire
- Temperature Range: -99.4 to 899.6 F
- Gauge Thickness: 16 Gauge
- Length: 1,200 inch
- Insulation Material: Fiberglass
-
Supplier: Galco Industrial Electronics
Description: K Type 24 Gauge Solid PFA TC Wire
-
Supplier: Cole-Parmer
Description: Thermocouple wire
- Temperature Range: -328 to 399.2 F
- Gauge Thickness: 20 Gauge
- Length: 12,000 inch
- Thermocouple Type: K
-
Supplier: Thermometrics Corporation
Description: Type- E, J, K, T Insulated sensing junction
- Temperature Range: -58 to 500 F
- Diameter: 0.125 inch
- Length: 0.3 inch
- Thermocouple Type: E, J, K, T
-
Supplier: OMEGA Engineering, Inc.
Description: potentially withstand 600°F for prolonged time periods due to bi-directional overlapping insulation design. Thermocouple types J or K 20, 24, or 30 gage solid wire 20 or 24 gage stranded wire
- Gauge Thickness: 20 to 30 Gauge
- Length: 300 to 12,000 inch
- Thermocouple Type: J, K
- Insulation Material: Plastic, Polyimide (e.g., Kapton®)
-
Supplier: Cole-Parmer
Description: Thermocouple wire
- Temperature Range: -328 to 399.2 F
- Gauge Thickness: 30 Gauge
- Length: 12,000 inch
- Thermocouple Type: K
-
Supplier: Cole-Parmer
Description: Thermocouple wire
- Temperature Range: -99.4 to 899.6 F
- Gauge Thickness: 20 Gauge
- Length: 1,200 inch
- Insulation Material: Fiberglass
-
Supplier: Chromalox
Description: Type J, K, and T Thermocouples - Grounded Mounting Bolt - 1/4 -28 NF Threaded Bolt Termination Options: - T/C Wire with Stripped Leads; - Spade Lugs; - Thermocouple Plugs
- Sensed Temperature: -328 to 1,600 F
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: J, K
- Sensor Termination Type: Other
-
Supplier: Chromalox
Description: Type J, K, and T Thermocouples - Grounded Sheath Materials - 3/16” or 3/8” Diameter Ring Hole Size Termination Options: - T/C Wire with Stripped Leads; - Spade Lugs; - Thermocouple Plugs
- Sensed Temperature: -328 to 1,600 F
- Diameter or Width Range: 0.1875 to 0.375 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: J, K, T
-
Supplier: Telatemp Corporation
Description: All extension cables are 20-gauge (0.032" dia) thermocouple wire with PVC/PVC insulation. Maximum temperature: 221degF (105degC).
- Temperature Range: 221 F
- Gauge Thickness: 20 Gauge
- Diameter: 0.032 inch
- Length: 120 inch
-
Supplier: Telatemp Corporation
Description: All extension cables are 20-gauge (0.032" dia) thermocouple wire with PVC/PVC insulation. Maximum temperature: 221degF (105degC).
- Temperature Range: 221 F
- Gauge Thickness: 20 Gauge
- Diameter: 0.032 inch
- Length: 600 inch
-
Supplier: MPF Products, INC.
Description: Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length Kapton Insulated Wire, Type-K TC Pair, UHV Rated, Bakeable to 250 deg C
- Temperature Range: 482 F
- Length: 96 inch
- Thermocouple Type: K
- Features: Other
-
Supplier: MPF Products, INC.
Description: Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length Kapton Insulated Wire, Type-K TC Pair, UHV Rated, Bakeable to 250 deg C
- Temperature Range: 482 F
- Length: 39 inch
- Thermocouple Type: K
- Features: Other
-
Thermocouple Temperature Probes - Mini Quick Disconnect 1/16" Thermocouple Probe, Type K -- TMPKQD01Supplier: Red Lion Controls, Inc.
Description: Thermocouple Probe, Type K Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/16" Sheath Diameter 304 Stainless Steel Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color
- Sensitive Length: 16 inch
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: Red Lion Controls, Inc.
Description: Thermocouple Probe, Type K Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter 304 Stainless Steel Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1 Color Coded
- Sensitive Length: 8 inch
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: Conax Technologies
Description: unbroken – Easily installed – simply place the opened clamp around the pipe, slip the band end into the worm-gear housing and tighten with a screwdriver. Pipe clamp thermocouples are also available in an alternative design consisting of a clamp with 20 gauge thermocouple wire
- Diameter or Width Range: 0.375 to 6 inch
- Probe Features: Available as an Assembly
- Probe Configuration: Clamp or Strap Sensor
- Base, Noble and Refractory Metal Type: E, J, K, T
-
Supplier: Belden Inc.
Description: Type KX Thermocouple, 1 Pair 16AWG (Solid) Chromel+Alumel, FEP Insulation Yel, Red Color Code, Overall Beldfoil® Shield, Yellow FEP Outer Jacket, PLTC CL2P 200C SUN RES
- Temperature Range: -94 to 392 F
- Elements / Pairs: 2
- Gauge Thickness: 16 Gauge
- Thermocouple Type: K
-
Supplier: DigiKey
Description: K-TYPE THERMOCOUPLES WIRE, FIBER
- Sensed Temperature: 32 to 900 F
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: Beckhoff Automation LLC
Description: thermocouple plug in miniature version, green, thermocouple: NiCr-Ni, type K according to DIN EN 60584, variant: Quick Wire, packaging unit = 10 pieces
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Allied Electronics, Inc.
Description: material is 300 Stainless Steel. The 38-inch (1 meter) cable is terminated with a Type K miniature thermocouple connector with 0.792-mm (.312-in) pin spacing. The 80PK-24 can be used with any temperature-measuring instrument that is designed toaccept Type K
-
Supplier: Allied Electronics, Inc.
Description: temperature-measuring instrument that is designed to accept Type K thermocouples and has miniature connector input. Features: Type-K thermocouple with tapered tip for use in air, non-caustic gas and surface applications Measurement range:-40 to 816ºC One
-
Supplier: Allied Electronics, Inc.
Description: Type K Thermocouple Connector 80CK-M type K Male Mini-Connectors - suitable for up to 20 gauge thermocouple wire. Features: Isothermal screw terminal for K wire Suitable for up to 20 gauge thermocouple wire Color coded to
-
Supplier: Gilson Company, Inc.
Description: Thermocouple Probes and Accessories Type K thermocouple probes¹ have standard two-blade connector. Separate connectors and bulk rolls of Type K thermocouple wire allow users to fabricate probes as needed. Simply install a connector and solder
- Features: Thermocouple
-
Supplier: Gilson Company, Inc.
Description: Thermocouple Probes and Accessories Type K thermocouple probes¹ have standard two-blade connector. Separate connectors and bulk rolls of Type K thermocouple wire allow users to fabricate probes as needed. Simply install a connector and solder
- Features: Thermocouple
-
Supplier: ASTM International
Description: 1.1 This specification covers the requirements for bare, solid conductor, ISA Type N, base metal thermocouple wire, NiCrSi-NiSi. Nominal composition is 14.2% Cr, 1.4% Si, balance Ni for the positive leg (ISA Type NP) and 4.4 % Si, 0.1% Mg, balance Ni for the negative leg
-
Supplier: Heilind Electronics, Inc.
Description: THERMOCOUPLE CONN K-TYPE 2P.GROMMET
-
Supplier: Allied Electronics, Inc.
Description: thermocouples and has a miniature connector input. Features: Type-K thermocouple suitable for food industry, liquids and gels Measurement range : -40 to 350°C One year warranty Model 80AK K-Type to Dual Banana Plug Adapter Models 80PK-1 and 80PJ-1
-
Supplier: CHINO Works America Inc.
Description: The C060 series is thermocouples (Type T, Type K) in sheet form, with the measuring junction covered with insulating paper and is used for measurement of surface temperature. The sheet couple is pasted directly to the surface of object.
- Sensed Temperature: -328 to 572 F
- Diameter or Width Range: 0.2755907 inch
- Sensitive Length: 0.2755907 inch
- Sensor Termination Type: Bare or Insulated Lead Wires
Find Suppliers by Category Top
Featured Products Top
-
.250" (1 mm - 6.3 mm) Single and duplex constructions available Triplex construction (consult factory) Calibration Types: Types K, N, E and S, R, B Standard or Special Limits per ASTM E230 Class 1, 2 or 3 per IEC 584 (read more)
Browse Thermocouple Wire Datasheets for Conax Technologies -
, Type R and Type S, along with base metal calibrations Type K and Type N. Profile Thermocouples Conax Technologies offers Profile Thermocouples for: ASM®‡A4XX family of vertical furnaces with design options that (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
their physical, mechanical and chemical properties, care must be taken to select the appropriate type of calibration. According to the American National Standards Institute (ANSI) there are 8 main thermocouple calibration types. They are listed in standard ASTM E230 as types K, J, T, E (read more)
Browse Thermocouple Temperature Probes Datasheets for Tempco Electric Heater Corporation -
A thermocouple consists of a welded 'hot' junction between two dissimilar metals - usually wires - and a reference junction at the opposite ends of the parent materials. Heating the 'hot' junction in the working environment produces a temperature gradient which generates an Electromotive Force (read more)
Browse Thermocouple Elements Datasheets for Pyromation -
. A thermocouple consists of a welded 'hot' junction between two dissimilar metals - usually wires - and a reference junction at the opposite end. Heating the 'hot' junction in the working environment produces a temperature gradient that generates an Electromotive Force (EMF). The EMF appears across (read more)
Browse Thermocouple Temperature Probes Datasheets for Pyromation -
Check out Pyromation’s line of RTD and Thermocouple CSA Certified Non-Incendive Assemblies for use in Hazardous Locations in the U.S. and Canada. The product groupings include remote-mount sensors, heat-tracing sensors and assemblies with extension lead wire. Options include assemblies with connection head mounted temperature transmitters. (read more)
Browse Thermocouple Elements Datasheets for Pyromation -
Insulated Thermocouples are manufactured at Backer Marathon to address your higher temperature requirements. Since the calibration wire is encased within a metal sheath packed with magnesium oxide the thermocouples can withstand higher temperatures and depending on the application will (read more)
Browse Thermocouple Temperature Probes Datasheets for Backer Marathon, Inc. -
economical than running long lengths of multi-conductor shielded cables for RTDs or specially compensated, shielded extension-grade wire for thermocouples. In addition, the output is less subject to distortion/interference from external electrical noise, RFI and EMI. Conax offers programmable Head (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
junction compensation can only be accomplished with precise measurement of the terminal block temperature where the dissimilar metal, wire pair is terminated. Keep reading and learn about A physics problem in thermocouple application. (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Dataforth Corporation -
the thermocouple. For temperatures less than 1230?C, base metal thermocouples with thermoelements of types J, K, E, T and N are commonly used. For temperatures exceeding 1230?C, thermocouples with thermoelements of types R, S, B and C are commonly used. Additionally, more (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Conax Technologies
More Information Top
-
k j progressive lp,China k j progressive lp Manufacturers, Suppliers - ECOL
1. K type thermocouple wire 2.
-
ZCP1998ITSC0821
The choice of a K type thermocouple wire insulated by a ceramic cement was determined by several reasons: K type thermocouples can work in the range of temperature of VPS deposition and at the working temperature of TBCs, the use of a …
-
Experimental studies of gypsum plasterboards and composite panels under fire conditions
K type thermocouple wires .
-
http://dspace.mit.edu/bitstream/handle/1721.1/40872/181009104-MIT.pdf?sequence=2
The rear of the temperature display enclosure contains a 2.5 mm ID / 5.5 mm OD DC jack with K type thermocouple wiring from the jack to the controller.
-
Sum frequency generation vibrational spectroscopy studies of adsorbates on Pt(111): Studies of CO at high pressures and temperatures, coadsorbed with olefins a...
0.01 inch K type thermocouple wires are spot welded to the back of the crystal and to their respective L-shaped pins.
-
Modelling Behaviour
The thermocouple is assembled from TFE insulated K type thermocouple wire from Omega Engineering with the thermal junction enclosed with 12 mil thick transparent polyurethane film and adhered with a silicone pressure sensitive adhesive (Fig. 9).
-
Fluidity of Sn-based eutectic solder alloys
Chamber and sample temperatures were taken by using K type thermocouples wired to a NI-USB 9211 acquisition data interface, connected to a personal com- puter.
-
Frontiers and Progress in Multiphase Flow I
The K type sheathed thermocouples were used for the measurements of working medium temperature and the K type thermo- couple wire was used for the wall temperature measurements.
-
ZnO Nanocrystals and Allied Materials
The new TP had a compact and simple structure of a small sampling Cu plate directly soldered to a small K type thermocouple wire with a stainless steel crank tube (6.35 mm diameter) behind it.
-
Thermal properties of Sn-based solder alloys
Chamber and sample temperatures were taken by using K type thermo- couples wired to a NI-USB 9211A acquisition data inter- face, connected to a personal computer, as suggested in literature [29].
Indicates content that may require registration and/or purchase.