Products/Services for Kamewa Controllable Pitch Propellers
-
Fan Blades and Propellers - (75 companies)...referred to as props. Typically, fan blades and propellers are used in axial fans, industrial blowers, boats, and airplanes. Types of Fan Blades and Propellers Types include: controller pitch propellers skewback propellers modular propellers...
-
Control Valves - (1648 companies)Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system. Control valves are power-operated devices used to automatically modify fluid flow or rate pressure in a process system... -
Control Knobs - (114 companies)Control knobs are used for the control or adjustment of electronic or electrical devices. They are often referred to as instrument knobs, electronic knobs, or electrical knobs. Control knobs provide machines or instruments with precise position... -
Control Panels - (732 companies)Control panels are used to receive inputs, trigger outputs, and monitor systems and instrumentation. They are used in a variety of industrial, manufacturing and process control applications. Control panels are flat areas used to connect and display... -
Speed Controls - (69 companies)Speed controls, including speed regulators and rate controllers, are used to decelerate and regulate the speed of loads such as moving carriages and machining feeds near the end of their travel. They frequently use fluid dampening methods... -
Lighting Controls - (544 companies)Lighting controls include monitors, communication systems, and other devices for controlling facility lighting systems. Lighting controls are electrically-controlled devices including: ballasts. switches and relays. dimmers. occupancy and motion...
-
Control Grips - (26 companies)Control grips are handles or similar devices with built-in control switches. The best known control grips are joy sticks with fire buttons. Control grips are handles or similar devices with built-in control switches that are designed for use...
-
Access Control Systems - (930 companies)Access control systems are used to identify people before granting access to secure facilities. Access control systems are used to identify people before access is granted to either digital or physical properties. These systems include card and pod...
-
Mechanical Control Cables - (66 companies)Mechanical control cables provide a push-pull or other action to mechanically actuate components. Mechanical control cables consist of mechanical cable with attached eyes, forks, studs, handles or other fittings. Mechanical control cables provide...
-
Motion Control Systems - (285 companies)Motion control systems contain matched components such as controllers, motor drives, motors, encoders, user interfaces and software. Components in these systems are optimally matched by the manufacturer. Integrated motion control systems contain...
Product News
-
McCrometer, Inc.
Rugged, High Accuracy Mc Propeller Flow Meter Mc (R) Propeller Flow Meters from McCrometer are now more rugged than ever with a newly designed bearing assembly that includes built-in UltraShield TM technology for added protection against sand, grit, and debris. Mc Propeller Flow Meters from McCrometer continue to set the industry standard for liquid flow measurement performance, ease-of-use and value. The propeller style flowmeasurement solution is ideal for water flow measurement in agricultural, turf and other irrigation applications. Mc... (read more)Browse Flow Meters Datasheets for McCrometer, Inc. -
McCrometer, Inc.
Water Specialties Propeller Flow Meter For Wells The Model ML04 Water Specialties Propeller Flow Meter TM from McCrometer is the perfect choice when accurate and reliable flow measurement is needed in applications involving municipal ground water production wells and booster stations. A steel flanged-end tube meter with indicator-totalizer, the Water Specialties Flow Meter is both user-friendly and highly accurate. It features measurement accuracy of +-2 percent, measures liquid flow from 40 to 60,000 GPM depending on line size... (read more)Browse Flow Meters Datasheets for McCrometer, Inc. -
APM Hexseal Corp.
The Importance of Thread Pitch The Importance of Thread Pitch and How to Select the Right Fastener for Secure and Reliable Connections. Thread pitch is one of the fundamental characteristics of screw design. Pitch directly affects the holding power and integrity of threaded assemblies. It is the key to pairing a screw or bolt with a compatible nut and ensuring smooth installation. Whether you 're working with an automotive, aerospace, or any other application that relies on secure fasteners, selecting the correct thread... (read more)Browse Self-sealing Fasteners Datasheets for APM Hexseal Corp. -
New York Blower Company (The)
Vaneaxial Adjustable Pitch Fans The Vaneaxial Adjustable Pitch Fans are designed and constructed for high-pressure applications found in heavy industrial-process applications such as air-assisted flares, combustion air, process supply and exhaust. Adjustable pitch design conveniently allows for performance adjustments when fan is at rest without the need for adjustable speed controllers or V-Belt drive systems. . Design Features: Volume - 120,000 CFM (203,000 m3/hr). Pressures - to 20" WG (4,980 Pa). Temperatures - to 120 F... (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Heilind Electronics, Inc.
Micro-One 2.00mm Pitch Gold-Plated Connectors Molex Micro-One 2.00mm Pitch Gold-Plated Connectors for Industrial & Robotics. Reliable Connections for High-Density Industrial Designs. When connector selection is driven by space constraints, vibration, and long-term reliability, Molex Micro-One connectors deliver secure electrical performance in a compact 2.00mm pitch platform. Industrial automation and robotic equipment continue to pack more sensors, controllers, drives, and intelligent electronics into increasingly compact assemblies... (read more) -
TE Connectivity
Smaller Designs with TE's .4mm Fine Pitch BTB system creates firm mating. Minimize solder wicking: A nickel barrier on the contacts minimizes solder wicking issues. Support Quick Assembly. Fast and easy to assembly: A built-in self-aligning mating system enable the connectors to mate quickly and easily without much effort. Save production time: A sufficient-sized pick-and-place area provides enough space for nozzle use on automated production line. TARGET APPLICATIONS. Home & Security. Smart home control panel. Doorbell / small locker... (read more)Browse Board to Board Connectors Datasheets for TE Connectivity -
Nicomatic North America
CMM Micro Connectors — 2mm Pitch CMM connectors are designed to meet or exceed electrical and mechanical performances of MIL-DTL-55302F and BS-9525-F0033 standards. This modular connector allows more than 20 million arrangements. Main features: Extreme modularity (Signal, power and coaxial contacts, from 1 to 3 rows, up to 120 pins). 2mm pitch. Board-to-board, board-to-wire, wire-to-wire configurations. Space-saving up to 60%, weight saving up to 50% compared to other existing rectangular micro-connectors with the same... (read more) -
Nicomatic North America
DMM - 2mm pitch metal connectors DMM rugged connectors comply with MIL-DTL-83513G performances and enable a wide choice of arrangements compared to other mil-spec connectors like Micro-d or Sub-d. They allow space-saving, electromagnetic & mechanical protection. Moreover, you can use one-piece or two-piece backshells for 360 shielding and protection of your cable interconnection. You can use DMM with Flange for better shielding continuity when mounting on a panel or without Flange as a low-profile solution. (read more)Browse Automotive Electrical Connectors Datasheets for Nicomatic North America -
New York Blower Company (The)
Vaneaxial Fixed Pitch Fans for Maximum Efficiency For high-pressure ventilation, NYB Vaneaxial Fixed Pitch Fans are ideal where axial flow and space is at a premium. This belt driven product line is available with multiple hub ratios to increase performance and selection flexibility. Our selection software makes it easy to select the most efficient fan for your application. Uses include heat, smoke and fume removal, process drying, comfort and process cooling and general ventilation. Design Features. Capacities - to 100,000 CFM. Pressures... (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Win Source Electronics
JST Small-Pitch Connector Selection Guide Select the Right Connector for Every Application. In small-pitch wire-to-board designs, similar-looking connectors can hide big differences in pitch, current capacity, and lifecycle status. Choosing the wrong series may lead to PCB incompatibility, overheating, or long-term maintenance headaches. This guide helps engineers navigate JST ZER-02V-S, B2B-PH-K-S, and B2B-XH-A connectors efficiently. Series Overview: ZER-02V-S (Compact Signal): Pitch: 1.5 mm, free-hanging socket. Current: ~2A, ideal... (read more)Browse Wire to Board Connectors Datasheets for Win Source Electronics
-
Turkish Navy tracks the MEKO frigate evolution
Each independent shaftline (driving a controllable KaMeWa pitch propeller through a Renk reduction gearbox) can have one or two diesels engaged.
-
IMDEX ASIA DEBUT FOR SINGAPORE'S ENDURANCE
Propulsion is provided by two Ruston 16RK270 medium‐speed diesels driving two KaMeWa controllable pitch propellers .
-
ENDURANCE LEADS NEW LST LINE FOR SINGAPORE
Propulsion is provided by two Ruston 16RK270 medium‐speed diesels driving two KaMeWa controllable pitch propellers .
-
Submarine cable installation between production platform and satellite wellhead platform of south pars gas field - phase 1 in the Persian Gulf
The vessel is equipped with 2 four bladed KaMeWa controllable pitch propellers in kort nozzles, main propulsion motors are totally 4230kVA comprising: 4 x 1057 kVA Loher electric motors geared to twin KaMeWa CPP propellers in fixed nozzles, 2 space type with…
-
Geometry lesson: SIGMA embraces the virtues of modular standardisation
…for the Indonesian ships is supplied by a twin diesel arrangement comprising two 8,910 kW SEMT Pielstick 20PA6B STC diesels, engaged through two Renk ASL94L single-reduction gearboxes, driving five-bladed Rolls-Royce Kamewa controllable - pitch propellers by two separate shaftlines.
-
Supporting cast enters the limelight
Propulsion is provided by two Ruston 16RK270 medium-speed diesels driving two KaMeWa controllable - pitch propellers (CPPs).
-
Brunei's OPV programme approaches critical phase
Propulsion power is supplied by a combined diesel and diesel arrangement comprising four 7,550kW MAN B&W 20 RK270 diesels, engaged through two David Brown single-reduction gearboxes, driving seven-bladed KaMeWa controllable - pitch propellers via two separate shaftlines.
-
MEKO 100RMN main particulars
Two Kamewa Ulstein controllable pitch propellers .
-
Series Research Vessels - Tailored to Customer Requirements
Themain propeller is a KaMeWa &bladed controllable pitch propeller , made of special bronze.
-
NEW SENTINELS FOR THE RNO
Each shaft is fitted with a KaMeWa five‐bladed controllable pitch propeller .
Indicates content that may require registration and/or purchase.