Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: UL Standards & Engagement
Description: which are evaluated under the Standard for Manually Operated Gas Valves for Appliances, Appliance Connector Valves and Hose End Valves, ANSI Z21.15. g) Valves covered by the Standard for Gas Appliance Pressure Regulators, ANSI Z21.18; the Standard for Automatic
-
Supplier: Safran Electrical & Power
Description: kerosene, Skydrol, etc.). The range of products notably includes shut-off valves, check valves, proportional control valves and pressure reducers, as well as complete pressurisation systems. The company has supplied more than 12,000 flight units, with a 100%
- Features: Check Valves, Control Valves, Shut Off Valves
- Media: Gas
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover hose nozzle valves that are intended to be used for the control of motor fuels as indicated in 2. They are of the type used in motor fuel dispensing equipment. Hose nozzle valves covered by this standard are for use with motor fuels which are handled
-
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover electrically operated general purpose and safety valves rated 600 volts or less and intended for the control of the fluids specified in 2. 1.2 Electrically operated valves are intended for use with the following: a) Kerosene formulated in
-
Supplier: UL Standards & Engagement
Description: which are evaluated under the Standard for Manually Operated Gas Valves for Appliances, Appliance Connector Valves and Hose End Valves, ANSI Z21.15. g) Valves covered by the Standard for Gas Appliance Pressure Regulators, ANSI Z21.18; the Standard for Automatic
-
Supplier: CSA Group
Description: ISO 23553-1:2014 specifies safety, constructional and performance requirements and testing of automatic and semi-automatic valves for oil. It applies to automatic and semi-automatic valves which are: -normally closed; -used in combustion plants to interrupt the oil flow with or without
-
Supplier: JohnDow Industries, Inc.
Description: 30-gallon steel tank, bright red, durable, chemical-resistant FM Approved, complies with OSHA guidelines Cast iron rotary pump with steel rotor and carbon vanes provides years of trouble-free service 4-way directional valve to easily control flow direction Integral filter system to
-
Supplier: Thermal Fluid Systems, Inc.
Description: mounted units. Components include a 3 pass dual helical coil heat exchanger, specially designed isolation valves, pump, pump strainer, degasser, burner, expansion tank, safety controls and temperature blocking vessel. Optional features include a drain tank and secondary heating
- Maximum Operating (Sheath) Temperature: 750 F
- kWatts: 0.00014655 to 14,655 kW
- Maximum Operating Temperature: 750 F
- Heating Capacity: 0.00014655 to 14,655 kW
-
Supplier: Mi-T-M Corporation
Description: unloader valve · Forged brass manifold · Thermal relief valve · High pressure detergent injection (available as option) Motor: Totally enclosed fan-cooled electric motor with manual thermal overload protection · 35-foot power cord with in-line GFCI which meets required CSA
- Water Jet Pressure: 1,000 to 3,500 psi
- Water Flow: 120 to 198 GPH
- Power: 1.5 to 10 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Mi-T-M Corporation
Description: frame Components: Pressure relief valve protects against excessive system pressure · No. 1 or No. 2 diesel or kerosene fired burner (Bio-fuel not approved at this time) · Polyethylene burner and engine fuel tanks · 1/2-inch schedule 80-coil with stainless-steel wrap · Heavy-duty dual
- Water Jet Pressure: 3,000 to 4,000 psi
- Water Flow: 270 to 288 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: PressureParts.Com
Description: relief valve Stainless steel and brass unloader valve High pressure detergent injection Complete system diagnostic board Solid state electronic ignition Pressure and high limit safety controls No. 1 or No. 2 diesel or kerosene fired burner. 4 Gallon Fuel Tank Capacity
-
Supplier: PressureParts.Com
Description: relief valve Stainless steel and brass unloader valve High pressure detergent injection Complete system diagnostic board Solid state electronic ignition Pressure and high limit safety controls No. 1 or No. 2 diesel or kerosene fired burner. Float tank Polyethylene burner
-
Supplier: PressureParts.Com
Description: relief valve Stainless steel and brass unloader valve Low pressure detergent injection Complete system diagnostic board Solid state electronic ignition Pressure and high limit safety controls No. 1 or No. 2 diesel or kerosene fired burner. Polyethylene burner fuel tank
-
Supplier: PressureParts.Com
Description: protection and recoil start Direct drive triplex ceramic piston pump with forged brass manifold Thermal relief valve Stainless steel and brass unloader valve Low pressure detergent injection Complete system diagnostic board Pressure and high limit safety controls No. 1 or No. 2
-
Supplier: CSA Group
Description: excess heat and assist in heating the portable fuel cell power system during startup d) Electrical System - conditions output power of the fuel cell to meet the specifications of the output system e) Automatic Control System - the assembly of sensors, actuators valves, switches, and
Find Suppliers by Category Top
Featured Products Top
-
. Liquid Fuel Management RP-1 Kerosene, Hydrazine Nitrogen Tetroxide (NTO) Jet Fuels High Temperature Rocket Engine Sealing Hybrid Hydrogen Aerospace Engine Sealing Flow Control New Energies Oil (read more)
Browse Metal Ring Seals Datasheets for Technetics Group -
°F; 1.8 K) , Methane, etc. Boil-off / Leakage less than 1.00×10-9 standard cubic centimeters per second (sccs) Liquid Fuel Management RP-1 Kerosene, Hydrazine Nitrogen Tetroxide (NTO) Jet Fuels (read more)
Browse Rupture Discs and Burst Discs Datasheets for Technetics Group -
seal materials Specific design features (metal-to-metal design, special seal profile) contribute to safe static sealing of aircraft fuel systems Can also be used in dynamic applications (relief valve, poppet valve (read more)
Browse Dynamic Seals Datasheets for Technetics Group
Conduct Research Top
-
The Retrofit route to large-scale refinery automation
A major petrochemical modernisation programme in Turkey includes a retrofit project that will deliver automated actuation and control for over 900 valves at a refinery's tank farms. Tupras is Turkey's largest industrial company and leading refiner, operating four refineries of which the Izmit
More Information Top
-
Distillation Troubleshooting Complete Document
Kerosene production declined due to a loose instrument air-tubing Look for the simple connection to the kerosene draw control valve .
-
Journal of Propulsion and Power > Development of a Resonance Igniter for GO/Kerosene Ignition
The computer- controlled measurement system recorded continuously informa- tion about parameters of interest and also controlled oxygen and kerosene valves operations.
-
Production Logging Tool Behavior in Two-Phase Inclined Flow
Separate pumps, flowmeters, and control valves were used for kerosene and water flow, with the two streams being combined shortly before they entered the inclined section.
-
Journal of Propulsion and Power > Modeling of Jet A1-H2O2 Autoignition in a Microrocket Combustion Chamber
The kerosene fuel flow is controlled by an electromagnetic valve .
-
Cold Neutron Imaging for Gas Turbine Inspection
Viper Engine: An air/fuel ratio control valve from a Viper engine was partially filled with kerosene and placed in the beam.
-
System design and analysis of hydrocarbon scramjet with regeneration cooling and expansion cycle
These active valves are used to con- trol the switch of ethylene and kerosene to achieve some requisite working modes of scramjet engines.
-
Journal of Propulsion and Power > Enhancement of thermal mixing in coaxial supersonic jets
The flow of kerosene to the subsonic combustor was regulated by using a flow control valve .
-
Studies of interface deformations in single- and multi-layered liquid baths due to an impinging gas jet
It mainly consists of a cylindrical glass vessel that contains the liquids (corn oil/water or kerosene /water), a flow rate meter and flow control valves , a jet nozzle which generates the gas jet, and a traversing mechanism which carries an electroresistivity probe…
Indicates content that may require registration and/or purchase.