-
Supplier: Wiper Master, Inc.
Description: Premium Grain Pigskin Double Palm, Blue Canvas Back, Knit Wrist, Kevlar® Sewn.
- Material: Aramid(e.g. Kevlar®, Nomex®)
- Clothing Type: Gloves
-
Supplier: Accuris
Description: KEVLAR BLEND GLOVES
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chicago Protective Apparel glove liner is made of kevlar and is packaged 1 pair per case.
- Clothing Type: Gloves
-
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chicago Protective Apparel glove liner is made of kevlar and is packaged 1 pair per case.
- Clothing Type: Gloves
-
Supplier: Wiper Master, Inc.
Description: Made with DuPont™ Kevlar fiber for cut, slash, heat and flame resistance. Features 13-cut lightweight seamless knit construction, and can withstand temperatures up to 900° F without breaking down. Easily laundered with minimized shrinkage. Ideal for applications including sheet metal, glass
- Material: Aramid(e.g. Kevlar®, Nomex®)
- Clothing Type: Gloves
-
Supplier: Wiper Master, Inc.
Description: Made with DuPont™ Kevlar fiber for cut, slash, heat and flame resistance. Features 13-cut lightweight seamless knit construction, and can withstand temperatures up to 900° F without breaking down. Easily laundered with minimized shrinkage. Ideal for applications including sheet metal, glass
- Material: Aramid(e.g. Kevlar®, Nomex®)
- Clothing Type: Gloves
-
Supplier: Accuris
Description: KEVLAR BLEND GLOVES WITH WRISTLET
-
Supplier: Wiper Master, Inc.
Description: POWER-COR LEATHER™ 7 Gauge, 100% Kevlar® Shell, Side Split Leather Palm, Kevlar® Stitching.
- Material: Aramid(e.g. Kevlar®, Nomex®)
- Clothing Type: Gloves, Sleeves
-
Supplier: Liberty Glove & Safety, Inc.
Description: - Select split shoulder leather palm- Reinforced thumb crotch- elastic knit wrist
- Material: Aramid(e.g. Kevlar®, Nomex®), Leather
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: See the Product Details below for detailed information about the Honeywell work & general purpose glove. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with kevlar.
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: See the Product Details below for detailed information about the Honeywell work & general purpose glove. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with kevlar.
- Clothing Type: Gloves
-
Supplier: Newark, An Avnet Company
Description: GLOVE, GOATSKIN, KEVLAR, S; Safety Category:ANSI A4, EN388; Glove Style:Full; Glove Size:S; Glove Colour:-; Glove Material:Goatskin; Product Range:Kevlar 21285WR Series RoHS Compliant: NA
-
Supplier: State Safety & Compliance
Description: "Designed with DuPontÃ- Kevlar brand fiber for high tensile strength relative to its weight. Comfortable, cotton-lined gloves will not melt, ignite or conduct electricity. Offers 18% greater cut resistance than standard Kevlar brand fiber gloves. Also available with PVC
- Clothing Type: Gloves
-
Supplier: Newark, An Avnet Company
Description: GLOVE, GOATSKIN, KEVLAR, L; Safety Category:ANSI A6, EN388; Glove Style:Full; Glove Size:L; Glove Colour:-; Glove Material:Goatskin; Product Range:Kevlar 21285A Series RoHS Compliant: NA
-
Supplier: Accuris
Description: 100% KEVLAR REVERSIBLE HEAVYWEIGHT KNIT GLOVES
-
Supplier: Newark, An Avnet Company
Description: GLOVE, GOATSKIN, KEVLAR, XL; Safety Category:ANSI A4, EN388; Glove Style:Full; Glove Size:XL; Glove Colour:-; Glove Material:Goatskin; Product Range:Kevlar 21285WR Series RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: GLOVE, GOATSKIN, KEVLAR, M; Safety Category:ANSI A6, EN388; Glove Style:Full; Glove Size:M; Glove Colour:-; Glove Material:Goatskin; Product Range:Kevlar 21285A Series RoHS Compliant: NA
-
Supplier: State Safety & Compliance
Description: "Designed with DuPontÃ- Kevlar brand fiber for high tensile strength relative to its weight. Comfortable, cotton-lined gloves will not melt, ignite or conduct electricity. Offers 18% greater cut resistance than standard Kevlar brand fiber gloves. Also available with PVC
- Clothing Type: Gloves
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: CUT RESISTANT - ALL PURPOSE This all-purpose work glove is built for cut-resistance. It features a 100% brushed KEVLAR® lining that offers great protection while being lightweight and comfortable. The glove is constructed from the same pattern as the Salisbury General Utility
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: CUT RESISTANT - ALL PURPOSE This all-purpose work glove is built for cut-resistance. It features a 100% brushed KEVLAR® lining that offers great protection while being lightweight and comfortable. The glove is constructed from the same pattern as the Salisbury General Utility
-
Supplier: TFC Ltd.
Description: Description: Kevlar Reinforced Super Welders Gauntlet EN 388 Ref: S10 Colour / Type: Blue
- Material: Aramid(e.g. Kevlar®, Nomex®)
- Features: Gloves, Welding
-
Supplier: Liberty Glove & Safety, Inc.
Description: Premium side split leather bourbon brown welder, full sock lined, wing thumb, Kevlar® thread sewn
- Material: Aramid(e.g. Kevlar®, Nomex®), Leather
- Clothing Type: Gloves
-
Supplier: Radwell International
Description: GLOVES KEVLAR YELLLOW MEDIUM PRICE/PAIR. FREE 2 YEAR RADWELL WARRANTY
- Clothing Type: Gloves
-
Supplier: Minerallac Company
Description: LINED TYPE L SIZE BLACK COLOR TOTAL HAND PROTECTION GLOVES IN ALL FIELDS APPLICATION KEVLAR LINING NEOPRENE CUFF TYPE KEVLAR[R] BRAND
- Clothing Type: Gloves
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Gloves Hi-Cut Kevlar Heavyweight 7 Gauge
- Clothing Type: Gloves
- Features: Other
-
Supplier: ESAB Welding and Cutting Products
Description: This TIG glove is made from thin, high quality leather, with improved fi t for higher dexterity. The glove is highly durable, with welted seams and Kevlar® stitching. The glove is also extremely lightweight, which increases the comfort to the wearer. Features Thin High
- Material: Aramid(e.g. Kevlar®, Nomex®), Leather
- Features: Gloves, Welding
-
Supplier: ESAB Welding and Cutting Products
Description: This MIG glove is made from heavy and fine cut leather, and is lined from hand to cuff. With the curved design, the glove fi ts the hand perfectly, and also has a flexible wrist area which reduces friction. With welted seams, Kevlar® stitching and reinforced thumb, the
- Material: Aramid(e.g. Kevlar®, Nomex®), Leather
- Features: Gloves, Welding
-
Supplier: DME Company
Description: HMG500 Comfortable and breathable Low cost comfort Good to 450ºF Seamless double knit High heat nitrile blocks HMG500K Same as above except: Good to 500ºF Comfortable KEVLAR® HMG500N Made by North Safety Equipment High quality hot mill glove Use to 450ºF Seamless double knit comfort
- Material: Aramid(e.g. Kevlar®, Nomex®)
- Industry: Cleanroom
- Clothing Type: Gloves
- Features: Other
-
Supplier: Ebinger Manufacturing Corp.
Description: STRAIGHT TYPE KEVLAR MATERIAL YELLOW COLOR BEST PROTECTION FROM CUTS, SLASHES AND ABRASION
- Material: Aramid(e.g. Kevlar®, Nomex®)
- Clothing Type: Gloves
-
Supplier: DME Company
Description: We offer excellent style and quality in our operator safety gloves. These cotton/poly blend gloves will protect hands and absorb perspiration, yet allow air to circulate around hand and fingers. These gloves keep parts protected from hand oils and finger prints, while allowing
- Material: Aramid(e.g. Kevlar®, Nomex®), Cotton
- Industry: Cleanroom
- Clothing Type: Gloves
- Features: Other
-
Supplier: DuPont™ Kevlar®
Description: The original family of product types of Kevlar® having similar tensile properties and with many deniers and finishes, these yarns are used in ballistic applications, ropes and cables, protective apparel such as cut-resistant gloves, in life protection uses such as helmets, vehicular
- Use Temperature: -320 to 350 F
- Breaking Load (Rope / Fiber): 20.9 lbs
- Fiber Denier: 400 g/9000 m (denier)
- Breaking Load: 20.9 lbs
-
Supplier: Detroit Torch & Mfg. Co.
Description: Overview Tight fitting leather fabrication and welding gloves DETAILS These premium grain kidskin gloves offer protection with the perfect blend of durability and flexibility. Features include: adjustable protective cuff with loop and hook closure; Kevlar stitching to prevent
- Industry: Building & Construction, Marine, Mining, Oil and Gas
- Features: Gloves, Other, Welding
- Material: Leather
-
Supplier: TransPak
Description: The original knife hand glove for the meat industry now enhanced for increased cut resistance and better dexterity. Heavy-duty. Single-end yarn construction for highest ratio of cut protection to thickness available. Patented combination of Kevlar?«, Spectra?« and stainless steel.
- Clothing Type: Gloves
-
Supplier: Custom Made Boxes, Inc.
Description: The original knife hand glove for the meat industry now enhanced for increased cut resistance and better dexterity. Heavy-duty. Single-end yarn construction for highest ratio of cut protection to thickness available. Patented combination of Kevlar, Spectra and stainless steel.
- Clothing Type: Gloves
-
Supplier: TransPak
Description: The original knife hand glove for the meat industry now enhanced for increased cut resistance and better dexterity. Heavy-duty. Single-end yarn construction for highest ratio of cut protection to thickness available. Patented combination of Kevlar?«, Spectra?« and stainless steel.
- Clothing Type: Gloves
Find Suppliers by Category Top
Conduct Research Top
-
Productivity Monitoring in a Glove Factory
CASDataLoggers provided an effective productivity monitoring solution for the Wells-Lamont Industry Group, a high-production work glove manufacturer and member of the Marmon Group of companies. Their factory in Philadelphia, Mississippi produces hand-stitched quality products from Kevlar and other
More Information Top
-
http://www.surgeons.org/media/299430/Scalpelsafety2007_systematicreview.pdf
… tray • neutral zone AND surgery • sharpless surgery • safety scalpel • round blade • retractable AND (blade OR scalpel) • disposable scalpel • blade remov* • protective gloves AND surgery • glove liners • Kevlar gloves • sharps disposal containers …
-
Human Retrovirus Protocols
Kevlar gloves or cut-resistant gloves.
-
Development of a New Cut Test for Protective Gloves Against Machine-Driven Knives
Small size, fine gauge knitted KEVLAR glove 002 .
-
Shopping In Floor Jacks & Stands - Big Bruin
• Perfect Fit Fit Medium Weight One-Sided Pvc Dots Kevlar Gloves , Ladies' Size, 1-Pair .
-
Shopping In Floor Jacks & Stands - Big Bruin
• Perfect Fit Fit Light Weight Kevlar Gloves , Mens' Size, 1 Pair .
-
Sell kevlar microwave oven gloves
• Related Keywords : kevlar gloves , microwave oven gloves .
-
Are Your Hands Being Protected?
… they will not burn or melt, and can protect against temperatures up to 700°F.* If a glove is made out of 100% Kevlar, it won’t melt, burn or lose flexibility at temperatures as high as 700°F.* Kevlar gloves can also be insulated …
-
A New Test Method to Evaluate the Cut Resistance of Glove Materials
However, higher CV's are obtained with knitted materials such as Kevlar gloves , or steel reinforced materials.
-
CR4 - Thread: Animal Handler Anti-Bite Gloves
How about Kevlar gloves ?
-
Efficacy of glove combinations in reducing cell culture infection after glove puncture with needles contaminated with human immunodeficiency virus type 1.
… 90% with a single latex surgical glove barrier, 23% to 60% with double or triple layers of latex gloves, less than 8% with an intermediate cotton glove impregnated with 4% nonoxynol-9, 6% with an intermediate Kevlar glove , and 0% with an …
Indicates content that may require registration and/or purchase.