-
Supplier: Darco Southern, Inc.
Description: Compression type packings are the oldest and still the most common means of controlling fluid loss in mechanical equipment. Made from relatively soft, pliant materials, they find major use in rotary, centrifugal and reciprocating pumps, valves, expansion joints, and many other types of
- Seal Type: Loose Packing
- Lubrication: Other
- Specialty Application: Pump / Rotating Equipment Packing
-
Supplier: Phelps Industrial Products
Description: Phelps Style 2042 is Centerlock® braided from Kevlar®, thoroughly impregnated with PTFE suspensoid and a premium grade Silicone lubricant. This pump packing has exceptional abrasion resistance, high tensile strength, and out performs PTFE. Kevlar® has the highest tensile
- Cross Sectional Size: 0.125 to 1.25 inch
- Alternate Shaft or Rubbing Speed: 1,850 ft/min
- Operating Pressure: 500 to 3,000 psi
- pH Range: 3 to 11
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: a dry version or impregnated according to their intended application. Packing tools such as packing extractors, packing knives and packing cutting equipment. The New Generation of packings: K95 - Made of flexible graphite. Use: up to 300 bar, 450°C and 20 m/s K100
-
-
Supplier: Triangle Pump Components, Inc.
Description: Triangle Pump Components carries the top brand name in Utex® 838 style packing for general service applications. Die-formed packing, for extreme service or high temperature conditions, is manufactured by Triangle Pump Components from the highest grade braided packing material.
- Lubrication: Graphite, Other, Polytetrafluoroethylene (PTFE)
-
Supplier: DeZURIK, Inc.
Description: The High Pressure Series 9000 Manual Pinch Valve is designed with ANSI Class 300 flange drilling. The heavy-duty elastomer sleeves are reinforced with high strength nylon, polyester fabrics or Kevlar material. Several heavy-duty sleeve designs are available. The elastomer sleeve will close
- Primary Material: Ductile Iron, Stainless Steel
- Valve Type: Pinch Valves
-
Supplier: Red Valve Company, Inc.
Description: he Series 9000 high-pressure manual pinch valve is designed with ANSI Class 300 flange drilling. The heavy-duty elastomer sleeves are reinforced with high strength nylon, polyester fabrics, or Kevlar® material. Several heavy-duty sleeve designs are available. The elastomer sleeve will close
- Valve Size: 1 to 10 inch
- Pressure Rating: 720 psi
- Features: Bolt Flange, Other
- Primary Material: Ductile Iron, Rubber, Stainless Steel, Steel
-
Supplier: Red Valve Company, Inc.
Description: The Series 9000 high-pressure control pinch valve is Red Valve’s ANSI Class 300# control valve product. The heavy-duty elastomer sleeves are reinforced with high strength nylon, polyester fabrics, or Kevlar® material. Several heavy-duty sleeve designs are available - standard full port for
- Valve Size: 1 to 26 inch
- Pressure Rating: 720 psi
- Features: Bolt Flange, Other
- Valve Type: Control Valves, Pinch Valves
-
Supplier: DeZURIK, Inc.
Description: The Series 9000 High Pressure Control Pinch Valve is Red Valve’s ANSI Class 300# control valve product. The heavy-duty elastomer sleeves are reinforced with high strength nylon, polyester fabrics or Kevlar material. Several heavy-duty sleeve designs are available - standard full-port for
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron, Stainless Steel
- Actuation: Electro-hydraulic
Find Suppliers by Category Top
Featured Products Top
-
APPLICATIONS OF HIGH HEAT ROPE High heat ropes manufactured by Mid-Mountain are used in commercial and industrial applications such as gaskets, industrial packing, insulation, and seals. Below (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
DAYTON Pump Head,Pedestal - Rotary Gear Pump Heads - 6NY68|6NY68 - Grainger Industrial Supply
• Seal Kevlar Packing .
-
RAF adds steel to its tanker-transport aircraft
Armoured steel plating has been installed under the floor, seating and forward bulkheads, with Kevlar tiles in sealed packs arranged in modular patterns to fit the arrangement of the flight deck.
-
DAYTON Rotary Gear Pump Head, 1/2 In., 1/3 HP - Rotary Gear Pump Heads - 4KHK4|4KHK4 - Grainger Industrial Supply
• Seal PTFE, Kevlar Packing .
-
CR4 - Thread: Pump modification for mechanical seal
In other large pumps, the engineers were able to reduce seal water usuage with better packings , such as kevlar , and use seal water flow controls, trying to lower usuage to under 10 gallons a minute on a large pump.
-
Federal Register > Monday, May 13, 2013 > [78 FR 27951] Foreign-Trade Zone (FTZ) 75-Phoenix, Arizona; Notification of Proposed Production Activity; Honeywell A...
The components and materials sourced from abroad include: Unwrought titanium alloy; Kevlar -woven fabric; sample oil; scandium oxide; silicon nitride … rubber tips; pine shipping guards; wood boards; corrugated packing boxes; logbooks; technical manuals … gaskets; carbon washers; carbon seals ; thermal carbon-fiber insulation…
-
Handbook of Composite Reinforcements
Packing braider, 34f Packing factors, two-phase syntactic foam,254f PAN (polyacrylonitrilel carbon fiber precursor, 214f See also Polyacrylonitrile Paper machine suction roll seal strip, needle felt, 469 Parallel laminates, wood, 669-674 Particleboard, 662f classification, 658-659 defined, 657 Particle types … 638 of high-modulus carbon fibers, 46t of hollow microspheres, 249, 2491 of Kevlar , 218t, 219 of…
-
Graphite Yarn - Graphite Yarn Manufacturers, Suppliers
[ Related Keywords : GFO Packing, Nomex fiber packing, Kevlar packing , carbon fiber packing ]. .... Sinston Sealing Material Factory .
-
gland - offers from gland manufacturers, suppliers, exporters & wholesalers
Aramid/ Kevlar Gland Packing /Braided packing Product Description Material From high-quality synthetic fiber ... .... Manufacturer : Hebei Othello Sealing Material Co.,Ltd .
-
The stab resistant properties of Kevlar/STF composites
The targets were packed with PE films and sealed in back cloth for characterization. .... As a comparison, two neat Kevlar targets with the same layers of fabrics and the same areal…
-
The ballistic impact characteristics of Kevlar® woven fabrics impregnated with a colloidal shear thickening fluid
To prevent leakage of STF out of the target assembly and because Kevlar R is known be sensitive to moisture, heat- sealed polyethylene film (Ziplock bags sealed us- ing a ULINE KF-200HC heat sealer) was used to en- capsulate the targets. .... Neither the aluminum foil nor the polyethylene packaging provided any measurable bal- listic resistance.
Indicates content that may require registration and/or purchase.