Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: WETKEYS, LLC
Description: The EK-77 is a small-footprint keyboard designed for applications where mobility is crucial. Because of its slim case, it can be easily transported around the workspace, making it ideal for medical and industrial environments. The EK-77 is sealed to IP67 standards to be resistant to dirt,
- Operating Temperature: 32 to 158 F
- Applications: Medical
- Interface: USB
-
Supplier: WETKEYS, LLC
Description: Features & Benefits Fully sealed, IP67 case • Number pad • 106 keys, including 12 function keys Windows and Linux-compatible USB interface The EK-106 provides tactile keys with the protection of a fully sealed, cleanable keyboard. With its sealed silicone design, the IP67- rated EK-106
- Operating Temperature: 32 to 158 F
- Applications: Medical
- Interface: USB
-
Supplier: WETKEYS, LLC
Description: Features & Benefits Full-travel keys feel identical to standard QWERTY computer keyboards Sealed electronics make the unit completely waterproof and submersible USB protector makes keyboard dishwasher-safe 108 keys, including 12 function keys 10-key numeric pad Meets infection-control
- Operating Temperature: -4 to 140 F
- Applications: General Purpose / Commercial
- Interface: USB
-
-
Supplier: SFCable.com
Description: Economic PTZ Controller Keyboard. Multi Protocol. LCD Display. RS485/ 12VDC.
- Connector Style: Other
-
Supplier: Advance Security Products
Description: and our 370X Pan Tilt Zoom cameras. It will also work with any PTZ camera that uses the Pelco D protocol. Features: RS-485 port for CCTV system control. Pelco D only communication protocol 1200, 2400, 4800, 9600, Baud Rates Built-in Joystick and Keyboard to control PTZ
-
Supplier: WETKEYS, LLC
Description: The EKW-105 is a full-size 2.4 GHz Wireless keyboard with the added convenience of a built-in touchpad. Its fully sealed keys, touchpad and 10-key numeric pad meet hospital infection control protocols and IP67 standards to be resistant to dirt, debris and water, so it can easily
- Operating Temperature: 32 to 158 F
- Applications: Medical
- Additional Features: Touchpad
- Interface: USB
-
Supplier: SFCable.com
Description: 3-AXIS Joystick. Multi-protocol Control keyboard. 12VDC / RS485 and RS422. 1 Year Warranty.
- Connector Style: Other
-
Supplier: Yokogawa Corporation of America
Description: The FieldMate family effectively supports the initial setup, daily maintenance, and troubleshooting for the maximum utilization of intelligent field instruments. FieldMate is a flag ship product of the FieldMate family which is a PC based full functional and full field protocol configuration
- Number of Ports: 2
- Form Factor: Hand Held
- Features: Other
- Equipment Type: Protocol Analyzer
-
Supplier: SFCable.com
Description: 3-AXIS Joystick. Multi-protocol Contorler Keyboard. 12VDC / RS485 and RS232 Interface. Multiple Protocol Support and Programmable Keyboard. RS485 and RS232 Interface. Operating Distance up to 390ft. Backlight Display, Ergo-design and Aluminum Finishing. 12V DC 1 Year
- Connector Style: Other
-
Supplier: CSA Group
Description: Scope 1.1 This Standard specifies requirements for keyboards to be used throughout Canada for word, information, and data-processing applications. 1.2 This Standard defines the national keyboard layout (the primary keyboard layout) providing access to characters most commonly
-
Supplier: General Digital Corporation
Description: and input power are located on the rear of the device. Integral Keyboard / Pointing Device General Digital™ offers several commercial-grade keyboards and two types of pointing devices (touch pad and trackball) for integration into the SlimLine Commercial™. A multitude of
- Diagonal Screen Size: 15 to 20.1 inch
- Screen Width: 11.97 to 12.05 inch
- Voltage Rating: 120 to 240 volts
- Horizontal Viewing Angle: 130 to 170 Degrees
-
Supplier: General Digital Corporation
Description: and performance. A vast assortment of commercial-, industrial-1 and military-2grade keyboards are available for integration, with or without integrated pointing devices. Multiple keyboard protocols are supported including PC (USB, PS/2, AT, XT) and SUN® (Type 5 [8-pin Mini-DIN],
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: General Digital Corporation
Description: and performance. A vast assortment of commercial-, industrial-1 and military-2grade keyboards are available for integration, with or without integrated pointing devices. Multiple keyboard protocols are supported including PC (USB, PS/2, AT, XT) and SUN® (Type 5 [8-pin Mini-DIN],
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: General Digital Corporation
Description: A vast assortment of commercial-, industrial-1 or military-2grade keyboards are available for integration with, or without, integrated pointing devices. Multiple keyboard protocols are supported including PC (USB, PS/2, AT, XT) and SUN® [Type 5 (8-pin Mini-DIN), Type 6 [USB]),
- Diagonal Screen Size: 15 to 20.1 inch
- Screen Width: 11.97 to 16.06 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: Clinton Electronics Corporation
Description: Controller for CE-PTZ10x, CE-PTZ-18x and CE-PTZ26x, Variable speed control for Pan/Tilt movement, Direct access to preset and tour recall via shortcut keys, Programming of devices, Multiple controlling protocol over RS 485 / RS 232, Auto switching (pre-programming) multiple protocols
- Key / Overlay Material: Metal
- Additional Features: Pointing Button / Joystick
- Interface: Serial
- Applications: Telecommunications
-
Supplier: Custom Sensors, Inc.
Description: Model:CS-172 2 Port Compact KVM Switch including 2 Cables (2L-5001P/C) DESCRIPTION: · 2 Computers Can Share a Single Console (Monitor, PS/2 Keyboard, and PS/2 Mouse), plus USB Peripherals · Mouse Protocol Conversion - Control both PC/AT and PS/2 Computers With One PS/2 Mouse* ·
- Features: Hot Key Switching, Integrated Keyboard, Integrated Mouse, USB Port
- Platform: PC
-
Supplier: Pepperl+Fuchs SE
Description: Dedicated thin client for virtualization strategies using RDP 8.0, VNC, and other remote protocols Extended temperature range for indoor/outdoor use Modular design for field maintainability Solution for General Purpose and Div. 2 Variety of keyboard and mounting options Watershed
-
Supplier: Custom Sensors, Inc.
Description: carbon based inks, and also codes with infrared transparent security overlays. Two types of communications protocols are provided. The keyboard wedge unit connects between the keyboard and computer. Barcode information is sent to the computer as though it were typed on the
- Resolution: 6 mils
- Operating Temperature: 32 to 122 F
- Symbologies: Codabar, Code 128, Code 39, Code 93, EAN, Interleaved 2 of 5, MSI / Plessey, Matrix 2 of 5, UPC
- Light Source: Infrared Light, Visible Light
-
Supplier: Microchip Technology, Inc.
Description: The typical usage model is to locate the ECE1119/ECE1117 in the keyboard assembly. By mounting the ECE1119/ECE1117 onto the keyboard assembly, the keyboard and touchpad/point stick PS/2 signals and the backlight PWMs are routed from the keyboard to the motherboard over a
- Features: Other
-
Supplier: Interface Displays & Controls
Description: I/O port - Keyboard/lighting/power connector I/O - DZUS® fasteners for securing CDU to DZUS rails The ECDU hosts the following communication protocols.
- Nominal Display Size: 3.8 inch
- Operating Temperature: -22 to 185 F
- Features / Applications: ARINC / Avionics Rated, Keyboard Support, MIL-SPEC / Military Rated
- Display Options: Backlit Screen, Color Display, Integrated Keypad Interface
-
Supplier: RS Components, Ltd.
Description: SIMATIC Thin Clients are operated using a touch screen or via an external keyboard or mouse connected to the USB interface. They always communicate with a host (SIMATIC Panel, IPC or server) via WinCC flexible option SmartAccess (screen copy of panel on the client) or the Microsoft standard
- Screen Diagonal: 10 inch
-
Supplier: L-com, Inc.
Description: The AdderLink IP Gold adds support for digital video, audio-via-IP, USB keyboard and mouse and virtual media support to the AdderLink IP family. Providing remote keyboard, video, mouse, and audio access via IP to your current KVM switch, the AdderLink IP Gold allows management of your
-
Supplier: Custom Sensors, Inc.
Description: RS-485 port is required. In Keyboard Wedge mode, the decoder emulates a PC/AT keyboard. All keyboard keys, including ALT, CTRL and function keys can be encoded into an Extended Code 39 Barcode. The compare function can be used to compare the barcode read to a value contained in
-
Supplier: SAE International
Description: Human Machine Interface (HMI) capabilities commonly found across all domains and types of unmanned systems. Five services are defined in this document: Drawing Pointing Device Keyboard Digital Control Analog Control Each service is described by a JAUS Service Definition (JSD) which specifies
-
Supplier: TelephoneStuff.com
Description: license - Uses Netbeui protocol on network - 733MHz Celeron - 128MB Memory - 10/100 on-board network adapter - Sound card - USB - CD / Floppy - Optical mouse - Keyboard - Wall mountable case
-
Supplier: Radicom Research, Inc.
Description: including enhanced power control (Unicast Connectionless Data), which is essential to mouse and keyboard applications of personal computers. By integrating major components within today’s mice and keyboards, the RB730 and RB730SD can interface directly to optical mice, ball encoders
- Sensitivity: -87 dBm
- Operating Frequency: 2,402 to 2,480 MHz
- Operating Temperature: -20 to 70 C
- Supply Voltage: 2 to 3.6 volts
-
Supplier: Ant Computer, Inc.
Description: ISA Intel Atom CPU half card w/VGA/Audio/LAN FEATURES > Intel® Atom N270 (1.6GHz) CPU on board > Intel® 945GSE + ICH7M+ FWH (FSB:533MHz) > 1 x 200-Pin DDR SO-DIMM, supports DDR2 400/533 up to 2GB > Expansion PC/104 > Supports v1.0 SIR protocol
- CPU Speed: 1,600 MHz
- RAM: 2,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 20 to 90 %
-
Supplier: Custom Sensors, Inc.
Description: FEATURES: ·Reads Code 39 and Interleaved 2 of 5 ·No External Memory Required ·Serial and Keyboard Wedge Interfaces ·Compare Function ·Polling Protocol ·Laser Gun Interface ·Setup Using Serial Port The DB1000 Series Decoder Chip decodes the two most common industrial barcodes, Code 39
-
Supplier: Uson, L.P.
Description: keyboard as standard features. The MCU is outfitted with the Windows XP™ operating system, further contributing to the extreme power and flexibility of the Vector software. The MCU supports a variety of communication protocols including Ethernet, TCP/IP, Modbus, Interbus-S, and
- Control: Advanced / Nonlinear Control
- Interface: Computer Programmable, Ethernet / Networkable
- Type: Network / Fieldbus Input
- Control Signal: Network / Fieldbus Output
-
Supplier: L-com, Inc.
Description: Power supply sold separately Real VNC client software built in for secure, high performance KVM via IP applications Independent operation gives full control even during boot up, BIOS level or computer crash states USB or PS/2 keyboard and mouse connections Used to control , manage and
-
Supplier: Microchip Technology, Inc.
Description: using the Intel® Low Pin Count bus. This product is the Embedded Controller Base Component of a split-architecture Advanced I/O Controller system that uses BC-LinkTM communication protocol to access up to three companion components. The BC-LinkTM protocol is peer-to-peer, providing
- TJ: 0 to 70 C
- Features: Other
-
Supplier: L-com, Inc.
Description: Independent operation gives full control even during boot up, BIOS level or computer crash states Power supply sold separately Real VNC client software built in for secure, high performance KVM via IP applications USB or PS/2 keyboard and mouse connections Used to control , manage and
-
Supplier: ValueTronics International, Inc.
Description: protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 5-slot modular system Color touch screen display 2 slots for emulation modules Exceptional performance
-
Supplier: Gefran
Description: Fast microprocessor display / alarm unit, 96 x 48 (1/8 DIN) format. Built with SMT technology for an extremely complete operator interface with IP54 protection level (IP65 with protective cover). The front panel has a 6-key soft-touch keyboard and 5-digit LED display of process variable and
- Number of Digits: 5
- Analog Input Channels: 2
- Width: 96 mm
- Height: 48 mm
Find Suppliers by Category Top
Featured Products Top
-
control protocols, while the industrial variants offer rugged construction suited for tough conditions. A key lock function allows thorough disinfection without accidental input. Each keyboard can be customized to meet specific operational needs, combining functionality with clean, integrated design. FOR MORE INFORMATION: CALL: 1-800-536-1887 EMAIL: sales@newyorkerelectronics.com (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
supported). Zone Trigger simplifies advanced triggering Serial bus triggering and decoder, supports protocols I2C, SPI, UART, CAN, LIN, CAN FD, FlexRay, I2S, MIL-STD-1553B, SENT, and Manchester Segmented acquisition (Sequence) mode, dividing the maximum record length into (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc.
Conduct Research Top
-
Apple Desktop Bus
The purpose of this application note is to introduce a PIC16CXXX based ADB interface which can be used as a basis for the development of custom ADB devices. This application note describes; the hardware involved, a general purpose ADB protocol handler, and an example application task. The example
-
USB HID Class on an Embedded Device
Class Defini- operation of computer systems. Some of these devices tion for Human Devices (HID), Version 1.11" include, but are not limited to: a mouse; a keyboard; a (available on the Internet at the following URL: joystick; buttons; and switches. Along with providing
-
USB HID Class on an Embedded Device
Class Defini- operation of computer systems. Some of these devices tion for Human Devices (HID), Version 1.11" include, but are not limited to: a mouse; a keyboard; a (available on the Internet at the following URL: joystick; buttons; and switches. Along with providing
More Information Top
-
Decryptable to Your Eyes: Visualization of Security Protocols at the
User Interface
Figure 2: Event-driven high-level description of the au- thentication protocol with password and a randomized onscreen blank keyboard ( protocol 1).
-
http://www.iosrjournals.org/iosr-jce/papers/Vol6-Issue5/D0651620.pdf
Keyboard Protocol class: Whenever a key event is generated on the droid keyboard, android “onClick” method is called (by default).
-
Embedded SoPC Design with Nios II Processor and Verilog Examples
Three articles, "PS/2 Mouse/ Keyboard Protocol ," "PS/2 Keyboard Interface," and "PS/2 Mouse Interface," by Adam Chapweske, provide detailed information on the PS2 keyboard and mouse interface.
-
FPGA Prototyping by VHDL Examples: Xilinx Spartan-3 Version
Three articles, "PS/2 Mouse/ Keyboard Protocol ," "PS/2 Keyboard Interface," and "PS/2 Mouse Interface," by Adam Chapweske, provide detailed information on the PS2 keyboard and mouse interface.
-
Using KEELOQ® to generate Hopping Passwords
The IBM PC-AT® Keyboard Protocol .
-
Design of PS2 keyboard controller IP core based on SOPC
[2] Adam Chapweske, "The PS2 mouse/ keyboard protocol ," May 2003.
-
FPGA Prototyping By Verilog Examples: Xilinx Spartan-3 Version
Three articles, "PS/2 Mouse/ Keyboard Protocol ," "PS/2 Keyboard Interface," and "PS/2 Mouse Interface," by Adam Chapweske, provide detailed information on the PS2 keyboard and mouse interface.
-
Research in Attacks, Intrusions, and Defenses
Host-to-keyboard communication is also disregarded (both PS/2 and USB keyboard protocols are bi-directional).
-
Proceedings of the 2012 International Conference on Communication, Electronics and Automation Engineering
[10] Chapweske, A.: The PS/2 Mouse/ Keyboard Protocol (EB/OL), .
-
http://dspace.rowan.edu/bitstream/handle/10927/139/laroccoj-t.pdf?sequence=1
The P300 virtual keyboard protocol uses an evoked feature in EEG signal known as the P300 .
Indicates content that may require registration and/or purchase.