-
Supplier: Belden Inc.
Description: KeyConnect Fiber Module LC Duplex. Available in several colors and fiber types.
- Operating Temperature: -10 to 60 C
- Connector / Adapter: Connector
- Fiber Type: Duplex
- Connector Type: LC
-
Supplier: Corning Optical Communications
Description: Corning closet connector housing panels (CCH-CP) are offered in a variety of fiber counts for use with LANscape® solutions hardware products for a “one-size-fits-all” approach. Used with factory-installed or field-installable connectors, these panels provide interconnect or
- Connector / Adapter: Adapter
- Connector Ferrule: Ceramic
- Fiber Type: Duplex, Simplex
- Connector Type: LC
-
Supplier: TelephoneStuff.com
Description: NetKey LC to LC, Singlemode Fiber, Duplex Patch Cord. Features: - LC to LC patch cord - Singlemode - 1.6mm duplex jacketed cable - Connector 1 Type: LC connector - Connector 2 Type: LC connector - Flammability Rating: Riser
-
-
Supplier: TelephoneStuff.com
Description: NetKey LC to LC, OM3 Fiber, Duplex Patch Cord. Features: - LC to LC patch cord - OM3 fiber - 1.6mm duplex jacketed cable - Connector 1 Type: LC connector - Connector 2 Type: LC connector - Flammability Rating: Riser
-
Supplier: TelephoneStuff.com
Description: NetKey LC to Pigtail, OM3 Fiber, Simplex Patch Cord. Features: - LC to pigtail patch cord - OM3 - 900μm buffered fiber - Connector 1 Type: LC connector - Connector 2 Type: Pigtail - Available Lengths: - 1 Meter - 2 Meters - 3 Meters
-
Supplier: TelephoneStuff.com
Description: keyed or non-keyed connectors and patch cords - Provide a keyed senior adapter interface at each end for keyed LC connectivity - Includes zirconia ceramic split sleeves for superior performance and reliability - Every adapter is laser marked with Q.C. number
-
Supplier: L-com, Inc.
Description: Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features ( 6 ) Duplex LC Keyed, Ceramic Sleeve couplers are suitable for Single mode or Multimode applications; looking for a single Keyed LC Coupler? You can find them here! Each
- Number of Ports: 6
- Cable Specifications: Fiber Optic Cable
-
Supplier: Fischer Connectors, Inc.
Description: The Fischer FiberOptic Series with one (FO1), two (FO2) or four (FO4) optical channels features some major novelties. Complete fiber optic cable assemblies can also be provided for maximum performance and time saving, either directly from our factory or from one of our in-country Value Added
- Maximum Cable Diameter: 2.9 to 9.4 mm
- Insertion Loss: 0.2 to 0.45 dB
- Operating Temperature: -40 to 85 C
- Connector / Adapter: Connector
-
Supplier: VAST STOCK CO., LIMITED
Description: Fiber Optic Connectors 12 Position Keyed (P-White) Duplex LC Ad
-
Supplier: Belden Inc.
Description: FX Workstation KEYCONNECT OS2 , LC DUPLEX KEYED, 25/PK BLACK
- Operating Temperature: -10 to 60 C
- Cable Type: Duplex
- Connector Type: LC
-
Supplier: L-com, Inc.
Description: connections. Features Used to connect Multimode or Singlemode LC duplex fiber cables Each LC Keyed adapter will accept only the same-color LC Keyed connectors; this Coupler is Turquoise and is designed to mate with L-com's SFODLCK-TRQ line of
-
Supplier: DigiKey
Description: LC DPX MM KEYED CPLR TURQUOISE
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Lightwave Link, Inc.
Description: means it can support 10.3Gbit/s in full duplex mode per port of data transfer rate and Multi-mode fiber operations. SR/SW Quad port fiber bypass modules designed to be compliant digital diagnostic monitoring function: Temperature, VCC , TX optical power, TX laser bias current, and RX
- Wavelength Range: 670 to 850 nm
- Number of Input Ports: 4
- Number of Output Ports: 4
- Switching Time: 5 ms
-
Supplier: L-com, Inc.
Description: used to replace LC and SC couplers to add more fibers to your rack. The L-com FOA-825 couplers come color coded to denote Single Mode or Multimode use. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance.
-
Supplier: L-com, Inc.
Description: used to replace LC and SC couplers to add more fibers to your rack. The L-com FOA-825 couplers come color coded to denote Single Mode or Multimode use. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance.
-
Supplier: Belden Inc.
Description: 1U/19’’ unscreened patch panel with 24 ports that can accommodate Belden KeyConnect unshielded RJ45 module or Belden KeyConnect LC Duplex Fiber Adapter Module, which makes it possible to combine the fiber and copper category cables into one patch panel. Unoccupied ports can be
- Port Type: RJ (Modular)
-
Supplier: Win Source Electronics
Description: Duplex 2nd Connector: LC Duplex Cable Diameter: 0.06" (1.6mm) Color - Cable: Aqua Color - Connectors: Beige Temperature Range - Operating: -10°C ~ 60°C Fiber Type: 50/125 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH
-
Supplier: Versitron, Inc.
Description: modules, LC connectors 2 Auto-Negotiation 10/100/1000 ports, RJ45 connectors 32K MAC Addresses 68 Gbps switching capacity Supports jumbo frames to 10K Desk-top, wall-mount, rack-mount installation AC/DC dual power supply UPnP (universal plug & play) SFP Module Technology (See
- Number of Input Ports: 16
- Operating Temperature: -20 to 60 C
- Switch Features: LED Indicators
- Interface: RJ-45
-
Description: Digital 2-color pyrometer with fiber optic for non-contact temperature measurement on metals, ceramics, graphite etc. between 700 and 3000 °C. Key Features Short exposure time Very small spot sizes Built-in lens contamination control system HeavyDuty-fiber connector for rough
- Temperature Range: 1,292 to 5,432 F
- Spectral Range: 0.9 to 1.05 microns
- Response Time: 10 to 10,000 milliseconds
- Operating Temperature: 32 to 122 F
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber
-
Description: IEC 61076-3-123:2019. covers hybrid rectangular connectors with a 3 poles 16 A electric portion for power supply and a duplex fibre optic connector type LC portion for data transmission. These connectors consist of fixed and free connectors, either rewirable or
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: FOMM62.5 LEAD LC/DPX ODVA - SC/D Product overview: 9-1920985-9 from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Cable Length: 328.0841666666667 ft
- Standards / Certifications: RoHS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Avago Technologies SP000304105 Fibre Optic Transceiver, LC Connector, 155MBd, 1380nm 20-Pin Product overview: SP000304105 from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for
- Data Rate: 125,000 kbps
- TJ: 0 C
- Features: RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Transceiver, 1290nm Min, 1340nm Max, 3072Mbps(Tx), 3072Mbps(Rx), LC Connector, Surface Mount, ROHS COMPLIANT PACKAGE Product overview: AFCT-57J5ATPZ from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial
- Data Rate: 3,072,000 kbps
- TJ: -40 C
- Features: RoHS Compliant
- Device Type: Transceiver
-
Supplier: Douglas Electrical Components
Description: thermocouples, push-pull connectors, high voltage connectors, and high current/amperage connectors. Additionally, Douglas Electrical can integrate a variety of optical fiber connectors including ST, LC, and MTP. Watch the video to learn more about how the
- Temperature Range: -40 to 107.22222222222221 C
- Rated Voltage: 600 volts
- Features: Electrical
- Feedthrough Mount: Nut Mount
-
Supplier: DigiKey
Description: Male Module, Fiber Optic - LC 2 Position Crimp
- Operating Temperature: -40 to 70 C
- Connector Type: LC
-
Supplier: RS Components, Ltd.
Description: OpticalCON Quad Chassis Connector
- Maximum Cable Diameter: 2.8000000000000003 mm
- Connector / Adapter: Connector
- Fiber Type: Duplex
- Connector Type: LC
-
Supplier: Heilind Electronics, Inc.
Description: Metal Jack with Fiber Optic Multi Mode; LC Type
- Connector / Adapter: Connector
- Connector Type: LC
- Fiber Application: Multimode
-
Supplier: Richardson RFPD
Description: LC SIMPLEX APC SINGLEMODE OPTICAL PLUG FOR Ø1.6 MM CABLE
- Connector Type: LC
- Features: Other
- Fiber Type: Simplex
- Fiber Application: Single Mode
-
Supplier: RS Components, Ltd.
Description: Connector IP67 Duplex LC Multi Mode
- Maximum Cable Diameter: 8 mm
- Connector / Adapter: Adapter
- Fiber Type: Duplex
- Connector Type: LC
-
Supplier: Heilind Electronics, Inc.
Description: QUAD CHASSIS,BLK,IP65 OPTICALCON
- Connector / Adapter: Connector
- Connector Type: LC
-
Supplier: S.I. Tech, Inc.
Description: Male SC / Female LC
- Connector / Adapter: Adapter
- Connector Type: LC, SC
-
Supplier: Heilind Electronics, Inc.
Description: LC SMPLX MM CONN,90 DEG.BOOT, (TJC)
- Connector / Adapter: Connector
- Connector Type: LC
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: FC to LC Adapter (Male to Female)
- Connector / Adapter: Adapter
- Connector Type: FC, LC
Find Suppliers by Category Top
Featured Products Top
-
Amphenol Aerospace offers multi-channel circular connectors with high-density MT fiber optics for use in the harsh environments found in military and aerospace applications. Amphenol (read more)
Browse Circular Connectors Datasheets for DigiKey -
When speed and precision are critical, CASTECH’s fiber-coupled acousto-optic modulators (FAOMs) provide ultra-fast modulation with rise times as low as 6 ns. Engineers and researchers often require precise and (read more)
Browse Laser Processing Equipment Datasheets for CASTECH, Inc. -
1310nm / 1550nm Fiber Mode Single Mode 9/125μm Pigtail Connector LC Duplex Metal Adapter, PC face (rotor & stator (read more)
Browse Fiber Optic Transceivers Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
-mode for short distances or Single mode for long distances. ST connectors are offered for Multi-mode as standard and SC (optional LC) for Single Mode. Unit offers Din Rail Mounting with redundant 10 to 32 VDC power input commonly available in Industrial Plants. Ethernet board is conformal coated for environmental protection from DUST/DIRT/Humidity. Enclosure is rated IP 40. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Custom Single-Mode Multichannel Fiber Optic Rotary Joint (FORJ) for Radar Systems Overview Our custom single-mode fiber optic rotary joint (FORJ) is a high-performance non-contact optoelectronic connector engineered for critical radar applications. It (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
manufacturing. Key Features Custom Fiber-Coupled AOM Design In-House Manufacturing Capability PM & Non-PM Fiber Options Flexible Wavelength Configuration Custom RF Performance FC/APC Connector Options (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
series supports customizable configurations with both polarization-maintaining and non-polarization-maintaining fiber options. Key Features: (read more)
Browse Acousto-Optic Modulators Datasheets for CASTECH, Inc. -
reliability. FAOMs are widely used in fiber sensing systems, fiber lasers, and related fields. Key Features Modulates both optical pulse amplitude and light frequency in one device Polarization-maintaining and non-polarization-maintaining versions available (read more)
Browse Acousto-Optic Modulators Datasheets for CASTECH, Inc. -
Ingiant HS-1F Series Single-Mode Fiber Optic Rotary Joint The Ingiant HS-1F series fiber optic rotary joint is engineered to meet the rigorous demands of high-speed, high-reliability rotating systems where traditional electrical connectors fail. As a core component for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Key Features: Fast Optical Modulation: 6 ns rise time enables precise, high-speed light pulse control. Fiber (read more)
Browse Laser Processing Equipment Datasheets for CASTECH, Inc.
More Information Top
-
CommScope Enterprise Solutions’ Uniprise ReadyPATCH Solutions Brings Ease To Installation
Also, the fiber solution comes with the option of utilizing Uniprise's Keyed Fiber LC connectors and adaptors for enhanced network security, helping to reduce infrastructure infiltration from unauthorized connections.
-
Stress Birefringence in Photonic Crystal Fibers Used in a Novel Field Installable LC Type Optical Connector
S. I. E. Lin, "Stress Birefringence in Photonic Crystal Fibers Used in a Novel Field Installable LC Type Optical Connector ", Key Engineering Materials, Vols 364-366, pp. 404-407, Dec. 2007 .
-
Ortronics/Legrand Introduces New Secure Keyed LC Fiber Optic Solutions Ideal For High Security Government And Military Installations
The new secure solutions are built around a core set of secure keyed duplex LC adapters and connectors , as well as a set of MPO 12- fiber adapters and connectors.
-
Cisco ONS 15454 DWDM Reference Manual, Release 7.0 - Chapter 2, Card Reference [Cisco ONS 15454 Series Multiservice Transport Platforms] - Cisco
The SFP pluggable modules are short reach (SR) or intermediate reach (IR) and support an LC fiber connector . 2.9.6.1 Key Features .
-
http://www.cisco.com/en/US/docs/optical/15000r7_2/dwdm/reference/guide/d72cdrf.pdf
The SFP pluggable modules are short reach (SR) or intermediate reach (IR) and support an LC fiber connector . 2.10.6.1 Key Features .
-
Fiber optic interconnect and optoelectronic packaging challenges for future generation avionics
The objective is to develop a next generation heavy-duty multi- fiber connector that is inter-operable and inter-changeable, uses LC technology (1.25 mm OD ferrule), has a low acquisition cost objective, and implements best engineering practices / features to … Key NGCon requirements are as follows: Inter-changeable / Inter-operable parts Multimode and single mode capable …
-
Cisco ONS 15454 DWDM Installation and Operations Guide, Release 5.0 - Chapter 15, Card Reference [Cisco ONS 15454 Series Multiservice Transport Platforms] - Ci...
The SFP pluggable modules are short reach (SR) or intermediate reach (IR) and support an LC fiber connector . 15.8.5.1 Key Features .
Indicates content that may require registration and/or purchase.