-
Supplier: Tri-Tronics Company, Inc.
Description: shaft diameter, MB-78 adapter, ECCI PU861, PU866 compatible (see also M92) Datasheet M112 21mm shaft length, 12mm shaft diameter, MB-75 adapter Datasheet M114 2-11/16" shaft length, 3/8" shaft diameter Datasheet M120 5PY adapter, ECCI PU871,
- Encoder Technology: Optical
-
Supplier: Mach III Clutch, Inc.
Description: Operation Friction type heavy duty clutch mechanism engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Through/Mid Shaft or End of Shaft Heavy duty clutch mechanism slides on shaft and is fixed with set
- Torque Rating: 0 to 819.71 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 1.875 to 2.75 inch
- Diameter: 12 inch
-
Supplier: Mach III Clutch, Inc.
Description: Operation Friction clutch mechanism engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Clutch mechanisms can be mounted Through/Mid Shaft or End of Shaft Clutch mechanism slides on shaft and is fixed
- Torque Rating: 0 to 109.75 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 0.75 to 1.25 inch
- Diameter: 4.5 inch
-
-
Supplier: Mach III Clutch, Inc.
Description: established Mounting Through/Mid Shaft or End of Shaft Torque Limiter slides on shaft and is fixed with set screws and customer supplied key Adapter connects to a fully supported, bearing mounted pulley, gear, or sprocket Note: Mechanism DOES NOT support Adapter
- Torque Rating: 1,220 to 12,132 Ft-lbs
- Rotational Speed: 1,325 rpm
- Bore Diameter: 1.875 to 2.5 inch
- Diameter: 10 inch
-
Supplier: Mach III Clutch, Inc.
Description: established Mounting Through/Mid Shaft or End of Shaft Torque Limiter slides on shaft and is fixed with set screws and customer supplied key Adapter connects to a fully supported, bearing mounted pulley, gear, or sprocket Note: Mechanism DOES NOT support Adapter
- Torque Rating: 32.34 to 646.75 Ft-lbs
- Bore Diameter: 1.375 to 2 inch
- Diameter: 7.34 inch
- Length: 5.16 inch
-
Supplier: Radwell International
Description: PLANETARY GEARHEAD, SERVOFIT, SIZE 3, INLINE, 2 STAGE, RATIO 15:1, SHAFT W/ KEY, TRIADAPT MOTOR ADAPTER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TWG Canada Consolidated, Inc.
Description: Product Features Full fillet gearing for optimum strength Large diameter bearings Oil level dipstick Options Include Shaft Output: spline, keyed, or flange Orientation: 3, 6, 9, or 12 o'clock Gear Ratio: 1.56 reduction to 1.69 increasing Drive Plate Size: 10, 11 1/2, and 14 or
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Phone Connectors 3.5MM Phone Plug Ext Shaft BLK Chrome Product overview: KS3PC-AU from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets,
- Gender: Male / Plug
-
Supplier: Cone Drive Gearing Solutions
Description: 10, 15, 20, 25, 30, 40, 50 and 60 (all ratios exact) Input Options: Any servo or stepper motor Output Options: Solid shaft, keyed hollow shaft, Shrink Disc hollow shaft
-
Supplier: McWane Plant and Industrial
Description: elevates actuator to desired position. 4. Lower Shaft Coupling - Matches shaft extension material. Mates to valve shaft and key. 5. Upper Mounting Flange - Machined and drilled for direct mount to actuator mounting flange. 6. Lower Mounting Flange - Machined and drilled to match
- Operating Temperature: 0 to 250 F
- Actuation Method: Manual
-
Supplier: Rotomation, Inc.
Description: motion Extremely configurable to fit your specific needs Various rotation angles and indexing options like our X2 Optional magnetic switches for linear section also Select between standard or keyed, 1" diameter rod ends Optional 'B' rod end (keyed) compatible with SMA-10 adapter
- Operating Pressure Range: 0 to 150 psi
- Maximum Torque: 63 In-lbs
- Linear Stroke: 0.5 to 12 inch
- Operating Temperature: 0 to 180 F
-
Supplier: Rotomation, Inc.
Description: combined indexing and linear motion Extremely configurable to fit your specific needs Various rotation angles and indexing options like our X22 Optional magnetic switches for linear section also Select between standard or keyed, 1" diameter rod ends Optional 'B' rod end (keyed)
- Operating Pressure Range: 0 to 75 psi
- Maximum Torque: 68.25 In-lbs
- Linear Stroke: 0.5 to 12 inch
- Operating Temperature: 0 to 180 F
-
Supplier: Rotomation, Inc.
Description: (keyed) compatible with SMA-10 adapter
- Operating Pressure Range: 0 to 250 psi
- Maximum Torque: 227.5 In-lbs
- Linear Stroke: 0.5 to 12 inch
- Operating Temperature: 0 to 180 F
-
Supplier: Rotomation, Inc.
Description: Various rotation angles and rotary options like our A2 Optional magnetic switches for linear section also Select between standard or keyed, 1" diameter rod ends Optional 'B' rod end (keyed) compatible with SMA-10 adapter
- Operating Pressure Range: 0 to 250 psi
- Maximum Torque: 105 In-lbs
- Linear Stroke: 0.5 to 12 inch
- Operating Temperature: 0 to 180 F
-
Supplier: Automation24, Inc.
Description: protection rating of IP65/IP66/IP67 and IP64 on the shaft side. The connection is via an 8-pole M12 connector which is both radially and axially usable. For communication interface, IO-Link is available (must use 103210 adapter with programming cable for this functionality).
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Operating Temperature: -40 to 185 F
- Encoder Type: Incremental
-
Supplier: Automation24, Inc.
Description: protection rating of IP65/IP66/IP67 and IP64 on the shaft side. The connection is via an 8-pole M12 connector, both radially and axially usable. For communication interface, IO-Link is available (must purchase 103210 adapter for this programming functionality).
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Operating Temperature: -40 to 185 F
- Encoder Type: Incremental
-
Supplier: Automation24, Inc.
Description: IP65/IP66/IP67 and IP64 on the shaft side. The connection is via an 8-pole M12 connector which is both radially and axially usable. For communication interface, IO-Link 1.1 is available (must purchase 103210 adapter cable in addition to programming cable for IO-Link programming).
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Operating Temperature: -40 to 185 F
- Encoder Type: Incremental
-
Supplier: Cone Drive Gearing Solutions
Description: to 312 Nm (2760 lb.in.) Gear Ratios: From 3:1 in single stage to 100:1 in double stage Input Options: Any servo frame Output Options: Solid keyed shaft dimensionally interchangeable against most manufacturers
-
Supplier: RAFI GmbH & Co. KG
Description: FEATURES Special tactile feedback Ideal for operation with gloves FS technology PCB switching elements minimize assembly errors With the short-travel adapter, compatible with the MICON 5 tactile switch as a switching element FLEXLAB technology for easy pushbutton legending Design adaptation
- Maximum Current Rating: 4 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 250 volts
- Features: Dustproof, Other, Weather Resistant / Waterproof
-
Supplier: RAFI GmbH & Co. KG
Description: FEATURES Special tactile feedback Ideal for operation with gloves FS technology PCB switching elements minimize assembly errors With the short-travel adapter, compatible with the MICON 5 tactile switch as a switching element FLEXLAB technology for easy pushbutton legending Design adaptation
- Mechanical Life: 650,000 cycles
- Maximum Current Rating: 4 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 250 volts
-
Supplier: Cole-Parmer
Description: • The first electronic pipettors to be awarded the “Ergonomics Approved†certification! • Microprocessor-controlled for precise volume delivery • Choose from a variety of convenient operating modes to improve productivity • Easily disassembled for thorough cleaning Order 110V AC adapter or
- Pipette Volume: 4,999.471990915973 µl
- Configuration: Pipettor
-
Supplier: Cole-Parmer
Description: • The first electronic pipettors to be awarded the “Ergonomics Approved†certification! • Microprocessor-controlled for precise volume delivery • Choose from a variety of convenient operating modes to improve productivity • Easily disassembled for thorough cleaning Order 110V AC adapter or
- Pipette Volume: 999.8943981831945 µl
- Configuration: Pipettor
-
Supplier: Cole-Parmer
Description: • The first electronic pipettors to be awarded the “Ergonomics Approved†certification! • Microprocessor-controlled for precise volume delivery • Choose from a variety of convenient operating modes to improve productivity • Easily disassembled for thorough cleaning Order 110V AC adapter or
- Pipette Volume: 19.997887963663892 µl
- Configuration: Pipettor
-
Supplier: Cole-Parmer
Description: • The first electronic pipettors to be awarded the “Ergonomics Approved†certification! • Microprocessor-controlled for precise volume delivery • Choose from a variety of convenient operating modes to improve productivity • Easily disassembled for thorough cleaning Order 110V AC adapter or
- Pipette Volume: 199.9788796366389 µl
- Configuration: Pipettor
-
Supplier: Gilson Company, Inc.
Description: sample caps have two drain ports and a groove for sealing latex membranes with O-rings. The pedestals have flow-through lines and are keyed to prevent turning and pinching the tubing during set up. All aluminum parts are anodized for corrosion protection. Whitey™ zero-volume change valves and
-
Supplier: Gilson Company, Inc.
Description: sample caps have two drain ports and a groove for sealing latex membranes with O-rings. The pedestals have flow-through lines and are keyed to prevent turning and pinching the tubing during set up. All aluminum parts are anodized for corrosion protection. Whitey™ zero-volume change valves and
-
Supplier: Gilson Company, Inc.
Description: sample caps have two drain ports and a groove for sealing latex membranes with O-rings. The pedestals have flow-through lines and are keyed to prevent turning and pinching the tubing during set up. All aluminum parts are anodized for corrosion protection. Whitey™ zero-volume change valves and
- Properties Analyzed: Permeability - Gas / Vapor
-
Supplier: Gilson Company, Inc.
Description: sample caps have two drain ports and a groove for sealing latex membranes with O-rings. The pedestals have flow-through lines and are keyed to prevent turning and pinching the tubing during set up. All aluminum parts are anodized for corrosion protection. Whitey™ zero-volume change valves and
-
Supplier: Howden
Description: arranged to offer high efficiency and low noise characteristics. Developed for durability in aggressive applications from 10 to 500 hp. Hub rims cast from ASTM A356 aluminum, heat treated to T6 condition. Carbon steel hub insert bored to suit motor shaft. Blade pitch is easily adjusted for
- Air Flow Rate: 3,000 to 250,000 SCFM
- Static Pressure: 3.4999999999999996 to 18 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 148 inch
- Design: Axial
-
Supplier: HydraCheck Inc.
Description: applications such as: motors, shafts, rotogravure printing, extruders, blow molding, wire lettering and striping, engraving, pulse jets, water jets, fans, cams, gear teeth, belt inspections, fuel injectors, vibration analysis, spindle spinning, cutting blade timing and sharpness, plus many
- Flash Rate Range: 60 to 120,000 FPM (Flashes/min)
- Flash Rate Resolution: 0.01 ±FPM
- Features: Battery Powered
- Output Type: Digital
Find Suppliers by Category Top
Featured Products Top
-
Hicksville, NY -- These shaft reducers and extenders from SDP/SI eliminate the need for special shafting. There are 20 inch and 27 metric size stainless steel adapters, identified as the (read more)
Browse Rotary Shafts Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
, more efficient machine designs. Key Technical Specifications: (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Gearbox addresses these issues with an optimized design, advanced materials, and precision manufacturing, ensuring smooth operation, high rigidity, and reliable torque transmission. Key Advantages and Applications (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
enhanced rigidity and stability • Ratio options from 3:1–100:1 • Output shaft keyway and adapter flange options available (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
and designers seeking advanced motion control features in compact applications. The Linear Actuator Attachment combines a lead screw and resin nut into a streamlined, gearhead-style mounting adapter. Now integrated with the AZ Series, users benefit from simplified return-to-home functions (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
-F connector, so the unit drops into an existing coax chain without adapters, phase-matched jumpers or a custom harness. The target application is equipment that must keep radiating, keep receiving and keep powered while the (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
A.O. SMITH Motor,1/4 HP,Direct - Direct Drive Blower Motors - 4UY27|ARB2024 - Grainger Industrial Supply
• Includes5/8 Shaft Adapter / Key .
-
SLSF loop handling system. Volume IV. Analysis verifications and supporting appendices. [LMFBR]
… Stand 2 L i f t Fixture Lower Body L i f t Fixture LHM Upper Half Erection Stand LHM Brake Housing Cover Brake Shaft Adapter Mounting Plate Shaft Bearing Support Adaptor Drive Shaft Clutch Housing Spacer Key Gate Valve Shield Shielding …
-
Geothermal hot water pump. Final report
Both shaft keys used to drive the spline adaptor connecting the .
Indicates content that may require registration and/or purchase.