-
Supplier: Timken Company (The)
Description: Cylindrical bearing type NUP has a double ribbed outer ring and a single-ribbed inner ring with an abutting loose rib, which allows the bearing to provide axial location and to carry light thrust loads in both directions. Factors governing radial and thrust load capacities are the same
- Outside Diameter: 3.149608 to 78.7402 inch
- Type: Cylindrical
-
Supplier: SKF/Global
Description: drying machines Applications with medium and high speed ball (and roller) bearings operating at medium and high temperatures Clutch release bearings Vertical shaft applications Kiln trucks and rollers
- Kinematic Viscosity (@ 40°C): 96 cSt
- Operating / Use Temperature: -40 to 302 F
- Applications: Bearings, Compressors / Piston Pumps, Machine / Gears, Process Equipment
- Type / Function: Grease / Gel, Lubricant
-
Supplier: SKF/North America
Description: gaseous oxygen and hexane Excellent oxidation resistance Good corrosion resistance Excellent water and steam resistance Typical applications: Bakery equipment (ovens) Kiln truck wheels Load rollers in copying machines Wafer baking machines Textile dryers Film stretching tenders
- Kinematic Viscosity (@ 40°C): 400 cSt
- Operating / Use Temperature: -40 to 500 F
- Industry Applications: Automotive / Transportation, Food Grade / Contact (FDA H1), Machine / Gears
- Features: Bearings, Lubricant
-
-
Supplier: SKF/Global
Description: gaseous oxygen and hexane Excellent oxidation resistance Good corrosion resistance Excellent water and steam resistance Typical applications: Bakery equipment (ovens) Kiln truck wheels Load rollers in copying machines Wafer baking machines Textile dryers Film stretching tenders
- Kinematic Viscosity (@ 40°C): 400 cSt
- Operating / Use Temperature: -40 to 500 F
- Industry Applications: Automotive / Transportation, Food Grade / Contact (FDA H1), Machine / Gears
- Features: Bearings, Lubricant
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (diester) chain and conveyor lubricant. Recommended for use on roller chains and sliding conveyors, plain and anti-friction bearings, cams, slides, circulating oil systems, lithographing ovens, tenter frames, annealing ovens, gypsum board kilns, plywood kilns,
- Composition / Chemistry: Ester / Diester, Synthetic / Semi-synthetic
- Type: Fluid / Oil
- Features: Lubricant
- Industry Applications: Machine / Gears
-
Supplier: Total Lubricants USA, Inc.
Description: Mineral oil based, high temperature, oven chain lubricant containing graphite. Recommended for use on bakery oven chains, conveyor roller and ball bearing chains, pin and roller chains on tunnel tray ovens, tenter frame oven chains, tortilla chains, paint oven chains, wood
- Features: Fluid / Oil, Petroleum / Mineral Oil
- Type / Function: Lubricant
- Applications: Machine / Gears
- Composition / Chemistry: Mineral Oil
-
Petroleum and Mineral Oil Products - Extremely High Viscosity Grease With Solid Lubricants -- LGEV 2Supplier: SKF/Global
Description: on rotating drums Support and thrust rollers on rotary kilns and dryers Bucket wheel excavators Slewing ring bearings High pressure roller mills Crushers
- Kinematic Viscosity (@ 40°C): 1,020 cSt
- Operating / Use Temperature: 14 to 250 F
- Applications: Bearings, Machine / Gears
- Features: EP (Extreme Pressure / Active), Lithium Complex, Molybdenum / Metal Sulphide, Petroleum / Mineral Oil
-
Supplier: Southland Equipment Service
Description: Kiln-dried 5/4 all-hardwood deck manufactured from select red oak, white oak, or ash for long lasting durability. All wood frame construction. Made in USA. 2600 lbs. capacity. Double ball bearing, heat treated 5 x 2" polyolefin casters ( 2 swivel, 2 rigid), feature 3/4" roller
-
Supplier: C & C Lift Truck, Inc.
Description: Kiln-dried 5/4 all-hardwood deck manufactured from select red oak, white oak, or ash for long lasting durability. All wood frame construction. Made in USA. 2600 lbs. capacity. Double ball bearing, heat treated 5 x 2" polyolefin casters ( 2 swivel, 2 rigid), feature 3/4" roller
-
Supplier: Dupont Molykote
Description: lubricating construction elements that consist of materials that are not resistant to mineral oils. Used successfully for roller and sliding bearings of foundry ladles and converter bearings in steel works, conveyor and driving rollers of belt conveyors, in the
- Operating / Use Temperature: -40 to 842 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.7 specific gravity
- Features: Bearings, Lubricant, Process Equipment
- Type: Grease / Gel, Micro-dispersion
Find Suppliers by Category Top
More Information Top
-
Development of a monitoring scheme for preventive maintenance of the cement machinery
Fig. 3 Kiln roller bearings assembly (Polysius 2004) .
-
Mobilith SHC™ Series
Mobilith SHC 1500 has also provided excellent performance in rotary kiln roller bearings and in slag transfer rail car bearings.
-
Proactive Condition Monitoring of Low-Speed Machines
E. Rusinski, Z. Stamboliska, P. Moczko, in Proactive Condition Monitoring of Kiln Roller Plain Bearings .
-
CERAMIC ABSTRACTS
…supporting the mill for rotation about its longitudinal axis with the longitudinal axis of the mill arranged below the longitudinal axis of the kiln, one end of the mill being adjacent one end of the kiln , roller bearing means sup- porting and…
-
CERAMIC ABSTRACTS
Martinet J. R. Martinse'n,.R. E. Tapered roller bearings in kiln car design (3) 6%. Martuscello.
-
CERAMIC ABSTRACTS
Tapered roller bearings in kiln car design.
-
Mechanical Effects on the Lining of Rotary Cement Kilns
The floating-type tire imparts little to the stiffness of the kiln casing and serves as a mass-transmitting link between the kiln and the roller bearings .
-
New design criteria for rotary kilns
c) Fixed kiln rollers with sleeve bearings .
-
Kiln drive application considerations
With friction drives the hydrostatic drives may be used as dual or quad drives coupled directly on each side of the inlet support roller bearings of the kiln .
-
PREPP (Process Experimental Pilot Plant) rotary kiln seals: Problem and resolution
The kiln is supportedby rollers that bear on a steel tire around the kiln shell.
Indicates content that may require registration and/or purchase.