Products/Services for Kollsman Differential Pressure Instrument
-
Pressure Sensors - (1184 companies)...an absolute, gauge, or differential pressure transducer. The device uses a thin diaphragm as one plate of a capacitor. The applied pressure causes the diaphragm to deflect and the capacitance to change. The deflection of the diaphragm causes a change...Device CategoryPressure ReadingSensor Technology -
Pressure Switches - (758 companies)...sensorsmag. Differential pressure switches give the relative pressure between two points. If both operating pressures are the same, the measuring element cannot move and no pressure will be indicated. A differential pressure is indicated when one... -
Differentials and Axles - (53 companies)A differential is a mechanical connection that translates rotational motion from a source to two axles. The driveshaft generally runs the length of the vehicle, from the energy input (a motor) to the energy output (the wheels). The axle...
-
Pressure Regulators - (1233 companies)...regulators are back pressure, vacuum pressure, differential pressure, pressure-reducing and regulators for specific kinds of fluids like oil and fuel. The most important parameter to consider when specifying pressure regulators is the regulating... -
Pressure Gauges - (1162 companies)...of other variables such as temperature. Types of Pressure Gauges. Differential pressure is measured by reading the difference between the inputs of two or more pressure levels. The sensor must have two separate pressure ports; the higher of the two... -
Differential Amplifier Chips - (74 companies)Image Credit: Texas Instruments High-Performance Analog. Differential amplifier chips are designed to amplify the difference between two input signals. They can amplify a small difference between two signal levels and ignore any common level shared...
-
Pressure Instruments - (287 companies)...sealed gauge pressure is relative to one atmosphere of pressure (oz) at sea level. Differential pressure reflects the difference between two input pressures. Compound pressure instruments can display both positive and negative pressures. Some pressure...
-
Pressure Controllers - (278 companies)Pressure controllers accept input from pressure sensors, transmitters, gauges, and other devices and subsequently control adjustment to the pressure to maintain or achieve the desired pressure level. Pressure controllers are used to regulate...
-
Pressure Transmitters - (658 companies)...the atmospheric pressure. Gage pressure, the most common type of pressure measurement, is relative to the local atmospheric pressure. By contrast, sealed gauge pressure is relative to one atmosphere of pressure at sea level. Differential pressure reflects...
-
Pressure Relief Valves - (1010 companies)Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line. Pressure relief valves are designed to provide protection from over-pressure in steam, gas, air, and liquid lines. Relief valves...
Product News
-
Endress + Hauser – Sensors & Components
Silicon differential pressure sensors Silicon differential pressure sensors for a wide range of customer-specific applications. Individually adaptable. Highest precision. High overload resistance (read more)Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Endress + Hauser – Sensors & Components
USD50 Differential Pressure Sensor DIFFERENTIAL PRESSURE SENSOR USD50. The differential pressure sensors USD50 with piezoresistive sensor and welded metal membranes are used in process and environmental industries. They measure level, volume and mass in liquids as well as differential pressure in e.g. filters and pumps as well as in flow applications (volume and mass flow). Silicon differential pressure sensor, uncompensated bridge output signal with cable connection. Silicon differential pressure sensor. Measuring range 10mbar... (read more)Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Angst+Pfister Sensors and Power
AD3 Board Level Differential Pressure Sensor The AD3 board-level differential pressure sensor is comprised of a silicon piezo-resistive pressure sensing chip and a sensor signal conditioning integrated circuit. This sensor can measure from 0-50 kPa up to 1 MPa. A compound pressure range is also available from -100 kPa to +100 kPa. The low level signal from the sensing chip is amplified, temperature-compensated, calibrated, and converted to digital data that is proportional to the applied pressure. The AD3 is a differential pressure sensor... (read more)Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Eastern Instruments
Measuring Differential Pressure Under 0.5 in WC? The QVT is a loop powered microprocessor based multivariable smart transmitter, which will simultaneously measure the differential pressure, absolute pressure, and temperature of air within your duct. It provides a live density computation and mass flow rate computation, which is compensated for the density it calculates. It is designed for use in low differential pressure applications that have differential pressures of below 8 inches of water column. Some of its features include: DP Operating... (read more)Browse Air Flow Sensors Datasheets for Eastern Instruments -
Shanghai Thinktank Process Management Co., Ltd
Precision DN15 High-Differential Pressure Valve High-differential pressure systems often face challenges such as cavitation, flashing, and flow instability. Standard valves may fail, causing leakage, downtime, or reduced process efficiency in demanding industrial environments. The DN15 HLS Pneumatic Single-Seated Control Valve delivers precision flow control, robust high-pressure performance, and long-term reliability. Equipped with versatile actuator options and customizable bonnet types, it operates efficiently from -196 C to +450 C, ideal... (read more)Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Neo-Dyn
NEMA 4X, 7, 9 and 13 Differential Pressure Switch Low range adjustable differential pressure switch compact design features efficient Nega-Rate® Belleville disc spring sensing mechanism. Stable set points are not affected by system pressure changes. Specifications. Electrical: Snap action electrical switch listed by Underwriters' Laboratories, Inc., FM Approval and CSA International. Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads. Pressure Connections: 7/16"-20 SAE Female. Temperature Range... (read more)Browse Pressure Switches Datasheets for Neo-Dyn -
Electro Optical Components, Inc.
Balanced Photoreceivers for Differential Measuring The FEMTO HBPR series Low-Noise Balanced Photoreceivers offer differential measurement of optical signals in the wavelength range from 320 nm to 1700 nm (SI or InGaAs) with bandwidths of up to 500 MHz. The optical inputs are free space or fiber-coupled. Among other things, the devices enable highly sensitive, precise detection of laser pulses even at high repetition rates and rapidly changing signal shapes. Details on how Balanced Photoreceivers work and the options avaiable: Balanced... (read more)Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
Aker Technology USA Corporation
Our Differential Oscillators are AECQ200 Qualified Differential Oscillators from Aker Technology are AEC-Q200 Qualified. Available in four different compact packages, our SA differential oscillators are now approved for use in automotive applications. Technology Highlights. Low jitter, low interference, low power. LVPECL, LVDS and HCSL outputs. Frequency range of 13.5 MHz to 200 MHz. Multiple voltage options:1.8 V, 2.5 V, 3.3 V, 2.375 V to 3.63 V (read more)Browse Oscillators Datasheets for Aker Technology USA Corporation -
Interquip Electronics Co., Ltd.
Differential Crystal Oscillator for Ethernet PCIe High-Performance Differential Output Crystal Oscillator. The Interquip HCSL Crystal Oscillator is engineered for high-speed, low-jitter applications in networking and data communication. It provides a differential output similar to LVPECL, offering fast switching times and optimized power consumption. Key Features: Wide Frequency Range:500MHz to 156.250MHz. Low Phase Jitter:5ps rms (12kHz -20MHz). Stable Performance:Frequency stability options from +-25PPM to +-100PPM. Multiple Power Supply... (read more)Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Ametek Solartron Metrology
Differential Housing Measurements using WiGauge™ During the manufacture of trucks, the performance of the vehicle is inevitably affected if the differential housing is not to specification. Using one centralized WiGauge TM wireless solution for bore gauging on multiple-machine cell projects, eliminates any redundancy that would occur by individually equipping each machine with its own independent 'cabled system, ultimately reducing costs dramatically. To learn more about this Product Application click here. The freedom to roam with Solartron... (read more)Browse Bore and ID Gages Datasheets for Ametek Solartron Metrology
-
Journal of Jet Propulsion > Advertisment
*The Pressure Ratio System has advantages for indicating optimum climb and cruise throttle setting, whereas the Pressure Differential System has a definite advantage at take-off. Kollsman activities cover these seven fields: AIRCRAFT INSTRUMENTS • PRECISION CONTROLS PRECISION COMPUTORS AND COMPONENTS • OPTICAL COMPONENTS AND SYSTEMS RADIO COMMUNICATIONS AND …
-
Journal of Jet Propulsion > Advertisment
to provide control signals which are functions of alti- tude, absolute pressure, dif- ferential pressure , etc. For over 25 years Kollsman has been making precision aircraft instruments and equipment used on military and commercial aircraft throughout the world.
-
Journal of Jet Propulsion > Advertisment
to provide control signals which are functions of alti- tude, absolute pressure, dif- ferential pressure , etc. For over 25 years Kollsman has been making precision aircraft instruments and equipment used on military and commercial aircraft throughout the world.
-
Journal of Jet Propulsion > Advertisment
to provide control signals which are functions of alti- tude, absolute pressure, dif- ferential pressure , etc. For over 25 years Kollsman has been making precision aircraft instruments and equipment used on military and commercial aircraft throughout the world.
-
Journal of Jet Propulsion > Advertisment
to provide control signals which are functions of alti- tude, absolute pressure, dif- ferential pressure , etc. For over 25 years Kollsman has been making precision aircraft instruments and equipment used on military and commercial aircraft throughout the world.
-
0n the Use of Resonant Diaphragms as FM Pressure Transducers
… the deflection analysis of complex diaphragms is to numer- ically integrate the nonlinear differential equations ofelasticity that … This program was subsequently modified at Kollsman Instrument Company [21 and was used to design and evaluate resonant capsules and deflection capsules. The modified program fits a cubic poly- nomial in deflection to the nonlinear pressure -deflection data using …
-
Journal of Jet Propulsion > Advertisment
airspeed, absolute pressure, differential pres- sure, log differential pressure , alti- tude, Mach number, and pressure ratio. KOLLSMAN PRODUCES: Flight Instruments • Precision Computers and Components * Engine Instruments • Optical Systems- and Components • Navigation-Instruments # Precision Flight Controls • Motors and Synchros • Precision Test Instruments for Aviation and Industrial laboratories .
-
Journal of Jet Propulsion > Advertisment
climb and cruise throttle setting, whereas the Pressure Differential kollsman INSTRUMENT CORPORATION .
-
Journal of Jet Propulsion > Advertisment
static pressure, differential pressure , rate of change of static pressure, rate of climb or descent, etc. kollsman INSTRUMENT CORPORATION .
-
A Digital Technique for Measurement of Differential Pressure and Flow
… quadratic diaphragm deflection term, which is produced by numerical solution of the nonlinear differential elas- ticity equations … This quadratic term accounts for the nonzero sensitivity of the pressure sensor at vacuum. This paper is based in part on work done at the Kollsman Instrument Com- pany and is taken from the dissertation submitted to the Faculty of the Polytechnic Institute of New York in partial fulfillment of the require- ments for the Doctor …
Indicates content that may require registration and/or purchase.