Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Qorvo
Description: Qorvo's CMD256 die is a broadband MMIC GaAs x2 passive frequency multiplier. When driven by a +15 dBm signal, the multiplier provides 15 dB conversion loss at an output frequency of 34 GHz. The Fo isolation is 38 dBc. The CMD256 is a 50 ohm matched design eliminating the need for RF
- Input Frequency Range: 14,000 to 20,000 MHz
- Output Frequency Range: 28,000 to 40,000 MHz
- Conversion Gain: -15 dB
- Form Factor: IC Chip
-
Supplier: Airbus Group
Description: 20th Eutelsat satellite order placed with Airbus Defence and Space In July 2011, the major satellite operator Eutelsat selected Airbus Defence and Space to design and manufacture its Eutelsat 3B satellite. From its 3° E location in geostationary orbit, Eutelsat 3B will operate
-
Supplier: Airbus Group
Description: communications system with dedicated military communications satellites. Airbus Defence and Space was prime contractor of the space segment, which is composed of two satellites and based on a Spacebus platform. The first satellite was launched in autumn 2009, the second in
-
-
Supplier: Infineon Technologies AG
Description: as high as 12 GHz. Summary of Features • Low inductance Ls = 2 nH (typical) • Low capacitance C = 0.29 pF (typical) • Industry standard SOT143 (2.9 mm x 2.4 mm x 1 mm) • Pb-free (RoHS compliant) and halogen free Potential Applications For mixers in: • Satellite systems • Low noise blocks for
- VF: 0.25 to 0.32 volts
- IF: 110 mA
- VR: 4 volts
- Diode Applications: Detector, Mixer
-
Supplier: ValueTronics International, Inc.
Description: system applications. This includes high-technology systems operating in the Ku-band range. You can measure signal performance on a wide variety of microwave systems; radar, satellite and terrestrial communications, and complex military communications and defense electronics
- Frequency Range: 20,000,000 kHz
Find Suppliers by Category Top
Featured Products Top
-
. Professional Ku Band (12.4–18.0GHz) RF Microwave Waveguide Isolator engineered for Wireless Telecom systems, delivering superior performance and durability for demanding outdoor and indoor applications. Crafted with high (read more)
Browse RF Waveguide Isolators and Circulators Datasheets for 5o.com -
interface for Ku Band RF systems. Model Number: 5o60WR62011918SK Frequency Range:11.9~18.0GHz Insertion Loss: 0.2d (read more)
Browse RF Waveguide Components Datasheets for 5o.com -
stable microwave signal transmission, our X Ku Band 8.0-18.0GHz Broadband Coaxial RF Microwave Isolator is professionally designed for satellite communication, radar, base station, aerospace and other high-demand microwave scenarios. (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
, covering both X Band and Ku Band applications. This precision-engineered adapter features a robust construction with a square flange design, ensuring secure and stable connections between waveguide systems and coaxial cables. Designed for radar (read more)
Browse RF Waveguide Components Datasheets for 5o.com -
need to support satellite communications. Like all our 50 ohm RF cables, MicroMATES® far exceed Mil-Spec Standards with minimum 200° rated materials throughout. Designed specifically to serve Ku Band Cable and X Band Cable (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
In high-frequency applications, such as those operating on the X, Ku, and K bands, the demand for exceptional signal integrity and low insertion loss is paramount. PIC Wire & Cable's 50 Ohm microwave cable assemblies are engineered (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
The design of our Ku-Band Airborne Frequency Converter is ideal for phase noise requirements of commercial and defence (read more)
Browse Frequency Synthesizers Datasheets for Smiths Interconnect, a Molex company -
MicroMATES are high-frequency wire solutions designed specifically to serve Ku Band and X Band applications, provide high bandwidth for data and support satellite communications. (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Modules tailored for Satcom bands (Ka, Ku, X). Wideband Receivers: 8-Channel Wideband Receiver Modules designed for simultaneous signal monitoring and direction finding. Custom Frequency Source Development (OEM/ODM) Catalog specifications rarely align perfectly with (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave -
I.Product Overview This featured product is a high-power 3-port ferrite drop-in circulator operating within the 1200–1400?MHz frequency range, precisely covering the core operating band of the L?band. Adopting an integrated embedded mounting structure, it is (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
Conduct Research Top
-
What are the Differences Between Ka-band and Ku-band in Satellite Communications?
The Ka-band with frequency range 26.5 ~ 40GHz, is part of the microwave band of the electromagnetic spectrum. In other words, the band is directly above the K-band. The Ka-band is also known as the 30/20 GHz band and is commonly used for satellite communications.
-
Common Frequency Band of Satellite Communication (C / Ku / KA band)
UIY Inc. specializes in RF and microwave passive components (RF isolator, circulator, attenuator, coaxial load, filter, etc.), integrating R &D, production, sales and service. The products are widely used in radar, instrument, navigation, microwave communication, mobile communication, space
More Information Top
-
Rideshare programs: a historical perspective
One final factor that will drive the broadband market is that many of the traditional C-band and Ku - band satellite frequencies are rapidly becoming crowded, particularly in North America and Europe.
-
Low loss integrated waveguide feed network for planar antenna arrays
For example, at Ku - band satellite frequencies (12.20 - 12.70 GHz), the WR75 standard provides W = 19.05 mm (0.75 in) and H = 9.525 mm (0.375 in = 0.5W) with frequency mode of operation of 10.00 - 15…
-
Innovative methods for placing small payloads in space
One final factor that will drive the broadband market is that many of the traditional C-band and Ku - band satellite frequencies are rapidly becoming crowded, particularly in North America and Europe.
-
A cooperative transmit diversity scheme for mobile satellite broadcasting systems
In this system, two versions of signal format, i.e. coded division multiplexing (CDM) and time division multiplexing (TDM) signal formats, are transmitted to the satellite using Ku band frequency from the satellite gateway, and the TDM format signal is transmitted with…
-
Satellite wide-area-network for telemedicine
The higher frequency satellites ( Ku band 14/12 or Ka band 30/20) suffer substantially from deleterious effects due to the weather.
-
Wet antenna effect on VSAT rain margin
(b) The transmission loss due to the wet antenna feed horn rddOmeS at the highest Ku - band satellite uplink frequency of 14.50 GHz with respect to temperature.
-
A highly efficient, small size 50 watt power amplifier for mobile satcom applications
ABSTRACT This paper describes the development of a 50 watt power amplifier operating in the Ku - Band satellite uplink frequency range of 14-14.5 GHz.
-
Commercial Broadband Satellite Program
CBSP ULV AN/USC-69(V)3 Satellite interoperability: Military X-band or commercial Ku - band satellites Transmit frequency : X-band 7.9-8.4 GHz, Ku-band 13.75-14.5 GHz Receive frequency: X-band 7.25-7.75 GHz, Ku…
-
Design Of Microstrip Balanced Mixers For Spurious Outputs Suppression In Ku Band Satellite Repeaters
The requirement in frequency converters for Ku band satellite repeaters that mostly drives the choice of .
-
Satellite News Gathering : An Overview
FIRST U.S. FREQUENCY REUSE KU - BAND SATELLITE .
Indicates content that may require registration and/or purchase.