Products/Services for Kushion Aire Dock Bumper
-
Bumpers - (222 companies)...with chemicals they may come into contact with, an industrial elastomeric product manufacturer may need to consult a compatibility chart. Types. One of the common places to find industrial bumpers is on a truck loading dock, where they are used... -
Dock Equipment - (412 companies)Dock equipment covers all items that assist in the loading and unloading of materials from trucks to buildings. Dock equipment categories include dock boards, dock bumpers, dock seals, dock levelers, dock lights, dock shelters, dock doors, dock... -
Piers and Docks - (39 companies)Piers and docks are structural walk paths over water. The lighter structure of piers and docks allows tides and currents to flow almost unhindered, whereas the more solid foundations of a quay or closely-spaced piles of a wharf can act...
-
Pressure Sensitive Safety Edges and Safety Bumpers - (45 companies)...in that they provide cushioning and in some cases sealing when the contact is made. A good example of this is the cushioned safety bumpers found on loading docks. The bumper allows for some compression when the driver backs the trailer to the loading gate door... -
Dock Lifts - (107 companies)Dock lifts are platforms used to raise and lower material, personnel and workpieces for loading and positioning. Dock lifts (docklifts) are work platforms used to raise and lower material, personnel and workpieces for loading and positioning... -
Marine Fenders - (39 companies)Marine fenders are used between marine vessels and docking structures to prevent damage during berthing. They are also used to protect ships during cargo transfers at sea. Marine fenders differ in terms of size, shape, buoyancy, energy absorption...
-
Gangways - (24 companies)Gangways are removable or fixed ramps used to load and unload cargo or passengers from roadway vehicles, off-road vehicles, ships, aircraft or between railcars or between fixed and floating docks. Railway gangway have bellows enclosing the gangway...
-
Brush Seals - (45 companies)...metal doors, dock levelers, double doors, doors, rolling steel doors, sectional overhead doors, and windows. Brush seals are available in nylon or polypropylene filaments or can be made with natural fibers such as horsehair. They can also be made...
-
Exterior Doors - (477 companies)...and keep out insects and other pests. These seals consist of door sweeps, jamb seals, and dock-leveler seals. The threshold, the sill of the door, provides support at the bottom of the doorway. Locking features for exterior doors include latch bolts...
-
Industrial Safety Gates - (108 companies)...bar or pole that blocks a vehicle 's access through a control point. Types of industrial safety gates include: cantilever gates. single-swing gates. double-swing gates. driveway gates. loading dock gates. mezzanine gates. pedestrian or personnel...
Product News
-
Fairlane Products, Inc.
Rubber bumpers and urethane bumpers Bumpers. Rubber bumpers and urethane bumpers, designed to guard, stop, align, and protect a machine or work piece during the manufacturing process. They are available in round, square, and rectangular shapes (standard and custom sizes available) with a variety of different styles that integrate well into an industrial application or commercial end product. These bumpers are available in black neoprene, white nitrile, or colored urethane, each with varying durometers. Fairlane Products, Inc. We... (read more)Browse Bumpers Datasheets for Fairlane Products, Inc. -
Advance Lifts, Inc.
Common Questions About Dock Lift Platforms Dock Lifts FAQ - Common Questions About Dock Lift Platforms. ELECTRICAL: Is it okay to operate the dock lifts on other than the standard 230 volt/60 cycles/3 phase power?. Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV - 60 cycle - 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied. Can lifts be operated on single phase?. Yes. Any power unit of 5 HP can be supplied for 230 volt... (read more)Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Gorman-Rupp Pumps
PA6C60-4045T FT4 Prime-Aire Trash Pump Gorman-Rupp's PA6C60-4045T FT4 priming-assisted trash pump comes equipped with a venturi compressor priming chamber and priming valve system. This system elimainates leaks associated with other vacuum-assisted pumps and reduces environmental concerns on sewage bypass operations, allowing the pump to operate under flooded conditions without leaking. This 6" x 6" pump model is powered by a 74 HP Tier IV John Deere diesel air colled engine. Constructed of ductile iron, this pump features a two-vane... (read more)Browse Water Pumps Datasheets for Gorman-Rupp Pumps -
Advance Lifts, Inc.
Top of Ground Dock Lift Model 615812 Top of Ground dock Lift. 2 Year Parts & Labor/10 Year Structural Warranty. These are Instant Docks that simply require lagging into position and plugging into a power receptacle and they are ready to go to work. No pit work is required. 6000 Series Top of Ground Dock Lifts. These are Instant Docks that simply require positioning and plugging into a power receptacle and they are ready to go to work. They are designed for use with light equipment such as hand carts, 4 wheel carts... (read more)Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
Advance Lifts, Inc.
Why Use A Dock Lift? Cost: The cost of a dock lift should be compared the sum of the following costs: The cost of one or more workmen 's compensation injury claims. The opportunity cost of lost dock workers time due to slow dock operations. The cost of capital in idle truck time caused by slow unloading times. The risk of damaged goods in manhandling operations. HVAC costs incurred due to open doors during excessively slow dock operations. Photos and Movies. Advance Lifts is a leading lift manufacturer providing... (read more)Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
Advance Lifts, Inc.
Versatile Recessed Dock Lifts 3000 Series Recessed Dock Lifts. These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and fork trucks. They are also used for dock to ground access. SPECIAL FEATURES. All models are equipped with a hinged bridge with a pull back chain. All of the electrical controllers are Underwriters Laboratories approved assemblies. Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel. All... (read more)Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
Advance Lifts, Inc.
Hydraulic loading dock levelers TL-415 & TL-420 Recessed Truck Levelers. These truck levelers have the cylinders mounted completely out of the way beneath the platform. The travel on these truck dock levelers is typically divided with 18 "up travel and 18 " down travel, but the pit profile can be changed to provide other travel combinations. Built-to-last, our recessed loading dock levelers are suitable for a range of applications. Inquire about our hydraulic loading dock levelers for sale today. Special Features: All... (read more)Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Advance Lifts, Inc.
INSTANT DOCK LIFT INSTANT DOCK LIFT FROM THE INDUSTRIES LEADING MANFACTURER. Instant Dock 6568 is the newest addition. Advance Lifts, the industry's largest manufacturer and uses all tubular legs for maximum rigidity. Custom Lift Capabilities. WE DO THE HARD STUFF!. Because of our continuous R & D programs, we are continually pushing the boundaries of lift table performance. We go well beyond "clean sheet " custom design. Many of these developments can be applied to other customer applications: * Position... (read more)Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Automationdirect.com
ASO Safety Mats, Edges, and Bumpers ASO Safety Mats, Edges, and Bumpers detect the presence of personnel on horizontal surfaces (mats); near possible crushing or shearing points (edges); used in applications involving moving equipment (bumpers) (read more) -
Fairlane Products, Inc.
Industrial Rubber & Urethane Protective Bumpers Bumpers. Rubber bumpers and urethane bumpers, designed to guard, stop, align, and protect a machine or work piece during the manufacturing process. They are available in round, square, and rectangular shapes (standard and custom sizes available) with a variety of different styles that integrate well into an industrial application or commercial end product. These bumpers are available in black neoprene, white nitrile, or colored urethane, each with varying durometers. Rollers & Bumpers. Fairlane... (read more)Browse Bumpers Datasheets for Fairlane Products, Inc.