-
Supplier: Powell Electronics, Inc.
Description: Sealed Limit Switch
- Device Type: Rotary Limit Switch
-
Supplier: Acme Chip Technology Co., Limited
Description: LIMIT SWITCH, LIMIT SWITCHES XC
- Maximum Current Rating: 1.5 amps
- Maximum AC Voltage Rating: 240 volts
- Switch Configuration: Double Pole, Double Throw (DPDT)
- Device Type: Linear Limit Switch
-
Description: SWITCH SNAP ACTION SPDT 3A 125V
- Maximum Current Rating: 3 amps
- Maximum AC Voltage Rating: 30 volts
- Maximum DC Voltage Rating: 125 volts
- Device Type: Linear Limit Switch
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1054741-D2F-L3-D Category: Switches>Limit Switches Series: D2F Termination Style: Solder Lug Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 750 Circuit: SPDT Switch Function: On-Mom Actuator
- Device Type: Rotary Limit Switch
-
Supplier: VAST STOCK CO., LIMITED
Description: Limit Switches LIMIT SWITCH CABLE PULL 500V 10A T-L
- Switch Type: Electromechanical
-
Supplier: DigiKey
Description: SWITCH LIMIT DPST 1.5A 240V
- Maximum Current Rating: 0.1 to 1.5 amps
- Electrical Life (Minimum): 5,000,000 (#)
- Operating Temperature: -25 to 70 C
- Mechanical Life (Minimum): 5,000,000 (#)
-
Supplier: ODG (Origin Data Global)
Description: 5A 250V Micro switch 1 million times Plugin Limit Switches ROHS
-
Supplier: Radwell International
Description: LIMIT SWITCH HEAD, LIMIT SWITCHES XC STANDARD, ZCKD, THERMOPLASTIC ROUND ROD LEVER 6 MM L = 200 MM. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Linear Limit Switch
-
Supplier: Newark, An Avnet Company
Description: Limit Switch; Limit Switch Actuator:-; Contact Configuration:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Operating Force Max:-; Product Range:GLB Series; Contact Current DC Max:-; Contact Voltage DC Max:- RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: Omron D2F-L30 Limit Switch
- Operating Temperature: -40 C
- Device Type: Linear Limit Switch
- Features: Other, Roller Lever / Leaf
- Switch Configuration: Single Pole, Double Throw (SPDT)
-
Supplier: Galco Industrial Electronics
Description: Rotary Limit Switch NEMA 4 4 CIR
- Device Type: Rotary Limit Switch
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Limit Switch, NEMA Type 4 and 13 Sealed Contact, Lever Type, Spring Return, Lever Cannot Move Counterclockwise, N.O. Contact
- Normal State: Normally Open (NO)
-
Supplier: CARLO GAVAZZI Automation Components
Description: They are developed in order to be used for following operations: Presence/Absence Positioning and travel limit Objects passing/counting Double Insulation Degree of protection IP65 Reinforced UL-V0 thermoplastic fiber-glass body Positive Opening Operation Minimum Actuation Force/Torque Minimum
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 24 to 400 volts
- Maximum DC Voltage Rating: 24 to 250 volts
- Operating Temperature: -25 to 70 C
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW operation only, lever cannot be moved CCW, Whole Switch, 120V AC Indicating Light
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Limit Switch, Pre-Wired Factory Sealed, Switch Body Only, Switch Body For Lever Type, Spring Return, Maintained Contact, Push Types, 2-Circuit, 1.52m (5ft) length STO cable, LED Indicating Light: 120V AC 50-60Hz, Wired to N.O. Contact
- Normal State: Normally Open (NO)
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Limit Switch, Pre-Wired Factory Sealed, Corrosion Resistant, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Extended Cable Length: 4.88m (16ft), LED Indicating Light: 120V AC 50-60Hz, Wired to N.O. Contact
- Normal State: Normally Open (NO)
-
Supplier: DigiKey
Description: LIMIT SWITCH, LIMIT SWITCHES XC
- Maximum Current Rating: 0.1 to 1.5 amps
- Operating Temperature: -13 to 158 F
- Pole and Throw Specifications: Double Pole, Single Throw (DPST)
- Features: Dustproof
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH-OT : ROHS COMPLIANT: YES
-
Supplier: Galco Industrial Electronics
Description: LIMIT SWITCH, LMSW-CW-REV SHAFT-L
- Device Type: Rotary Limit Switch
-
Supplier: Joyce/Dayton Corp.
Description: Joyce limit switches allow you to set precise travel limits and stops on Joyce jacks and actuators. They are also ideal in any application where rotary motion of a machine component can be used to indicate linear motion of another part. They are compatible with 2-ton through
- Switch Type: Electromechanical
- Housing Type: Enclosed Switch Housing
- Device Type: Rotary Limit Switch
- Orientation: Side Mounted Actuator
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Feature] Dustproof, waterproof, oilproof feature. It is used for metal detection, when limit switch get close to metal, indicator of limit switch will light on, and release reverse signal. [Range of Application] FUYU ball screw motorized linear guideway, belt driven linear
- Certifications / Approvals: CE Certification
- Switch Configuration: Double Pole, Double Throw (DPDT), Double Pole, Single Throw (DPST), Single Pole, Double Throw (SPDT), Single Pole, Single Throw (SPST)
- Switch Type: Electromechanical
- Device Type: Linear Limit Switch
-
Supplier: Eaton Corporation
Description: EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STANDARD ROLLER TYPE CAST ALUMINUM LEVER MATERIAL FRONT ROLLER MOUNTING LOCATION E50 MODEL
-
Supplier: OMRON Automation and Safety
Description: Small Safety Limit Switch Safety category 4 Meets Standards EN60947-5-1; GS-ET-15; UL508; CSA C22.2 No.14; GB14048.5 Application Standard Number: EN81 (Lifts); EN115 (Escalators, Conveyors) One of the smallest class of safety limit switches in the world Super small limit
-
Supplier: Burger & Brown Engineering, Inc.
Description: SMARTLOCK® slide retainer and limit switch has been tested for reliability over 10 million cycles without failure. Two or more switches may be used for larger molds, or molds with multiple slides. Increased safety and prevention of mold damage result when the SMARTLOCK® slide retainer
- Maximum Current Rating: 4 to 5 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 28 volts
- Electrical Life (Minimum): 10,000,000 (#)
-
Supplier: Newark, An Avnet Company
Description: ENCLOSED LIMIT SWITCH
-
Supplier: Newark, An Avnet Company
Description: 10316 TYPE L LIMIT SWITCH
-
Supplier: Burger & Brown Engineering, Inc.
Description: Smartflow Thinswitch Liquid-Resistant Limit Switch is designed to verify ejector plate return in areas where occasional water or oil spray is present. The Thinswitch helps prevent accidental mold close in injection molding applications by providing a position switch that is tied to the
- Maximum Current Rating: 4 to 5 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 28 volts
- Electrical Life (Minimum): 10,000,000 (#)
Find Suppliers by Category Top
Featured Products Top
-
View Datasheet P6 - Sealed Limit Switches, MIL-Spec and Commercial P6 (read more)
Browse Limit Switches Datasheets for Powell Electronics, Inc. -
locations. Bonomi North America has introduced a compact, heavy-duty hazardous location limit switch series with both mechanical and non-contact models. The new low-cost Bonomi EX Series provides both visual and remote electrical indication of valve/actuator position (read more)
Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
The Omron D2S-01L13-F is a compact snap-action basic switch designed for precise mechanical position, presence, and movement detection. It belongs to the D2S subminiature switch family and combines an SPDT contact arrangement with a low-force simulated roller lever (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Asahi/America, Inc. is pleased to introduce the new J-Switch™ manual limit switch compatible with Asahi/America’s Type-21/21a ball valves and Type-23 Multiport™ ball valves. The new limit switch is a low-cost manual valve position indication solution. Asahi/America, Inc (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
Bonomi North America Introduces New Industrial Ball Valve/Limit Switch Packages New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications to be monitored remotely. The valve and switch components (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Product Data Sheet L Series ICI‘s L series rotary electric actuator (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
equipment includes 115Vac-1ph continuous duty motor with thermal over load protection, heavy duty hardened steel spur gearing, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
-relieved aluminum base to ensure maximum stability and low drift. To enhance positioning accuracy and automation throughput, the stage integrates non-contact, direction-sensing optical reference point switches located at mid-travel. Non-contact limit switches are also included to safeguard the (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
condition monitoring (limit value monitoring via switching output) Data processing through averaging, mastering or data reduction 3-point linearization for customer-specific installation situations (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group
More Information Top
-
Microfluidic Diagnostics
… other hand, after PCR amplification, the solution form of agarose droplets can be switched to a solid … Conventionally, the process of digital PCR has involved sequential limiting dilutions of target DNA followed by PCR … PCR filtered pipette tips from Rainin (#RT-L10F, RT- L200F , RT-L100F).
-
Development and Characterization of a Multiplexed RT-PCR Species Specific Assay for Bovine and one for Porcine Foot-and-Mouth Disease Virus Rule-Out Supplement...
R & F Switched ) - rc(F, IO) Forward: GCGGAGAAGGCTGCATTC Internal: CATCGTACGCGGAAGCGTTTCGT Reverse: TGAATGAACAAATTCTACCAAAATTGA Real-time PCR Limit of Detection Screening Protocol M. 200ul filter pipette tips, (Rainin, Cat.# RT- L200F ) N. 1000ul filter pipette tips, (Rainin, Cat …
-
Genomic Applications in Pathology
P20, P200, P1000 filtered pipet tips (Rainin, P/N RT-L10F, RT- L200F , and RT-L1000) 3. … Sequencing: A Transformative Technology 228 Implementation of Exome Sequencing in Clinical Medicine 230 Limitations and Challenges of … … the CH segment determines the antibody class (e.g., IgG, IgA, others) and allows for class switching .
-
Genomics Protocols
Fig. 2.10 Label “ switching ” used to construct an internal standard Approximately 900–1,000nt is the very limit of resolution on an ABI 3700 DNA analyzer. … multichannel pipettes L8-200 and L8-20 and tips SR-L10F and SR- L200F (Rainin Instruments, Woburn …
-
http://dspace.mit.edu/bitstream/handle/1721.1/46642/426495118-MIT.pdf?sequence=2
There is a transition temperature range in which the low temperature path is switched off, Another method used to increase the high load limit is to increase the inlet l200F .
-
Molecular Beacons: Signalling Nucleic Acid Probes, Methods, and Protocols
Nos RT-L10F, RT- L200F , and RT-L1000F). This ensures that signal generation is not the rate- limiting step in a given PCR application. MBs act like switches that are normally closed to bring the fluorophore/quencher pair together to turn fluorescence …
Indicates content that may require registration and/or purchase.