-
Supplier: ODG (Origin Data Global)
Description: ZIP-15 Stepper Motor Driver ROHS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers,
- Supply Voltage (DC): 46 volts
- Operating Temperature: -20 C
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Feature] FMDT220A48NOM is based on the DSP control and inverter technology combined with a new generation of digital stepper motor drives. Adaptive current below 4.8 A, flange size in 60-110 – mm between the various types of three-phase hybrid stepping motor.
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control,
- Supply Voltage (DC): 7 volts
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control,
- Supply Voltage (DC): 7 volts
- Operating Temperature: 0 C
- Features: Other
-
Supplier: Portescap
Description: 35L048B Can Stack Stepper Mini Motor 35L048B The 35L048B provides up to 4.0 oz-in (28 mNm) of holding torque in a 35 mm frame size, making it perfect for higher torque applications. The 48 steps per revolution results in a 7.5 degree step angle, increasing the positioning resolution.
- Other DC Voltage: 5 VDC
- Current per Phase: 0.45 amps
- Static / Holding Torque: 3.9646017699115026 In-oz
- Step Angle: 7.5 degrees
-
Supplier: Portescap
Description: 35L048D Can Stack Stepper Mini Motor 35L048D The 35L048D provides up to 7.6 oz-in (54 mNm) of holding torque in a 35 mm frame size, making it perfect for higher torque applications. The 48 steps per revolution results in a 7.5 degree step angle, increasing the positioning resoltion. It
- Other DC Voltage: 12 VDC
- Current per Phase: 0.19 amps
- Static / Holding Torque: 6.513274336283183 In-oz
- Step Angle: 7.5 degrees
-
Supplier: Portescap
Description: 42L048D Can Stack Stepper Mini Motor 42L048D The large rotor and neodymium magnets of the 42L048D provide up to 18.5 oz-in (131 mNm) of holding torque and is optimal for high torque applications. The 48 steps per revolution results in a 7.5 degree step which increases the positional
- Other DC Voltage: 12 VDC
- Current per Phase: 0.4 amps
- Static / Holding Torque: 18.548672566371675 In-oz
- Step Angle: 7.5 degrees
-
Supplier: Portescap
Description: 60L024B Can Stack Stepper Mini Motor 60L024B The 60L024B provides up to 24 oz-in (169.5 mNm) of holding torque in a 24 mm frame size, making it perfect for higher torque applications. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights
- Other DC Voltage: 5 VDC
- Current per Phase: 1.09 amps
- Static / Holding Torque: 18.49769911504424 In-oz
- Step Angle: 15 degrees
-
Supplier: Infineon Technologies AG
Description: The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator one HS-CAN transceiver supporting CAN FD, CAN Partial Networking (incl. FD Tolerant Mode), one LIN
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: Infineon Technologies AG
Description: Potential Applications The BTN9960LV is well-suited for 12V automotive motor control applications using a brushed DC motor such as fuel pumps and washer pumps. MOTIX™ BTN99x0LV is ISO26262-ready! How to obtain Safety Application Note? What is myICP? myInfineon Collabo ration
- Supply Voltage (DC): 4.5 to 40 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Newark, An Avnet Company
Description: DEV BRD, L6470 STEPPER MOTOR DRIV, STM32; Application Sub Type:Stepper Motor; Silicon Manufacturer:STMicroelectronics; Kit Application Type:Power Management - Motor Control; Silicon Core Number:L6470, STM32F105RB; Kit Contents:Dev RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DEV BRD, L6472 STEPPER MOTOR DRIV, STM32; Application Sub Type:Stepper Motor; Silicon Manufacturer:STMicroelectronics; Kit Application Type:Power Management - Motor Control; Silicon Core Number:L6472, STM32F105RB; Kit Contents:Dev RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 083404-L298HN Packaging: Tube/Rail Applications: DC Motors, Relays, Solenoids, Stepper Motors Mounting: Through Hole Technology: Bipolar Fault Protection: Current Limiting, Over Temperature Voltage - Load: 4.8 V to 46 V
- Supply Voltage: 4.5 to 7 volts
- Operating Temperature: -40 to 150 C
- Features: Other
- Packing Method: Tube
-
Supplier: Zaber Technologies, Inc.
Description: These NEMA size 17 and 23 stepper motors have built-in controllers. A detachable home sensor HS02 and magnet are included. An additional HS02L150 Hall effect sensor can be purchased to function as an away sensor. These motors are standalone units requiring only a standard 24 V
- Torque Constant: 8.2128 in-oz/amp
- Current per Phase: 2.3 amps
- Operating Temperature: 32 to 122 F
-
Supplier: Zaber Technologies, Inc.
Description: These NEMA size 17 and 23 stepper motors have built-in controllers. A detachable home sensor HS02 and magnet are included. An additional HS02L150 Hall effect sensor can be purchased to function as an away sensor. These motors are standalone units requiring only a standard 24 V
- Torque Constant: 25.488 in-oz/amp
- Current per Phase: 4.2 amps
- Operating Temperature: 32 to 122 F
-
Supplier: Newark, An Avnet Company
Description: EVALUATION BOARD, STEPPER MOTOR; Application Sub Type:Stepper Motor; Silicon Manufacturer:STMicroelectronics; Kit Application Type:Power Management - Motor Control; Silicon Core Number:L6472; Kit Contents:Evaluation Board L6472 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DEMO BOARD, STEPPER MOTOR DRIVER; Application Sub Type:Stepper Motor; Silicon Manufacturer:STMicroelectronics; Kit Application Type:Power Management - Motor Control; Silicon Core Number:L6470; Kit Contents:Demonstration Board L6470; RoHS Compliant: Yes
-
Supplier: Zaber Technologies, Inc.
Description: These NEMA size 17 and 23 stepper motors have built-in controllers and encoders for stall detection and recovery. A detachable home sensor HS02 and magnet are included. An additional HS02L150 Hall effect sensor can be purchased to function as an away sensor. These motors are
- Torque Constant: 8.2128 in-oz/amp
- Current per Phase: 2.3 amps
- Operating Temperature: 32 to 122 F
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 091396-L6219 Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Output Current: 750mA Voltage - Load: 10 V to 46 V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Step Resolution: 1, 1/2
- Continuous Output Current: 0.75 amps
- Supply Voltage (AC): 4.75 to 5.25 volts
- Supply Voltage (DC): 4.75 to 5.25 volts
- Operating Temperature: -20 to 150 C
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 040971-L6219R Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Output Current: 500mA Voltage - Load: 4.5 V to 10 V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Step Resolution: 1, 1/2
- Continuous Output Current: 0.5 amps
- Supply Voltage (AC): 4.75 to 5.25 volts
- Supply Voltage (DC): 4.75 to 5.25 volts
- Operating Temperature: -20 to 150 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 109536-L6219DSTR Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 750mA Voltage - Load: 10 V to 45 V Motor Type - Stepper: Bipolar Motor Type - AC, DC:
- Continuous Output Current: 0.75 amps
- Supply Voltage (AC): 4.75 to 5.25 volts
- Supply Voltage (DC): 4.75 to 5.25 volts
- Operating Temperature: -20 to 150 C
-
Supplier: Zaber Technologies, Inc.
Description: These NEMA size 17 and 23 stepper motors have built-in controllers and encoders for stall detection and recovery. A detachable home sensor HS02 and magnet are included. An additional HS02L150 Hall effect sensor can be purchased to function as an away sensor. These motors are
- Torque Constant: 25.488 in-oz/amp
- Current per Phase: 4.2 amps
- Operating Temperature: 32 to 122 F
-
Supplier: Festo Corporation
Description: Controlled piston spool valve Digital actuation Integrated pressure sensors for monitoring function and force control With auto identification Diagnostic function Integrated digital output, e.g. for a clamping/brake unit Suitable for servo-pneumatic applications with stepping motor
- Pressure Rating: 0 to 145.0377 psi
- Media Temperature: 122 to 32 F
- Media: Air, Compressed Air
- Primary Material: Aluminum
-
Supplier: ElectroCraft
Description: against over-current, over-temperature, motor short-circuit and incorporates state of the art MOSFET technology for maximum efficiency. Connectivity is achieved with simple screw-terminals for control/feedback inputs, supply power and motor connections.
- Number of Axes / Motors: 1
- Rated Power: 75 watts
- Continuous Output Current: 3 amps
- Supply Voltage (DC): 30 volts
-
Supplier: Rochester Electronics
Description: PWM Current Control Type Stepping Motor Driver
- Package Type: DIP
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MTS62C19A motor driver is an integrated circuit able to drive both windings of a bipolar stepper motor or bi-directionally control two DC motors. The two output bridges can sustain 40 V and deliver up to 750 mA of continuous current each. The maximum output
- Continuous Output Current: 0.75 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for
- Maximum Air Flow: 3.19 SCFM
- Maximum Static Pressure: 0.092 in H2O
- Maximum Sound Level: 17 dbA
- Motor Voltage: 10.2 to 13.8 volts
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for
- Maximum Air Flow: 1.77 SCFM
- Maximum Static Pressure: 0.12 in H2O
- Maximum Sound Level: 15 dbA
- Motor Voltage: 20.4 to 27.6 volts
-
Supplier: PI (Physik Instrumente) L.P.
Description: motors allows improved tracking performance, smaller tracking errors, and improved settling times. Options Stepper or synchronous servo motor Holding brake Rotary encoder, incremental or absolute-measuring Folded drivetrain for reducing the overall length Synchronous servo
- Stroke or X-Axis Travel: 4.0157502 inch
- Features: Electrical
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [PATENT REPORT] FIC-CAN is a opened bus integrated driver use CAN open protocol designed by fuyu technology, compared with traditional driver, lower cost, easy installation, and can reduce stepper motor's lose steps effectively, obviously reduce motor vibration, this kind of
- Features: Motor Speed Controller
- Product: Multi-axis Controller, Robotic Motion Controller
-
Supplier: Yamaha Motor- Robot Division
Description: New type electric cylinders that utilize a newly developed vector control system stepping motor to respond to the needs, such as automation at low cost and energy saving by substituting electric units for air units. These electric cylinders can be used in a wide variety of processes,
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 11.8110236220472 to 39.3700787401575 in/sec
- Rated Force: 6.0696 to 20.232 lbs
- Lead: 0.23622047244094507 to 0.7874015748031497 inches per
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: stability, reliability and strong anti-interference, fit to kinds of terrible environments, controller's used on reciprocates motion movement, length limit, speed control of sensor controlling. Certification: ISO, CE, FCC, RoHS Payment Terms: L/C,D/A,D/P,T/T Inner package: Anti-collision foam
- Product: Motor Speed Controller, Multi-axis Controller, Robotic Motion Controller
-
Supplier: TRM International Ltd.
Description: automate most small multiaxis machines and in many cases big machines as well. It can be used in motion control applications and temperature applications making it an affordable and simple solution as there is no need for an additional HMI or additional PLC. The SMC controller can operate 3
Find Suppliers by Category Top
Featured Products Top
-
Stepper motors enable ultra-precise motion that translates into accurate, stable flow control in proportional valves like Clippard's SCPV Series. But, how? From fundamental operation to real-world valve integration, here's a closer look at how stepper motors achieve fine resolution, low hysteresis, and repeatable performance for demanding applications. (read more)
Browse Flow Controllers Datasheets for Clippard -
86HSD Series Hybrid Stepper Motors are designed for demanding motion control applications requiring high torque, accurate positioning, and reliable performance. Featuring a standard 1.8° step angle and multiple torque (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
1903-001; nominal voltage 2.24 V; two phases Published step angle: 11.25°; reduction ratio: 1:66.88; full-step drive Published thrust: at least 100 N; maximum travel: 7.7 mm Custom Configuration Power Motor offers custom motor design. The (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
, and stable torque output without compromising accuracy. The 3X Motion 20HSD Series hybrid stepper motors feature a compact 20 mm-class design with a standard 1.8° step angle, providing accurate positioning and smooth motion control for space-constrained applications (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Stage lighting systems and printing equipment require accurate positioning, smooth operation, and reliable motion control in compact mechanical structures. Stepper motors play a critical role in achieving precise movement, repeatability, and stable performance (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
. 3X Motion 35HS Series hybrid stepper motors combine compact design with precise stepping performance to provide reliable motion control solutions for automation applications. Featuring a 1.8° step angle, multiple motor lengths, and holding torque options up to 25 (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
full step. This allows the resolution of the controlled rotary or linear movement to be increased considerably and/or the vibrations caused by the motor to be reduced. This capability is an excellent fit for optics applications where resolutions are often in the micro meter range. (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
As AGV/AMR platforms, smart logistics systems, and automated production equipment continue to evolve, motion control systems require motors capable of delivering higher torque, (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Compact stepper motors play a critical role in achieving precise motion control while optimizing equipment size. The 35 Series Stepper Motors are engineered to deliver smooth and accurate (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Modern precision equipment requires accurate positioning, stable torque output, and compact motor designs to achieve reliable motion control while minimizing installation space. Applications such as 3D printers, CNC equipment, medical devices, printers (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd
More Information Top
-
Implementation of an interactive remote laboratory platform for stepper motor experiments
The electronic control unit, control circuits have been manufactured with L297 - L298 stepper motor control integrated circuits and operated by CNC Mach II control program.
-
A design of elevator positioning control system model
We choose AT89S52 microcontroller as the core control component and stepper motor as the implementation component, use L298 integrated chip to drive stepper motor and infrared binate tubes to detect the location of the elevator and acquire real-time information to achieve …
-
Informatics in Control, Automation and Robotics
STC89C52RC SCM and L297, L298 driver chip were used to realize controlling and driving of the stepper motor .
-
A reconfigurable digital signal processing system for eddy currents non-destructive testing
L297 together with L298 integrated circuits are used to control and drive a wide range of stepper motors and provide a simple communication interface of only 5 signals per axis.
-
Design of a embedded embroidery machine controller based on dual processors
Its drive adapts the frame of L297+ L298 [7] which is suitable for controlling bipolar two-phase or unipolar four-phase stepper motor .
-
Research on Liquid Chromatography Step Injection System
In the figure, peristaltic pump, injection valve and multi- way valve are controlled by high precision digital stepper motor , in which the stepper motor is drove by module composed of L297 and L298 [12].
-
Design and Implementation of a Computerized Embroidery Machine's Controller Based on ARM and DSP
Fig. 2 shows the driving of a two phase bipolar stepper motor , the needed signals to drive the inputs of the L298 are generated from the L297, the L297 is controlled by TMS320LF2407A.
-
Stepper Motor Microstepping with PIC18C452
TC4469/ST’s L298 ;****************************************************************** ;Documents to be refered with this : ; a) Diagram of control circuit ; b) Application note: Microstepping of stepper motor using 18CXXX ;****************************************************************** ;AUTHOR : .
-
Electrical Insulating Materials and Electrical Engineering
… are: high working voltage, high output current, instantaneous peak current up to 3A, 2A continuous operating current, 50v drive voltage, containing two H-bridge high-voltage high-current full-bridge driver, which can be used to drive electric DC motors and stepper . L298 with a bipolar control mode, generates the PWM signal, which can determine the speed and direction of DC motor by changing the duty cycle of PWM.
-
Practical AVR Microcontrollers
In such a case you would be better off using a driver chip rated for higher current use (e.g., the L298 ) or taking the trouble to build the H bridges out of individual MOSFETs if your motor is a real power … In Figure 4-34, you can see a circuit using an L293D to control a four-wire stepper motor.
Indicates content that may require registration and/or purchase.