-
Supplier: RS Components, Ltd.
Description: Panasonic CR2025L/6BP Button Battery
- Voltage: 3 volts
- Capacity, Amp Hours (AH): 0.165 ampere-hr
- Specialty Cells: Coin Cell or Button Cells
- Secondary Batteries: Lithium / Manganese Dioxide
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic - BSG Win Source Part Number: 1335142-CR-2025L/BN Category: Battery Products>Batteries Non-Rechargeable (Primary) Packaging: Bulk Termination Style: Requires Holder Size / Dimension: 0.79" Dia x 0.10" H (20.0mm x 2.5mm) Standard Package: 200 Voltage - Rated: 3 V
- Voltage: 3 volts
- Specialty Cells: Coin Cell or Button Cells
- Features: Disposable (Primary) Batteries
-
Supplier: New Yorker Electronics Co., Inc.
Description: BATT HOLDER COIN 20MM 1 CELL SMD
- Cell Size: Coin Cell or Button Cell
- Cell Capacity: Single Cell
- Mounting: Surface Mount
-
-
Supplier: DigiKey
Description: Coin, 20.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
- Capacity, Amp Hours (AH): 0.165 ampere-hr
- Operating Temperature: -22 to 185 F
- Specialty Cells: Coin Cell or Button Cells
- Features: Disposable (Primary) Batteries
-
Supplier: Rayovac
Description: Features and Benefits World’s Longest Lasting Mercury Free Hearing Aid Battery Recommended by 8 of 10 Hearing Health Professionals 2nd Generation, Mercury Free formula with higher voltage for quick start-up Superior cell design that resists swelling & leakage, providing optimal performance
- Specialty Cells: Coin Cell or Button Cells
- Features: Disposable (Primary) Batteries, Other
- Application: Implantable Batteries
-
Supplier: Rayovac
Description: Features and Benefits World’s Longest Lasting Mercury Free Hearing Aid Battery Recommended by 8 of 10 Hearing Health Professionals 2nd Generation, Mercury Free formula with higher voltage for quick start-up Superior cell design that resists swelling & leakage, providing optimal performance
- Specialty Cells: Coin Cell or Button Cells
- Features: Disposable (Primary) Batteries, Other
- Application: Implantable Batteries
-
Supplier: Rayovac
Description: Features and Benefits World’s Longest Lasting Mercury Free Hearing Aid Battery Recommended by 8 of 10 Hearing Health Professionals 2nd Generation, Mercury Free formula with higher voltage for quick start-up Superior cell design that resists swelling & leakage, providing optimal performance
- Specialty Cells: Coin Cell or Button Cells
- Features: Disposable (Primary) Batteries, Other
- Application: Implantable Batteries
-
Supplier: Rayovac
Description: Features and Benefits World’s Longest Lasting Mercury Free Hearing Aid Battery Recommended by 8 of 10 Hearing Health Professionals 2nd Generation, Mercury Free formula with higher voltage for quick start-up Superior cell design that resists swelling & leakage, providing optimal performance
- Specialty Cells: Coin Cell or Button Cells
- Features: Disposable (Primary) Batteries, Other
- Application: Implantable Batteries
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3078TR # of Cells: 1 Battery Reference: 2016 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 750 / 13" reel Type: Holder
- Cell Size: Coin Cell or Button Cell
- Features: Other
- Type: Plastic Holder
- Cell Capacity: Single Cell
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3026TR # of Cells: 1 Battery Reference: 2016 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 750 / 13" reel Type: Holder
- Cell Size: Coin Cell or Button Cell
- Features: Other
- Type: Plastic Holder
- Cell Capacity: Single Cell
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 498 # of Cells: 1 Battery Reference: DL 1/3N, K58L, CR1/3N, ANSI 5008LC, IEC CR11108 Cell Size: 1/3 N Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder 2 button Cell batteries can be installed in series SR44, 357,MS76,G-13,303,V313,PX76A
- Cell Size: N
- Features: Other
- Type: Plastic Holder
- Cell Capacity: Single Cell
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 503 # of Cells: 1 Battery Reference: DL 1/3N, K58L, CR1/3N, ANSI 5008LC, IEC CR11108 Cell Size: 1/3 N Material: Nylon- High Temp UL 94 V-0 Mounting: THM Type: Holder 2 Button Cell batteries can be installed in series SR44, 357,MS76,G-13,303,V313,PX76A
- Cell Size: N
- Features: Other
- Type: Plastic Holder
- Cell Capacity: Single Cell
-
Supplier: ValueTronics International, Inc.
Description: The BT520 is a Battery Analyzer from Fluke. Battery analyzers are a type of electronic testing equipment that tests the condition of a variety of batteries. Battery analyzers test equipment including lead-acid batteries, security system batteries, and emergency floodlight system
- Test Capability: Charge, Current, Resistance, Voltage
- Form Factor: Portable / Handheld Tester
-
Supplier: Ningbo Best Group Co., Ltd.
Description: service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and
- Maximum Current: 2 to 4 amps
- Maximum AC Voltage: 125 to 250 volts
- Switching Mechanism: DPDT
-
Supplier: Dorcy International
Description: hands-free use. The 4AA LED Focus / Area Lantern includes 4 AA Cell batteries to operate and is available in assorted colors. 4 'AA' LED Zoom Flashlight, With Stand, & Alkaline Batteries, Super Bright LED Bulb, Zooms From Spot Beam To Wide Beam, Hangs, Stands, Or Can Be Carried,
- Flashlight Type: Lantern
-
Supplier: RS Components, Ltd.
Description: The XPH34R provides an incredible 2400 l
- Lumen: 2,000 lm
- Power Source: Battery, Button Cell, Re-Chargeable
- Lamp Type: LED
- Flashlight Type: LED Flashlight, Rechargeable Flashlight
-
Supplier: Cole-Parmer
Description: • Simple operation
rinse and fill cell cup and push button to display measurement • Waterproof ABS housing that floats • Push-button calibration • Automatic temperature compensation to 25 C (77 F) The TechPro II series of meters provide conductivity/TDS - Features and Functionality: Battery Powered
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Portable
- Display Type: Video Display
-
Supplier: Dorcy International
Description: Lumens: n/a Run Time: 2 Hours Beam Distance: 3ft Bulb Type: LED 5MM Batteries: LR44 Button Cell (x3) Product Material: Aluminum Barrel Product Dimensions: 2.25" L X .5 " W Dimensions Head: .75 Product Weight: .8 oz (Single) 2.7 LB fish bowl 50 Pieces Available Color(s): Red,
- Power Source: Battery
- Lamp Type: LED
- Features: Other
- Flashlight Type: Tube Flashlight
-
Supplier: Dorcy International
Description: material, this lantern has a sealed handle mounted push button switch for ease of use. The LED lantern has a convenient ratcheting stand for hands-free use capabilities. The 65 Lumen â€" 4D / 6V LED Lantern comes complete with 4 D cell batteries. BLACK ONLY Product
- Flashlight Type: Lantern
-
Supplier: Cole-Parmer
Description: • IP67-rated Valox
housing submersible down to 3 feet (0.9 meters) • Four-digit LCD reads to 9999 S/ppm These meters are simple and easy to use just add your sample to the built-in cell cup, push the button, and take a reading. Autorange function automatically - Features and Functionality: Battery Powered
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Portable
- Display Type: Video Display
-
Supplier: Dorcy International
Description: resistant design (IPX4). The DieHard flashlight has a multi functional side mounted push button switch offering hi and low settings. Conveniently right beneath the push button switch is a Battery Life Indicator. When battery power is less than 20%, the LED battery life indicator will
- Lumen: 90 to 180 lm
- Battery Size: AAA
- Power Source: Battery
- Lamp Type: LED
-
Supplier: Cole-Parmer
Description: Four AA batteries (included) provide over 2000 hours of operation. Universal power adapter sold separately to run meter on AC power. Includes: conductivity cell (K= 1.0), 1413
S conductivity standard (Five x 60-mL bottles), rinse solution (10 pouches), protective armor with - Features and Functionality: Battery Powered
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Portable
- Display Type: Video Display
-
Supplier: Cole-Parmer
Description: power adapter or four AA batteries (sold separately). Includes: conductivity cell (K = 1.0) and 1413
S conductivity standard (Five x 60-mL bottles), electrode arm with redesigned holder and universal power adapter. - Features and Functionality: Battery Powered
- Form Factor: Lab / Benchtop
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Video Display
-
Supplier: Myron L Company
Description: operator simply fills the cell cup with dialysate solution and pushes a button. The needle indicates the total concentrations of salts in the solution. Model D-1 has an expanded scale of 11-15 millimhos and is useful for testing final dialysate. A unique feature of this model is the
- Conductivity / Dissolved Solids Range: 0 to 20,000 µS/cm
- Display Type: Analog Meter
- Features and Functionality: Battery Powered
- Water Quality Parameters: Conductivity / Dissolved Solids
-
Supplier: Streamlight, Inc.
Description: with 100,000 hour lifetimeClick here to see full output and runtime chartUnbreakable polycarbonate lens with scratch-resistant coating. Gasket-sealed.Two (2) "AA " size alkaline cells provide fast replacement with readily available batteries. Lithium "AA " cells allow extended
- # of Batteries: 2
- Length: 2.34 inch
- Lumen: 1 to 55 lm
- Battery Size: AA
-
Supplier: Linx Technologies
Description: an HS Series decoder, transmitter identity can be determined and button permissions established. The unit uses a single 3V CR2032 lithium button cell. CipherLinx® is a highly secure, encrypted remote control technology is based on a core algorithm called Skipjack. Developed by
- Number of Transmitters: 1 to 5
- Number of Inputs / Outputs: 1
- Operating Frequency: 418,000,000 Hz
- Number of Channels: 1 to 5
-
Supplier: Linx Technologies
Description: an HS Series decoder, transmitter identity can be determined and button permissions established. The unit uses a single 3V CR2032 lithium button cell. CipherLinx® is a highly secure, encrypted remote control technology is based on a core algorithm called Skipjack. Developed by
- Number of Transmitters: 1 to 5
- Number of Inputs / Outputs: 1
- Operating Frequency: 433,000,000 Hz
- Number of Channels: 1 to 5
-
Supplier: Linx Technologies
Description: an HS Series decoder, transmitter identity can be determined and button permissions established. The unit uses a single 3V CR2032 lithium button cell. CipherLinx® is a highly secure, encrypted remote control technology is based on a core algorithm called Skipjack. Developed by
- Number of Transmitters: 1 to 5
- Number of Inputs / Outputs: 1
- Operating Frequency: 315,000,000 Hz
- Number of Channels: 1 to 5
-
Supplier: Zurn Industries LLC
Description: degree angled sensor for optimum user detection, courtesy flush button with high impact resistant polycarbonate, housing impact-resistant glass lens, chrome-plated metal cover, 4 C-size batteries, wrench for installation and allen key for the battery compartment. ZERK CPM directs the
-
Supplier: Linx Technologies
Description: or an LR Series receiver paired with a decoder IC or microcontroller. The unit uses a single 3V CR2032 lithium button cell. Features The Handheld transmitters are now available with metal dome buttons. These metal domes provide a greater tactile feel by snapping when the
- Number of Transmitters: 4
- Number of Inputs / Outputs: 1
- Operating Frequency: 418,000,000 Hz
- Number of Channels: 4
-
Supplier: Beckhoff Automation LLC
Description: contains a replaceable battery (button cell) under the removable front cover, which supplies the integrated RTC (real-time clock) for several years. The battery test can be triggered via software or a test button. The device is also available as EL6072-0033 with ex-factory
- Data Acquisition: I/O Module
-
Supplier: Myron L Company
Description: operator simply fills the cell cup with dialysate solution and pushes a button. The needle indicates the total concentrations of salts in the solution. Model D-1 has an expanded scale of 11-15 millimhos and is useful for testing final dialysate. A unique feature of this model is the
- Electrode Accuracy: 2 (+/- % FS)
- Maximum Diameter / Width: 3.4 inch
- Maximum Length: 4 inch
- Features: Also outputs Total Dissolved Solids (TDS)
-
Supplier: ZGC, Inc.
Description: fit your exact working configuration. External layer of nylon elastic knit which enables ventilation and is non-abrasive to your skin. Middle layer of shock resistant advanced closed cell neoprene perforated foam prevents overheating of your camera. Internal knit layer protects the camera
- Features: Audio/Visual Case, Camera Case
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: The CR-20 has a protective glass cap. This allows direct measurement of pastes, powders, or wet objects without needing to fill a cell. This device is printer-ready with USB connectively in case you need a hard copy of your results. With built in software the CR-20 will allow you to take
- Response Time: 1 seconds
- Operating Temperature: 32 to 104 F
- Features: Battery Powered, Data Storage or Data Logging
- Local Interface: Digital Front Panel
-
Supplier: Watts Premier
Description: Automatic Temperature Compensation of 1 to 50 degrees Celsius (33 to 122 degrees Fahrenheit) Power source: 2 x 1.5V button cell batteries (included) Battery life: 1000 hours of usage Dimensions: 15.5 x 3.1 x 2.3cm (6.1 x 1.25 x 1 inches) Weight with case: 76.5g (2.7 oz) Weight
Find Suppliers by Category Top
Featured Products Top
-
In the rapidly expanding EV battery manufacturing sector, the integrity of electrolyte filling and chemical dosing is paramount. A 316L Electropolished Chemical Delivery System (CDS) serves as the high-purity backbone of these facilities, ensuring that process fluids remain entirely free from (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
-TEDS service. The service uses a AD9 (9 PIN “D” Series) Connector attached to the load cell or torque sensor cable. The connector has a TEDS EEPROM chip that works with the DPM-3 meter. With this update, legacy and non-TEDS sensors will be capable of plug and play with IEEE 1451.4 compliant (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
tools. Keystone's broad line of battery hardware consists of SMT and THM products including, contacts, clips, holders, retainers and straps for coin and button cells batteries, as (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
" • "AA" • "AAA" • "AAAA" • "N" • "C" • "D" • 18650 • CR2 • CR123A •"9 Volt" • "Button" and "Coin Cell" sizes and more, in complete range of energy systems - Alkaline, Lithium, NiCd, NiMH and Zinc type batteries. RoHS and REACH complaint, Keystone (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
2.36”). They provide a wide choice of battery options: XS (2/3 x AA, 1 x 9 V); S (4 x AA, 1 x 9 V); M and L (4/5 x AA). The battery compartment lids for sizes XS and S feature a latch and/or screw fixing; these sizes are rated IP 65 (optional). Sizes M and L allow easy access to the battery (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
3.27" x 1.32"), M (7.68" x 3.98" x 1.73") and L (9.92" x 4.76" x 1.97"). The standard colors are off-white (RAL 9002) and black (RAL 9005). Accessories include belt/pocket clips, battery clips, a battery spacer, plug-in contact (9 V), ring eyelet, and self-tapping screws for mounting PCBs (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Keystone offers a Miniature Lithium button cell retainer suited for most portable medical devices such as hearing aids, diabetic monitoring devices, implantable optics and others utilizing high density PCB packaging (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
The Leak B-Tracer is an easily retooled, semi-automatic station designed for Leak Testing for Electrolyte Tracing on several types of sealed battery cells in different operations of the assembling process, before or after formation and degassing (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp -
operator simply fills the cell cup with dialysate solution and pushes a button. The needle indicates the total concentrations of salts in the solution. Model D-1: Has an expanded scale of 11-15 millimhos and is useful for testing final dialysate. A unique feature of this model (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
Temperature Compensation. The result: a more accurate, useful instrument. The Myron L RO-1 Meter is easy to use and requires no special training. Simply pour the sample into the permanent cell cup and press the rubber-protected button. ppm/TDS is immediately indicated on the color-coded scale (models (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company
More Information Top
-
Springer Handbook of Crystal Growth
…starts to grow initially, the system is put into Auto mode by pressing the Auto Run button . .... a tetravalent ion occupying a tetra- hedral site in a body-centered cubic cell with space group … of infrared absorption peaks in thermally annealed GaInNAs, Jpn. J. Appl. Phys. 40, L750 –L752 (2001) 33 … finished product: PV modules, which are integrated with system components, inverters, charge conditioners, batteries etc. and then…
-
Ceramic Materials and Components for Energy and Environmental Applications: Ceramic Transactions Volume 210
In this paper, we report our recent progress on button cell performance optimization and specially, the design and evaluation of micro-stacks. .... selectivity of electrodes toward fuel-oxygen mixture, are considered as a promising alternative to conventional batteries [2]. .... sintered in a furnace (High multi-5000, Fijidempa Co. Ltd., Osaka, Japan) at l750 °C for 2h…
-
Kent and Riegel’s Handbook of Industrial Chemistry and Biotechnology
…granular molding powder in the lower half of the mold, and presses a button which closes the .... Flexible open- cell polyurethane foam is impregnated with liquid resin, faced with glass fiber mat, and gently … cooled gas, along with excess flushing liquor, is collected in the coke-oven battery gas-collecting main. .... formation of nitrogen oxides, which otherwise would be very high at the combustion temperature of l750 °C.
-
VI Latin American Congress on Biomedical Engineering CLAIB 2014, Paraná, Argentina 29, 30 & 31 October 2014
The light source used is a dual LED ( L750 /850-04A, Epitex) which emits wavelengths of 750 .... Muscle strength is measured by one load cell coupled into a home-made device. .... Equipment proposed instrument is battery -powered, which prevents the line noise, but it was observed that it .... Re button cells suspended in 2-4 ml of growth medium primary myoblasts (F-10) supplemented with…
-
1989 TMS Annual Meeting
…of 0.75 and 0.25 were chill cast in the form of buttons of thickness about .... EVALUATION OF CASTABLE REFRACTORY BARRIERS FOR REDUCTION CELL CATHODES:. .... At a temperature of l750 °C, for example, predic- tions for equilibrium C contents are 1.4% … D. Prengaman, RlR Corp, 1111 W. Mockingbird Ln, Dallas, TX 75247 Lead acid batteries contain active materials…
-
Introduction to Electromagnetic Compatibility 2nd Edition Complete Document
Two square plates of area A and separation d are connected to a battery of voltage V. .... l750 MHz ¼. .... and prepare the program, we select the following in this sequence: TextEdit (lower button on the vertical .... SOLAR CELLS AND THEIR APPLICATIONS .
-
Mechanical Properties of Materials and Information Technology
The other energy coming from battery and the whole energy outputting from the high voltage power supply .... Spine Fusion Using Cell Matrix Composites. .... data to the simulation signaE source and monitor the working status by using button , menu, graphic window. .... I 5( 12), p. l750 -1752 .
-
Encyclopedia of Plastics, Polymers, and Resins Volume 2
…Category/Applications: Two-part, equal volume ratio system for use as a low- cost battery sealant adhesive; bonds .... Category/Applications: See Norcast l750 /Norcure 112; curing with Norcure 135~M recommended for higher temp. .... hoses, cable sheathings, brake and clutch linings; sponge rubber incl. open and closed cell sponge rubber; punching .... ins; used in buttons , molding .
-
Post-medieval Britain and Ireland in 1996
261 buttons , and a scatter of farthings and halfpennies dating from the reigns of Charles I, Charles … to expand two of their trenches in the N.E. corner of the battery from the 1994 .... Slightly lower down the bum is a small two- cell , stone- built sub-rectangular bothy which measures .... The township of Tillinhassen is recorded on Roy's Military Survey of c. l750 and was well preserved…
Indicates content that may require registration and/or purchase.