-
Supplier: Spinner Atlanta
Description: No Description Provided
- Insertion Loss: 43 dB
- VSWR: 1.15 :1
- Package Type: Connectorized
- Device Type: Diplexer
-
Supplier: Richardson RFPD
Description: 1227/1575 MHz Ceramic Diplexer Applications L1-L2 band applications Earth exploration Radio navigation-satellite Portable transceivers for both military and homeland security radio communications Features Surface mount design 16 MHz bandwidth L1 and L2 Wide operating temperature range
- Insertion Loss: 2 dB
- VSWR: 1.93 :1
- Device Type: Diplexer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Anatech Electronics, Inc.
Description: L-Band/ C-Band / S-Band Triplexer
- Device Type: Triplexer
-
-
Supplier: QuinStar Technology, Inc.
Description: HP8555A, HP8565A, HP8569A, Tektronix 7L18 and Tektronix 492, do not require the diplexer option. However, the diplexer option is required for spectrum analyzers without built-in diplexers such as the HP8566A/B, HP8569B and Anritsu 710. • Extends Spectrum Analyzer Frequency Range
- RF Frequency Range: 18,000 to 170,000 MHz
- LO Power: +10 dBm, +13 dBm, +7 dBm
- Package Type: Connectorized
- Features: Other
-
Supplier: L-com, Inc.
Description: The L-com 2.4/5 GHz Diplexer was designed to split 2.4 GHz and 5 GHz from a single radio feed to separate 2.4GHz and 5GHz antennas. Many dual-band 802.11a/b/g radios share a single antenna. The DP245 splits these signals so that two separate 2.4 GHz and 5 GHz antennas can be
- RX (Low): 2,400 to 5,000 MHz
- TX (High): 2,400 to 5,000 MHz
- Device Type: Diplexer
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-DX(1750/2350)-271SA is a cavity diplexer. The pass band is 1750-1850MHz and 2200-2500MHz.lt has excellent isolation ≥70dB@1750-1850MHz and 2200-2500MHz. It has a maximum insertion loss of 1.0dB. The diplexer has SMA-Female 50ohms connectors. Key Electrical Specifications
- RX (Low): 1,750 to 1,850 MHz
- TX (High): 2,200 to 2,500 MHz
- Insertion Loss: 1 dB
- Device Type: Diplexer
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-DX(1600/2400)-1099S is a cavity diplexer. The pass band is 1600-2000 MHz and 2150-2400MHz..lt has excellent isolation ≥80dB@Rx and Tx bands. It has a maximum insertion loss of 0.5 dB. The HRT-DX(1600/2400)-1099S has SMA-Female connectors. Key Electrical Specifications
- RX (Low): 1,600 to 2,000 MHz
- TX (High): 2,150 to 2,400 MHz
- Insertion Loss: 0.5 dB
- Device Type: Diplexer
-
Supplier: Anatech Electronics, Inc.
Description: Extended L-Band Cavity Duplexer 1518-1560/1626.5-1675.5 MHz
- Insertion Loss: 1 dB
- Device Type: Duplexer
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-DX(GSM25)-1N is a cavity diplexer. The pass band is 1850-1915MHz and 1930-1995MHz.lt has excellent isolation ≥70dB@1850-1915MHz and 1930-1995MHz. It has a maximum insertion loss of 0.7 dB. The diplexer has N-Female 50ohms connectors. Key Electrical Specifications Key
- RX (Low): 1,850 to 1,915 MHz
- TX (High): 1,950 to 1,995 MHz
- Insertion Loss: 0.7 dB
- Device Type: Diplexer
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-DX(1600/2400)-1099S is a cavity diplexer. The pass band is 1600-2000 MHz and 2150-2400MHz..lt has excellent isolation ≥80dB@Rx and Tx bands. It has a maximum insertion loss of 0.5 dB. The HRT-DX(1600/2400)-1099S has SMA-Female connectors. Key Electrical Specifications
- RX (Low): 1,160 to 1,615 MHz
- TX (High): 2,200 to 2,505 MHz
- RX Rejection (Over TX): 50 to 80 dB
- Insertion Loss: 0.5 dB
-
Supplier: Skyworks Solutions, Inc.
Description: to simplify PCB layout and the interface to the transceiver RFIC. The SE2595L also includes a transmitter power detector for each band with 20 dB of dynamic range. The power ramp rise/fall time is less than 0.5 µs. The device also provides band pass filters for both the a and b/g
- Frequency Range: 2,400 to 5,850 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The SE2577L is a dual-band passive 802.11n WLAN RF front-end module providing the functionality of spurious filters, switches and diplexer. All RF ports are matched to 50 Ω to simplify PCB layout
- Frequency Range: 2,400 to 5,875 MHz
- Features: Other
- RoHS Compliant: RoHS Compliant
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: Skyworks Solutions, Inc.
Description: matched to 50 ! to simplify PCB layout and the interface to the transceiver RFIC and switch/diplexer. The SE2580L includes a transmitter power detector for each band and transmit chain with 20 dB of dynamic range for each transmit chain. Each transmit chain has a separate 1.8V CMOS
- Frequency Range: 2,400 to 5,875 MHz
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Minimum Operating Voltage: 3.3 volts
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The SE2594L is a complete 802.11a/b/g/n WLAN RF front-end module providing all the functionality of the power amplifiers, filtering, power detector, T/R switch, diplexers and associated matching. The
- Frequency Range: 2,400 to 5,875 MHz
- Features: Other
- RoHS Compliant: RoHS Compliant
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ Z4BT-2R15GW+ is a combination of bias tee and diplexer designed to support L-B and communications application.Ideally suited for satellite communication installations, the Z4BT-2R15GW+ combines wide band, flat response bias tee performance with additional
- Frequency Range: 0.01 to 2.15 GHz
- Insertion Loss: 0.5 dB
- Impedance: 50 Ohm
-
Supplier: Win Source Electronics
Description: Surface Mount Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.9GHz Low Band Attenuation (min / max dB): 20.00dB / High Band Attenuation (min / max dB): 25.00dB / Return Loss (Low Band / High Band): 10.0dB / 10.0dB
- Device Type: Multiplexer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Richardson RFPD
Description: Surface mount ceramic duplexer supports a universal footprint across all FDD frequency bands enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies.
- Device Type: Duplexer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Johanson Technology Inc. Win Source Part Number: 804568-2450DP15L5400E Packaging: Reel Type: Diplexer Mounting Style: SMD Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz Low Band Attenuation (min / max dB): 20.00dB / 27.00dB High Band
-
Supplier: Anatech Electronics, Inc.
Description: 1151 - 1270 MHz, 1520 - 1610 MHz Ceramic Duplexer for L Band, S Band applications
- Insertion Loss: 2 dB
- Device Type: Duplexer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1135506-RFDIP1608060L0T Category: RF/IF and RFID>RF Multiplexers Series: RFDIP Type: Diplexer Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.9GHz Low Band Attenuation (min / max
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Signal Conditioning 1608 2.4/5GHz Diplexer TypeFH Pass Band 2400-2500; 4900-5950 MHz Product overview: DPX1608LJFHR2455L from Pulse Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It
- Filter Category: Active Filter
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Mini-Circuits
Description: The Z4BT-2R15G+ is a combination of bias tee and diplexer designed to support L-Band communications application. Ideally suited for satellite communication installations, the Z4BT-2R15G+ combines wide band, flat response bias tee performance with additional functionality
- RoHS Compliant: RoHS Compliant
- Connector Type: SMA
-
Supplier: Northrop Grumman Corporation
Description: Our UHF Multiplexer (UMUX) is an integrated line replaceable unit (LRU) which combines up to six UHF RF signals into two antennas. The LRU contains a six-port UHF multicoupler along with cosite filters for VHF and L Band signals as well. The LRU is contained in a small, lightweight,
- Device Type: Multiplexer
-
Supplier: Mini-Circuits
Description: components. Built in a rugged shielded case, the ZABT-2R15G+ is equipped with SMA connectors for the L-Band ports and BNC connectors for DC and 10 MHz. The ZABT-2R15G+ is ideally suited for powering Satellite up converters and LNBs where IF, DC and 10 MHz clock reference are all
- Connector Type: BNC, SMA
- RoHS Compliant: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
Filter Design Guide. The terminology Duplexers and Diplexers has been fuzzy since the advent of wireless communication, For the purpose of discussion a Duplexer is when two band pass filters are duplexed, meaning one common input, and (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
Filter Design Guide. The terminology Duplexers and Diplexers has been fuzzy since the advent of wireless communication, For the purpose of discussion a Duplexer is when two band pass filters are duplexed, meaning one common input, and two (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
in Filter Design Guide. The terminology Duplexers and Diplexers has been fuzzy since the advent of wireless communication, For the purpose of discussion a Duplexer is when two band pass filters are (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
in Filter Design Guide. The terminology Duplexers and Diplexers has been fuzzy since the advent of wireless communication, For the purpose of discussion a Duplexer is when two band pass filters are (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
(X- thru KA-Bands) with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.9 dB; Phase Imbalance is ±8 degrees; Isolation is >15 dB; Maximum VSWR: 1.65; and Insertion Loss of <1.5 dB. In addition, Model ULTRA (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
ULTRA4100400K, delivers exceptional versatility from 10.0 to 40.0 GHz (X- thru KA-Bands) with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.9 dB; Phase Imbalance is ±8 degrees; Isolation is >15 dB; Maximum VSWR: 1.65; and Insertion (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
(S- thru Ku-Bands) with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.3 dB; Phase Imbalance is ±4 degrees; Isolation is >17 dB; Maximum VSWR: 1.35; and Insertion Loss of <1.2 dB. In addition, Model ULTRA1830 (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc.
More Information Top
-
Photonic integration challenges for next-generation networks
C/ L band diplexer .
-
Evolution of optical component technologies for access and metro networks
C/ L band diplexer .
-
Technology options for future WDM-PON access systems
C/ L band diplexer .
-
Narrow Line Coupled Stripline Elliptic-Function Filter using F-form Resonator for Transmission Zeros
Using the above filter, an L - band diplexer has been fabricated.
-
The L-band land mobile (LLM) payload: key technologies and test results
The LLM payload consists of two separate transparent forward and return transponders, sharing some common equipment such as the Ku-band and L-band antennas, the L - band diplexers and the frequency generator unit.
-
Contents
Li COMPACT LOW LOSS L - BAND DIPLEXER FOR SPACE APPLICATIONS .
-
Overview of microwave components activities at the European Space Agency
An L - Band diplexer : 1530-1555 MHz transmit and 1626.5-1660.5 MHz receive with target insertion loss of less than 0.3 dB, also multipaction and PIMP free.
-
Innovations in microwave filters and multiplexing networks for communications satellite systems
L - Band Diplexer 12 GHz VPDs 18 GHz Diplexer 18 GHz Isolator Dielectric Filled Large Gap Separation Large Gap Separation .
-
Microwave filters in suspended microribbon
Diplexer in strip L. V. Filtre ~ rs .
-
Cambridge Journals Online - Laser and Particle Beams - Abstract - A diplexer for gigawatt class high power microwaves
Diplexer is a microwave device with two output frequencies, here, an L /X band diplexer with novel structure is tried to be employed in the HPM system.
Indicates content that may require registration and/or purchase.