-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: pumps are designed for general, commercial and industrial applications. Ideal for circulation pump applications. They will pump fresh water, seawater, and other liquids that are compatible with the pumps materials and that are of similar viscosity to water. Liquid
- Discharge Size: 0.37007894 inch
- Horsepower: 0.00691553718609855 to 0.00707636363228689 HP
- Maximum Discharge Flow: 1.716 GPM
- Media Temperature: 32 to 212 F
-
Supplier: KSB AG
Description: Design System consisting of a variable-speed single-stage centrifugal pump with directly flanged motor and control unit. Applications Continuous volume flow control for handling aggressive organic and inorganic fluids in chemical and pharmaceutical processes. Thepump is suitable for
- Maximum Discharge Flow: 1.32086 GPM
- Maximum Discharge Pressure: 362.59425 psi
- Media Temperature: 212 F
- Water Temperature: 212 F
-
Supplier: Cole-Parmer
Description: • Ideal for simple batch transfers in laboratory, process, bulk fluid, or cooling applications • DC powered
order cord 75211-69 (sold separately) • Optional universal power supply 75211-68 for 90 to 240 VAC, 50/60 Hz operation Brushed motor with simple on/off switch - Maximum Discharge Flow: 2.7 GPM
- Maximum Discharge Pressure: 50 psi
- Power Source: DC Powered
- Pump Type: Magnetic Drive Pumps
-
-
Supplier: Cole-Parmer
Description: • Ideal for simple batch transfers in laboratory, process, bulk fluid, or cooling applications • DC powered
order cord 75211-69 (sold separately) • Optional universal power supply 75211-68 for 90 to 240 VAC, 50/60 Hz operation Brushed motor with simple on/off switch - Maximum Discharge Flow: 2.7 GPM
- Maximum Discharge Pressure: 50 psi
- Power Source: DC Powered
- Pump Type: Magnetic Drive Pumps
-
Supplier: Miles Scientific (Analtech)
Description: separated is applied as a solution inside the adsorbent ring of the pre-cast Rotor (Analtechs prepared consumable for this device) by way of a solvent pump or hand held syringe. The chosen solvent mixture is then pumped (at an appropriate speed) through the adsorbent layer effectively
- Maximum Speed: 1,400 rpm
- Sample Introduction: Batch
- Configuration: Benchtop
- Rotor Configuration: Fixed Angle
-
Supplier: Miles Scientific (Analtech)
Description: separated is applied as a solution inside the adsorbent ring of the pre-cast Rotor (Analtechs prepared consumable for this device) by way of a solvent pump or hand held syringe. The chosen solvent mixture is then pumped (at an appropriate speed) through the adsorbent layer effectively
- Maximum Speed: 1,400 rpm
- Sample Introduction: Batch
- Configuration: Benchtop
- Rotor Configuration: Fixed Angle
-
Supplier: Labconco Corporation
Description: CentriVap Centrifugal Vacuum Concentrators use a combination of centrifugal force, vacuum and heat to speed evaporation of multiple small samples. They offer maximum throughput required by biology, microbiology, biochemistry, pharmaceutical research and analytical chemistry
- Operating Temperature: -3.9999999999999996 to 100 C
- Application: Chemical Processing, Pharmaceutical Processing
- Features: Display and Interface, Other
- Power Source: Electric
-
Supplier: Labconco Corporation
Description: exterior with blue accents; 300-watt heater; Quick-Start One Button Start Up to simultaneously activate rotor, heater, timers and vacuum pump; and memory to store nine user-set programs. Other features include: centrifugal motion provided by a brushless motor capable of up to 1725 RPM;
- Application: Chemical Processing
- Features: Display and Interface, Other
- Power Source: Electric
- Operation: Laboratory
-
Supplier: Gardner Denver, Inc.
Description: end vacuum 29.2 in.Hg (-990 mbar), pressure 44 psi (3.0 bar) Welch-Ilmvac provide high quality vacuum pumps and systems for laboratory, life science, chemical, refrigeration and light industrial applications. Welch-Ilmvac provide high quality vacuum pumps and systems for
-
Supplier: Labconco Corporation
Description: CentriVap Centrifugal Vacuum Concentrators use a combination of centrifugal force, vacuum and heat to speed evaporation of multiple small samples. They offer maximum throughput required by biology, microbiology, biochemistry, pharmaceutical research and analytical chemistry
- Operating Temperature: 0.9999999999999984 to 100 C
- Application: Chemical Processing, Pharmaceutical Processing
- Features: Display and Interface, Other
- Power Source: Electric
-
Supplier: KNF Neuberger, Inc.
Description: Chemically resistant, compact and oil-free diaphragm vacuum pump with manual speed control for adjusting the pump capacity to your specific application. It features a gas ballast, PTFE/TFM heads, PTFE-coated diaphragms and FFPM valves. Suitable for a wide range of Laboratory
- Ultimate Operating Vacuum: 4.50170294683844 torr
- Pumping Speed: 0.706214689265536 CFM
- Operating Temperature: 41 to 104 F
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Medical / Laboratory
-
Supplier: NETZSCH Premier Technologies LLC
Description: removed with the laboratory De-Aerator MiniVac from liquids with different viscosities, as well as from viscous pastes and masses. Depending on the product viscosity, the construction of the machine enables a continuous operation without an additional feeding pump at a throughput rate
-
Supplier: Air Power Products Limited
Description: centrifugal fan ensuring their cooling, make the UVD series extremely compact and reliable. UVD vacuum pumps are suitable for evacuation of small closed systems up to a residual pressure of 120 mbar. Applications: Food processing and packaging. Printing and paper industries. Wood
- Mechanical: Rotary Vane
-
Supplier: NETZSCH Premier Technologies LLC
Description: Laboratory Mills for Product Development and Production of Smallest Batches Wet grinding and dispersing with laboratory agitator bead mills General MiniSeries The compact, universally applicable laboratory circulation mills of the MiniSeries impress with easy handling and the
- Applications: Abrasives / Ceramics, Paints / Adhesives
- Type: Ball / Media Mill
- Feed: Batch, Wet
- Scale: Lab / Pilot
-
Supplier: Cole-Parmer
Description: Portable and chemical resistant, DryFast PTFE diaphragm pumps provide excellent vapor flow and the right vacuum for top application performance. Perform rotary or centrifugal evaporations in minimal time with no sample foaming or bumping. DryFast pumps use Advanced Vapor
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: Portable and chemical resistant, DryFast PTFE diaphragm pumps provide excellent vapor flow and the right vacuum for top application performance. Perform rotary or centrifugal evaporations in minimal time with no sample foaming or bumping. DryFast pumps use Advanced Vapor
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Features: Other
-
Description: ISO 9906:2012 specifies hydraulic performance tests for customers' acceptance of rotodynamic pumps (centrifugal, mixed flow and axial pumps). It is intended to be used for pump acceptance testing at pump test facilities, such as manufacturers' pump test
-
Supplier: CSA Group
Description: ISO 9906:2012 specifies hydraulic performance tests for customers' acceptance of rotodynamic pumps (centrifugal, mixed flow and axial pumps). It is intended to be used for pump acceptance testing at pump test facilities, such as manufacturers' pump test
-
Supplier: Hydraulic Institute (HI)
Description: This standard covers hydraulic performance tests for acceptance of rotodynamic pumps (centrifugal, mixed flow, and axial flow pumps. The Centrifugal Pump Test Standard (ANSI/HI 1.6-2000) and the Vertical Pump Test Standard (ANSI/HI 2.6-2000) have been
-
Supplier: CSA Group
Description: ISO 20155:2017 specifies a test method for determining flow induced in-pipe noise source characteristics of a ship-used pump as a two-port sound source in laboratory conditions by measuring acoustic pressures in the pipe reaches of inlet and outlet. The test method is applicable to all
-
Supplier: Labconco Corporation
Description: stainless steel and glacier white, epoxy-coated steel exterior with blue accents; two 177-milliter glass traps to protect vacuum pump and environment; 300-watt heater; Quick-Start One Button Start Up to simultaneously activate rotor, heater, timers and vacuum pump; and memory to store
- Application: Chemical Processing
- Features: Display and Interface, Other
- Power Source: Electric
- Operation: Laboratory
-
Supplier: Leybold USA Inc.
Description: Defining Vacuum - SCROLLVAC plus, the new dry scroll pump from Leybold. The new SCROLLVAC plus vacuum pump is the latest addition to our range of dry pumps. Providing a flexible, robust and simple vacuum pump solution, across a wide spectrum of applications, SCROLLVAC
-
Supplier: Leybold USA Inc.
Description: Defining Vacuum - SCROLLVAC plus, the new dry scroll pump from Leybold. The new SCROLLVAC plus vacuum pump is the latest addition to our range of dry pumps. Providing a flexible, robust and simple vacuum pump solution, across a wide spectrum of applications, SCROLLVAC
-
Supplier: Leybold USA Inc.
Description: Defining Vacuum - SCROLLVAC plus, the new dry scroll pump from Leybold. The new SCROLLVAC plus vacuum pump is the latest addition to our range of dry pumps. Providing a flexible, robust and simple vacuum pump solution, across a wide spectrum of applications, SCROLLVAC
-
Supplier: Leybold USA Inc.
Description: Defining Vacuum - SCROLLVAC plus, the new dry scroll pump from Leybold. The new SCROLLVAC plus vacuum pump is the latest addition to our range of dry pumps. Providing a flexible, robust and simple vacuum pump solution, across a wide spectrum of applications, SCROLLVAC
-
Supplier: Micromeritics
Description: - Particle Size USP Proven Technique and Reliability For over three decades, the Micromeritics SediGraph has remained the standard instrument for particle size analysis in many laboratories throughout the world. Whether in a rugged production environment or a controlled laboratory setting,
- Particle Size Range: 300 to 0.1 µm
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch, Video / Graphic Display
- Sample Type: Dispersion / Liquid (Emulsion, Suspension)
- Technology: Sedimentation / Centrifugal
-
Supplier: Schutte & Koerting
Description: centrifugal pumps, to pump air and gases, to handle mixtures of condensable and non-condensable gases, or to mix liquids and gases in continuous processing. Multi-Nozzle Water Jet Exhausters operate at ground level. Applications Evacuating a closed vessel. Water vapor removal to
- Application: General Purpose / Industrial, Medical / Laboratory
- Venturi Type: Liquid Eductor / Ejector, Venturi Air Jet
-
Supplier: Schutte & Koerting
Description: and are ideal for intermittent service. Applications Priming a centrifugal pump. Vacuum pumping. Air and brine removal for distillation. Proprietary chemical processing. In continuous process as mixers.
- Application: General Purpose / Industrial, Medical / Laboratory
- Venturi Type: Liquid Eductor / Ejector, Venturi Air Jet
-
Supplier: Alfa Laval Inc.
Description: self-supported frame. Product and service water piping with all valves and gauges are mounted on the opposite side of the same frame. Feed pumps and pumps for solids discharges are available as options for all Clara models. The larger Clara models also have capacity control as option.
- Features: All Centrifugal Separators, All Clarifiers
- Application / Industry: Food and Beverage
-
Supplier: Loren Cook Company
Description: more than 90 corrosive materials, in environments 150 to 210â °F. See page 4 for a full list of corrosion and temperature ratings. Applications Water Treatment Plants Wastewater Treatment Plants Pumping Stations Indoor Swimming Pools Aquariums Laboratory Exhaust Systems Chemical Process
- Air Flow Rate: 3,418 SCFM
- Design: Centrifugal
- Environment: Corrosive Gases, Dirty Air / Gas
- Drive Type: Direct Drive
Find Suppliers by Category Top
Featured Products Top
-
water contamination in lube oils, and on-site results correlate extremely well with laboratory techniques. Particle Counting Particle counting measures the cleanliness of a fluid, and is a critical test for centrifugal pumps, where sleeve bearing or rolling element bearings are being (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
) Product Applications Aircraft engines: Sealing on compressors, pumps & gearbox assemblies Sealing on flanges and connections of air, oil & fuel management systems High (read more)
Browse Dynamic Seals Datasheets for Technetics Group
More Information Top
-
Finite element calculations and experimental verification of the unsteady potential flow in a centrifugal volute pump
The method is applied to a laboratory centrifugal pump set up at the Von Karman Institute for Fluid Dynamics, which made an experimental validation possible.
-
Modeling the Effects of Time, Temperature, and Shear on the Hydration of Natural Guar Gels
laboratory centrifugal pump data discussed earlier there were two distinct mixing conditions prior to obtaining a viscosity measurement.
-
Experimental and theoretical study of the flow in the volute of a low specific-speed pump
Measurement locations in the laboratory centrifugal pump .
-
Journal of Propulsion and Power > Numerical simulations of flows in centrifugal turbomachinery
M., Flack, R. D., and Allaire, P. E., "Two-Dimen- sional Flow Analysis of a Laboratory Centrifugal Pump ," American Society of Mechanical Engineers, ASME Paper 90-GT-50, June 1990. " .
-
A parametric study for improving the centrifugal pump impeller for use in viscous fluid pumping
1992) Two dimensional flow analysis of a laboratory centrifugal pump .
-
Flow analysis for a double suction centrifugal machine in the pump and turbine operation modes
Two dimensional flow analysis of a laboratory centrifugal pump .
-
Effects of Tongue Position and Base Circle Diameter on the Performance of a Centrifugal Blood Pump
Two-dimensional flow analy- sis of a laboratory centrifugal pump .
-
M INIPLANT ‐Technik - selected aspects of the apparativen configuration
Shows Abb. 10 the sectional view and characteristic of a stopfbuchslosen glass- laboratory centrifugal pump .
-
http://dspace.mit.edu/bitstream/handle/1721.1/43257/27480201-MIT.pdf?sequence=2
S.M. Miner, R.D. Flack, P.E. Allaire, Two Dimensional Flow Analysis of a Laboratory Centrifugal Pump , ASME Paper 50-GT-90, 1990.
-
An advanced bioprocessing concept for the conversion of wastepaper to ethanol
See Fig. 3); the attriter was a high-speed, laboratory centrifugal pump (Model MDX-3, March Mfg., Inc., Glenview, IL).
Indicates content that may require registration and/or purchase.