Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RDM Industrial Products, Inc.
Description: The Most Popular Cabinets for General Laboratory Use... Our added feature of being able to convert deep drawers to shallow drawers and vice-versa provides extra flexibility for the user. Flush front construction. Removable backs. Doors and drawer heads are "double pan" construction and sound
- Height: 30 to 36 inch
- Width: 30 to 48 inch
- Depth: 29 inch
- Type: Casework System
-
Supplier: RDM Industrial Products, Inc.
Description: The Most Popular Cabinets for General Laboratory Use... Our added feature of being able to convert deep drawers to shallow drawers and vice-versa provides extra flexibility for the user. Flush front construction. Removable backs. Doors and drawer heads are "double pan" construction and sound
- Height: 30 to 36 inch
- Width: 30 to 48 inch
- Depth: 29 inch
- Type: Casework System
-
Supplier: RDM Industrial Products, Inc.
Description: The Most Popular Cabinets for General Laboratory Use... Our added feature of being able to convert deep drawers to shallow drawers and vice-versa provides extra flexibility for the user. Flush front construction. Removable backs. Doors and drawer heads are "double pan" construction and sound
- Height: 30 to 36 inch
- Width: 30 to 48 inch
- Depth: 29 inch
- Type: Casework System
-
-
Supplier: RDM Industrial Products, Inc.
Description: The Most Popular Cabinets for General Laboratory Use... Our added feature of being able to convert deep drawers to shallow drawers and vice-versa provides extra flexibility for the user. Flush front construction. Removable backs. Doors and drawer heads are "double pan" construction and sound
- Height: 30 to 36 inch
- Width: 15 to 48 inch
- Depth: 29 inch
- Type: Casework System
-
Supplier: Brady Corporation
Description: B-461 self-laminating labels have a clear polyester film with a white printable area. This material is designed for use in laboratory identification applications such as vials, centrifuge tubes, test tubes, straws and slides. When printed with Brady Series R4300 ribbon, B-461 performs well in
-
Supplier: Protective Structures, Ltd.
Description: ShotShield™ Bullet Resistant Laminated Glass UL-752 Level 1 from Protective Structures, Ltd. is a multiply annealed glass laminated meeting Underwriters Laboratories (UL) Standard 752 for Ballistic protection, Level I (SPSA).
-
Supplier: Protective Structures, Ltd.
Description: ShotShield™ Bullet Resistant Laminated Glass UL-752 Level 4 from Protective Structures, Ltd. is a multiply annealed glass laminated meeting Underwriters Laboratories (UL) Standard 752 for Ballistic protection, Level 4 (SPSA).
-
Supplier: Protective Structures, Ltd.
Description: ShotShield™ Bullet Resistant Laminated Glass UL-752 Level 2 from Protective Structures, Ltd. is a multiply annealed glass laminated meeting Underwriters Laboratories (UL) Standard 752 for Ballistic protection, Level 2 (SPSA).
-
Supplier: Protective Structures, Ltd.
Description: ShotShield™ Bullet Resistant Laminated Glass UL-752 Level 3 from Protective Structures, Ltd. is a multiply annealed glass laminated meeting Underwriters Laboratories (UL) Standard 752 for Ballistic protection, Level 3 (SPSA).
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to monitor pressure of regulators and system • Tested for use with
- Dial Size: 2 inch
- Operating Temperature: -40 to 140 F
- Media: Gas
- Type: Gauge
-
Supplier: CSA Group
Description: degree of abrasion is measured by both methods. NOTE The precision of the methods is not known. When inter-laboratory data become available, a precision statement will be added.
-
Supplier: SAE International
Description: The purpose of this SAE Recommended Practice is to a laboratory drop test procedure whereby specimens of laminated safety glazing intended for use in automotive windshields can be evaluated on the basis of resistance to penetration.
-
Supplier: SAE International
Description: The purpose of this SAE Recommended Practice is to provide a laboratory drop test procedure whereby specimens of laminated safety glazing intended for use in automotive windshields can be evaluated on the basis of resistance to penetration.
-
Supplier: Adhesives.org
Description: to evaluate adhesives as well as the adhesive bonds in nonstructural-glued-lumber products. This specification applies to laminate-joint specimens made under both laboratory and field conditions. See Section for limitations in using this specification to evaluate industrially manufactured
-
Supplier: CSA Group
Description: manufacturing at all stages of fabrication. The finished product can only be tested under laboratory conditions; therefore, quality control of manufacturing is necessary to ensure that the properties of Glulam are commensurate with the specified strengths assigned to Glulam in accordance with
-
Supplier: CSA Group
Description: ISO 10580:2010 specifies a general laboratory test method for determination of the area-specific emission rate of volatile organic compounds (VOC) and/or the vapour-phase VOC concentration under defined climate conditions. ISO 10580:2010 describes emission test chambers used for the
-
Description: ISO 10580:2010 specifies a general laboratory test method for determination of the area-specific emission rate of volatile organic compounds (VOC) and/or the vapour-phase VOC concentration under defined climate conditions. ISO 10580:2010 describes emission test chambers used for the
-
Supplier: ASTM International
Description: adhesive. 1.2 This specification applies to laminate-joint specimens made under both laboratory and field conditions. See Section 4 for limitations in using this specification to evaluate industrially manufactured laminate joint products. 1.3 The following safety caveat applies only to the
-
Supplier: Cole-Parmer
Description: • Ideal for air particle monitoring and environmental testing • Laser cutting ensures a clean, fiber-free filter edge • Excellent temperature and chemical resistance Quality filters to meet your industrial hygiene applications with excellent air permeability with minimal pressure drop.
- Filter Type: Filter Paper
- Filter Medium Material: Polytetrafluoroethelene (PTFE)
-
Supplier: Cole-Parmer
Description: • Ideal for air particle monitoring and environmental testing • Laser cutting ensures a clean, fiber-free filter edge • Excellent temperature and chemical resistance Quality filters to meet your industrial hygiene applications with excellent air permeability with minimal pressure drop.
- Filter Type: Filter Paper
- Filter Medium Material: Polytetrafluoroethelene (PTFE)
-
Supplier: ASTM International
Description: 1.1 This specification establishes a limit for thermal residual stress in reusable annealed glass laboratory apparatus as determined by prescribed photoelastic measurement procedures. 1.2 In broad classification, the laboratory glassware items covered by this specification, but not
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of translaminar fracture toughness, KTL, for laminated polymer matric composite materials of various ply orientations using test results from monotonically loaded notched specimens. 1.2 This test method is applicable to room temperature laboratory
-
Supplier: ASTM International
Description: 1.1 This test method covers a laboratory screening procedure for determining the compatibility of laminated glass edges with elastomeric glazing sealants and glazing tapes after exposure to heat, humidity, and ultraviolet light. 1.2 This test method is applicable to all types of single or
-
Supplier: Wabash MPI
Description: performance on the production floor, but works equally well as a precision laboratory press. Genesis hydraulic lab presses are available in 15 through 150 ton capacities. The hydraulic system produces faster closing and opening speeds, making it ideal for use with many of today's advanced
-
Supplier: Brady Corporation
Description: Printable, self-laminating high-performance Laboratory Identification for LABXPERT™ printer. Polyester label withstands temps -196C thru +121C. Ultra-thin construction prevents jamming in racks & centrifuge.
-
Supplier: Cole-Parmer
Description: • Housings are specifically designed to minimize sample holdup and maximize recovery • Non-pigmented acrylic or polypropylene (PP) housings feature integral filter sealing to avoid the risk of contamination from pigments and adhesives • Each filter is clearly marked with membrane pore size •
- Operating Temperature: 140 F
- Housing Material: Polypropylene (PP)
- Filter Medium Material: Polytetrafluoroethelene (PTFE)
-
Supplier: Cole-Parmer
Description: • Housings are specifically designed to minimize sample holdup and maximize recovery • Non-pigmented acrylic or polypropylene (PP) housings feature integral filter sealing to avoid the risk of contamination from pigments and adhesives • Each filter is clearly marked with membrane pore size •
- Operating Temperature: 140 F
- Housing Material: Polypropylene (PP)
- Filter Medium Material: Polytetrafluoroethelene (PTFE)
-
Supplier: CSA Group
Description: ISO 10984-2:2009 specifies laboratory methods for determining the embedding strength of solid timber, glued laminated timber and wood-based sheet products with dowel-type fasteners. Descriptors: timber construction, fasteners, nails (fasteners), bolts, tests, compression tests, determination,
-
Supplier: TTG Inc.
Description: processes of kraft pulp mills. Candle Filters for Clor-alkali Plants – Our 100% PTFE felt/ePTFE membrane laminates are used to remove calcium, magnesium, iron and other minerals for brine feed stocks. Pleated Elements for industrial and laboratory chemical processing – Our polypropylene
- Filtration Grade (Micron Rating): 0.7 µm
- Filtration Product: Chemicals
- Type: Micro Filtration
- Filter Medium Material: Polypropylene (PP)
-
Supplier: TTG Inc.
Description: processes of kraft pulp mills. Candle Filters for Clor-alkali Plants – Our 100% PTFE felt/ePTFE membrane laminates are used to remove calcium, magnesium, iron and other minerals for brine feed stocks. Pleated Elements for industrial and laboratory chemical processing – Our polypropylene
- Filtration Grade (Micron Rating): 0.2 µm
- Filtration Product: Chemicals
- Range: Micro Filtration
- Filter Medium Material: Polypropylene (PP)
-
Supplier: Backer Hotwatt Inc.
Description: Applications Battery Warmers, Cabinets, Defrost Applications, Heated Food Tables, lncubators, Laboratory Equipment, Ceiling Panels, and Wall Panels. Features The Hotwatt Foil Heater is a self contained one-piece assembly. A resistant element is laminated between two layers of aluminum foil.
- Maximum Operating Temperature: 300 F
- Heating Capacity: 6,480 kW
- AC Voltage Required: 120 to 240 volts
- Watt Density: 3 W/in²
-
Supplier: NuAire, Inc.
Description: NuAire polypropylene casework is designed to conform to a wide variety of unique customer requirements. Modifications, additions, optional accessories or customer-designed products can be fabricated to meet the specific needs of your laboratory application. All casework is manufactured using
- Type: Cleanroom / Lab Workstation
- Work Surface: Plastic/Melamine Laminated
- Features: Portable
-
Description: Equipment introduction Meet the criteria: Uiec61215-mqt10, MQT11, MQT16, MQT20, MQT22 Uiec61730-mst26, MST34, MST51, MST52, uIEC62782 Current continuity test system is the company specialized for IEC61215 standard MQT11 high and low temperature cycle experiment clause, MQT12 wet and frozen
- Temperature Range: -50 to 200 C
- Configuration: Benchtop / Instrument, Laboratory / Room, Reach-In
- Type: Environmental Stability
- Parameters: Sound
-
Supplier: Carver, Inc.
Description: Carver's Monarch laboratory presses with integral hydraulic system and high technology options are based on standard production press models adapted to precision laboratory requirements. Recommended for testing or research, compacting, molding rubber or plastic, laminating and assembly
- Clamping Force: 30 to 100 tons
- Stroke: 6 to 12 inch
- Daylight / Opening: 6 to 22 inch
- Machine Type: Compression Molding
-
Supplier: Carver, Inc.
Description: Carver's Monarch laboratory presses with integral hydraulic system and high technology options are based on standard production press models adapted to precision laboratory requirements. Recommended for testing or research, compacting, molding rubber or plastic, laminating and assembly
- Clamping Force: 30 to 100 tons
- Stroke: 6 to 12 inch
- Daylight / Opening: 6 to 22 inch
- Machine Type: Compression Molding
Find Suppliers by Category Top
Featured Products Top
-
Applications Battery Warmers, Cabinets, Defrost Applications, Heated Food Tables, Laboratory Equipment, Incubators, Ceiling Panels, and Wall Panels. Features The Hotwatt Foil Heater is a self-contained one-piece assembly. A resistant element is (read more)
Browse Flexible Heaters Datasheets for Backer Hotwatt Inc. -
Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Pressure Gauges JG Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
, the work surface remains completely clear. Work surfaces Choose from a variety of tops: laminated hardwood, painted steel, stainless steel, laboratory (phenolic), plastic laminate, acrylic/PVC, or dissipative. Painted (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for Rousseau Metal Inc. -
results Enables reliable measurement of complex and delicate features that are difficult or impossible to inspect with tactile systems, including soft surfaces, wound coils, hairpins, and laminated materials (read more)
Browse 3D Scanners Datasheets for Marposs Corp -
Mars Metal offers sheet lead as laminated panels, adhesive bonded to such materials like plywood, gypsum board, and other supporting materials. Since sheet lead has very little inherent structural strength, most applications require that the sheet lead be (read more)
Browse Metal Sheet Datasheets for MarsMetal -
solution for worker fatigue reduction in long-hour industrial operations. It is fitted with a 25mm thickness ESD laminated top crafted from high-performance HPL laminate top in RAL7035 color, providing a long-lasting ESD protected work surface, conductive work surface and static (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for TPS Elektronik GmbH -
Laboratories (UL) Certification. UL certification ensures that PCBs meet strict flammability, electrical, and mechanical safety standards, which is crucial for product reliability, regulatory approval, and market acceptance. What is UL Certification? UL (Underwriters (read more)
Browse Electrical and Electromechanical Assembly Services Datasheets for Summit Interconnect -
Laboratories (UL) Certification. UL certification ensures that PCBs meet strict flammability, electrical, and mechanical safety standards, which is crucial for product reliability, regulatory approval, and market acceptance. What is UL Certification? UL (Underwriters (read more)
Browse Prototyping Services Datasheets for Summit Interconnect -
production, laboratory, medical, and educational protocols. Equipment used on production lines must be cleaned to prevent the build-up of dirt, residual product, or lubricating oils/grease on or within the manufacturing equipment and contamination of product batches. Regular cleaning helps keep (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for AirClean Systems
Conduct Research Top
-
Radiation-Hardened Motors
to breakdown by radiation, and as a result the lubricants, varnish, lamination bonding, and cable insulation in standard, commercially-available motors will all deteriorate over relatively short periods of time. A new generation of radiation-resistant motors has been developed to greatly expand the design
-
Motors in Radiation-Intensive Environments
Motion control in radiation-intensive environments poses a serious challenge to the design engineer. Conventional step and microstepping motors are susceptible to high-energy gamma radiation particles that will attack non-metallic materials. As a result, lubricants, varnish, lamination bonding
-
Metrigraphics Article in Today's Medical Developments
their manufacturing facility and their development laboratories located in Wilmington, MA. If you need a little more precision and the parts need to be a bit smaller, the next process to move to would be chemical etching - similar to electroforming. "Chemical etching traditionally uses
More Information Top
-
PVMaT improvements in the Solarex photovoltaic module manufacturing technology: Annual subcontract report: May 5, 1998 -- April 30, 1999
Qualification of the Gel Test The data presented in Table 17 was obtained using EVA formulated with higher concentrations of TBEC peroxide, processed in a laboratory laminator using a 6-minute lamination cycle.
-
PVMaT Improvements in the BP Solar Photovoltaic Module Manufacturing Technology: Final Subcontract Report, 4 May 1998 - 30 November 2001
Qualification of the Gel Test The data presented in Table 23 was obtained using EVA formulated with higher concentrations of TBEC peroxide, processed in our laboratory laminator using a 6-minute lamination cycle.
-
Al-Foil on Encapsulant for the Interconnection of Al-Metalized Silicon Solar Cells
… to investigate the influence of the lamination on the mechanical properties, some of these stacked samples (glass, encapsulant, Al-foil, and Al-metalized Si-sample) are laminated at 160 ◦ C for 10 min using a laboratory laminator (Icolam, Meier Vakuum-Technik …
-
In Vivo Wound‐Healing Effects of Novel Benzalkonium Chloride‐Loaded Hydrocolloid Wound Dressing
Subsequently, the release liner was added to using a Benchtop Laboratory Laminator (LL-100, Chem Instruments; Mentor, OH) at a pres- sure of 20 psi, leading to the BC-loaded HCD.
-
Various Equipment For Sale | LabX Classified Marketplace
Please contact Rick Covone directly at rcovone@porouspower.com Arcotronics Model BLE282D Laboratory Laminator Manufactured ...
-
Hot-foil transfer: a novel approach
Some tests were carried out with a laboratory laminator .
-
Optical performance and durability of solar reflectors protected by an alumina coating
2.2 Opticalper$omzance Samples were laminated onto 6061 T6 aluminum substrates with 3M pressure-sensitive adhesive using a laboratory laminator (ChemsultantsInternational) at 276 kPa.
-
Morphology and properties of perfluorosulfonic acid polymer/perfluorocarboxylic acid polymer blend membranes
The two-layer PFSA/PFCA composite membrane and the three-layer PFSA/blend/PFCA composite membranes were then prepared using a laboratory vacuum laminator at 260 C and 7 .
-
Evaluating electrochemical behaviour of recrystallized titanium alloys in Ringer's solution
The annealed ingots were cold rolled (reduction rate of about 80%) with a laboratory scale laminator (Caltex Ursa Heavy), heat treated at 870 8C for 0.5 h .
-
PVMaT Improvements in the BP Solarex Photovoltaic Module Manufacturing Technology: Annual Report, May 5, 1999 - June 15, 2000
Each experimental encapsulant was laminated using a laboratory vacuum laminator .
Indicates content that may require registration and/or purchase.