Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: First Sensor AG
Description: The XYO optical oxygen sensors measure ambient oxygen partial pressure (ppO2) using the principle of fluorescence quenching by oxygen. An optional pressure sensor allows to also measure barometric pressure (mbar) and to convert the ppO2 reading to an oxygen
- Operating Temperature: -22 to 140 F
- Measurement Type: %Volume
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: Sensore Electronic GmbH
Description: The Sensore SO-A0-XXX Micro Oxygen Sensor utilises advanced Zirconium Dioxide (ZrO₂) technology to deliver precise, stable oxygen concentration measurements across a wide range of industrial and scientific applications. This compact sensor is engineered for reliability
- Operating Temperature: 482 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Sensore Electronic GmbH
Description: The SO-B1-XXX Mini Oxygen Sensor is a compact, flanged sensor engineered for reliable oxygen measurement across industrial and medical applications. With high accuracy and durable design, it ensures dependable performance in demanding environments. In medical devices, it
- Operating Temperature: 158 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
-
Supplier: Sensore Electronic GmbH
Description: Introducing the SENSORE SO-E3-xxx Mini Oxygen Sensor with Hose Connection, a compact zirconium dioxide oxygen sensor designed for PCB mounting across a diverse range of industries. From medical applications such as oxygen concentrators to laboratory
- Operating Temperature: 158 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Analytical Industries Inc.
Description: Key features Measuring range - 0-10,000 ppm O2 Signal Output (10,000ppm) - 28-45 µA Signal Output (Air) - 590-950 µA Sensitivity - 2.8-4.5 nA/ppm O2 Response Time (T90) - 3 Seconds Electrical Connection - 4 pin Molex Industrial oxygen sensor for use in Analytical Industries - GPR-1900
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Analytical Industries Inc.
Description: Key features Measuring range - 0-10,000 ppm O2 Signal Output (10,000ppm) - 28-45 µA Signal Output (Air) - 590-950 µA Flow Rate - 0-2.5 LPM Response Time (T90) - 3 Seconds Electrical Connection - 4 pin Molex Industrial oxygen sensor for use in Analytical Industries GPR-1500 GB remote
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Sensore Electronic GmbH
Description: The Sensore SO-B0-xxx Mini Oxygen Sensor (Board Mount) is engineered for direct PCB integration and offers precise oxygen measurement for a wide range of industrial and commercial applications. Its low surface temperature (<70°C) makes it suitable for compact system designs
- Operating Temperature: 158 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: CSA Group
Description: ISO 17289:2014 specifies an optical method for the determination of dissolved oxygen in water using a sensor working on the basis of fluorescence quenching. Measurement can be made either as a concentration of oxygen in milligrams per litre, percentage saturation (% dissolved
-
Supplier: BlueSens Gas Sensor GmbH
Description: Hardly any other element is so thoroughly connected to life as oxygen is. Its measurement plays a central role in the control of biological processes. With this favourably priced O2 analyzer the oxygen content can be determined online in an uncomplicated and reliable manner. This
- Gas Types: Oxygen (O2)
-
Supplier: CO2Meter.com
Description: The Oxygen (O2) Enrichment Safety Alarm is an ambient oxygen enrichment monitor which is simple to use and maintain. The RAD-0002-ZR-E consists of a wall mounted main sensor unit and a display. It is ranged from 0 to 25% O2 and has both audible/visual alarms set points that meet
-
Supplier: Hach
Description: The Orbisphere 410 and 510 controllers offer precise, process monitoring capability. Designed to complement the Orbisphere high quality oxygen sensors these controllers provide accurate, repeatable trace level measurements and an impressive level of data management. The process
- Number of Inputs: 1 inputs
- Number of Control Outputs: 3 outputs
- Control Signal: Current Loop, Network / Fieldbus Output, Serial / Digital, Switch / Relay Output
- Features: Datalogger
-
Supplier: Process Sensing Technologies USA
Description: fire prevention systems. The Gasenz ambient oxygen monitor is designed for the monitoring of oxygen deficient atmospheres in any work area where the risk of asphyxiation may occur due to the presence of gases like nitrogen, carbon dioxide, argon or helium. This compact and rugged
- Operating Humidity: 0 %
- Measurement Type: %Volume
- Instrument Type: Analyzer
- Application: Process Gas
-
Supplier: CO2Meter.com
Description: The Oxygen Deficiency Depletion Safety Alarm and Horn Strobes (formerly known as the RAD-0002-ZR) is a 0-23% room oxygen monitor designed to protect staff from oxygen depletion. This device is designed to be mounted near nitrogen, argon, helium or other inert gas sources. It can
- Visual Indicators: Audio / Visual Alarm Combination
-
Supplier: CO2Meter.com
Description: the sample. The pricing on this device is dependent upon the number of sensors that are added to the device, please select by using the drop-down below. Features Gas Concentrations: Carbon Dioxide and Oxygen Includes: RH, AMB, DP, ALTI Additional Gases: any 20mm EC sensor can be
- Operating Temperature: 32 to 122 F
- Form Factor: Modular Bay / Slot System
-
Supplier: CO2Meter.com
Description: sample. The pricing on this device is dependent upon the number of sensors that are added to the device, please select by using the drop-down below. Features Gas Concentrations: Carbon Dioxide and Oxygen Includes: RH, AMB, DP, ALTI Additional Gases: any 20mm EC sensor can be
- Operating Temperature: 32 to 122 F
- Form Factor: Modular Bay / Slot System
-
Supplier: Hach
Description: The economical PRO-D3 Transmitter is easy to use with its menu-guided user interface. The NEMA 4X enclosure can be panel, wall, pipe, or integral sensor mounted. The interface is identical to GLI's 33-series analyzers. Versatile 2, 3, or 4-wire hookup capability. Isolated 4-20 mA output. The
- Number of Inputs: 2 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.1 ±% FS
- Control Signal: Current Loop
-
Supplier: Analytical Industries Inc.
Description: spot-checking oxygen contamination in various industrial applications. Available as a Safe or Hazardous area certified instrument, the GPR-2000 can be used in applications from process refinery to laboratory. Our range of electrochemical sensors allows for measurement of
- Instrument Type: Analyzer
- Features: Data Logger, Hazardous Environments
- Display: Digital
- Gas Types: Oxygen (O2)
-
Supplier: Process Sensing Technologies USA
Description: The XZR200 Oxygen Analyzer is suitable for measuring in oxygen closed systems, such as ventilation pipes and boiler exhaust flues. A cost effective zirconium-dioxide analyzer to measure percentage level oxygen in combustion processes, ambient air monitoring and many more
- Operating Temperature: 14 to 185 F
- Measurement Type: %Volume
- Gas Types: Combustible Gas
- Features: Self Calibration
-
Supplier: ASTM International
Description: This method is for estimating the dissolved oxygen in liquid hydrocarbons by electrochemical detection. The preferred application is online analysis, although the analysis may also be performed in the laboratory. The lower detection limit is 0.1 mass-ppm while the upper limit is
-
Supplier: ASTM International
Description: sample. 1.1.1 Since the analysis is based on the change in oxygen reading of the carrier gas compared to that when a sample is introduced (see 4.1), the measurement range is a function of the amount of oxygen in the carrier gas. The higher the desired concentration range, the more
-
Description: Innovacera Ceramic Oxygen Sensor Heater is suitable for use in Bosch, Denso, Delphi, NTK & NGK Oxygen Lambda Sensor, Oxygen sensors are designed to monitor the amount of oxygen that's in the car's exhaust stream, while ceramic heater plays an
- Features: Specialty Ceramic
-
Supplier: ASTM International
Description: oxygen demand in freshwater sources for drinking water treatment plants and treated drinking water matrices has important implications for assessing treatment efficacy. Photoelectrochemical oxygen demand can be used as a bulk surrogate measure of natural organic matter, a key target
-
Supplier: UL Standards & Engagement
Description: for the detection and measurement of flammable gases complying with the requirements of IEC 60079-29-1 or IEC 60079-29-4. This standard is applicable for oxygen measurement for the purpose of inertisation where explosion protection is provided by the exclusion of oxygen instead of
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: 3:psi/KPa O2:oxygen 4.With pressure sensor 4:3/8”Tube fitting 4:3/8”NPT(M) brass O: Other 4:150psi 4:Other H2:hydrogen 5:Other 5:1/2”NPT(F) 5:1/2”Melding 5:250psi C2H2:acetylene 6:1/2”Tube fitting 6:1/2”NPT(M) 6:Other CH4:methane 7:Other 7:1/4”Tube fitting Ar:argon 8:3/8″Tube fitting
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of nitrogen oxides (NO and NO2), carbon monoxide (CO), and oxygen (O2) concentrations in controlled and uncontrolled emissions from natural gas-fired reciprocating engines, combustion turbines, boilers, and process heaters using portable analyzers
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: UniVessel® SU Single-Use Bioreactor, Proven Design, Ready for the Future Are you looking for... a comfortable home for your Cells? a pre-assembled system? a rich harvest? single-use sensors? a single-use bioreactor that substitutes your glass vessel? Are you tired of... cleaning your
- Number of Vessels: 1 #
- Vessel Volume: 2 liters
- Temperature Range: 50 C
- Reactor Operation: Batch
-
Supplier: Anton Paar
Description: CboxQC™ is the precise combined CO2 and O2 meter which allows reliable QC on finished packages as well as highly accurate measurements in the laboratory for product development.
- Operating Temperature: 26.6 to 104 F
- Gas Types: Carbon Dioxide (CO2), Oxygen (O2)
- Measurement Type: Leakage, Trace
- Number of Gases Monitored: Multi Gas
-
Supplier: Sensidyne, LP
Description: Detector tubes provide fast, economical monitoring for a wide variety of target gases and vapors. Their direct reading capability provides on-the-spot results eliminating laboratory turnaround time. The tubes are typically calibrated in one of three commonly used units of concentration.
- Operating Temperature: 32 to 113 F
- Gas Types: Combustible Gas, Oxygen (O2), Toxic Gas
- Features: Intrinsically Safe
- Number of Gases Monitored: Single Gas
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: CultiBag RM is a single-use bioreactor utilising rocking motion agitation with low shear. The feedback control loops using single use sensors for pH and DO, bring new levels of confidence to process development. The BIOSTAT® CultiBag RM is a rocking motion single use bioreactor for disposable
- Number of Vessels: 1 #
- Vessel Volume: 0.10000003785412534 to 9.999999999999998 liters
- Stirrer Speed: 8 to 42 rpm
- Temperature Range: 40 C
-
Supplier: TSI Incorporated
Description: home care, field service, laboratory, and production applications. The Certifier Flow Analyzer ventilator test system is a battery-operated flow analyzer that can also test a variety of other medical equipment such as anesthesia gas delivery machines and oxygen concentrators. Their
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: SENSOLUX® tray, stand-alone version DCS09 Shaker tray SENSOLUX® stand-alone version is an intelligent shaker tray with an integrated sensor system. It is used for monitoring pH value and dissolved oxygen (DO) saturation during cultivation of animal and human cells. The SENSOLUX® clamps
- Frequency Range: 250 rpm
- Operating Temperature: 41 to 113 F
- Temperature Control: None
- Motion: Orbital
-
Supplier: BMT USA, LLC
Description: The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective
- Temperature Range: 41 to 572 F
- Capacity: 0.77 cubic feet
- Features: Alarms, Laboratory, Rough / Low (< 760, > 1 torr), Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
Supplier: Edgetech Instruments Inc.
Description: Edgetech Instruments services all brands of hygrometers with our quick and friendly Rapid Response Customer Service. Dew/frost point, humidity, temperature and oxygen content recertification and calibration services are performed in the USA, in our ISO/IEC 17025:2017 accredited, ISO 9001:2015
- Products Tested: Aerospace / Avionics, Automotive, Battery / Energy Products, Cleanrooms, Coatings / Paint, Food / Drugs, HVAC, Health Care / Medical, Industrial / Machinery, Instruments / Sensors, Marine, Nuclear / Utility, Semiconductors / IC Packages, Welding & Fabrication
- Capabilities: Certification, Consulting / Training, Field Evaluation / On-site Inspection, In-process / In-line Testing, Qualification / Commissioning
- Features: Food & Beverage, Other, Specialty / Other
- Certify / Evaluate To: ISO 17025, ISO 9001
-
Supplier: TSI Incorporated
Description: bi-directional sensing sensors makes it the Certifier Flow Analyzer Plus Ventilator Test Systems 4080 capable of testing all types of ventilators including neo-natal and high frequency. This ventilator tester is designed to measure air, oxygen, and nitrous oxide flow and pressure in
Find Suppliers by Category Top
Featured Products Top
-
generators, environmental chambers, and other controlled atmosphere environments. Utilizing zirconia technology, Sensore’s trace oxygen sensors provide long-term stability, fast response times, and minimal drift, even in demanding industrial or laboratory settings. With a compact footprint and robust design, our trace oxygen products integrate easily into both OEM equipment and standalone monitoring systems. (read more)
Browse Dissolved Oxygen Sensors Datasheets for Sensore Electronic GmbH -
Get a better understanding of dissolved oxygen (DO) measurement in Hamilton's comprehensive O2 Measurement Guide. This 72-page booklet is intended for anyone with an interest in DO sensor technology or anyone who needs to implement DO sensors in controlled environments such as laboratories and (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
Hamilton Company introduces the VisiTrace Optical DO Sensor for low-ppb dissolved oxygen measurement in power processes, where maintaining low oxygen is critical. VisiTrace measures very low – 0 to 2,000 ppb – levels, and the optical technology is not affected by hydrogen or (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
TM provides instant stable values, low drift and a fast response time. Pre-calibration can take place very conveniently in the laboratory, as data is stored directly in the sensor head. "While VisiFerm TM is predestined for dissolved oxygen measurements (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
Hamilton Company, world leader in fluid measurement, will introduce the new EasyFerm Plus ORP (oxidation-reduction potential) Arc Sensor at INTERPHEX 2012. Ideal for biotech, pharmaceutical and food processing applications that require frequent sterilization cycles, this new sensor delivers (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
equipment where accurate oxygen measurement is essential. Suitable for industrial process monitoring, medical devices, laboratory instruments, and food production systems, the sensor delivers stable performance with minimal maintenance requirements. It is (read more)
Browse Gas Sensors Datasheets for Sensore Electronic GmbH -
monitoring and space efficiency are important. Designed for continuous oxygen measurement, the sensor is suitable for medical devices, laboratory instruments, industrial process monitoring, and analytical equipment. It can also be integrated into applications such (read more)
Browse Gas Sensors Datasheets for Sensore Electronic GmbH -
Designed for applications with limited installation space, the M10 Thread Oxygen Sensor delivers accurate, reliable oxygen measurements with proven zirconia sensing technology. Its compact threaded design enables simple integration into OEM equipment while providing (read more)
Browse Gas Sensors Datasheets for Sensore Electronic GmbH -
The SO-B0 Board Mount Oxygen Sensor is a compact zirconia sensor developed for direct integration into printed circuit boards, helping OEM manufacturers reduce system size while maintaining accurate oxygen measurement. Its board-mount design simplifies assembly and supports reliable, long (read more)
Browse Gas Sensors Datasheets for Sensore Electronic GmbH -
The SO-E2 Mini Oxygen Sensor is designed for applications requiring flexible installation and dependable oxygen measurement. Featuring a cable mount configuration, it enables convenient integration into OEM equipment where the sensing element needs to be positioned (read more)
Browse Gas Sensors Datasheets for Sensore Electronic GmbH
Conduct Research Top
-
Room Oxygen Monitor and Alarm for Cold Storage Applications
Room oxygen monitor detects oxygen deficiency in refrigerators and freezers down to -50°C. Gaslab's RAD-0002-ZR is a fixed, wall-mount low oxygen safety monitor and alarm using a sensor capable of measuring potentially dangerous oxygen levels in freezers and other cold storage applications
-
Why Measure CO2?
and Biofuel Production. algae biofuel sensor. Algae is used to transform water and CO2 into methane and oxygen. High carbon dioxide levels are required to maximize methane production, while low oxygen levels are required to protect the organisms. We offer CO2 sampling meters to insure peak algae
More Information Top
-
A flow system for calibration of dissolved oxygen sensors
It was measured by means of the laboratory oxygen sensor in a flow system according to Fig. 1 without the coulometric oxygen gen- erator and the in-line thermostat.
-
Design and application of electrodes for the determination of dissolved oxygen
Fullerton California, Labora- tory Oxygen Sensor , bull.
-
A solid electrolyte oxygen sensor for steelmaking slags of the basic oxygen converter
Fig. 1--Schematic diagram of structure of the oxygen sensor in laboratory experiments.
-
Thermodynamics, kinetics, and process control of nitriding
Measurement of degree of dissociation: application of oxygen sensor For laboratory .
-
Study of Air-Fuel Ratio Analyzer Based on CAN Bus
This article is based on the AFR calculation model microcomputer hardware and software system design, background monitoring software design and debugging and measurement system, and on the choice of universal oxygen sensor calibration laboratory , establishing a wide-range of oxygen sensor output…
-
Electrochemistry in a Divided World
On the base of these scientific achieve- ments, the Soviet industry began the production of the first sensors and laboratory oxygen analyzers, e.g., “Agate,” “ANG,” and “SIVE.” .
-
In-pile loop studies of zinc addition to reduce corrosion and activity deposition in PWRS
Oxygen Sensor Orbisphere Laboratories Orbisphere 02 Sensor .
-
Evaluation of the Linear Aerospike SR-71
Experiment (LASRE) Oxygen Sensor
Laboratory Test of Oxygen Sensor .
-
Development and Performance of the Oxygen Sensor in the CSA-CP Aboard the International Space Station
CONCLUSIONS The JSC Toxicology Laboratory incorporated an oxygen sensor into the new ISS combustion products instrument (CSA-CP) because of a perceived need for both a backup and portable O2 sensing capability.
-
Measuring Roots
Here, we present only two commercial electrodes, which are the one that we commonly use in our laboratory : an oxygen sensor from Unisense (Denmark) and a NO sensor from WPI (USA).
Indicates content that may require registration and/or purchase.