Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Biosero, LLC
Description: BIOSERO's Green Button Go Scheduler is an automated laboratory scheduling software designed to optimize the utilization of devices, instruments, and workcells in laboratories. It offers user-friendly software with drag-and-drop functionality, making it accessible to users
-
Supplier: Agilent Technologies, Inc.
Description: Agilent Technologies VWorks Automation Control Software Standard provides an advanced solution for managing multi-instrument workflows in laboratory automation. It integrates various Agilent instruments such as the BenchCel microplate handler, Bravo liquid handling platform, and BioTek
-
Supplier: ABB Measurement & Analytics
Description: The MB3000-PH combines all the attributes of a research grade instrument – in particular an outstanding signal-to-noise ratio - with the benefits of a minimal cost of ownership laboratory analyzer. Its new design and metrology allow the user to operate the instrument without any scheduled
- Spectral / Wavelength Range: 1,176.4705882352941 to 20,618.556701030928 nm
- Operating Temperature: 50 to 95 F
- Operating Humidity: 5 to 80 %
- Measurement Type: Fourier Transform (FTIR)
-
-
Supplier: AMETEK Spectro Scientific
Description: high-value assets. The software provides a single end-to-end view of a sample lifecycle from sample submission and receipt to results entry. The software also provides all trending, imaging, numerical and textual asset data in one secure location. Clients can see a comprehensive,
- Use: Professional
- Source Code: Proprietary
- Deployment: Web-Based
- Operating System: Windows
-
Supplier: CANNON Instrument Company
Description: bench-top unit with flexible connectivity Simple, out-of-the-box installation. No external components required 35% smaller footprint conserves lab space Professional installation, VISCPRO® data storage and management software, viscometer tubes, standards, and high precision digital
- Kinematic Viscosity Range: 0.5 to 10,000 cSt
- Display & Special Features: Laboratory / Benchtop (Batch)
- Industry / Application: Marine, Petroleum / Oil & Gas
- Features: Specialty / Other
-
Supplier: CANNON Instrument Company
Description: software Reduced consumable costs ASTM D 446/ISO 3105 Ubbelohde-style tube reduces solvent usage and disposal costs by 50% Automated vial washing & drying reduces vial consumption and replaces manual washing Simplified maintenance & test versatility Modular bath for easy maintenance access
- Kinematic Viscosity Range: 0.3 to 6,000 cSt
- Accuracy: 0.01 ±% Full Scale
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch)
- Industry / Application: Petroleum / Oil & Gas
-
Supplier: Instech Laboratories, Inc.
Description: Instech's ABS2™ automates the collection of blood samples from laboratory animals. By eliminating labor-intensive manual withdrawals it can streamline DMPK research. It can also reduce the stress on animals caused by handling. The sampler withdraws blood from a tethered freely-moving animal
- User Interface: Analog Front Panel
- Remote Interface: Application Software Included, Serial Interface
- Display Type: Digital Numerical Display
- Injection Mechanism: Syringes
-
Supplier: West Control Solutions
Description: The Pro-EC44 dual temperature controller has been designed to simplify user operation through an intuitive HMI combined with easy-to-use configuration and simulation software, Blue Control©. This allows the controller to be used by a variety of personnel without compromising the functionality
- Number of Inputs: 2 inputs
- Number of Control Outputs: 9 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Mars International
Description: alternatives Through-hole Surface mount Chip-on-board Wire harnesses Processor programming, initialization, and customization RF Tuning Test procedure and fixture design In-circuit test Software development Full product assembly (plastics, sheet metal, packaging)
- Testing Services: Agency Compliance Testing, Analytical Laboratory Testing, Automated Optical Inspection, Environmental Testing, Functional Testing, In-circuit Testing, X-Ray Testing
- Production Capabilities: Cabling, High Volume, Mid Volume, Prototype / Low Volume, Quick Turn
- Design Services: Conceptual Product Development, Electrical Design Services, Mechanical Design Services, Software Design Services
- Features: East Asia / Pacific Only, North America, Northeast US Only, United States Only
-
Supplier: Roth & Rau - Ortner USA, Inc.
Description: software engineers. Setup, commissioning, and system support (on call24x7) for automated transport and handling systems and manufacturing equipment including maintenance, repair, replacement and upgrading. ASRS Installation AMHS Installs Conveyor Solutions Vertical Lifter AGV System
- Services: Automated Testing / Inspection, Control System Design / Programming, Factory Automation, In-house Production, Laboratory Automation, Manufacturing Cells, On-site Support / Training, Process Development, Systems Design / Integration, Turnkey Systems
- Automated Assembly Equipment: Cleanroom Application
- Features: East Asia / Pacific Only, Europe Only, North America, Northeast US Only, Other, South Asia Only, Southwest US Only, United States Only
- Industries Served: Electrical, Electronics, General Industry / Manufacturing, Pharmaceutical, Telecommunications
-
Supplier: Qualitrol Company, LLC
Description: access to the main PDM infrastructure. Features Full characterization and localization of partial discharge faults to determine the severity of PD and help in scheduling maintenance Very rapid and easy deployment enables maximum time for condition assessment of assets Robust and rugged design
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: options have also been enhanced. Space-saving and energy-saving design The width of the instrument is 20 % less in comparison with conventional Shimadzu models. This enables more effective use of laboratory space. The instrument width is unchanged even when the TN unit is added.
- Measurement Range: 0 to 35,000 ppm
- Average Analysis Time: 4 minutes
- Process Temperature Range: 1,256 F
- Operating Temperature: 41 to 95 F
-
Supplier: Traceable® Products
Description: shows the temperature and time-of-day to the exact second. Red LED status light indicates on/off mode of attached equipment. Uses the same microchip and software that control sophisticated plant operations. May also be programmed to turn equipment on and off at any minute of any day.
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Temperature: Cooling Control, Heating Control
- Interface: Digital Front Panel
Find Suppliers by Category Top
Featured Products Top
-
intuitive software further enhance ease of use, allowing laboratories to transition seamlessly from setup to full productivity. In today’s regularitory landscape demanding transparency and accountability, the (read more)
Browse Laboratory Dispensers Datasheets for Hamilton Company
Conduct Research Top
-
Collaboration Through Visualization
to figure out the feasibility of a process, or to develop process flows and capacities, and from that the equipment specifications, with the project contractor. " On the laboratory side, a user can deploy a 'route selection and screener' feature to evaluate recipe alternatives. On the process design
More Information Top
-
Towards a portable environment for FORTRAN applications on parallel computers
Process -32768 is a host program (a scheduler, using either the tcgmsg "parallel" tool or the Argonne National Laboratory Schedule software [7]) with a textual configuration file.
-
CR4 - Thread: Software searching
You might be interested in: Manufacturing Support Software, Government Agencies and Laboratories , Scheduling Software .
-
Use of diamond cutter edges in the CNC processing of aluminum and copper alloys
The image 2 shows the constructed with the experimental planning software Modde® 7.0 .
-
Development of of material model to describe the of local properties of the heat affected zone of high strength steel sheets
The experimental plan calculated by the software comprised 44 individual attempts and was manually complemented in a second experimental passage, with further experimental points to extend the edge emphasis of the experimental points in the first passage through value pairs in the…
-
Advanced oxidation Processes (AOP / EAOP)
In this contribution, efficient mathematical methods for the non-linear optimal experimental planning , the software package VPLAN and the insert by praxisrelevanten examples of chemical engineering are presented.
-
Process intensification: Homogen‐ and heterogenkatalytische acceleration of the esterification of acetic acid with methanol
In this contribution, efficient mathematical methods for the non-linear optimal experimental planning , the software package VPLAN and the insert by praxisrelevanten examples of chemical engineering are presented.
-
Optimal experimental planning for non-linear processes of chemical engineering
In this contribution, efficient mathematical methods for the non-linear optimal experimental planning , the software package VPLAN and the insert by praxisrelevanten examples of chemical engineering are presented.
-
Statistical experimental planning
As we assume it like so far that the most users of statistical experimental planning standard- software for implementation of its calculations use, the focus won't too often lie thereby however how otherwise unfortunately on the representation of manual calculating steps on…
-
High‐Throughput‐Experimentation in heterogeneous catalysis
This extends of the Software‐unterstützten of experimental planning test parallelized over the high flow rate synthesis, characterization, to there to the Computer‐gestützten data analysis.
-
Science in the overview: Chem. Ing. Tech. 7/2006
This extends of the software -supported of experimental planning over the high flow rate synthesis parallelized test to there to the Computer-gestützten data analysis.
Indicates content that may require registration and/or purchase.