-
Supplier: Demag Cranes & Components
Description: FLEXIBLE HANDLING EQUIPMENT FOR STORES AND FACTORIES Our KBK stacker cranes make it possible to complete all storage and handling tasks in one operating cycle without the need for ladders, order-picking trolleys or similar equipment. Unit loads, containers or pallets weighing up to
- Load Capacity: 0.0875 to 0.55 tons
- Vertical Available Lifting Height: 11.2204785 to 13.615492916666668 ft
- Horizontal Available Span: 14.7637875 to 19.68505 ft
- Features: Motorized Motion
-
Supplier: Demag Cranes & Components
Description: CRANE OPERATION WITHOUT ELEVATED CRANE RUNWAYS Demag full-gantry cranes can be integrated into existing production facilities and inhouse logistics processes. The load-bearing crane girder is part of the frame structure which, together with the legs at either end, forms a
- Load Capacity: 12.5 tons
- Vertical Available Lifting Height: 4 to 10 ft
- Horizontal Available Span: 98 ft
- Type: Gantry Crane
-
Supplier: Gorbel Inc.
Description: to fit any span Collapsible for easy storage – doesn’t take up valuable production space - when not in use Read through articles on the benefits of utilizing Gantry Cranes: Bridge Cranes, Gantry Cranes or Monorails: Which is Best for You? FEATURES & BENEFITS • Enclosed track /
- Load Capacity: 0.5 to 2 tons
- Horizontal Available Span: 0 to 20 ft
- Type: Gantry Crane
-
-
Description: Specifies criteria for steps, stairways, ladders, walkways, platforms, handrails, handholds, guardrails and entrance openings which permit access to and from operator, inspection or maintenance platforms on mobile cranes as defined in ISO 4306-2 and parked in accordance with the
-
Supplier: ASTM International
Description: tools, bare hand methods, or a combination of both. 1.3 These ladders are used to provide access to energized power lines in either a horizontal, vertical, or inclined position. 1.4 The ladder may be structure-mounted, base-supported, or cable-supported by a crane or similar
-
Supplier: CSA Group
Description: between the crane and the load; - lifting operations involving more than one crane; - hand-powered cranes; - emergency rescue operations; - shore-side cargo handling cranes; - portable cranes on board; - lifting appliances for lifeboats, liferafts accommodation
-
Supplier: CSA Group
Description: lifting accessories, i.e. any item between the crane and the load; - lifting operations involving more than one crane; - hand powered cranes; - emergency rescue operations; - shore-side cargo handling cranes; - portable cranes on board; - lifting appliances for
-
Supplier: SAE International
Description: This recommended practice specifies criteria for steps, stairways, ladders, walkways, platforms, handrails, handholds, guardrails and entrance openings which permit access to and from operator, inspection or maintenance platforms on mobile cranes parked in accordance with the
-
Supplier: CSA Group
Description: cranes or grab cranes mounted on barges or pontoons for operating in harbour conditions; - engine room cranes, provision cranes, etc. mounted on ships (including floating docks) for handling equipment and stores in harbour conditions. NOTE Marine cranes in other
-
Supplier: CSA Group
Description: crane" and "crane" have the same meaning. 1.2 This Standard applies to the following types of cranes: a) commercial truck or trailer mounted cranes (see Figures A.1 to A.4); b) stationary cranes; and c) mobile cranes. 1.3 This Standard applies to
-
Description: ISO 11209:2012 gives guidelines for the minimum structural scantling of lifting appliances for large yachts. It is applicable to the following lifting appliances: · cranes; · access gangways (including side ladders); · access gangways when used as a lifting appliance. ISO 11209:2012 is
-
Supplier: Conductix-Wampfler
Description: control cables, overhead hoists, truck cranes, ladder trucks, and utility trucks. You won't have any problems with regulatory agencies - 1400 Series PowerReelsTM are UL/cUL listed to NEMA 4X standards (outdoor use).
- Current Capacity: 100 amps
- Voltage Capacity: 60 volts
- System: Cable Reel System
- Crane Electrification: Crane Electrification System
-
Supplier: Rieker, Inc.
Description: Features: Precision Glass Tube Custom Size Tubes Custom Color Warning Zones Backlit Models Available Applications: Quick Visual of Angle for - Platform Level Roll Over Early Warning Slope Indication Percent Grade Equipment: Aerial lift trucks, boom trucks, cranes, utility trucks, aerial
- Angular Range: -5 to 5 degrees
- Angular Resolution: 0.5 degrees
- Materials of Construction: Aluminum
- Application: Automotive / Transportation, Construction / Building Site, Machine Shop / Tool Room, Surveying / Field Work
-
Supplier: MSA Safety
Description: Versatile lifeline system installed to follow contours of the structure. MSA's range of Latchways® Engineered Vertical Lifeline Systems for ladders provide outstanding personal safety for individuals working on any type of fixed tower ladder, industrial ladder. Applications
- Type: Lifeline Systems
-
Supplier: Hobart Brothers, an ITW Company
Description: multiple-pass deposits. It is not limited to a maximum number of layers of build-up. Applications Single and multiple pass, DCEP or AC Industries Bucket Teeth and Lips, Coupling Boxes, Crane Wheels, Dragline Buckets and Chain, Dredge Ladder Rolls, Gear Teeth, Grizzly Bars & Fingers,
- Diameter / Thickness: 0.15625 inch
- Welding Filler Types: Hardfacing / Repair Alloy
-
Supplier: GENERON
Description: Certified flow test stand measures from 10 scfm (11Nm3/hr) to 3,000 scfm (4750 Nm3/hr) Three 75-ft (23 m) by 390-ft (73 m) bridge crane with 20 ton (18,100 kg) capacity Custom ladders, platforms, decking, structures, and skid frames to ABS and DNV certification ASME certified Pressure
- Diameter / Width: 192 inch
- Pressure Rating: 100 to 15,000 psi
- Diameter: 192 inch
- Features: Outdoor Use, Portable, Trailer Mounted
-
Supplier: IHS ESDU
Description: frames such as crane jibs, gantries and lattice booms but only when normal to the flow. Comprehensive data are provided for space frames of triangular, square or rectangular arrangements of the mean chord (leg) members for flow incidence from 0 degrees to 360 degrees. Individual members may
-
Supplier: Allied Electronics, Inc.
Description: features dual language capability, using either Function Block Diagram (FBD) or Ladder Logic Programming (LL), and can easily be programmed by using either the front panel or by utilizing ZelioSoft software. This new generation of Zelio Logic smart relays provides customers with considerable
-
Supplier: Allied Electronics, Inc.
Description: features dual language capability, using either Function Block Diagram (FBD) or Ladder Logic Programming (LL), and can easily be programmed by using either the front panel or by utilizing ZelioSoft software. This new generation of Zelio Logic smart relays provides customers with considerable
-
Supplier: Allied Electronics, Inc.
Description: features dual language capability, using either Function Block Diagram (FBD) or Ladder Logic Programming (LL), and can easily be programmed by using either the front panel or by utilizing ZelioSoft software. This new generation of Zelio Logic smart relays provides customers with considerable
-
Supplier: Allied Electronics, Inc.
Description: features dual language capability, using either Function Block Diagram (FBD) or Ladder Logic Programming (LL), and can easily be programmed by using either the front panel or by utilizing ZelioSoft software. This new generation of Zelio Logic smart relays provides customers with considerable
-
Description: Description / Abstract Equipment Covered. This standard relates to the following types of vehicle-mounted aerial devices: (1) Extensible boom aerial devices. (2) Aerial Ladders. (3) Articulating boom aerial devices. (4) Vertical towers. (5) A combination of any of the above. The vehicle may
-
Supplier: Nordex AG
Description: disc brake provides additional support in the event of an emergency stop. Nacelle The nacelle consists of the cast machine frame, a welded generator frame, a steel structure for the crane system and for supporting the nacelle housing and the nacelle housing itself, which is made of glass
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 55.91070032401369 miles/hr
- AC Prime Power Rating (Watts): 2,500,000 watts
- Output Options: AC Single Phase Power
Find Suppliers by Category Top
More Information Top
-
Modern Accident Investigation and Analysis 2nd Edition Complete Document
Human effort Stairs Bucket and ladder Trucks Elevators Jacks Scaffolds and ladders Crane cabs Pits Excavations Elevated doors Canals Vessels .
-
Safety analysis report for the Heavy-Element Facility (Building 251), Lawrence Livermore National Laboratory
Bucket and Ladder Trucks Slings Hoists Flev.itors Jacks Scaffolds and Ladders Crane Cabs Pits Fxcavations Elevated Doorc Canals Vessels .
-
U.S. Coast Guard's new polar icebreaker design
ICE ACCESS V I A SPECIAL ACCOMN9DATION LADDER CRANES -CAPACITY 15 'TONS .
-
Current stand in case cost billing after DRGs
AusSichteinerKrankenkassereferierte Mr. farmer enemy, paper conductor crane -kenhäuserderAOKBaden-Württemberg.
-
Apperception in primed problem solving
Build new crane Ladder .
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-56] 056 - Safety Standards - Longshore‚ Stevedore a...
All crane ladders and machinery houses shall be illuminated at a minimum of two candle power.
-
Smart Safety Design to Prevent Slips, Trips and Falls
Slip resistance has proven to be critical on crane ladders , ramps, pits, helidecks and areas in and around oil and gas facilities, onshore and offshore.
-
Exploit camera metadata for enhancing interesting region detection and photo retrieval
(b) Universe Machine Aperater Artillery Crane Ladder MetalTool Monocular Clock/Watch Transport Airplane Balloon Boat vehicle Bike Bicycle Motorbike Car Train. . .
Indicates content that may require registration and/or purchase.