Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TFI/ Inline Design Corporation
Description: The Laminar Flow Polypropylene Exhausted Fume Hood is designed to be both ASHRAE approved for operator safety and ISO Certified for part protection. The Laminar Flow Hood provides a downward flow of clean air over the work surface, protecting
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
Supplier: TFI/ Inline Design Corporation
Description: The Laminar Flow Polypropylene Exhausted Fume Hood is designed to be both ASHRAE approved for operator safety and ISO Certified for part protection. The Laminar Flow Hood provides a downward flow of clean air over the work surface, protecting
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
Supplier: TFI/ Inline Design Corporation
Description: The Laminar Flow Polypropylene Exhausted Fume Hood is designed to be both ASHRAE approved for operator safety and ISO Certified for part protection. The Laminar Flow Hood provides a downward flow of clean air over the work surface, protecting
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
-
Supplier: TFI/ Inline Design Corporation
Description: The Laminar Flow Polypropylene Exhausted Fume Hood is designed to be both ASHRAE approved for operator safety and ISO Certified for part protection. The Laminar Flow Hood provides a downward flow of clean air over the work surface, protecting
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
Supplier: AirClean Systems
Description: The DuraMax™ vertical laminar flow fume hood is constructed from rugged polypropylene, offering superior compatibility for applications involving strong acids or trace metal analysis. By combining HEPA-filtered incoming air with a traditional ‘total exhaust’ hood
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Features: Other
- Sash Options: Vertical Sash
-
Supplier: Clean Air Products
Description: features the "clean edge" construction that puts the hood in shear with the media edge of the HEPA filter. This reduces turbulence along the sides of the hood and improves the laminar flow and prevents contamination infiltration around the perimeter of the hood.
- Hood Face Velocity: 70 to 110 SFPM
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
-
Supplier: AirClean Systems
Description: meet or exceed applicable clean bench standards. What is laminar air flow? Laminar air flow is the smooth, fluid, parallel flow of air in a consistent direction. Standard Features UVTect™ microprocessor controller ISO 5 vertical laminar
- Length: 32 inch
- Width: 24 inch
- Type: Cleanroom / Lab Workstation
- Features: Other
-
Supplier: Clean Air Products
Description: pharmaceutical operations. The clean HEPA-filtered air flows outward from the cabinet. This horizontal laminar flow air washes out particulates and prevents contamination from entering the clean work zone. The Laminar Flow Workstation features "clean
- Hood Face Velocity: 70 to 110 SFPM
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
-
Supplier: Terra Universal, Inc.
Description: Dual 2' x 4' (610 mm x 1219 mm) HEPA Filter/Fan Units provide laminar flow of clean air to the work surface (order FFUs and work bench separately) Epoxy-finished CR steel frame includes static-dissipative PVC side panels Custom sizes and configurations available. Call Terra with
- Required Airflow: 650 SCFM
- Fume Hood Type: Cleanroom
- Hood Design: Conventional
- Filter Type: Ductless
-
Supplier: RDM Industrial Products, Inc.
Description: Our Clean Benches are designed to protect your products by bathing the work area with air that is free of particulate contamination. Energy-Efficient HEPA Fan Filter Unit(s) with Variable Speed Control (2 Total for 8-Foot Unit) High Efficiency Particulate Air (HEPA) Filter: 99.99%
- Fume Hood Type: Cleanroom, General Purpose
- Hood Design: Conventional
-
Supplier: AirClean Systems
Description: Constructed from all white seamless polypropylene, AirClean® Systems horizontal laminar flow clean benches are the ideal solution for Class 100 (ISO 5) applications. Standard on all horizontal laminar flow workbenches, the UVTect™ controller constantly monitors filter
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
- Features and Options: Lighting, Pre-filter
-
Supplier: RDM Industrial Products, Inc.
Description: Our Clean Benches are designed to protect your products by bathing the work area with air that is free of particulate contamination. Energy-Efficient HEPA Fan Filter Unit(s) with Variable Speed Control (2 Total for 8-Foot Unit) High Efficiency Particulate Air (HEPA) Filter: 99.99%
- Fume Hood Type: Cleanroom, General Purpose
- Hood Design: Conventional
-
Supplier: Clean Air Products
Description: provides a factory-sealed clean laminar airflow system with simple front removal Standard shell is white vinyl-covered steel; optional painted steel or stainless steel Plexiglass hood over work area Protective grill for the absolute filter White fluorescent lighting Separate motor and
- Hood Face Velocity: 70 to 110 SFPM
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
-
Supplier: RDM Industrial Products, Inc.
Description: Our Clean Benches are designed to protect your products by bathing the work area with air that is free of particulate contamination. Energy-Efficient HEPA Fan Filter Unit(s) with Variable Speed Control (2 Total for 8-Foot Unit) High Efficiency Particulate Air (HEPA) Filter: 99.99%
- Fume Hood Type: Cleanroom, General Purpose
- Hood Design: Conventional
-
Supplier: AirClean Systems
Description: The AirMax™ total exhaust laboratory fume hoods are manufactured from structural polypropylene, which eliminates the potential for corrosion. Featuring standard bypass design, AirMax™ exhausts a constant volume of air regardless of sash position. Optional features are available for
- Hood Design: Bypass
- Filter Type: Ductless
- Fume Hood Type: General Purpose
- Features: Other
-
Supplier: Terra Universal, Inc.
Description: Provides constant reading of air velocity for easy monitoring of cleanroom performance Audible and visual alarms let you know when air speed falls below 90 fpm (0.5 m/s), or other critical velocity Flush mounts to Terra Modular Cleanroom control panel, laminar flow
- Air Velocity Range: 50 to 250 SFPM
- Accuracy: 10 ±% Full Scale
- Operating Temperature: -40 to 150 F
- Measurement Type: Air Velocity
-
Supplier: Sentry Air Systems, Inc.
Description: The 30” Wide IV Hood creates a clean work enclosure for IV bag preparation through a positive pressure or vertical laminar flow pattern. A vertical laminar flow pattern forms when the system draws in ambient air through the dual stage filtration system
- Required Airflow: 350 SCFM
- Fume Hood Type: Cleanroom
-
Supplier: Sentry Air Systems, Inc.
Description: The 24” Wide IV Hood creates a clean work enclosure for IV bag preparation through a positive pressure or vertical laminar flow pattern. A vertical laminar flow pattern forms when the system draws in ambient air through the dual stage filtration system
- Required Airflow: 350 SCFM
- Fume Hood Type: Cleanroom
-
Supplier: Sentry Air Systems, Inc.
Description: The 40” Wide IV Hood creates a clean work enclosure for IV bag preparation through a positive pressure or vertical laminar flow pattern. A vertical laminar flow pattern forms when the system draws in ambient air through the dual stage filtration system
- Required Airflow: 50 to 350 SCFM
- Fume Hood Type: Cleanroom
-
Supplier: Sentry Air Systems, Inc.
Description: The 18” Wide IV Hood creates a clean work enclosure for IV bag preparation through a positive pressure or vertical laminar flow pattern. A vertical laminar flow pattern forms when the system draws in ambient air through the dual stage filtration system
- Required Airflow: 350 SCFM
- Fume Hood Type: Cleanroom
-
Supplier: NuAire, Inc.
Description: controller with digital dual thermistor airflow sensors that provide an automatic compensation (constant volume control) for both filter loading and line voltage variances. The Laminar Flow Biosafety Fume Hood/Cabinet is a product resulting from the development of the
- Inflow Velocity: 105 SFPM
- Cabinet Type: Class II Type B2
-
Supplier: Labconco Corporation
Description: slotted rear baffle to promote horizontal laminar air flow, Clean-Sweep Air foil, Upper Containment Sash Foil, Upper Dilution Air Supply. Other features: advanced electronic commutated motor (ECM) technology that uses less energy and runs quieter than comparable
- Hood Face Velocity: 80 SFPM
- Required Airflow: 175 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Mystaire, Inc.
Description: Mystaire® MY-PCR prep stations are compact laminar flow enclosures that reduce the risk of sample contamination while performing polymerase chain reaction experiments. Airborne contaminants are prevented from entering into the work zone through constant positive pressure HEPA filtered
- Hood Design: Conventional
- Filter Type: Ductless
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
Supplier: Terra Universal, Inc.
Description: gowning or product staging. In the typical configuration, the primary compounding room accommodates a 6'-long workbench, which provides ample space for a laminar flow hood, as stipulated by USP<797> requirements (order bench and hood separately). Hardwall designs are
- Cleanliness Class: Class 1 (ISO 3), Class 1,000 (ISO 6), Class 10 (ISO 4), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
- Features: Gowning Area, Other
- ESD Control: Low Outgassing
- Fabrication: Mini Environment, Modular Hardwall
Find Suppliers by Category Top
Featured Products Top
-
polypropylene fume hoods Chemical storage cabinets Laminar flow enclosures Rust resistance isn’t just about aesthetics — it protects structural integrity, maintains safety compliance, and ensures equipment longevity. Durability That Holds Up (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
standards. A special feature of the CrossFlow series is that a HEPA filter has been fitted over the entire backwall of the clean benches. This prevents blind spots and backflow of contaminated air – the laminar flow can reach the entire working area (read more)
Browse Clean Benches Datasheets for Baker -
(variable air volume) fume hoods, venturi valves and low-flow (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
pharmaceuticals and electronics to research and healthcare. One essential piece of equipment for achieving this is the clean bench, also known as a laminar flow hood. But with two main types – horizontal and vertical flow – how do you choose the right one for your needs? This post will break (read more)
Browse Clean Benches Datasheets for Baker -
Air line pipe with optimum flow and air quality SmartPipe's smooth calibrated construction has a low friction coefficient to provide the best possible laminar flow. Full bore fittings minimize pressure drop for optimum flow and energy efficiency. Leak-free connectors (read more)
Browse Industrial Pipe Datasheets for Kaeser Compressors, Inc. -
- 69 dBA for most applications Minimal air consumption 40:1 air amplification Uniform airflow across entire length Variable force and flow No moving parts - maintenance free Easy mounting - compressed air inlets on each end and bottom (read more)
Browse Air Knives Datasheets for EXAIR -
Clean benches designed with you in mind. A laminar flow clean bench provides a working environment that has its own filtered air supply. Used in a variety of applications including medical research laboratories (read more)
Browse Clean Benches Datasheets for Baker -
-clean environments for critical technologies including: Microelectronics Medical Device Semiconductor Disk Drive Laboratory Pharmaceutical Nanotechnology Known for product innovation and high quality, Envirco designed and manufactured the first commercial cleanroom, the first laminar flow surgical (read more)
Browse Cleanroom Supplies and Accessories Datasheets for Envirco -
innovation and high quality, Envirco designed and manufactured the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco -
surrounding room air to produce a wide, forceful stream of high velocity, laminar airflow. Air consumption is 10.5 SCFM at 80 PSIG. The 75 dBA sound level is below the limits of the OSHA maximum allowable noise exposure standard 29 CFR 1910.95(a). Force and flow may be easily adjusted by (read more)
Browse Nozzles Datasheets for EXAIR
Conduct Research Top
-
Containment Technologies Group
preventive health measures, has created a situation demanding a change in the level of protection provided by equipment used in the pharmacy. The impact of the increasing burden placed upon the traditional preparation environment for parenteral products, that is open laminar flow hoods, can have
More Information Top
-
Techniques for the generation, cloning, and characterization of bovine cytotoxic T cells specific for the protozoan Theileria parva
C. Laminar air flow hood , Gelaire NP-72, .
-
Sterile topical dosage forms I: Laboratory phase
… sterile products could be made by aseptically compounding the sterile components in a conventional sterile room (a positive pressure room fed with “Hepa” filtered air and equipped with direct UV lights) or a vertical laminar air flow hood , and (b)to determine …
-
Cosmetic Microbiology: A Practical Approach
In addition to having written procedures for validation and the operation of laminar air flow hoods , detailed instructions for the person- nel operating the hoods should be provided so the operators do not com- promise the flow of air.
-
States > Texas > State > Register > 2004 > [TexReg 2004-0326is] 03/26/2004
The pharmacy shall prepare sterile pharmaceuticals in an appropriate aseptic environmental control device(s) or area, such as a laminar air flow hood , biological safety cabinet, clean room which is capable of maintaining at least ISO Class 5 (formerly Class 100) conditions …
-
States > Texas > State > Register > 2014 > 12/26/2014
[(ii) The pharmacy shall prepare sterile preparations in a primary engineering control device, such as a laminar air flow hood , biological safety cabinet, compounding aseptic isolator, com- pounding aseptic containment isolator which is capable of maintaining at least ISO Class 5 conditions …
-
States > Texas > State > Register > 2015 > 03/27/2015
[(ii) The pharmacy shall prepare sterile preparations in a primary engineering control device, such as a laminar air flow hood , biological safety cabinet, compounding aseptic isolator, com- pounding aseptic containment isolator which is capable of maintaining at least ISO Class 5 conditions …
-
Protocol for Somatic Embryogenesis in Woody Plants
Laminar air flow hood , petri plates, forceps, and scalpel 3.
-
States > Texas > State > Register > 2015 > 09/11/2015
The pharmacy shall prepare sterile preparations in a primary engineering control device (PEC), such as a laminar air flow hood , biological safety cabinet, compounding aseptic isolator (CAI), or compounding aseptic containment isolator (CACI) which is capable of maintaining at least ISO Class …
-
States > Texas > State > Register > 2015 > 06/12/2015
The pharmacy shall prepare sterile preparations in a primary engineering control device (PEC), such as a laminar air flow hood , biological safety cabinet, compounding aseptic isolator (CAI), or compounding aseptic containment isolator (CACI) which is capable of maintaining at least ISO Class …
-
States > Texas > State > Register > 2003 > [TexReg 2003-1003is] 10/03/2003
The pharmacy shall prepare sterile pharmaceuticals in an appropriate aseptic environmental control device(s) or area, such as a laminar air flow hood , biological safety cabinet, clean room which is capable of maintaining at least Class 100 (ISO Class 5) conditions during …
Indicates content that may require registration and/or purchase.