Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TFI/ Inline Design Corporation
Description: The Laminar Flow Polypropylene Exhausted Fume Hood is designed to be both ASHRAE approved for operator safety and ISO Certified for part protection. The Laminar Flow Hood provides a downward flow of clean air over the work surface, protecting the
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
Supplier: AirClean Systems
Description: The DuraMax™ vertical laminar flow fume hood is constructed from rugged polypropylene, offering superior compatibility for applications involving strong acids or trace metal analysis. By combining HEPA-filtered incoming air with a traditional ‘total exhaust’ hood
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Features: Other
- Sash Options: Vertical Sash
-
Supplier: TFI/ Inline Design Corporation
Description: The Laminar Flow Polypropylene Exhausted Fume Hood is designed to be both ASHRAE approved for operator safety and ISO Certified for part protection. The Laminar Flow Hood provides a downward flow of clean air over the work surface, protecting the
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
-
Supplier: TFI/ Inline Design Corporation
Description: The Laminar Flow Polypropylene Exhausted Fume Hood is designed to be both ASHRAE approved for operator safety and ISO Certified for part protection. The Laminar Flow Hood provides a downward flow of clean air over the work surface, protecting the
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
Supplier: TFI/ Inline Design Corporation
Description: The Laminar Flow Polypropylene Exhausted Fume Hood is designed to be both ASHRAE approved for operator safety and ISO Certified for part protection. The Laminar Flow Hood provides a downward flow of clean air over the work surface, protecting the
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
Supplier: Clean Air Products
Description: features the "clean edge" construction that puts the hood in shear with the media edge of the HEPA filter. This reduces turbulence along the sides of the hood and improves the laminar flow and prevents contamination infiltration around the perimeter of the hood.
- Hood Face Velocity: 70 to 110 SFPM
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
-
Supplier: Clean Air Products
Description: top in shear with the media edge of the HEPA filter. This reduces turbulence along the sides of the hood, improves the laminar flow, and prevents contamination infiltration around the perimeter of the hood. Features of Laminar Flow Workstations FLEX DUCT
- Hood Face Velocity: 70 to 110 SFPM
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
-
Supplier: AirClean Systems
Description: meet or exceed applicable clean bench standards. What is laminar air flow? Laminar air flow is the smooth, fluid, parallel flow of air in a consistent direction. Standard Features UVTect™ microprocessor controller ISO 5 vertical laminar flow air Clear
- Length: 32 inch
- Width: 24 inch
- Type: Cleanroom / Lab Workstation
- Features: Other
-
Supplier: Terra Universal, Inc.
Description: Dual 2' x 4' (610 mm x 1219 mm) HEPA Filter/Fan Units provide laminar flow of clean air to the work surface (order FFUs and work bench separately) Epoxy-finished CR steel frame includes static-dissipative PVC side panels Custom sizes and configurations available. Call Terra with your
- Required Airflow: 650 SCFM
- Fume Hood Type: Cleanroom
- Hood Design: Conventional
- Filter Type: Ductless
-
Supplier: RDM Industrial Products, Inc.
Description: Our Clean Benches are designed to protect your products by bathing the work area with air that is free of particulate contamination. Energy-Efficient HEPA Fan Filter Unit(s) with Variable Speed Control (2 Total for 8-Foot Unit) High Efficiency Particulate Air (HEPA) Filter: 99.99% efficient @ 0.3
- Fume Hood Type: Cleanroom, General Purpose
- Hood Design: Conventional
-
Supplier: AirClean Systems
Description: Constructed from all white seamless polypropylene, AirClean® Systems horizontal laminar flow clean benches are the ideal solution for Class 100 (ISO 5) applications. Standard on all horizontal laminar flow workbenches, the UVTect™ controller constantly monitors filter
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
- Features and Options: Lighting, Pre-filter
-
Supplier: RDM Industrial Products, Inc.
Description: Our Clean Benches are designed to protect your products by bathing the work area with air that is free of particulate contamination. Energy-Efficient HEPA Fan Filter Unit(s) with Variable Speed Control (2 Total for 8-Foot Unit) High Efficiency Particulate Air (HEPA) Filter: 99.99% efficient @ 0.3
- Fume Hood Type: Cleanroom, General Purpose
- Hood Design: Conventional
-
Supplier: Clean Air Products
Description: provides a factory-sealed clean laminar airflow system with simple front removal Standard shell is white vinyl-covered steel; optional painted steel or stainless steel Plexiglass hood over work area Protective grill for the absolute filter White fluorescent lighting Separate motor and
- Hood Face Velocity: 70 to 110 SFPM
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
-
Supplier: RDM Industrial Products, Inc.
Description: Our Clean Benches are designed to protect your products by bathing the work area with air that is free of particulate contamination. Energy-Efficient HEPA Fan Filter Unit(s) with Variable Speed Control (2 Total for 8-Foot Unit) High Efficiency Particulate Air (HEPA) Filter: 99.99% efficient @ 0.3
- Fume Hood Type: Cleanroom, General Purpose
- Hood Design: Conventional
-
Supplier: AirClean Systems
Description: The AirMax™ total exhaust laboratory fume hoods are manufactured from structural polypropylene, which eliminates the potential for corrosion. Featuring standard bypass design, AirMax™ exhausts a constant volume of air regardless of sash position. Optional features are available for more
- Hood Design: Bypass
- Filter Type: Ductless
- Fume Hood Type: General Purpose
- Features: Other
-
Supplier: Sentry Air Systems, Inc.
Description: The 30” Wide IV Hood creates a clean work enclosure for IV bag preparation through a positive pressure or vertical laminar flow pattern. A vertical laminar flow pattern forms when the system draws in ambient air through the dual stage filtration system supplying
- Required Airflow: 350 SCFM
- Fume Hood Type: Cleanroom
-
Supplier: Sentry Air Systems, Inc.
Description: The 24” Wide IV Hood creates a clean work enclosure for IV bag preparation through a positive pressure or vertical laminar flow pattern. A vertical laminar flow pattern forms when the system draws in ambient air through the dual stage filtration system supplying
- Required Airflow: 350 SCFM
- Fume Hood Type: Cleanroom
-
Supplier: Sentry Air Systems, Inc.
Description: The 40” Wide IV Hood creates a clean work enclosure for IV bag preparation through a positive pressure or vertical laminar flow pattern. A vertical laminar flow pattern forms when the system draws in ambient air through the dual stage filtration system supplying
- Required Airflow: 50 to 350 SCFM
- Fume Hood Type: Cleanroom
-
Supplier: Sentry Air Systems, Inc.
Description: The 18” Wide IV Hood creates a clean work enclosure for IV bag preparation through a positive pressure or vertical laminar flow pattern. A vertical laminar flow pattern forms when the system draws in ambient air through the dual stage filtration system supplying
- Required Airflow: 350 SCFM
- Fume Hood Type: Cleanroom
-
Supplier: NuAire, Inc.
Description: controller with digital dual thermistor airflow sensors that provide an automatic compensation (constant volume control) for both filter loading and line voltage variances. The Laminar Flow Biosafety Fume Hood/Cabinet is a product resulting from the development of the
- Inflow Velocity: 105 SFPM
- Cabinet Type: Class II Type B2
-
Supplier: Terra Universal, Inc.
Description: Provides constant reading of air velocity for easy monitoring of cleanroom performance Audible and visual alarms let you know when air speed falls below 90 fpm (0.5 m/s), or other critical velocity Flush mounts to Terra Modular Cleanroom control panel, laminar flow hoods, and
- Air Velocity Range: 50 to 250 SFPM
- Accuracy: 10 ±% Full Scale
- Operating Temperature: -40 to 150 F
- Measurement Type: Air Velocity
-
Supplier: Terra Universal, Inc.
Description: As a major manufacturer of wet benches, laminar flow hoods, chemical storage systems, and other processing equipment, Terra has the fabrication and engineering capabilities to modify any system to your unique requirements. Just give us your specs!
-
Supplier: Labconco Corporation
Description: slotted rear baffle to promote horizontal laminar air flow, Clean-Sweep Air foil, Upper Containment Sash Foil, Upper Dilution Air Supply. Other features: advanced electronic commutated motor (ECM) technology that uses less energy and runs quieter than comparable models, organic
- Hood Face Velocity: 80 SFPM
- Required Airflow: 175 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Terra Universal, Inc.
Description: Provides a continuous stream of static-neutralizing ions to protect sensitive materials against ESD Enhances cleanliness by neutralizing charges that attract and hold particles on wall, tabletops and other surfaces Attaches to cleanroom ceiling T-grid without disrupting the laminar
- Number Of Emitters: 2
- Input Voltage: 115 VAC, 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Ceiling Emitter, Ionizer Bar
-
Supplier: Mystaire, Inc.
Description: Mystaire® MY-PCR prep stations are compact laminar flow enclosures that reduce the risk of sample contamination while performing polymerase chain reaction experiments. Airborne contaminants are prevented from entering into the work zone through constant positive pressure HEPA filtered
- Hood Design: Conventional
- Filter Type: Ductless
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
Supplier: TNA Solutions Pty. Ltd.
Description: create appealing product texture every time. Benefits Create unique flavours, texture and high-quality products with laminar oil flow and multi-flow oil injection for capacities of up to 25,000 kg/hr (55,000 lbs/hr) Surpass operational efficiencies with our patented
-
Supplier: Cole-Parmer
Description: connections cleaner, faster, and easier. The innovative product design allows for a one-step process for sterilization and media transfer while eliminating dead spots, reducing the number of connections, and eliminating the need for a laminar flow hood. | The terminations on the
- Features: English, Sanitary / Food Grade Fitting
- Fitting Type: Hose Fitting, Tube Fitting
-
Supplier: Cole-Parmer
Description: eliminating dead spots, reducing the number of connections, and eliminating the need for a laminar flow hood. | The terminations on the fittings are set to industry standards for bio-reactors and popular sizes of flexible tubing
speeding the adaptation to existing - Fitting Type: Hose Fitting, Tube Fitting
- Features: Sanitary / Food Grade Fitting
-
Supplier: Cole-Parmer
Description: eliminating dead spots, reducing the number of connections, and eliminating the need for a laminar flow hood. | The terminations on the fittings are set to industry standards for bio-reactors and popular sizes of flexible tubing
speeding the adaptation to existing - Fitting Type: Hose Fitting, Tube Fitting
- Features: Sanitary / Food Grade Fitting
-
Supplier: Cole-Parmer
Description: eliminating dead spots, reducing the number of connections, and eliminating the need for a laminar flow hood. | The terminations on the fittings are set to industry standards for bio-reactors and popular sizes of flexible tubing
speeding the adaptation to existing - Fitting Type: Hose Fitting, Tube Fitting
- Features: Sanitary / Food Grade Fitting
Find Suppliers by Category Top
Featured Products Top
-
polypropylene fume hoods Chemical storage cabinets Laminar flow enclosures Rust resistance isn’t just about aesthetics — it protects structural integrity, maintains safety compliance, and ensures equipment longevity. Durability That Holds Up (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
pharmaceuticals and electronics to research and healthcare. One essential piece of equipment for achieving this is the clean bench, also known as a laminar flow hood. But with two main types – horizontal and vertical flow – how do you choose the right one for your needs? This post will break (read more)
Browse Clean Benches Datasheets for Baker -
the IV fluid and medications with other compounds in the area or room. Cross-contamination can result in drug interactions and compromise patient safety. Laminar flow hoods: horizontal or vertical laminar airflow? PECs used for compounding must provide an airflow that (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for AirClean Systems -
, and plant tissue cultures should be handled aseptically within a laminar flow hood or workstation. A ductless enclosure with a vertical laminar flow that blows HEPA filtered air onto the workspace can provide a clean environment for plant tissue culture. Contaminated air from the workspace is then (read more)
Browse Industrial Enclosures Datasheets for AirClean Systems -
Nanotechnology Known for product innovation and high quality, Envirco designed and manufactured the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
: Microelectronics Medical Device Semiconductor Disk Drive Laboratory Pharmaceutical Nanotechnology Known for product innovation and high quality, Envirco designed and manufactured the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the (read more)
Browse Cleanrooms Datasheets for Envirco -
designed and manufactured the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Clean Benches Datasheets for Envirco -
first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Clean Benches Datasheets for Envirco -
Polypropylene Horizontal Laminar Flow Clean Bench Constructed from all white seamless polypropylene, AirClean® Systems horizontal laminar flow clean (read more)
Browse Clean Benches Datasheets for AirClean Systems -
Vertical Laminar Flow Workstation AirClean® Systems AC600 Series Vertical laminar flow workstations are ideal for non-hazardous applications that require (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for AirClean Systems
Conduct Research Top
-
Laminar Flow Hood or Fume Hood?
Purchasing laboratory equipment can be a difficult task. Especially when there are interchangeable terms of products; laminar flow, clean bench, fume hood, laminar flow hood. After a few minutes of browsing the internet, the lines begin to blur and things become less clear. So, what exactly
-
Horizontal vs Vertical Laminar Flow Hoods
Horizontal vs Vertical Laminar Flow Hoods
-
5 Reasons You Should Go Ductless
. While these ductless products can be used for a broad spectrum of laboratory uses, the benefits compared to a traditional total exhaust fume hood or laminar flow hood are often overlooked.
-
Containment Technologies Group
preventive health measures, has created a situation demanding a change in the level of protection provided by equipment used in the pharmacy. The impact of the increasing burden placed upon the traditional preparation environment for parenteral products, that is open laminar flow hoods, can have
-
Minimizing Risk in Sterilization Validation
HealthCare, Shawnee, Kan. Two years ago, the Bayer lab did all its sterility testing in a sterile cleanroom with a laminar flow hood for testing. While the setup worked well, the company saw an opportunity to upgrade its technology when the facility s manufacturing services program was expanded
-
Containment Technologies Group
in prepatory work environments. Some have interpreted these guidelines simply to mean laminar flow hoods or "cleanrooms, " because these have been the conventional particulate-control technology for more than 40 years. Some states have taken steps to upgrade the quality of the environment in which IV
More Information Top
-
Protocols for Neural Cell Culture
Note: The following procedure is performed outside of the laminar flow hood ; extra cau- tion should be exercised to prevent contamination.
-
Chloroplast Biotechnology
Laminar flow hood for bombardment and tissue culture.
-
Protocols for Micropropagation of Selected Economically-Important Horticultural Plants
(b) Cool slightly after autoclaving and pour into 9 mm Petri plates in the laminar flow hood .
-
Skin Stem Cells
In a laminar flow hood , to ensure sterility, use a sterile scalpel to make an incision on the dorsal skin from the base of the tail to the head, just inside the boundary between the hair-free and the hair-containing regions…
-
Practical Manual of In Vitro Fertilization
The most common configurations of these two microscopes are the dissecting scope in a laminar flow hood and the inverted microscope on a vibration-free table.
-
Human Cell Culture Protocols
A laminar flow hood contains a high-efficiency, bacteria-retentive filter and is widely used in cell culture applications to avoid contamination.
-
Epidermal Cells
Sterile laminar flow hood .
-
Stem Cells in Regenerative Medicine
In order to minimize contamination, the transplantation is per- formed under a stereomicroscope in an open face laminar flow hood .
-
Plant Cryopreservation: A Practical Guide
Dip the vials in 95% ethanol and let dry in the laminar flow hood .
-
Circadian Rhythms
Laminar flow hood with ultraviolet (UV) light.
Indicates content that may require registration and/or purchase.