Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kennedy Webster Electric Co.
Description: GE Quartzline® PAR46 - Aircraft
- Lamp Power: 250 watts
- Lamp Type: Halogen Lamps
- Maximum Overall Length: 3.32 inch
- Rated Average Life: 100 hours
-
Supplier: Kennedy Webster Electric Co.
Description: GE PAR36 - Very Narrow Spot
- Lamp Power: 38 watts
- Lamp Type: Halogen Lamps
- Maximum Overall Length: 2.75 inch
- Rated Average Life: 300 hours
-
Supplier: Kennedy Webster Electric Co.
Description: GE PAR36 - Emergency Building Light
- Lamp Power: 12 watts
- Lamp Type: Incandescent Lamps
- Maximum Overall Length: 2.75 inch
- Rated Average Life: 50 hours
-
-
Supplier: Kennedy Webster Electric Co.
Description: GE PAR36 - Emergency Building Light
- Lamp Power: 12 watts
- Lamp Type: Incandescent Lamps
- Maximum Overall Length: 2.75 inch
- Rated Average Life: 150 hours
-
Supplier: bulbs.com
Description: Philips brand 175 Watt clear metal halide lamp with medium base. Universal Burning Position Cool white color very popular with many businesses Performance - brand name product at competitive price Metal Halide Ballast (ANSI Code M57) and ENCLOSED FIXTURE require
- Color Temperature: 4000 K
- Lamp Power: 175 watts
- Lamp Type: High Intensity Discharge Lamps
- Mean Lumens: 9100 lm
-
Supplier: GE Lighting
Description: 110000 LUMEN INITIAL INTENSITY UNIVERSAL OPERATING POSITION S111 ANSI CODE/BALLAST LUCALOX[R] BRAND BULB MATERIAL HARD GLASS BULB DIAMETER 4.62 INCH
- Color Temperature: 2100 K
- Lamp Power: 750 watts
- Lamp Type: High Intensity Discharge Lamps
- Rated Average Life: 24000 hours
-
Supplier: Accuris
Description: ANSI CODE UPDATE TO INCLUDE LETTER "C" FOR CERAMIC METAL HALIDE LAMPS
-
Supplier: OSRAM SYLVANIA, Inc.
Description: MR16 TYPE 1.689 INCH OVERALL LENGTH 21 V VOLTAGE RATING 24 STANDARD PACKAGE 150 W WATTAGE GX5.3 BASE TYPE 40 LIFE IN HOUR 354 LUMEN INTENSITY 3400 CC6 FILAMENT TYPE ANY OPERATING POSITION ALUPAR[R], ECOLOGIC[R] BRAND COLOR RENDERING INDEX 100 APPLICATION PROJECTOR, FIBER OPTIC ANSI
- Color Temperature: 3400 K
- Lamp Power: 150 watts
- Lamp Type: Projection Lamps
- Maximum Overall Length: 1.69 inch
-
Supplier: Ushio America, Inc.
Description: operation throughout the growth cycle Highest quality and consistent performance Engineered in ISO 9001 certified facility 400W, 600W, 1000W SUPER high output MH with maximized output in both blue and red spectral range Conversion bulb to operate on ANSI coded
- Color Temperature: 7000 K
- Lamp Power: 400 to 1000 watts
- Lamp Type: High Intensity Discharge Lamps
- Rated Average Life: 12000 hours
-
Supplier: RAB Lighting
Description: HIGH PRESSURE SODIUM TYPE WP2 SERIES WALLPACK, EZ/FF SERIES FLOODLIGHT FIXTURE APPLICATION 70 W WATTAGE MEDIUM BASE TYPE 24000 LIFE IN HOUR ED17 SHAPE DESIGNATION 6300 LUMEN INITIAL INTENSITY S62 ANSI CODE/BALLAST LHP MODEL
- Lamp Bases: Medium
- Lamp Power: 70 watts
- Rated Average Life: 24000 hours
- Spectral Lamp Type: Sodium Lamp
-
Supplier: RAB Lighting
Description: METAL HALIDE TYPE WP2 SERIES WALLPACK, EZ SERIES FLOODLIGHT FIXTURE APPLICATION 150 W WATTAGE MEDIUM BASE TYPE 19000 LIFE IN HOUR ED17 SHAPE DESIGNATION 13500 LUMEN INITIAL INTENSITY UNIVERSAL OPERATING POSITION M107 ANSI CODE/BALLAST LMH MODEL
- High Intensity Discharge (HID) Lamp Type: Metal Halide Lamps
- Initial Lumens: 13500 lm
- Lamp Bases: Medium
- Lamp Power: 150 watts
-
Supplier: Juno Lighting Group
Description: CERAMIC METAL HALIDE TYPE 20 WATTAGE CERAMIC BASE TYPE 12000 LIFE IN HOUR MR16 SHAPE DESIGNATION 3000, 4000 40 DEGREE DISTRIBUTION/BEAM SPREAD ELECTRONIC ANSI CODE/BALLAST BEAM TYPE FL CMH MODEL
- Lamp Power: 20 watts
- Lamp Type: High Intensity Discharge Lamps
- Rated Average Life: 12000 hours
-
Description: Description / Abstract This standard provides information on the description, ratings, restrictions, physical characteristics, dimensions, life, illumination, seal temperature, and operating temperature of a lamp that has been Lamp Code Designated as a CBA projection
-
Supplier: bulbs.com
Description: with most businesses Performance - well known brand name product at a competitive price Perfect for high-end retail and commercial spaces where light quality is essential Metal Halide Ballast (ANSI Code M85) and ENCLOSED FIXTURE required
- Color Temperature: 4200 K
- Lamp Bases: Other Lamp Bases
- Lamp Power: 70 watts
- Mean Lumens: 4400 lm
-
Supplier: OSRAM SYLVANIA, Inc.
Description: HOUR BT37 SHAPE DESIGNATION 2100 22 COLOR RENDERING INDEX 105000 LUMEN INITIAL INTENSITY UNIVERSAL OPERATING POSITION S111 ANSI CODE/BALLAST MEAN INTENSITY 94500 LUMEN
- Color Rendering Index: 22
- Color Temperature: 2100 K
- Lamp Bases: Mogul
- Lamp Power: 750 watts
-
Supplier: bulbs.com
Description: Eiko brand 575 Watt Stage/Studio halogen lamp. 120 volts for line voltage systems. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering Similar to ANSI Code FLK
- Color Temperature: 3200 K
- Filament Type: CC-8
- Lamp Bases: Other Lamp Bases
- Lamp Power: 575 watts
-
Supplier: OSRAM SYLVANIA, Inc.
Description: AXIAL FILAMENT TYPE 25 DEGREE NARROW FLOOD DISTRIBUTION/BEAM SPREAD TRU-AIM[R] BRAND COLOR RENDERING INDEX 100 DIAMETER 2 INCH ANSI CODE FRA
- Filament Type: Other Filament Types
- Lamp Bases: 2-Pin
- Lamp Power: 35 watts
- Maximum Overall Length: 1.75 inch
-
Supplier: RS Components, Ltd.
Description: energy efficiency compared to standard Lamps. Lamps for special luminaires Wattage = 150 W Voltage Rating = 24 V Lamp Base = GY9.5 Diameter = 15mm Luminosity = 5000 lm Life Hours = 100h LIF Code = A1/262 ANSI Code = FDS
- Lamp Bases: Other Lamp Bases
- Lamp Power: 150 watts
- Rated Average Life: 100 hours
-
Supplier: bulbs.com
Description: ANSI Code EHT, Sold Individually
- Filament Type: CC-8
- Lamp Bases: Miniature Candelabra
- Lamp Power: 250 watts
- Mean Lumens: 5000 lm
-
Supplier: Visual Sound, Inc.
Description: discrete stereo audio inputs allow for use with two RGB and two video sources. Convenient "side access" to lamp and filters ensures easy maintenance -- even when ceiling mounted. Built-in Theft Deterrent Features - include key code (password) startup, Notevision® "Lockdown"
-
Supplier: TapeOnline.com
Description: GE EHC/EHB Bulb- 500 Watts General Electric Type T4 Light Bulb G9.5 500 watt 120 volt Halogen Stage/Studio Lamp Commonly used in Lowel Rifa-lite fixtures NOTE: EHB is the older ANSI code
-
Supplier: CSA Group
Description: to cover both self-ballasted lamps and self-ballasted lamp adapters rated 120 to 347 V AC nominal for connection to screw-base, pin-base, or recessed single contact (RSC or R7) lampholders. These devices are intended for use in accordance with the National Electrical Code,
-
Supplier: GE Lighting
Description: 32/120 W LAMP WATTAGE M100 ANSI CODE
- Ballast Technology: Electronic Ballast, HID Ballast
- Lamp Type: Metal Halide Lamp
- Lamp Wattage: 32 to 120 watts
-
Supplier: OSRAM SYLVANIA, Inc.
Description: HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE 120/277 VAC INPUT VOLTAGE HX-HPF CIRCUIT TYPE 66 W INPUT POWER S68 ANSI CODE LUMALUX[R] BRAND
- Ballast Technology: HID Ballast
- Lamp Type: High Pressure Sodium Lamp
- Lamp Wattage: 50 watts
- Nominal Voltage: 120 V, 277 V
-
Supplier: RAB Lighting
Description: BALLAST CONTENTS HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.8 AMPERE INPUT CURRENT R-HPF CIRCUIT TYPE 86 W INPUT POWER S62 ANSI CODE
- Ballast Technology: HID Ballast
- Lamp Type: High Pressure Sodium Lamp
- Lamp Wattage: 70 watts
- Nominal Voltage: 120 V
-
Supplier: McWong International, Inc.
Description: broadest in the market Enhanced ANSI waveform compliance testing Quality: ISO9001 certified production facilities Automated In-line Testing with individually trackable date codes on 100% of our ballasts Quality construction, precision coil windings
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
- Lamp Wattage: 350 watts
-
Supplier: Appleton Electric
Description: 400 W LAMP WATTAGE CORROSION RESISTANT, EXPLOSION PROOF 480 V LAMP/BALLAST VOLTAGE S51 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL STEEL TRUNNION MOUNTING HARDWARE CODE.MASTER 2[T], APPLETON[R] BRAND
- Application: Marine
- Ballast Included: Yes
- Lamp Type: Sodium
- Light Fixture Voltage: 480 volts
-
Supplier: Optoma Technology, Inc.
Description: Optoma HD33 1800ANSI Lumens 4000:1 3D-Ready 1080p DLP The Optoma HD33 DLP entertainment projector provides amazing and brilliant color performance at an unbeatable price. These home theater DLP projectors integrate must-have features that allow users to project
Find Suppliers by Category Top
Featured Products Top
-
Rusnati is the Chair of Subcommittee 34C: Auxiliaries for lamps. His collaborative efforts have been instrumental in advancing and finalizing complex topics in (read more)
Browse Codes, Standards, and Regulations Datasheets for IEC - International Electrotechnical Commission
Conduct Research Top
-
Using a PIC (R) Microcontroller for DMX512 Communication
be nonlinear depending onINTRODUCTION different kinds of lamps. DMX512 is a communication protocol used in most pro- 3. A separate control wire was required for each fessional theater lighting components such as dim- lamp. mers, scanners, moving lights, strobes, etc. This As computer technology became
More Information Top
-
Preparation of crosslinked membranes with controlled pore size distribution
The ultraviolet light was fur- nished by a 100watt mercury vapor lamp ( ANSI code /PAR).
-
Comparative study of the photochemistry of chloroplast membranes and photosystem II particles
Reaction mixtures were illuminated at 20 ~ with a quartz iodide tung- sten lamp ( ANSI Code ELH).
-
Detector-stabilized FEL lamps as transfer standards in an international comparison of spectral irradiance
In 1996 an extended report, which describes investigations of the suitability of the lamps ( ANSI codes FEL, DXW, CXZ) in terms of their stability, was completed [2, 3].