Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Norton Abrasives
Description: Engineered to meet all OSHA and EPA safety requirements, these oil- and water-soluble diamond lapping compounds produce high finishes and tight final tolerances. Typical Applications Polishing for final dimensions of molds and dies Charging lapping plates and discs Tool
- Grit Size: 12 to 22
- Materials / Substrates Finished: Aluminum, Ceramics / Glass, Copper / Copper Alloys, Nickel / Nickel Plate, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Compound / Abrasive Type: Diamond
- Type: Lapping, Polishing
-
Supplier: Titan Tool Supply, Inc.
Description: Titan Tool Supply's diamond lapping compound is composed of uniformly shaped diamond grains of all virgin powder, completely free from contamination. Applications Polishing Our diamond lapping compound obtains the finest finish on steel, carbide and ceramics. Diamond
- Compound / Abrasive Type: Diamond
- Type: Lapping
- Form: Powder
-
Supplier: Titan Tool Supply, Inc.
Description: Titan Tool Supply's diamond lapping compound is composed of uniformly shaped diamond grains of all virgin powder, completely free from contamination. Applications Polishing Our diamond lapping compound obtains the finest finish on steel, carbide and ceramics. Diamond
- Compound / Abrasive Type: Diamond
- Type: Lapping
- Form: Powder
-
-
Supplier: Reid Supply
Description: Metalworking laps are part of an abrasive machining process that scrubs abrasive stones against your material along a controlled path to create a precision surface. . J-1
- Grit Size: 100
- Type: Lapping
- Features: Other
- Compound / Abrasive Type: Silicon Carbide
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: All synthetic, natural, polycrystalline diamond and CBN powders can be utilized in the manufacturing of compounds. Compound (bases) are typically supplied as "WS" (water soluble), "OS" (oil soluble), or "UN" (universally soluble). However, many additional compound formulations
- Materials / Substrates Finished: Ceramics / Glass
- Compound / Abrasive Type: Diamond
- Type: Lapping, Polishing
- Grading System: Micron Graded
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: All synthetic, natural, polycrystalline diamond and CBN powders can be utilized in the manufacturing of compounds. Compound (bases) are typically supplied as "WS" (water soluble), "OS" (oil soluble), or "UN" (universally soluble). However, many additional compound formulations
- Materials / Substrates Finished: Ceramics / Glass
- Compound / Abrasive Type: Diamond
- Type: Lapping, Polishing
- Grading System: Micron Graded
-
Supplier: DME Company
Description: Polishing/Lapping Compound
- Grit Size: 220 to 600
- Compound / Abrasive Type: Aluminum Oxide
- Form: Liquid / Dispersion
- Type: Polishing
-
Supplier: Accuris
Description: LAPPING AND GRINDING COMPOUND (VALVE)
-
Supplier: Accuris
Description: LAPPING AND GRINDING COMPOUND, VALVE
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR LAP SHEAR STRENGTH FOR HOT-APPLIED SEALING COMPOUNDS
-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: GRISH High-efficiency lapping agent is a high-quality water-soluble high-efficiency lapping agent. It can be used in combination with B4C to efficiently polish the double-sided grinding process and easily achieve the ideal end face, giving the workpiece a brand-new appearance and
- Type: Lapping
- Materials / Substrates Finished: Ophthalmic / Optical Materials, Semiconductors / Electronics (Wafers)
- Form: Slurry
-
Supplier: Advanced Abrasives Corp.
Description: Gugolz Lapping/Polishing Pitch Made in Switzerland from wood resin with low contaminant levels, Gugolz lapping / polishing pitch is recognized worldwide in the precision optics industry as a premium product. Available in five different grades each with a discrete set of softening and
- Type: Lapping, Polishing
- Materials / Substrates Finished: Ophthalmic / Optical Materials
- Features: Other
- Form: Paste / Cream
-
Supplier: SpeedFam Corporation
Description: Lapping Paste is ideally suitable for hand lapping and polishing especially in intricate cavities where continous feed of abrasives is not desired or not possible. The abrasive particles in the paste form are of bloacky shape, which helps in getting maximum efficiency and required
-
Supplier: Advanced Abrasives Corp.
Description: Made in Switzerland from wood resin with low contaminant levels, Gugolz® lapping / polishing pitch is recognized worldwide in the precision optics industry as a premium product. Available in five different grades each with a discrete set of softening and melting points. These grades can be
-
Supplier: Hyperion Materials & Technologies
Description: Oil soluble compounds available in a variety of synthetic diamonds, natural diamond, and cubic boron nitride (CBN).
- Compound / Abrasive Type: Diamond
- Type: Lapping, Polishing
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: All synthetic, natural, polycrystalline diamond and CBN powders can be utilized in the manufacturing of compounds. Compound (bases) are typically supplied as "WS" (water soluble), "OS" (oil soluble), or "UN" (universally soluble). However, many additional compound formulations
- Materials / Substrates Finished: Ceramics / Glass
- Compound / Abrasive Type: Diamond
- Type: Lapping, Polishing
- Grading System: Micron Graded
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: All synthetic, natural, polycrystalline diamond and CBN powders can be utilized in the manufacturing of compounds. Compound (bases) are typically supplied as "WS" (water soluble), "OS" (oil soluble), or "UN" (universally soluble). However, many additional compound formulations
- Compound / Abrasive Type: Diamond
- Type: Lapping, Polishing
- Grading System: Micron Graded
- Form: Slurry
-
Supplier: Advanced Abrasives Corp.
Description: Premasol Silicon Carbide Compound Available in multiple micron sizes from 1 µm to 80 µm water based, oil based or universal based. The closely controlled grading and particle shape results in high cutting rates and uniform finishes. Applications: Precision lapping of metal and ceramic
- Compound / Abrasive Type: Ceramic, Silicon Carbide
- Materials / Substrates Finished: Ceramics / Glass
- Type: Lapping
- Form: Liquid / Dispersion
-
Supplier: Hyperion Materials & Technologies
Description: A mixture of water and oil-based small solid particles is utilized to "settle" out the diamond particles to produce more homogeneous products and minimize the risk of fluctuation concentrations.
- Compound / Abrasive Type: Diamond
- Type: Lapping, Polishing
-
Supplier: Surventis Surface Treatment LLC
Description: As machining tasks become more critical in the pursuit of maximum efficiency, economy and the perfection of the finished component, so too does the need for best-in-class specialty fluids and abrasive suspensions. Precision Microchemicals Technical Center operates a fully equipped laboratory to
- Type: CMP / Wafer Planarization, Cleaning / Surface Preparation, Grinding, Lapping, Polishing
- Form: Slurry
-
Description: STEEL-SEAM FT910 EPOXY PATCHING AND SURFACING COMPOUND is a 100% solids epoxy surfacing compound for steel or patching compound for concrete. It is formulated for ease of application with squeegee or trowel on horizontal, vertical or overhead applications. 100% solids, zero VOC
- Use Temperature: 50 to 120 F
- Tensile Strength (Break): 2,300 psi
- Features: Caulk / Grout, Leveling / Filling Compound, Other
- Substrate Compatibility: Concrete / Masonry, Metal
-
Supplier: Precision Surfacing Solutions
Description: serves the Fine Grinding, Advanced Materials, Precision Optics, Bore Honing and Finishing, Lapping/Polishing and Metallographic markets through an expanding network of sales and services offices located throughout the world. Sales and technical service is available either through your local
- Grit Grade / Size: 0.1 to 45
- Shape: Abrasive Grain / Grit
- Grading System: Micron Graded
- Material: Superabrasive - Natural Diamond
-
Supplier: Precision Surfacing Solutions
Description: possible, maintain even dispersion of diamond throughout the lapping surface, and produce uniform finishes. The proper lubricant in conjunction with a compatible compound or slurry will reduce lapping time and reduce the amount of compound or slurry needed to complete the
- Compound / Abrasive Type: Diamond
- Type: Lapping
- Form: Liquid / Dispersion
- Grading System: Micron Graded
-
Supplier: Precision Surfacing Solutions
Description: Lapmaster lapping composite plates are formulated specifically to deliver optimum performance when used with Lapmaster diamond compound and slurries. Lapmaster composite plates are manufactured from a homogeneous mix of synthetic resins, metallic particles and other materials. The
-
Supplier: Precision Surfacing Solutions
Description: Lapmaster lapping composite plates are formulated specifically to deliver optimum performance when used with Lapmaster diamond compound and slurries. Lapmaster composite plates are manufactured from a homogeneous mix of synthetic resins, metallic particles and other materials. The
-
Supplier: Hyperion Materials & Technologies
Description: Full-line series of synthetic monocrystalline micron diamonds designed for lapping and polishing applications for nonferrous metals, ceramics, and natural and artificial stones.
- Compound / Abrasive Type: Diamond
- Type: Lapping, Polishing
-
Supplier: Titan Tool Supply, Inc.
Description: Tetrabor Paste has been found successful is the lapping of Carbide Dies and Blanks, polishing of Plastic Moulds and Die Casting Dies, lapping of Gauges and Holes in die work, Die Faces and the lapping of cutting edges of various types of cutting tools for greater wear. It has
- Grit Size: 150 to 2,000
- Compound / Abrasive Type: Boron Carbide
- Type: Lapping, Polishing
- Form: Paste / Cream
-
Supplier: Hyperion Materials & Technologies
Description: Cubic Boron Nitride microcrystalline powders create exceptional thermal stability, self-sharpening, and grinding efficiency performance. It is used for lapping, honing, and polishing ferrous materials in automotive, aerospace, and scientific instruments.
- Compound / Abrasive Type: Diamond
- Type: Extrusion / Flow Honing, Lapping, Polishing
-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: GRISH suspension agent mixes with various fine powders of different types and sizes to enhance dispersion, suspension, and abrasive grinding performance. It offers superior grinding, good dispersibility, and long-term stable suspension-keeping powders uniformly suspended for over six months.
- Type: Grinding, Lapping, Polishing
- Features: Other
-
Supplier: Master Bond, Inc.
Description: Master Bond MasterSil 153AO is an addition cured two part silicone with a high tensile lap shear strength, thermal conductivity and electrical insulation.
- Applied Thickness / Gap Fill: 0.002 to 0.003 inch
- Use Temperature: -65 to 400 F
- Thermal Conductivity: 0.93 to 1.08 W/m-K
- Coeff. of Thermal Expansion (CTE): 83.33333333333333 to 100 µin/in-F
-
Supplier: Advanced Abrasives Corp.
Description: Premamount Quartz sticky wax is used in linking stone models prior to articulation, holding crystals or other materials while they are being sliced, lapped or polished. Moderate hardness and strength make it useful for bonding small samples in diamond wheel sawing and wire sawing operations. Widely
-
Supplier: Gesswein Co., Inc.
Description: Pre-cut waterproof silicon carbide sandpaper pads, 10 x 20mm, with pressure sensitive adhesive backing. Precut PSA felt pads can be charged with diamond compound. Excellent for use on flat surfaces.
- Outer Diameter (OD): 0.393701 inch
- Grit Size: 600 # or Microns
- Applications & Materials Abraded: Metals / Metalworking, Polishing / Lapping (Very Fine Grits)
- Mounting: PSA / Adhesive
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: PITTCOURSE™ DPC Jointing Tape is a modified-acrylic double-sided self-adhesive, reinforced with a specially designed scrim for bonding of PITTCOURSE™ 100 High Performance Damp Proof Course lap joints in cold and cryogenic tank base applications. Forget the torch and the messy adhesive
- Width: 2.952755905511811 inches
- Thickness: 0.010236220472440945 inches
- Temperature Resistance: -185 to 65 C
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System 125 is a two component toughened epoxy resin for prolonged service above 500°F with truly outstanding chemical resistance. High strength bonds serviceable up to 600°F can be obtained with this exceptionally thermally stable and chemically resistant epoxy resin
- Viscosity: 250,000 to 500,000 cP
- Use Temperature: -80 to 600 F
- Tensile Strength (Break): 3,000 to 4,000 psi
- Elongation: 2.1 %
-
Supplier: ASTM International
Description: unplasticized poly(vinyl chloride) molding or extrusion compound. Materials shall be tested and the individual grades shall conform to specified values of resin content, dissolution, viscosity, lap shear strength, hydrostatic burst strength, solids content, and bond strength.
Find Suppliers by Category Top
Featured Products Top
-
Master Bond EP40Med, a two part epoxy system, combines toughness and a low tensile modulus while still providing a relatively high lap shear strength. It meets the requirements of ISO 10993-5 testing and is therefore considered to be non-cytotoxic. This compound can be used for bonding, sealing, coating and encapsulating. (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
) adhesive. Generally applied by roller, dipping, or spray. Once cured Magna-Tac® TR-8899 exhibits lap shear strength of 4500 PSI as per ASTM D1002. (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Beacon Adhesives, Inc. -
lap shear strength of 3,200-3,400 psi, a tensile strength of 7,000-8,000 psi and a compressive strength of 20,000-22,000 psi. This toughened formulation is designed to withstand thermal cycling and offers a wide service temperature range from -112°F to +400°F (-80°C to 204°C). For more information, or to discuss your application, please request a datasheet. (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
plastics. This high strength system delivers tensile lap shear, tensile and compressive strength of 1,800-2,000 psi, 6,000-7,500 psi and 15,000-17,000 psi, respectively. This electrically insulative compound features a thermal conductivity of 10 (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
thixotropic index of 5.53 at room temperature. It has a good physical strength profile with a tensile strength of 5,500-6,500 psi, a tensile modulus of 450,000-550,000 psi, and lap shear strength for Aluminum to Aluminum of more than 1,000 psi. This rigid system cures with a hardness of around 85-90 Shore D (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
That unique combination of fuel/chemical resistance combined with flexibility and toughness. Low permeation and excellent flexibility. Cri-plastMP F-TPVs are proven compounds designed to meet your Automotive and Small Engine Fuel System requirements. Product Features (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Your application needs both barrier and flexibility!! In the past, THV500 was an option, but is now obsolete. We have the solution. Cri-plastMP F-TPVs are proven compounds designed to meet your Automotive and Small Engine (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech, Inc. manufactures custom thermoplastics and thermoplastic resins to match your specifications. Cri-Tech continues to grow its compounding business which includes fluoroplastics, alloys/blends of fluoroplastics and fluoroelastomers (FKM), as well as other high performance (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
equipment and e-beam crosslinked. These compounds offer excellent chemical resistance and increased overall performance allowing for thinner wall sections due to their higher heat performance. They offer increased performance above XLPE and other technologies, allowing for Increased (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech, Inc. announces the introduction of a new line of Cri-plastMPTM PFA Static Dissipative - High Flow Compounds. Specially formulated for injection molding and designed to meet your static dissipative/conductive, ATEX requirements in multiple applications (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc.
Conduct Research Top
-
High Density, Angled Optical Fiber Array and Method
compounds can be applied as desired. If a layer of epoxy originally covers the mask front face, it is removed by the lap tool as the fiber ends are lapped.
More Information Top
-
CR4 - Thread: Cheap Lapping Compound?
Cheap Lapping Compound ?
-
The effect of the phase transition on the optical properties of the lanthanum monopnictide
compounds
Variation of total energies as a function of volume of unit cell for B1 phase (dashed curve), PT phase (solid curve) and B2 phase (dot–dashed curve) using GGA for: (a) LaP compound , (b) LaAs compound, (c) and (d) diagram showing how the …
-
DBC Industrial Supply Co., Inc. - Abrasives
Water Soluble Standard Diamond Lapping Compound .
-
ZASMHBA0002154
Lapping compound (usually of paste consistency) is often applied to the surface of the workpiece.
-
DBC Industrial Supply Co., Inc. - Abrasives
Oil Soluble Standard Diamond Lapping Compound .
-
DBC Industrial Supply Co., Inc. - Abrasives
Oil Soluble Standard Diamond Lapping Compound .
-
DBC Industrial Supply Co., Inc. - Abrasives
Oil Soluble Standard Diamond Lapping Compound .
-
Author Index to Ceramic Abstracts for August
Timesaver lapping compound . ANON.
-
ARS Journal > Tecnical Notes
Table 1 Radiometric analysis of residual lapping compound ; typical data of two microsyns .
-
Cutting ability of abrasive grains in lapping in titanium sealing surfaces
We have investigated lapping compounds based on abrasive grains 2A28 and 6S28, on specimens of cylindrical form [1].
Indicates content that may require registration and/or purchase.