-
Supplier: Shanghai Optics
Description: standards and uses state-of-the-art metrology equipment to ensure that each achromatic lens performs well and meets our clients’ specifications. Custom Achromatic Lenses From S.O. Achromatic lenses have many applications. Customers with specialized needs may need
- Lens Type: Achromats
- Features: Doublet, Triplet
- Lens Application: Ultraviolet
-
Supplier: Thorlabs, Inc.
Description: Air-Spaced Doublets. Thorlabs' achromatic lenses cover the 240 - 410 nm, 400 - 700 nm, 650 - 1050 nm, 1050 - 1620 nm, 3 - 5 µm, and 8 - 12 µm wavelength ranges. They come in mounted and unmounted options, as well as matched pairs. Thorlabs also offers air-spaced achromatic
- Focal Length: -100 to 1,000.0000000000001 mm
- Diameter / Length: 5.000000000000001 to 50.800000000000004 mm
- Center Thickness: 1.5 to 7.900000000000001 mm
- Edge Thickness: 2.3 to 9.3 mm
-
Description: Hangzhou Shalom EO offers various custom 1.0mm to 300mm diameter Achromatic Doublet Lenses including positive achromatic doublet, negative achromatic doublet, achromatic triplet lens, and aspheric achromatic lens. Our achromatic lenses are made
-
-
Description: convex/concave lens, double convex/double concave lens, Meniscus lens; Achromatic doublet lenses:doublet and triple double lenses; Customized lenses: hemispherical lenses, dome lenses, square spherical lenses.
- Lens Type: Achromats, Meniscus, Spherical Lens
- Materials: BK7 Glass, Calcium Fluoride, Germanium, Zinc Selenide
- Features: Concave-Concave, Convex-Convex, Other, Plano-Concave, Plano-Convex, Triplet
- Lens Application: Infrared, Visible
-
Supplier: Thorlabs, Inc.
Description: can make the entire process of finding, understanding, purchasing, and using a product more efficient. By saving you time, we enhance your productivity, which allows us all to foster the continued forward movement of photonics.
Thorlabs' extensive line of lenses includes spherical,- Focal Length: 1.85 to 1.99 mm
- Diameter / Length: 1.8 mm
- Center Thickness: 4.260000000000001 to 5.59 mm
- Lens Features: Antireflection Coating
-
Supplier: Thorlabs, Inc.
Description: or CaF2, all of which are available uncoated or with an antireflection coating. We also offer round versions of our cylindrical lenses. For applications requiring minimal aberration, we offer acylindrical lenses and cylindrical achromatic doublets.
- Focal Length: -1,000.0000000000001 to 1,000.0000000000001 mm
- Diameter / Length: 8 to 90 mm
- Width: 6 to 100 mm
- Center Thickness: 1.8 to 9.700000000000001 mm
-
Supplier: Thorlabs, Inc.
Description: can make the entire process of finding, understanding, purchasing, and using a product more efficient. By saving you time, we enhance your productivity, which allows us all to foster the continued forward movement of photonics.
Thorlabs' extensive line of lenses includes spherical,- Focal Length: -100 to 9.65 mm
- Diameter / Length: 2 to 25.399986284007408 mm
- Center Thickness: 0.8800000000000001 to 36 mm
- Edge Thickness: 1.45 to 200 mm
-
Description: preforms of our aspheric lenses could be plano-convex/plano-concave lenses, ball/half lenses, achromatic lenses, etc. The lenses are manufactured using Computer Numerical Control (CNC) precision polishing and grinding machines, whilst for bulk-production of
- Diameter / Length: 5.000000000000001 to 300.00000000000006 mm
-
Description: UV to NIR, and diameters are available between 0.5mm and 390mm. The preforms of our aspheric lenses could be plano-convex/plano-concave lenses, ball/half lenses, meniscus lenses, biconvex/biconcave lenses, achromatic lenses, etc. Custom coating
- Diameter / Length: 5.000000000000001 to 390 mm
- Lens Features: Antireflection Coating
-
Supplier: Navitar, Inc.
Description: Many industrial laser applications require a higher degree of aberration correction than can be achieved from best forms singlet lenses and standard microscope objectives. Whether correction over larger apertures, several wavelengths or a wider field is needed, it may be necessary to use a
- Optical Type / Correction Factor: Achromatic Condenser
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: contrast as possible, the lenses are all Plano Apochromats. An apochromatic objective lens is chromatic aberration corrected for red, blue, and yellow while a standard achromatic objective lens is only corrected for red and blue. Plano Apochromats are typically very expensive, but high
- Magnification: 10 X
- Numerical Aperture: 0.28 NA
- Working Distance: 33.5 mm
- Field of View: 1.8 to 2.4000000000000004 mm
-
Supplier: Edmund Optics Inc.
Description: contrast as possible, the lenses are all Plano Apochromats. An apochromatic objective lens is chromatic aberration corrected for red, blue, and yellow while a standard achromatic objective lens is only corrected for red and blue. Plano Apochromats are typically very expensive, but high
- Magnification: 50 X
- Numerical Aperture: 0.55 NA
- Working Distance: 13 mm
- Field of View: 0.36000000000000004 to 0.48000000000000004 mm
-
Microscope Lenses and Objectives - 50X Mitutoyo Plan Apo SL Infinity-Corrected Objective -- NT46-399Supplier: Edmund Optics Inc.
Description: contrast as possible, the lenses are all Plano Apochromats. An apochromatic objective lens is chromatic aberration corrected for red, blue, and yellow while a standard achromatic objective lens is only corrected for red and blue. Plano Apochromats are typically very expensive, but high
- Magnification: 50 X
- Numerical Aperture: 0.42 NA
- Working Distance: 20.5 mm
- Field of View: 0.36000000000000004 to 0.48000000000000004 mm
-
Microscope Lenses and Objectives - 20X Mitutoyo Plan Apo SL Infinity-Corrected Objective -- NT46-398Supplier: Edmund Optics Inc.
Description: contrast as possible, the lenses are all Plano Apochromats. An apochromatic objective lens is chromatic aberration corrected for red, blue, and yellow while a standard achromatic objective lens is only corrected for red and blue. Plano Apochromats are typically very expensive, but high
- Magnification: 20 X
- Numerical Aperture: 0.28 NA
- Working Distance: 30.500000000000004 mm
- Field of View: 0.9 to 1.2000000000000002 mm
-
Supplier: Navitar, Inc.
Description: We offer an extensive range of beam expanders including high power, low power, large aperture, achromatic (dual wavelength), apochromatic, manual zoom, and motorized variable zoom beam expanders covering wavelengths from UV to the IR. Special Optics’ high performance laser beam
- Type: Beam Expander
-
Supplier: HG Optronics, Inc.
Description: and inorganic scintillation crystal. It has a wide transmittance range (0.125-10 μm), and is widely used as optical medium from vacuum ultraviolet to mid infrared. CaF2 crystal is an ideal optical material for achromatic lenses because of its special refractive index and relative
- Diameter: 7.086618 inch
- Refractive Index: 1.2299 to 1.4951 n
- Surface Quality: 20-10 Scratch / Dig
- Optical Application: Infrared, Ultraviolet
Find Suppliers by Category Top
Featured Products Top
-
Avantier manufactures large custom lenses in spherical and aspherical geometries, engineered to minimize aberrations across the full aperture. Large apertures deliver strong low-light performance, with coatings available for UV, visible, IR, and broadband use. Suited for astronomy, earth (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
Custom Large Optical Domes Engineered for Optical Performance Avantier’s Large Optical Domes are advanced optical enclosures engineered to protect high-precision imaging and sensing systems while maintaining exceptional optical clarity. Available in a wide range of (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
chromatic aberration. Thermal stability: fused silica and CaF2 have low coefficient of thermal expansion and are suitable for environments with large temperature changes. What are the applications of triplet achromatic lenses in CaF? and fused silica materials? UV (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Fresnel lenses, prisms and microlens arrays - custom or from the catalogue - ideally fitted to your machine vision application. Fresnel lenses offer a low cost and lightweight solution for large aperture optics in machine vision. Telecentric or pericentric optics with up to 500 mm (read more)
Browse Fresnel Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
Fused silica has an extremely low coefficient of thermal expansion, making it suitable for high temperatures or environments with large temperature variations. What are the applications of cylindrical lenses? Laser systems: for beam shaping, beam (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Ideally suited to homogenize light on a large area, the array can be trimmed precisely to your application. It is possible to combine it with other microstructured optics seemlessly by inserting it into the plano side of Fresnel lenses or other microstrutured components. (read more)
Browse Optical Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
scanning — placing pupils at scanning or steering mirrors for stable beam positioning Metrology — preserving magnification accuracy for precise dimensional measurement Use Case: Large-Field 1X Relay Lens System Avantier has (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
For applications with high demands regarding space and weight saving, customized miniature Fresnel lenses are a suitable solution. This is a special optical lens. Compared to a standard lens, the surface of the fresnel lens is divided into a number of (read more)
Browse Fresnel Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
offering custom designed coatings on our substrate or yours. Features and capabilities include: Large selection of design coatings High durability and Laser damage threshold (Typical: 20J/cm2 -20ns pulse) Anti-Reflective (AR): Single or (read more)
Browse Optical Lenses Datasheets for Gurley Precision Instruments -
is transmitted, while the ordinary ray is deflected and absorbed, providing effective linear polarization. With an extinction ratio of 5×10?:1 and a 14–16° field angle, these polarizers are well suited to optical designs requiring both high polarization purity and a large (read more)
Browse Optical Lenses Datasheets for CeNing Optics Co., Ltd.
More Information Top
-
DIESEL SPRAY BEHAVIOR AT COMPRESSION RATIOS UP TO 100:1
Laser light at 488 nm is collimated through a large achromatic lens and passed into the cylinder.
-
Unlocking the Secrets of White Dwarf Stars
A telescope with a large achromatic lens attached in the middle of the axis provided sharp, rounded images, and a reticle — or cross-hairs—in the focal plane enabled precision measurements of stars down to the ninth apparent magnitude3 .
-
The Story of Helium and the Birth of Astrophysics
In those days, it was a difficult thing to make large achromatic lenses , which would not falsely color the images the way ordinary glass lenses did.
-
Concept of a photon-counting camera based on a diffraction-addressed Gray-code mask
A large achromatic lens with short f/D re-images the spots on the plane of the Gray mask.
-
Cross-sections for Balmer-alpha excitation in heavy-particle collisions
It had two slits, one large grating with some adjustment equipments, one large achromatic lens and a 90° l"xl" prism.
-
A dispersed fourier transform spectrometer with intrinsic optical metrology for stellar radial velocity measurements
The light passes through a shutter (S) and is collimated by a large achromatic lens L3 before being sent to the grating (G).
-
An optical metrology system for delay position measurement in a dispersed Fourier transform spectrometer
The light passes through a shutter (S) and is collimated by a large achromatic lens L3 before being sent to the grating (G).
-
Optical Lenses - Optical Lens - Achromatic Lenses | Edmund Optics
Large Precision Achromatic Lenses .
-
Achromatic Lens - Achromatic Lenses – Achromat | Edmund Optics
Large Precision Achromatic Lenses .
-
Large Precision Achromatic Lenses | Edmund Optics
Large Precision Achromatic Lenses .
Indicates content that may require registration and/or purchase.