-
Supplier: Thorlabs, Inc.
Description: the UV, VIS, and IR spectral regions. The metallic mirror coatings have high reflectivity over the widest spectral region, while the broadband dielectric mirrors have a narrower spectral range of operation; the average reflectivity throughout the specified region is greater than 99%.
- Focal Length: 9.5 to 500.00000000000006 mm
- Wavelength Range: 450 to 20,000 nm
- Diameter/Width: 12.699993142003704 to 75.00000000000001 mm
- Thickness: 3.2000000000000006 to 18.4 mm
-
Supplier: Thorlabs, Inc.
Description: the UV, VIS, and IR spectral regions. The metallic mirror coatings have high reflectivity over the widest spectral region, while the broadband dielectric mirrors have a narrower spectral range of operation; the average reflectivity throughout the specified region is greater than 99%.
- Focal Length: 25 to 400 mm
- Wavelength Range: 250 to 20,000 nm
- Diameter/Width: 25.399986284007408 mm
- Thickness: 6.1000000000000005 to 7.6000000000000005 mm
-
Supplier: Electro Optical Components, Inc.
Description: Spherically curved mirrors are commonly used in laser cavities and in laser beam expanders for high power lasers. A large range of concave and convex mirrors with radius of curvature from 5mm to 100 meters are available. Spherical mirrors can often be used
- Mirror Types: Laser Mirror
- Features: Other
-
-
Supplier: Newport MKS
Description: are fabricated from a single material providing a uniform thermal coefficient of expansion. Each objective contains two highly polished nickel spherical mirrors coated with aluminum and magnesium fluoride. The primary mirror has a spherical concave surface with a
- Magnification: 15 to 36 X
- Numerical Aperture: 0.4 to 0.52 NA
- Lens Type: Objective Lens
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: image. The focal length of the cylindrical mirror can be negative or positive and is suitable for laser line generation or deformation beam shaping to cyclize the laser output.Cylindrical lens compared with general spherical lens, cylindrical lens production will be difficult, to
- Surface Flatness: λ/4
- Surface Quality: 10-5 Scratch / Dig
- Lens Features: Antireflection Coating
- Lens Type: Aspheric Lens
Find Suppliers by Category Top
Featured Products Top
-
Types of Spherical Mirrors Concave Spherical Mirrors: These mirrors curve inward and have a reflective surface that can focus light. They have a positive focal length and a positive radius of curvature. Concave mirrors magnify (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
Avantier manufactures custom and stock OAP mirrors in aluminum, nickel-plated aluminum, fused silica, Zerodur, ULE, and silicon carbide, supporting applications from compact infrared instruments to large-aperture spaceborne optical systems. Key Capabilities Why Choose (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
5mm-350mm Shape Spherical Plano-Concave, P-Convex, Concave-Convex or Aspheric Focal length +/-1% Surface Quality (read more)
Browse Aspheric Lenses Datasheets for Avantier Inc. -
Properties: All spherical mirrors offered by Avantier have a focal length equal to half their radius of curvature. This property is fundamental to their optical behavior (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
essentially zero thermal expansion over a wide temperature range. This remarkable property is useful where precision parts will face wide thermal conditions in application. An ideal application is as a mirror substrate for astronomical telescopes or ring laser gyroscopes, as well as spacers for (read more)
Browse Glass Fabrication Services Datasheets for Insaco, Inc. -
Outgassing: Volatile materials (e.g., adhesives, lubricants, composites) release trapped gases and condensable vapors. These can contaminate sensitive optical surfaces (lenses, mirrors, star trackers), thermal radiators, and electrical (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
Optical Shop Testing 3rd Edition Complete Document
A large concave spherical mirror can be tested in Figure 11.16 since it has no spherical aberration for equal conjugates.
-
Design Of A Grating Spectrometer From A 1:1 Offner Mirror System
The basic Offner system consists of one large concave spherical mirror facing a plane that contains the object, image, and center of curvature of the mirror.
-
Specification And Acceptance Test Procedures For Hologon Laser Scanner Systems
Relative radiometric data for facet -to -facet and intrafacet scan beam intensity uniformity were recorded by using a large concave spherical mirror .
-
Unusual Diffraction Grating Mountings For The Vacuum Ultraviolet
In 1889, Ebert (3) used a large concave spher- ical mirror that acted both as collimator and objective mirror for a plane grating.
-
Metal Mirrors In The Large
The need for very large concave spherical mirrors grew out of the need for larger and improved solar simulator test facilities.
-
Interferometric testing for large optical elements
Three interfetometric methods for testing the large concave spherical mirrors with long radius of curvature, the large convex spherical and flat surfaces and the large aspherical mirrors are described respectively.
-
Schaum's Outline of Physics for Engineering and Science, Third Edition > Mirrors and Lenses
A small spherical mirror is placed 2.5 m from a large concave spherical mirror of radius of curvature 6.0 m.
-
X-ray tomographic image of a deposit on a spherical surface
However, even the results already obtained indicate that the developed approach is promising, for example, for examining the quality of large concave spherical mirrors or nanolay ers deposited on a spherical surface.
-
Human Vision and the Night Sky
Reflectors use a large concave spherical mirror (primary mirror or objective mirror) to gather light and bring it to focus on a small, optically flat mirror near the front of the telescope tube.
-
Schmidt camera
A fast, compact, wide-field optical system that uses a thin aspheric front lens at the center of curvature of a larger concave spherical mirror .
Indicates content that may require registration and/or purchase.