-
Supplier: Essentra Components
Description: T-Bolt Hose Clamps are designed to provide a dependable seal on large diameter applications where high vibration occurs. The available rolled edges prevent accidental cutting into the hose or tube.
- Material: Stainless Steel
-
Supplier: Clampco Products, Inc.
Description: Clampco's Adjustable Diameter T-Bolt Band Clamps offer new functionality to the clamp market. The clamps provide a large diametrical adjustment range, which is associated with worm gear clamps, but maintain the higher strength of T-Bolt Band Clamps.
-
Supplier: Kuriyama of America, Inc.
Description: Helps to protect hose and pump during raising/lowering Multiple segments snap together to create a single centering device (various quantities required depending on hose diameter). Various sizes available to accommodate different sized wells.
- Capacity / Opening: 7.9921303 inch
-
-
Supplier: Kuriyama of America, Inc.
Description: Helps to protect hose and pump during raising/lowering Multiple segments snap together to create a single centering device (various quantities required depending on hose diameter). Various sizes available to accommodate different sized wells.
- Capacity / Opening: 5.9842552 inch
-
Supplier: Qosina Corp.
Description: affixed using Oetiker® Pincer Tools. With a 0.209 inch closed diameter to 0.256 inch diameter open range, this hose clamp is a great alternative to plastic securing clamps. Qosina carries a large selection of tubing and securing clamps for all your
- Capacity / Opening: 0.256 inch
- Type: Ear Clamps
- Features: Other
- Material: Stainless Steel
-
Supplier: CSA Group
Description: Gives maximum and minimum dimensions for clamps installed by means of a bolt with a nominal diameter of 5 mm. These clamps are intended for the installation, support and guiding of rigid tubing or hose assemblies. Clamps of sizes larger than DN 50 are not suitable
-
Description: Gives maximum and minimum dimensions for clamps installed by means of a bolt with a nominal diameter of 5 mm. These clamps are intended for the installation, support and guiding of rigid tubing or hose assemblies. Clamps of sizes larger than DN 50 are not suitable
-
Supplier: icotek Corp
Description: The KT-SC grommets accept a wide range of cable diameters. This is a great benefit when the exact cable diameter is not known in advance. The single circular membrane can be peeled away to accommodate the specific diameter of the cable or hose. For this purpose, only a
- Outside Diameter / Length: 0.8267721 inch
- Width (Square, Rectangular and Oval): 0.8267721 inch
- Overall Thickness: 0.7480319 inch
- Shape: Other, Square / Rectangular
-
Supplier: icotek Corp
Description: The grommets KTF are suitable for cable diameters up to 65 mm. Suitable for KEL-JUMBO cable transit frames. Cables with a comparatively smaller diameter can be utilized with KEL-JUMBO frames by using an adapter grommet KTA. The KTF-SCDP grommets accept a wide range of cable
- Outside Diameter / Length: 3.1889781 inch
- Width (Square, Rectangular and Oval): 3.1889781 inch
- Overall Thickness: 1.4566937 inch
- Shape: Other, Square / Rectangular
-
Supplier: Air Compressors Direct
Description: length: 1" •Pad diameter: 2-3/4" x 17-1/2" •Performance rating: Heavy-duty •Minimum air hose: 3/8" diameter
-
Supplier: CableOrganizer.com, Inc.
Description: never fade or change Sleeving is pulled tight during the manufacturing process, so the diameter may seem small when received; simply push to expand for larger diameter Protect hoses from wear, corrosion and blowouts with our Stainless Steel braided sleeving. Custom hoses
-
Supplier: icotek Corp
Description: signal color blue ensures a clear visual colour recognition. The cable entry plates are designed to route several cables and hoses with a diameter range of 3.2 mm to 22.2 mm and seal them acc. to IP65/66/67/68. A significant advantage over cable glands is the significantly higher cable
- Number of Cables: 7
- Cable Diameter: 0.25590565 inch
- Application: Industrial
- Features: Other
-
Supplier: Labconco Corporation
Description: OD vacuum connection; 3/4" ID vacuum hose; and two clamps. Includes purge valve with switch; built-in stainless steel mini chamber (without valves) with microprocessor-controlled heater from ambient as low as -40° C to +60° C. Mini chamber is 5.1" w x 13.0" d x 2.5" high for small
- Operating Temperature: -119.2 F
- Equipment Type: Freeze Dryer
- Applications / Materials Handled: Solutions / Liquids
-
Supplier: Labconco Corporation
Description: vacuum hose; and two clamps. Includes purge valve with switch; built-in stainless steel mini chamber (without valves) with microprocessor-controlled heater from ambient as low as -40° C to +60° C; Teflon-coated collector chamber and coil. Mini chamber is 5.1" w x 13.0" d x 2.5" high
- Operating Temperature: -58 F
- Equipment Type: Freeze Dryer
- Applications / Materials Handled: Solutions / Liquids
-
Supplier: Labconco Corporation
Description: pull-down with manual override switches; hot gas defrost and switch; retractable collector drain line; 3" diameter port for connection of drying accessory; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID
- Operating Temperature: -58 F
- Equipment Type: Freeze Dryer
- Applications / Materials Handled: Solutions / Liquids
-
Supplier: Labconco Corporation
Description: vacuum hose; and two clamps. Includes purge valve with switch; built-in stainless steel mini chamber (without valves) with microprocessor-controlled heater from ambient as low as -40° C to +60° C; stainless steel collector chamber and coil. Mini chamber is 5.1" w x 13.0" d x 2.5" high
- Volume/Capacity: 0.005999997728753339 cubic meters
- Temperature Range: -50 C
- Length: 28 inch
- Width: 32.2 inch
-
Supplier: icotek Corp
Description: 10/2011. The signal color blue ensures a clear visual colour recognition. The cable entry plates are designed to route several cables and hoses with a diameter range of 3.2 mm to 22.2 mm and seal them acc. to IP65/66/67/68. A significant advantage over cable glands is the significantly
- Number of Cables: 35
- Cable Diameter: 0.25590565 inch
- Application: Cleanroom, Industrial
- Features: Other
-
Supplier: Mile-X Equipment, Inc.
Description: name brand manufacturers we have: Wilton bench vises, Baldor bench grinders, Coats rim clamp tire changers, Prolink diagnostics, alternator testers, Dake shop press, Champion air compressors, Robinair HVAC tools, Handy motorcycle lifts, Norco floor jacks, Graco pumps and hose reels and
Find Suppliers by Category Top
Featured Products Top
-
standard 90° ball bearing swivel joint. Features: Heavy-duty reel for longer lengths and large diameters of hose through 3” I.D. Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 7500 Series from Hannay Reels is heavy-duty designed for longer lengths and larger diameters of hose through 3" I.D. The reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. Ideal for fueling applications, bulk transfer (read more)
Browse Hose Reels Datasheets for Hannay Reels -
NEW CP150-SERIES FLANGED MODULE AND ACCESSORIES IMAO Fixtureworks expands its Modular Pull Clamping System line to include a new 100 mm diameter size. The new CP150-20100 flanged (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Heavy-Duty Adaptation·Customized Solutions Large Bore Efficient Transmission: 25.6mm inner diameter + 35.1mm outer diameter design, meeting high-flow media transmission needs of heavy-duty equipment, improving (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
reliable performance in demanding industrial and mobile equipment. Large Bore for High-Volume Fluid Transfer With a 25.8mm inner diameter and 37.36mm outer diameter, this hose is designed for applications requiring high flow rates — such as return lines, large (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Unmatched burst strength & fatigue resistance – Six layers of high-tensile spiral steel wire reinforcement deliver extraordinary burst pressure ratings and endure over 1.2 million impulse cycles, effectively eliminating hose elongation and kinking under extreme peak (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
. Pressures to 1000 psi (69 bar). Temperatures from -25°F to +250°F (-32°C to+121°C). Consult factory for reels to operate at other pressures and temperatures. CAUTION: When using Niedner Reeltex® hose, a special riser and/or larger drum diameter is required. (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Built for Dependability in Demanding Conditions: This hose series features a synthetic rubber tube and cover, reinforced with high-tensile steel wire braid (one braid for smaller sizes, two braids for larger sizes). The smooth cover construction minimizes (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Built for Ultimate Strength in the Most Demanding Conditions: This hose assembly features a synthetic rubber tube and a rugged wrapped cover, reinforced by four high-tensile steel wire spirals for exceptional burst resistance and fatigue life. The wrapped cover provides superior traction (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
– Nominal bore 1 inch (25.4 mm) with a robust outer diameter, combined with the 160 mm bend radius, balances flow capacity and flexibility for large-bore hydraulic systems. Assembly length, fitting type, orientation, and (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
Detonability of H/sub 2/-air-diluent mixtures
The secondary tubing attached to the main tube, is mounted against the main tube wall and held in place with large diameter steel hose clamps .
-
Dictionary laboratory Laboratory Dictionary
with larger diameter : trousers,) hose armature, tubing fitting, hose clamp / squeezing tap .
Indicates content that may require registration and/or purchase.