-
Supplier: Hannay Reels
Description: Multi-Wrap Configuration: use where single wrap reels are too large in diameter, or cabinet/mounting space dictates a wider/lower configuration or dimensional requirements. Requires guiding of hose for optimal hose capacity. Also for installations requiring longer
- Hose / Cable Length: 50 to 300 ft
- Flange Diameter: 39 to 56 inch
- Core Diameter: 24 inch
- Hose Inside Diameter: 2 to 4 inch
-
Supplier: Hannay Reels
Description: To handle 2" through 4" I.D. hose Heavy-duty reel for longer lengths and large diameters of vacuum hose through 4". Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor. Standard: 90° ball bearing
- Hose / Cable Length: 50 to 100 ft
- Flange Diameter: 62 to 80 inch
- Core Diameter: 30 inch
- Hose Inside Diameter: 2 to 4 inch
-
Supplier: Hannay Reels
Description: To handle 2" through 3" I.D. hose Fueling Applications / Bulk Transfer / Suction / Discharge / High Volume Application / Chemical Transfer Heavy-duty reel designed for longer lengths and larger diameters of hose through 3" I.D. Choose gear-driven crank rewind or chain and
- Maximum Pressure: 300 psi
- Hose / Cable Length: 25 to 200 ft
- Flange Diameter: 31.75 to 45 inch
- Core Diameter: 20 inch
-
-
Supplier: Reelcraft Industries, Inc.
Description: Series SD10000 hose reels are designed to facilitate larger diameter 3/4" and 1" hose up to 50 ft. They feature a high quality external drive spring and a heavy gauge all-bolted together frame. This is the most compact reel in its class, making it ideal for
- Hose / Cable Length: 35 ft
- Hose / Cable Outside Diameter: 1.26 inch
- Hose Inside Diameter: 0.75 inch
- Hose Outside Diameter: 1.26 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Series SD10000 hose reels are designed to facilitate larger diameter 3/4" and 1" hose up to 50 ft. They feature a high quality external drive spring and a heavy gauge all-bolted together frame. This is the most compact reel in its class, making it ideal for
- Maximum Pressure: 3,000 psi
- Hose / Cable Length: 35 to 50 ft
- Hose / Cable Outside Diameter: 1.188 inch
- Hose Inside Diameter: 0.75 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Series SD10000 hose reels are designed to facilitate larger diameter 3/4" and 1" hose up to 50 ft. They feature a high quality external drive spring and a heavy gauge all-bolted together frame. This is the most compact reel in its class, making it ideal for
- Maximum Pressure: 300 psi
- Hose / Cable Length: 35 ft
- Hose / Cable Outside Diameter: 1.375 inch
- Hose Inside Diameter: 1 inch
-
Supplier: Hannay Reels
Description: To handle 1-1/4" I.D. or 1-1/2" I.D. booster hose or 1-1/2" I.D. or 1-3/4" I.D. collapsible hose Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Super Booster® (aluminum construction) reel weighs up
- Maximum Pressure: 600 psi
- Hose / Cable Length: 150 to 250 ft
- Flange Diameter: 23 to 31.75 inch
- Core Diameter: 10.5 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's exhaust hose reels conveniently store lengths of large diameter exhaust hose. Designed to divert hazardous carbon monoxide gasses away from the workplace, these industrious hose reels are spring retractable and feature a latching mechanism
- Hose / Cable Length: 18 ft
- Hose Inside Diameter: 5 inch
- Hose Length: 18 ft
- Features: Hose & Reel Assembly, Hose Reel, Live Connection
-
Supplier: UL Standards & Engagement
Description: and hose assemblies in sizes larger than 2 in (50.8 mm) are not intended for use on reels. 1.2 This standard does not apply to: a) Flexible hose connectors for LP-Gas that are investigated under the Standard for Pigtails and Flexible Hose Connectors for LP-Gas, UL 569; b)
-
Supplier: Mile-X Equipment, Inc.
Description: name brand manufacturers we have: Wilton bench vises, Baldor bench grinders, Coats rim clamp tire changers, Prolink diagnostics, alternator testers, Dake shop press, Champion air compressors, Robinair HVAC tools, Handy motorcycle lifts, Norco floor jacks, Graco pumps and hose reels and
-
Supplier: Macnaught USA, Inc.
Description: M3D-DEF-7530 Application DEF Hose Id 3/4″ Hose Length 30’ WP (psi) 150PSI Net Weight 45lbs Case Blue Alloy Steel Hose Material Rated to 150 PSI. EPDM Hose Max Temp -40°F to 212°F Reel Inlet 3/4” FNPT Stainless Steel Hose Outlet 3/4” FNPT Stainless Steel
- Maximum Pressure: 150 psi
- Hose / Cable Length: 30 ft
- Hose Inside Diameter: 0.75 inch
- Hose Length: 30 ft
-
Supplier: General Pump
Description: Industrial Hose Reel, With Mounting Base, Holds 150 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking mechanism Solid steel construction Durable powder coat finish Full flow swivel Steel joint
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 150 ft
- Hose / Cable Outside Diameter: 0.375 inch
- Hose Outside Diameter: 0.375 inch
-
Supplier: Macnaught USA, Inc.
Description: Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Oil Part No. M3D-O-5050 Application Oil Hose Id 1/2″ Hose Length 50’ WP (psi) 2320PSI Net Weight 46lbs Case Blue Alloy Steel Hose Material Wire Braided
- Maximum Pressure: 2,320 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: Advanced Technology Products
Description: TechniReel™ Hose Reels Setup a workspace for efficiency and safety with TechniReel™. TechniReels enable a workspace to be kept clear of potentially dangerous trip hazards by storing its unused polyurethane air hose. TechniReel™ Hose Reels can be equipped with a
- Maximum Pressure: 150 psi
- Hose / Cable Length: 20 to 50 ft
- Hose Inside Diameter: 0.25 to 0.5 inch
- Hose Length: 20 to 50 ft
-
Supplier: Macnaught USA, Inc.
Description: Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use! Macnaught’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with
- Maximum Pressure: 150 psi
- Hose / Cable Length: 82 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 82 ft
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 1/2″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 65 ft
-
Supplier: General Pump
Description: Hose Reel On Base With Carry Handle, Holds 100 Feet of 3/8"; Hose Features and Specifications Direct hand-crank rewind with locking pin Industrial grade reel holds up to 100’ of 3/8” hose, hose not included Holds up to 125’ of 1/4”, hose not included
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 to 150 ft
- Hose / Cable Outside Diameter: 0.25 to 0.375 inch
- Hose Outside Diameter: 0.25 to 0.375 inch
Find Suppliers by Category Top
Featured Products Top
-
standard 90° ball bearing swivel joint. Features: Heavy-duty reel for longer lengths and large diameters of hose through 3” I.D. Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 7500 Series from Hannay Reels is heavy-duty designed for longer lengths and larger diameters of hose through 3" I.D. The reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. Ideal for fueling applications, bulk transfer (read more)
Browse Hose Reels Datasheets for Hannay Reels -
options are available upon request to handle senstive chemicals or food grade fluids. Features: Heavy-duty reel designed for longer lengths and larger diameters of hose through 2" I.D. Choose gear-driven crank rewind or chain and sprocket drive powered by an (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. Pressures to 1000 psi (69 bar). Temperatures from -25°F to +250°F (-32°C to+121°C). Consult factory for reels to operate at other pressures and temperatures. CAUTION: When using Niedner Reeltex® hose, a special riser and/or larger drum diameter is required. (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Benefits: Saves space with ultra?thin structure despite large bore diameter Enables direct pass?through of existing cables or pneumatic lines without extra (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
: Handles 3/8" through 1-1/2" ID hose, ranging from 50 ft up to 200 ft in length. For larger ID hose please consult factory. Standard inlet: CPVC swivel joint resists corrosion and provides longer life. Slotted hub for hose passage, with drum cut (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Heavy-Duty Adaptation·Customized Solutions Large Bore Efficient Transmission: 25.6mm inner diameter + 35.1mm outer diameter design, meeting high-flow media transmission needs of heavy-duty equipment, improving (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
braking systems. Larger drum diameters and divider discs are available upon request. Features: Heavy-duty reels. 4-1/2" x 7" (114.3 mm x 177.8 mm) opening in the drum. Gear driven crank rewind or chain and sprocket drive powered by (read more)
Browse Reels Datasheets for Hannay Reels -
Unmatched burst strength & fatigue resistance – Six layers of high-tensile spiral steel wire reinforcement deliver extraordinary burst pressure ratings and endure over 1.2 million impulse cycles, effectively eliminating hose elongation and kinking under extreme peak (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
reliable performance in demanding industrial and mobile equipment. Large Bore for High-Volume Fluid Transfer With a 25.8mm inner diameter and 37.36mm outer diameter, this hose is designed for applications requiring high flow rates — such as return lines, large (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
Completion of Kr-81 and Kr-85 Analysis Development for Hydrogeology and Testing its Validity by Assessing Aquifer Recharge Rates
To prevent diffusion of atmospheric gasses into the sampling line, the standard PVC line was replaced with much-less permeable Nylon 6, but due to its stiffness, a large - diameter hose and power cable reel was constructed.
-
Improvements Achieved in the Project of FPSO P-50
…P-31, P-32, P-33, P-35, P-37, P-38 and P-47) the EPC contractors decided to use the chute system since the large diameter (20’) and length (210m) of the hose could drive to a large diameter reel .
Indicates content that may require registration and/or purchase.