-
Supplier: General Pipe Cleaners
Description: force. Use it on PVC, CPVC, irrigation pipe, plastic or rubber garden hose, and plastic electric conduit. One squeeze does the job. Ergonomically designed handles give you a sure grip with lots of leverage. Easily cuts tubing as large as one inch in diameter.
- Tubing / Pipe Diameter: 1 inch
- Form Factor: Hand Tools
- Power: Manual Tools
- Features: Other
-
Supplier: New England Tubing Technologies
Description: New England Tubing Technologies specializes in custom extrusions featuring small diameter, thin-wall, tight tolerance extruded tubing. Building on more than 50 years of extrusion experience of our parent company, New England Wire Technologies, we utilize our comprehensive
- Color / Clarity: Clear, Multi-colored, Solid, Translucent
- Application: Medical / Pharmaceutical
- Features: Plastic Tubing
- Shape: Round
-
Supplier: Western Analytical Products
Description: " Manufactured from PEEK polymer Available in a variety of inner diameters for broad-range compatibility with a wide assortment of capillary tubing sizes Color-coded for easy inner diameter identification Upchurch Scientific MicroTight Tubing Sleeves feature an outer
- Maximum Inside Diameter / Size: 0.013 inch
- Design Units: English, Metric
- Features: Plastic Tubing
- Material: Polyketones (PEEK, PEK, PEKK)
-
-
Supplier: Daburn Electronics & Cable
Description: DCT600 PTFE Convoluted Tubing, MIL-T-81914/2, AMS-T-81914/2 Daburn PTFE Convoluted Tubing offers excellent protection for wire harnesses, tubing, hose and cable. It is lightweight, very flexible, and provides excellent abrasion protection. Extra flexible convoluted tubing
- Outside Diameter / Size: 1.26 inch
- Maximum Inside Diameter / Size: 0.975 to 1 inch
- Wall Thickness: 0.035 inch
- Minimum Bend Radius: 1.125 inch
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: Dechengwang PTFE tubes are in extruded and molded type, and are available in virgin PTFE, modified PTFE and PTFE Compounds with the widest range of metric size. Up to diameter 260 mm we can supply standard extruded lengths of 1000, 2000 and 3000 mm. larger diameters up to approx 950 mm
- Outside Diameter / Size: 37.401595 inch
- Temperature Range: -292 to 500 F
- Application: Chemical, Food Processing / Beverage, High Purity, Water
- Design Units: Metric
-
Supplier: Asahi/America, Inc.
Description: PP-Pure® pigmented polypropylene systems provide a wide size range and the best cost savings on large scale water systems up to 12". This system is commonly considered for large diameter non-critical UPW lines for the semiconductor and photovoltaic industries. New PP-Pure Flare
-
Supplier: Industrial Netting
Description: 2.15" ID Rigid Mesh Tube Rigid Polypropylene Tubes One of the main applications for plastic netting (in rigid tube form) is for center core support in filter cartridges. Extruded cores are common in all types of cartridge filtration, whether pleated, wound or depth filter elements. The ready
-
Supplier: ASTM International
Description: 1.1 This specification covers mechanical cold expansion insert fittings with compression sleeve suitable for use with cross-linked polyethulene PEX plastic tubing in 3/8, 1/2, 5/8, 3/4, 1in. and larger nominal diameters that meet the requirements of Specifications F 876 and F
-
Supplier: Caplugs
Description: The OCB Series open/closed bushings allow for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing.
- Inside Diameter: 0.312 inch
- Outside Diameter: 0.56 inch
- Length: 0.41 inch
- Design Units: Inch
-
Supplier: Daemar Inc.
Description: The split design of these bushings allows for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing. These
- Inside Diameter: 0.265 inch
- Outside Diameter / Length: 0.42 inch
- Overall Thickness: 0.265 inch
- Construction / Type: One Piece Construction
-
Supplier: Qosina Corp.
Description: affixed using Oetiker® Pincer Tools. With a 0.209 inch closed diameter to 0.256 inch diameter open range, this hose clamp is a great alternative to plastic securing clamps. Qosina carries a large selection of tubing and securing clamps for all your application
- Capacity / Opening: 0.256 inch
- Type: Ear Clamps
- Features: Other
- Material: Stainless Steel
-
Supplier: Scanivalve Corporation
Description: with cemented stainless steel tubulations.Silicone gaskets are our standard. Based on chemical compatibility with your application, optional Viton or neoprene gaskets are also available. All of the Scanivalve circular connectors are designed for use with plastic tubing. The model 48L
-
Supplier: Glebar Company Inc.
Description: The TF-9BHD is also used effectively in the production of catheters due to the 9" wide wheel advantage, superior surface finish can been achieved in one pass on mixed durometer plastic tubing. Purely physics, the larger the surface area on a grinding wheel, the better the surface
- Rotary Speed: 2,375 rpm
- Surface / Linear Speed: 5.999999999999999 ft/min
- Power: 7.5 HP
- Applications / Materials Abraded: Biotech / Medical Devices, Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: Traceable® Products
Description: Manometer displays gauge and differential pressure/vacuum in eleven different units. Response time is 0.5 second. Simple hose fittings on the unit permit using hose/tubing with inside diameters from 1/16 to 3/16 inches. Large 5/8-inch-high digits are visible from six feet. At
- Vacuum Range: -4,411.490799999998 to 5,931.490799999998 torr
- Accuracy: 0.3 ±% FS
- Display Type: Digital
- Material: Gas
-
Supplier: Oil-Rite Corp.
Description: machinery oil reservoirs. Temperature can be easily viewed on the large thermometer. This gage has aluminum alloy end blocks. The vinyl sight is made of clear, heavy-walled plastic that is flexible and shatterproof. The vinyl tubing will follow the contour of curved surfaces.
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 165 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: machinery oil reservoirs. Temperature can be easily viewed on the large thermometer. This gage has aluminum alloy end blocks. The vinyl sight is made of clear, heavy-walled plastic that is flexible and shatterproof. The vinyl tubing will follow the contour of curved surfaces.
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 165 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: machinery oil reservoirs. Temperature can be easily viewed on the large thermometer. This gage has aluminum alloy end blocks. The vinyl sight is made of clear, heavy-walled plastic that is flexible and shatterproof. The vinyl tubing will follow the contour of curved surfaces.
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 165 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: machinery oil reservoirs. Temperature can be easily viewed on the large thermometer. This gage has aluminum alloy end blocks. The vinyl sight is made of clear, heavy-walled plastic that is flexible and shatterproof. The vinyl tubing will follow the contour of curved surfaces.
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 165 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Clark Foam Products Corp.
Description: formed into many shapes in a variety of densities, ranging from 2 pounds to 9 pounds per cubic foot, and can all be modified to suit most applications as needed. In tubing, it offers a full range of inside diameter choices from as small as 1/8" I.D. to as large as 4-1/2" I.D.
- Bulk Density: 2 lbs/ft³
- Applications: Architectural / Construction, Buoyancy, Impact / Energy Absorption, Shock / Vibration Dampening
- Form / Shape: Board / Block / Bun, Rod / Bar Stock, Stock Shape (Bar, Sheet, etc.)
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation, Waterproof, Weather / UV Resistant
-
Supplier: ASTM International
Description: 1.1 This specification establishes requirements for fabricated fittings intended for use with outside-diameter controlled CX-PE pipe and tubing. These fittings are manufactured by heat-fusion joining shape-modified CX-PE components prepared from pipe, molded fittings, sheet, billet, or
Find Suppliers by Category Top
Featured Products Top
-
#Didyouknow plastic pipe can replace large-diameter iron pipe? Working within existing code requirements (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
assemblies. Large diameter pipes are made in nickel based material and some stainless (NITRONIC 50 and 60). This is offered as a service on our materials, so special (O.D. and wall) pipe and tubing can be offered on a small quantity basis. Hot and cold reduction of bar (read more)
Browse Industrial Pipe Datasheets for High Performance Alloys, Inc. -
observation, high-energy laser systems, photography, and videography. Avantier Large Lenses: Size and Diameter: At the core of our Large Lenses is a larger diameter than standard lenses, letting in more light for superior low-light performance and a wider (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
Custom Large Optical Domes Engineered for Optical Performance Avantier’s Large Optical Domes are advanced optical enclosures engineered to protect high-precision imaging and sensing systems while maintaining exceptional optical clarity. Available in a wide range of (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
the Rollo Mixer The Rollo-Mixer® Mk VII is a must when evaluating industrial mixers for plastic pellets. Some of North America’s largest compounders rely on the Rollo-Mixer® to accurately blend or coat large lots of vinyl and nylon pellets, fluoropolymers, polyolefin, polyamides (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
chemically aggressive fluids is another application in which metal parts have been replaced. Using a high-quality starting material, we are capable of achieving a surface finish of less than 4 micro-inches on an inside diameter of a ceramic tube. This surface finish allows for the plastic plunger to (read more)
Browse Ultra-hard Materials Machining Datasheets for Insaco, Inc. -
seamless and welded tubing are also related to such properties as strength and durability. Welded tubing’s easier manufacturing process can produce larger diameter tubing with thinner wall sizes for less. Such properties are more difficult to produce in seamless tubing. On the other hand (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
tubing’s easier manufacturing process can produce larger diameter tubing with thinner wall sizes for less. Such properties are more difficult to produce in seamless tubing. On the other hand, heavy walls can be achieved more easily with seamless tubing. Seamless tubing is often preferred for (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
note: The die is typically made or ordered immediately after selecting the starting material size. This ensures the die opening is slightly larger than the tube’s outer diameter to prevent scraping during insertion. Polish the round (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
distributed. Pipes accommodate larger applications with sizes that range from a ½ inch to several feet. Tubing is generally used in applications where smaller diameters are required. Ordering Your Tubing or Pipe Tubing is typically ordered to outside diameter and wall (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Optical Coherence Tomography
Both the long-focus and short-focus versions of the rotary probe are fabricated in a similar manner as the ImageWire (Sect. 46.2.3), except the optical fiber rotates within a larger diameter plastic tube composed of multiple layers.
-
The effect of nasal occlusion on the initiation of oral breathing in preterm infants
In 2, thesetwo piecesare placed insidea larger diameter plastic tube , which has the usual nasaladaptors and a vertical slot.
-
Group II muscle afferents probably contribute to the medium latency soleus stretch reflex during walking in humans
In eight subjects, nerve cooling was effected by wrapping large diameter plastic tubing around the thigh from the groin to the knee, whilst circulating an ice-cold mixture of water and antifreeze through the tubing (maintained at 0 ± 5°C).
-
Measurement of Low Levels of Iodine-131 in Reactor Atmospheres
In this pro- totype, larger diameter plastic tubes were used, each containing three charcoal segments.
-
Critical Parameters of Complex Geometry Intersecting Cylinders Containing Uranyl Nitrate Solution
The large diameter plastic tubing to the upper left is the SCRAM tank vent line as it had been reinstalled following the incident described in the Lessons Learned section.
-
Critical Parameters of Complex Geometries of Intersecting Cylinders Containing Uranyl Nitrate Solution
The large diameter plastic tubing to the upper left is the SCRAM tank vent line as it had been reinstalled following the incident described in the Lessons Learned section.
-
Chelant screening and refinement tests - Phase I, Task 2. Topical progress report, December 1993--June 1994
A length of large diameter plastic tubing was placed over the third penetration, and the other end of the tubing was placed in a reservoir for foam collection.
-
Engineering and cost comparison of three different all-dry cooling systems
Larger diameter PLASTIC tubes must be thick-walled t o avoid creep r u p t u r e f a i l u r e .
-
Solar Energy Education. Industrial arts: student activities. Field test edition
If obtaining short lengths of pipe for the roof vents is a problem, large diameter plastic tubes (one side painted black), rolled sheet plastic, or rolled black construction paper can be substituted.
-
Performance Evaluation of Industrial Hygiene Air Monitoring Sensors
A manifold with a higher flowrate capacity was required for the MIRAN testing, so a new manifold was built with larger diameter plastic tube fittings, as shown in Figure 3.5.
Indicates content that may require registration and/or purchase.