-
Supplier: Magnet Sales & Manufacturing, Inc.
Description: Large neodymium disc magnets
- Holding Force: 21 lbs
- Weight: 1 lbs
- Thickness / Height: 0.375 inch
- Features: Coating
-
Supplier: Eneflux Armtek Magnetics, Inc.
Description: Sintered neodymium iron-boron (NdFeB) magnets are the most powerful commercially available magnets in the world. With energy products between 26 and 52 MGOe, they are the perfect solution to a host of magnetic applications demanding very strong, highly coercive magnets
- Holding Force: 5 lbs
- Maximum Energy Product, BHmax: 35 MGOe
- Thickness / Height: 0.6 inch
- Outside Diameter: 1 inch
-
Supplier: Eneflux Armtek Magnetics, Inc.
Description: Sintered neodymium iron-boron (NdFeB) magnets are the most powerful commercially available magnets in the world. With energy products between 26 and 52 MGOe, they are the perfect solution to a host of magnetic applications demanding very strong, highly coercive magnets
- Holding Force: 1.49 lbs
- Maximum Energy Product, BHmax: 35 MGOe
- Thickness / Height: 0.1 inch
- Outside Diameter: 0.25 inch
-
-
Supplier: Arnold Magnetic Technologies
Description: Magnetic characterization Magnet fabrication from a large stock of a RECOMA® samarium cobalt and neodymium in a variety of grades, alnico and ceramic or hard ferrite. This includes magnets for TWT systems. System integration ASSEMBLY APPLICATIONS Rotors which may include
- Material: AlNiCo (Aluminum-Nickel-Cobalt), NdFeB (Neodymium Iron Boron), SmCo (Samarium Cobalt)
- Industrial Magnets: Magnetic Assembly
-
Supplier: Visual Sound, Inc.
Description: the listening area. One or two VRX932LAs may also be used on a tripod or over subwoofers. As many as six VRX932LA speaker systems may be suspended in a single array for a nominal vertical coverage of up to 90°. JBL's exclusive neodymium magnet Differential Drive® woofer for highpower
Find Suppliers by Category Top
Featured Products Top
-
Neo Pot Magnet: A Robust Magnetic Solution for Diverse Applications Neo Pot magnets are engineered for exceptional performance and versatility. With a high-strength NdFeB ring magnet encased in a durable soft steel cover, they provide outstanding magnetic force for various (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
reduced ownership costs. HIGHLIGHTS: Ironless construction Neodymium magnet for high performance Robust, lightweight design Long brush life Efficient, low power consumption Optional gearheads (read more)
Browse DC Motors Datasheets for Portescap -
NPSH-values. Impellers The closed impellers are hydraulically balanced by wear ring gaps and balance holes, the antifriction bearings are carrying only minor loads and further balancing devices are not necessary. For lowest NPSH-values, the impeller of the first stage (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
on in-wheel ring magnets to save costs, or increase the air gap and still obtain the same number of increments per revolution. The A19360 was developed for ISO 26262 ASIL B(D), and is built on Allegro’s monolithic GMR technology with ultra-low jitter and large air gap (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
SiC start-up rings on both sides. Metal contact between the rotating and stationary components is therefore excluded. The hermetically sealed design makes it particularly suitable for pumping toxic, explosive and generally environmentally harmful fluids. The hermetically sealed design makes it (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
sensor with a measuring range between 0 ... 50 °C, an ambient humidity sensor with a measuring range between 0 ... 100% RH and a barometer with a measuring range between 300 ... 2000 hPa. The air quality meter can therefore be used in many applications due to its large number of sensors. The (read more)
Browse Particle Analyzers Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
Impinging jet-based fluidic diodes for hybrid synthetic jet actuators
The speaker features a neodymium ring magnet in a patented underhung geometry that enables a large range of linear excursions of the diaphragm (±4.9 mm).
-
AIAA Journal > Axisymmetric Synthetic Jet Actuators with Large Streamwise Dimensions
The speaker features a neodymium ring magnet in a patented underhung geometry that enables a large range of linear excursions of the diaphragm ( 4.9 mm).
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/67500
Instead, retrieval is by means of a ring of permanent magnetic material [ neodymium –iron–boron (NdFeB)], which is fixed to the stent’s distal end and a large hand-held magnet .
-
Large diameter microwave SF6 plasma production with ring-shaped permanent magnets
A large diameter and uniform microwave plasma (about 30 cm in diameter) over 10cm from the source has been … … with an annular slot antenna and satisfying the ECR (electron cyclotron resonance) condition in a chamber with neodymium ring -shaped permanent magnets .
-
Inspiring experiments exploit strong attraction of magnets
A simple but effective loud- speaker unit that uses a piece of aluminium foil over a large neodymium magnet and passes the output from a radio through the aluminium foil layer. . FR O N T L I N E . ring magnet is suspended on a swing cradle made …
-
Using external magnet guidance and endoscopically placed magnets to create suture-free gastro-enteral anastomoses
Two types of neodymium (NdFeB) grade N42, nickel- plated magnets (K & J Magnetics, Jamison, PA, USA) were placed endoscopically into the small bowel and stomach (Fig. 1). The first type was a large - ring magnet (3/ 4-in. outer diameter [OD] 9 1/2-in. inner diameter [ID] 9 3/8-in.-thick ring; Fig. 1A).
-
CR4 - Thread: Faraday Homopolar Generator - Current Flow Question
Larger diameters prohibitively expensive and I can get the following matching ring magnets at reasonable price. • 3" ODx1" IDx1/2" NdFeB Rare Earth Neodymium Magnet Ring (2 of) Red in above sketch.
-
The vertical oscillations of coupled magnets
Cylindrical neodymium magnets were used in all our experiments. Three types of magnets were used: large ring magnets, small button magnets and small ring magnets.
-
Design and analysis of a statically balanced direct-drive manipulator
Each motor consists of a ring-shaped stator and a ring - shaped permanent magnet rotor with a large number of poles. The rotor is made of rare earth magnetic material ( neodymium ) bonded to a low-carbon steel yoke …
-
Development of large volume double ring penning plasma discharge source for efficient light emissions.
Neodymium (Nd(2)Fe(14)B) permanent magnets are physically inserted behind the cathodes for producing nearly uniform magnetic field of ~0.1 T at the center. Experiments and simulations have been performed for single and double anode ring configurations using helium gas discharge, which infer that double ring configuration gives better light emissions in the large volume Penning plasma discharge arrangement.
Indicates content that may require registration and/or purchase.