-
Supplier: Isotech, Inc.
Description: Turntable bearings – For heavy-duty applications The rugged ball-bearing slewing rings from Isotech are characterized by their large diameter and large bores with only a small cross-section. They were designed for axial, radial as well as combined axial and radial
-
Supplier: Air Caster Corporation
Description: When it comes to keeping your workstations running, Air Caster’s industrial turntables, powered by air bearings, can be key to your operations. Air Caster’s time-saver industrial air bearing turntables Our air bearings-equipped container-handling turntables
-
Supplier: Econo Lift Limited
Description: Bearings 2” diameter Sealed ball bearing type Rotation 360° Low height 5” Options Spring loaded detents Manual detents Larger / smaller platforms
- Load Capacity: 4,000 lbs
- Maximum Dimension / Diameter: 4 ft
- Power: Manual
- Features: Tilting
-
-
Supplier: KAYDON Bearings
Description: Kaydon has been a leading manufacturer of large bearings since 1941 having supplied bearings to a vast array of OEMs as well as the military. Our approach to bearing repair parallels our manufacturing effort - teams of experienced craftsmen work quickly and efficiently,
- Services: Component Remanufacturing / Rebuild, Rapid Turnaround, Replacement / Exchange Program, Spare Parts Inventory
- Capabilities: Large Bearings, Slewing Rings and Turntable Bearings, Thin-section Bearings, Thrust Bearings
- Features: Midwest US Only, North America, United States Only
-
Supplier: RBC Bearings
Description: Product Application Guidelines: Three separate rows provide extremely high load carrying capability in a high stiffness package. Provides low torque but can be susceptable to structural deflections. Typical Applications: Radar Large cranes Large excavators Steel ladel Turrets Size
- Outside Diameter: 40 to 160 inch
- Static Axial / Thrust Load: 20,000,000 lbs
- Static Radial Load: 2,000,000 lbs
- Moment Load: 16,000,000 Ft-lbs
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Axial/radial bearings with integral measuring system comprise: an axial/radial bearing YRTM with a dimensional scale and a MEKO/U electronic measuring system. The electronic measuring system contains two measuring heads, a set of shims and an electronic evaluation system.
-
Supplier: RBC Bearings
Description: Product Application Guidelines: Ball contact angles can be arranged in a variety of directions to provide maximized load and life characteristics. Good for applications requiring high load capability and low torque. Typical Applications: Large cranes Wind turbines Marine cranes Large
- Outside Diameter: 20 to 160 inch
- Static Axial / Thrust Load: 10,000,000 lbs
- Static Radial Load: 2,000,000 lbs
- Moment Load: 24,000,000 Ft-lbs
-
Supplier: Econo Lift Limited
Description: Bearings 1 1/2” diameter Sealed ball bearing type Rotation 360 degrees Angle 1 1/2” x 1 1/2” x 1/4” Low height 2 1/2” Options Spring loaded pin detent Larger/smaller dia. rings Platforms mounted on top
- Load Capacity: 4,000 lbs
- Maximum Dimension / Diameter: 3.3333333333333335 ft
- Power: Manual
-
Supplier: TPA Motion
Description: Slew Bearings (sometimes referred to as slewing ring bearings) are 4 point contact large cross section type ball bearings that have holes in both the inner and outer rings for easy mounting. Single-Row Ball Slewing Ring (TPASB ) Inner and Outer Ring thru-holes Rings
- Bore Size: 4.724412 to 14.0551257 inch
- Outside Diameter: 11.023628 to 21.3779643 inch
- Overall Width: 2.362206 to 2.755907 inch
- Bore: 4.724412 to 14.0551257 inch
-
Supplier: Breaker Technology, Inc.
Description: from improved durability Hardened steel bushings in pivot joints and larger diameter pivot pins provide reduced bearing pressure and increased service life Thick pedestal base plate – 2.0” (50 mm) for stable mounting – optional concrete installation available Sealed turn-table bearing
-
Supplier: Caster City, Inc.
Description: Swivel Caster 135 Lb. Maximum Capacity Each. Turntable Swivel for your dolly - capacity up to 2500 Lbs Features: This swivel mechanism functions like a lazy susan. It can be used to make a turntable or for most applications that require two surfaces to rotate. It is popular on dollies
-
Supplier: Caster City, Inc.
Description: Swivel Caster 135 Lb. Maximum Capacity Each. Turntable Swivel for your dolly - capacity up to 2500 Lbs Features: This swivel mechanism functions like a lazy susan. It can be used to make a turntable or for most applications that require two surfaces to rotate. It is popular on dollies
-
Supplier: Caster City, Inc.
Description: Swivel Caster 200 Lb. Maximum Capacity Each. Turntable Swivel for your dolly - capacity up to 2500 Lbs Features: This swivel mechanism functions like a lazy susan. It can be used to make a turntable or for most applications that require two surfaces to rotate. It is popular on dollies
-
Supplier: Caster City, Inc.
Description: Swivel Caster 200 Lb. Maximum Capacity Each. Turntable Swivel for your dolly - capacity up to 2500 Lbs Features: This swivel mechanism functions like a lazy susan. It can be used to make a turntable or for most applications that require two surfaces to rotate. It is popular on dollies
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: fiber as data transmission carrier, suitable for harsh environments, solves the problem of rotation transmission for optical series and photoelectric systems. Product features Large data transmission volume, high transmission rate Support ultra-long distance transmission Strong transmission
Find Suppliers by Category Top
Featured Products Top
-
The rugged ball-bearing and crossed roller slewing rings from Isotech are characterized by their large diameter and large bores with only a small cross-section. They were designed for axial, radial as well as combined axial and radial loads. New design concepts and improved manufacturing (read more)
Browse Datasheets for Isotech, Inc. -
Industrial Powered Turntables (TPH &TPL) WHEN DURABILITY MATTERS 1 Year Parts and Labor\10 year, 250,000 Cycle Structural (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
7 independent power circuits in a rugged, industrial?grade housing. Designed for 360° continuous rotation, it eliminates cable twisting, signal interruption, and premature wear in automated machinery, turntables, cranes, radar (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
motors. Controllers are Underwriter Laboratory approved assemblies. All bearings are lifetime lubricated. Custom Lift (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
motors. Controllers are Underwriter Laboratory approved assemblies. All bearings are lifetime lubricated. Follow us on (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc.
More Information Top
-
Impact of hydrostatic bearings on the design and performance of telescopes
Large turntable bearings are available up to about 12 feet in diameter, and beyond that size their price and delivery become non-competitive.
-
Intelligent Computing and Information Science
1) Large bearing reliability test methods: At present, China only Luoyang LYC bearing limited company has a similar large turntable bearing comprehensive performance test-bed.
-
http://dspace.mit.edu/bitstream/handle/1721.1/44253/13132904-MIT.pdf?sequence=2
The large turntable bearing (tolerance class ABEC 1) used for .
-
Automated Riveting Cell for A320 Wing Panels with Improved Throughput and Reliability (SA2)
The B pivot bearing on the skin side is a larger turntable bearing than previously used.
-
Wind Turbine Design Guideline DG03: Yaw and Pitch Rolling Bearing Life
Modern wind turbines use large turntable bearings at the root of each blade to enable pitch angle changes and thus aerodynamic performance and load control.
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
TURNTABLE BEARING Large bearing that attaches the upper to the carrier, allowing the upper to rotate on the carrier.
-
POLOCAM: a millimeter wavelength cryogenic polarimeter prototype for MUSIC-POL
The waveplate is mounted on a large diameter turntable bearing designed to rotate at cryogenic temperatures and is coupled to a warm stepper motor outside the dewar via a flexible coupling and a vacuum-tight ferro-fluidic feedthrough.
-
Tracking system of 2m LAMOST-style telescope for the Antarctic plateau
By enlongating the distance between upper bearing and lower bearing just as large turntable , the stability of the azimuth shaft and turn accuracy will be improved greatly and the influence of runout of bearings on turn accuracy will be decreased.
-
Advanced Designs and Researches for Manufacturing
Since stiffness of boom chassis and turntable is large enough to bear the bending moment at the bottom, they are seemed as fixed support.
-
Water Wells and Pumps, Second Edition > Application of Non-Conventional Energy Sources in Pumping
The mills turn into the wind on a steel turntable working on large ball bearings .
Indicates content that may require registration and/or purchase.