Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Phelps Industrial Products
Description: Phelps is equipped to make custom gaskets using laser cutting and waterjet cutting. Many complex gasket shapes, or special materials may require these tehniques. Our gasketing experts make material recommendations based on collect application data such as temperature, pressure, media and its
- Width: 40 to 72 inch
- Thickness: 0.005 to 1 inch
- Operating Temperature: -650 to 2,500 F
- Material: Cork, Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Foam, Graphite, Neoprene, Nitrile (NBR - Buna-N), Nylon / Polyamide, Paper, Polyethylene (PE), Polytetrafluoroethylene (PTFE, Teflon®, etc.), Polyurethane / Urethane, Room Temperature Vulcanizing (RTV)
-
Supplier: Trotec Laser, Inc.
Description: The Rayjet 50 laser engraver is a budget-friendly, industrial-grade laser engraving and cutting solution. With an 18" x 12" working area and 30W CO2 laser source, the Rayjet laser machine can engrave and cut materials like wood, paper, textiles, plastics,
- Cutting / Traverse Speed: 3,599.9999999999927 in/min
- X-axis Travel / Length Capacity: 18.0315058 inch
- Y-axis Travel / Width Capacity: 12.0078805 inch
- Laser Output Power: 0 to 30.000000000000004 watts
-
Supplier: Printronix, Inc.
Description: The L5535 laser printer combines Flash Fusion technology with continuous forms printing to produce high-resolution output while printing on a variety of media including plastic cards, pressure sensitive labels, synthetics and more. These printers combine laser quality and speed with
- Printing Width: 370.83979974650816 mm
- Printing Rate: 125.72999999999993 mm/sec
- Resolution: 240 to 400 dpi
- Maximum Media Length: 25.399986284007408 to 2,514.5986421167336 mm
-
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Excellent laser beam quality to ensure long-run stability. High laser peak power; able to process all kinds of solid materials. Excellent processing flexibility; able to cut any shape. Narrow processing line width and good edge quality; minimal heat-affected zone. Non-contact
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Technical Specification: Working area: 250mm×250mm (X-Y-axes) Power: 60/40/20W@1064nm (customizable) Wavelength: 1064/532/355nm Pulse width: <13ps Focal spot diameter: 10-25μm (adjustable) Maximum operating speed: 800mm/s(X-Y-axes); 20mm/sZ-axis Features: Excellent laser beam quality to
- Laser Output Power: 20 to 60.00000000000001 watts
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Dual-laser, dual-position automatic processing Automatically loading from workpiece tray stack Automatic sorting of individual cut pieces onto an unloading tray Automatic stacking of unloading trays Automatic detection of defective material tags; tagged material is not cut
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: This equipment, adopting the configurations of UV picosecond laser and galvanometer, together with the platform linkage technology, can achieve high-speed POL cutting. Excellent cutting quality, HAZ≤100um. Material being cut: POL + flexible OLED Work size: 300mm X 400mm Cutting Type:
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: Kyocera Mita
Description: Standard networking lets you share and manage the printer efficiently. Standard 2-Sided duplex printing can cut your paper use significantly. You have flexibility for printing new types of documents on heavy or coated paper stocks from up to 5 multiple sized paper
- Features: Color Printing, Laser Printer
- Media Handling: Paper, Single Sheet
-
Supplier: ASTM International
Description: This specification describes the minimum requirements to ensure performance of cut-sized white watermarked and unwatermarked office papers, including bond, reprographic, and laser printer papers. This specification covers virgin, recycled, and recycled content
-
Supplier: Epilog Laser Corp.
Description: touch screen interface right at the laser. Rerun jobs at the touch of a button. - SAFEGUARD™ Features Keep the mechanics of your laser machine cleaner than ever before with side bellow enclosures, a fully covered x-axis assembly, and covered lens assembly. - Air Assist and Compressor
- Printing / Marking Width: 1,219.1993416323555 mm
- Features: Application Software Included, Industrial Metal Housing, Memory / Storage, Other, Programmable
- Operation: Electric
- Media Handling: Glass / Ceramics, Metals, Paper, Plastics, Textiles / Composites, Wood / Corrugated Paper
-
Supplier: ASTM International
Description: 1.1 This specification describes minimum requirements to ensure performance of cut-sized white office papers, including bond, mimeo, spirit duplicator, xerographic, and laser printer papers. Grades of brightness and standards for labeling are described. 1.2 This
-
Supplier: Kyocera Mita
Description: real printing costs that help your company’s bottom line. You get your documents quickly with fast warm up and first print times but without sacrificing energy efficiency. Standard networking lets you share and manage the printer efficiently. Standard 2-Sided duplex printing can cut your
- Resolution: 600 to 9,600 dpi
- Features: Bar Codes, Color Printing, Graphics, Other
- Bar / Matrix Code Symbologies: EAN / JAN
- Technology: Laser Printer
-
Supplier: Kyocera Mita
Description: Standard networking lets you share and manage the printer efficiently. Standard 2-Sided duplex printing can cut your paper use significantly. You have flexibility for printing new types of documents on heavy or coated paper stocks from up to 5 multiple sized paper
- Resolution: 600 to 9,600 dpi
- Features: Bar Codes, Color Printing, Graphics, Other
- Bar / Matrix Code Symbologies: EAN / JAN, PDF417
- Technology: Laser Printer
-
Supplier: Trotec Laser, Inc.
Description: The Rayjet 50 laser engraver is a budget-friendly, industrial-grade laser engraving and cutting solution. With an 18" x 12" working area and 30W CO2 laser source, the Rayjet laser machine can engrave and cut materials like wood, paper, textiles, plastics,
- Wavelength Range: 10,600 nm
- Laser Power: 30,000 milliwatts
- Length: 726.0000000000001 mm
- Width: 412 mm
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 40 Product Name: Laser Cut Paper Shade
- Light Fixture Wattage: 40 watts
- Application: Residential
- Fixture Type: Table Lamps
-
Supplier: TapeOnline.com
Description: Ace Audio Cassette Label- 50200Audio cassette label for Inkjet/Laser Printers 12-up Audio Cassette kiss-cut sheet 100 sheets 1200 labels Paper Size: 8.5 x 11 in. AVERY 5198 Compatible
-
Supplier: Peridot Corporation
Description: Peridot offers both traditional press style and laser cut die-cutting services. We work with Rubbers, Kapton, Mylar, Teflon, Felt, Cork and many other materials.
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Prototype, Short Run Production
- Materials: EMI/RFI Shielded Foil / Laminate, Electrical Insulating Material, Fabric, Felt, Fiber / Cork / Paper, Foam / Sponge, Laminate, Metals / Alloys, Plastics, Rubber
- Features: North America, Northwest US Only, Southwest US Only, United States Only
- Die Cutting Method: Steel Rule Die Cutting
-
Supplier: Cole-Parmer
Description: wastewater, as outlined in Standard Methods 2540* Filters are made from unprepared, binderless, borosilicate glass and have a 1.5 µm pore size
ideal for water and air pollution testing methods, scintillation counting, and cell harvesting. Each filter is laser cut to ensure a - Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: wastewater, as outlined in Standard Methods 2540* Filters are made from unprepared, binderless, borosilicate glass and have a 1.5 µm pore size
ideal for water and air pollution testing methods, scintillation counting, and cell harvesting. Each filter is laser cut to ensure a - Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: wastewater, as outlined in Standard Methods 2540* Filters are made from unprepared, binderless, borosilicate glass and have a 1.5 µm pore size
ideal for water and air pollution testing methods, scintillation counting, and cell harvesting. Each filter is laser cut to ensure a - Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: wastewater, as outlined in Standard Methods 2540* Filters are made from unprepared, binderless, borosilicate glass and have a 1.5 µm pore size
ideal for water and air pollution testing methods, scintillation counting, and cell harvesting. Each filter is laser cut to ensure a - Filter Type: Filter Paper
-
Supplier: Web Seal Inc.
Description: including cork, rubber, foam, EMI/RFI, shims and TeflonTM. Tooling Types compound dies hybrid dies steel-rule dies Manufacturing Processes Steel-rule die cut Lathe cut Laser cut Water-jet cut
- Materials: Composites, EMI/RFI Shielded Foil / Laminate, Electrical Insulating Material, Fabric, Felt, Fiber / Cork / Paper, Foam / Sponge, Laminate, Plastics, Rubber
- Services Offered: Design Assistance, High Volume Production, Prototype, Short Run Production
- Features: North America, Northeast US Only, Other, United States Only
- Die Cutting Method: Steel Rule Die Cutting
-
Supplier: Inductotherm Group
Description: and the saw cut having a machine like finish with ±.010″ per vertical inch squareness and ±.032 length tolerance. Features Standard: Fixture T-slot Automatic feed control Vertical and horizontal feed (step cutting) Paper bed coolant filtration Laser line alignment Optional:
- Cutting Capacity: 3 to 12 inch
- Power Type: AC Power
- Machine Type: Circular Saw
- Material Cut: Metal
-
Supplier: Inductotherm Group
Description: and the saw cut having a machine like finish with ±.010″ per vertical inch squareness and ±.032 length tolerance. Features Standard: Fixture T-slot Automatic feed control Vertical and horizontal feed (step cutting) Paper bed coolant filtration Laser line alignment Optional:
- Cutting Capacity: 3 to 12 inch
- Power Type: AC Power
- Machine Type: Circular Saw
- Material Cut: Metal
-
Supplier: Haida International Equipment Co., Ltd.
Description: Knives Sharpness Testing Equipment is mounted in a position with the edge vertical and a pack of specially developed synthetic paper (Not included) is lowered on to knives sharpness tester. The clamping fixture with the blade move back and forth the blade cuts into the paper,
- Display / User Interface: Digital Readout / Interface
- Features: Specialty / Other
-
Supplier: Argent International, Inc.
Description: Flexographic printing refers to web-based printing processes using a flexographic printing plate. While simple one or two color printing of part information is most common, our specialty cut products are available in up to six. Four color processing is also available.
- Specialty Applications: Aircraft / Aerospace, Automotive Labels, Dials and Gauges, Electronics / Board Labeling, High Temperature Labels, Medical Labels, Outdoor / Harsh Environment, Security and Identification
- Supplier Capability: Bar Code Labels / Matrix Code Labels, Certification Labels / Regulatory Labels, Decorative Tape, Flexible Labels / Nameplates, Instrument Panels / Control Panels, Laser Printable Labels, Product Logos / Decals, RFID Labels / RFID Tags, Serial Number Plates, Shipping Labels / Packaging Labels, Tags,
- Additional Capabilities: Die Cut / Punch-out, Just-In-Time (JIT) Delivery, Kitting, Label Rolls
- Materials: Foam, Foil / Film, Paper, Plastic, Rubber
-
Supplier: Inductotherm Group
Description: The Lab Saw (or Metallurgical Saw), which is part of the Savage Saw product line, is Thermatool’s solution for companies looking to cut lab samples within a production environment, or with large or irregular work pieces. This Series will precision cut up to an 8″ (200mm) high by 24″
- Cutting Capacity: 6 to 24 inch
- Power Type: AC Power
- Machine Type: Circular Saw
- Material Cut: Metal
-
Supplier: IKON Office Solutions, Inc.
Description: Application & Environment Up to 110ppm output speed Up to 1200 dpi resolution Articulating 10.4" Full Color LCD panel Standard 3,000-sheet paper supply, with a maximum of 8,050-sheets Maximum paper size of 13" x 18" Choose from a variety of professional finishing options that lets you
- Resolution: 1,200 dpi
-
Supplier: MPI Label Systems
Description: MPI is an industry leader when it comes to custom labels and full color labels. We have a wide range of labels and printing processes. This enables us to design your specific requirements including a variety of shapes, sizes, and materials. Our materials include paper, clear film, color film,
- Specialty Applications: Aircraft / Aerospace, Automotive Labels, Dials and Gauges, Electronics / Board Labeling, High Temperature Labels, Medical Labels, Outdoor / Harsh Environment, Security and Identification, Thermoforming Inserts
- Supplier Capability: Bar Code Labels / Matrix Code Labels, Certification Labels / Regulatory Labels, Embossed Labels / Seals, Flexible Labels / Nameplates, Instrument Panels / Control Panels, Laser Printable Labels, Product Logos / Decals, RFID Labels / RFID Tags, Reusable Container / Peel-off Labeling, Serial Number
- Additional Capabilities: Die Cut / Punch-out, Digital Imaging, Graphic Design, Just-In-Time (JIT) Delivery, Kitting, Label Rolls, Screen Printing
- Materials: Foil / Film, Paper, Plastic
-
Supplier: Willington Companies
Description: No Description Provided
- Specialty Applications: Aircraft / Aerospace, Automotive Labels, Dials and Gauges, High Temperature Labels, Medical Labels, Outdoor / Harsh Environment
- Supplier Capability: Bar Code Labels / Matrix Code Labels, Certification Labels / Regulatory Labels, Embossed Labels / Seals, Engraved Nameplates, Flexible Labels / Nameplates, Instrument Panels / Control Panels, Laser Printable Labels, Overlays / Panel Overlays, Product Logos / Decals, Reusable Container / Peel-off
- Additional Capabilities: Die Cut / Punch-out, Digital Imaging, Graphic Design, Just-In-Time (JIT) Delivery, Label Rolls, Screen Printing
- Materials: Foil / Film, Metal, Paper, Plastic
-
Supplier: GM Nameplate
Description: No Description Provided
- Specialty Applications: Aircraft / Aerospace, Automotive Labels, Dials and Gauges, Electronics / Board Labeling, High Temperature Labels, Medical Labels, Outdoor / Harsh Environment, Security and Identification
- Supplier Capability: Bar Code Labels / Matrix Code Labels, Certification Labels / Regulatory Labels, Decorative Tape, Embossed Labels / Seals, Flexible Labels / Nameplates, Instrument Panels / Control Panels, Laser Printable Labels, Membrane Switch / Keypad Overlays, Overlays / Panel Overlays, Product Logos / Decals,
- Features: Canada Only, North America, Northwest US Only, Other, Southern US Only, Southwest US Only, United States Only
- Additional Capabilities: Die Cut / Punch-out, Digital Imaging, Kitting, Label Rolls, Screen Printing
-
Supplier: Advantage Label & Packaging, Inc.
Description: Our team leverages our state-of-the-art printing equipment, manufacturing software & production facility to deliver you the best ideas, and lowest total cost for your label. In Grand Rapids Michigan we manufacture an extensive range of tags, pressure sensitive labels, and point-of-sale signage.
- Specialty Applications: Aircraft / Aerospace, Automotive Labels, Dials and Gauges, Electronics / Board Labeling, High Temperature Labels, Medical Labels, Outdoor / Harsh Environment, Security and Identification
- Supplier Capability: Bar Code Labels / Matrix Code Labels, Certification Labels / Regulatory Labels, Embossed Labels / Seals, Flexible Labels / Nameplates, Laser Printable Labels, Overlays / Panel Overlays, Product Logos / Decals, RFID Labels / RFID Tags, Reusable Container / Peel-off Labeling, Serial Number Plates,
- Additional Capabilities: Die Cut / Punch-out, Digital Imaging, Graphic Design, Just-In-Time (JIT) Delivery, Kitting, Label Rolls
- Materials: Foil / Film, Metal, Paper, Plastic
-
Supplier: Cellotape, Inc.
Description: No Description Provided
- Specialty Applications: Aircraft / Aerospace, Automotive Labels, Electronics / Board Labeling, High Temperature Labels, Medical Labels, Outdoor / Harsh Environment, Security and Identification, Thermoforming Inserts
- Supplier Capability: Bar Code Labels / Matrix Code Labels, Certification Labels / Regulatory Labels, Decorative Tape, Embossed Labels / Seals, Flexible Labels / Nameplates, Instrument Panels / Control Panels, Laser Printable Labels, Membrane Switch / Keypad Overlays, Overlays / Panel Overlays, Product Logos / Decals,
- Additional Capabilities: Die Cut / Punch-out, Digital Imaging, Graphic Design, Just-In-Time (JIT) Delivery, Kitting, Label Rolls, Screen Printing
- Materials: Foam, Foil / Film, Paper, Plastic, Rubber
-
Supplier: Ampco Manufacturers Inc.
Description: No Description Provided
- Specialty Applications: Aircraft / Aerospace, Automotive Labels, Dials and Gauges, Electronics / Board Labeling, High Temperature Labels, Medical Labels, Outdoor / Harsh Environment, Security and Identification
- Supplier Capability: Bar Code Labels / Matrix Code Labels, Certification Labels / Regulatory Labels, Decorative Tape, Embossed Labels / Seals, Engraved Nameplates, Flexible Labels / Nameplates, Instrument Panels / Control Panels, Laser Printable Labels, Membrane Switch / Keypad Overlays, Overlays / Panel Overlays,
- Features: Canada Only, North America
- Additional Capabilities: Die Cut / Punch-out, Digital Imaging, Graphic Design, Just-In-Time (JIT) Delivery, Kitting, Label Rolls, Screen Printing
Find Suppliers by Category Top
Featured Products Top
-
Laser Cut Plywood Wall Art In this Sample Club project, we’re sharing a free downloadable design for a beautiful laser-cut wall hanging made from basswood plywood (read more)
Browse Lasers Datasheets for Epilog Laser Corp. -
Cutting foam for organizing tools - often called "tool shadowing" - is fast becoming a very popular laser application. The laser easily cuts through a variety of foam thicknesses allowing you to precisely cut inserts that fit your specific tools. Learn More Watch the video (read more)
Browse Laser Cutting and Welding Machines Datasheets for Epilog Laser Corp. -
200-watt laser option now available from Epilog Unleash unmatched power with Epilog’s 200-watt Fusion Pro! Engineered for precision and speed, it cuts and engraves tougher materials (read more)
Browse Lasers Datasheets for Epilog Laser Corp. -
Laser machines can cut wood, paper, plastic, fabric, foam, and much more with such high precision and speed, giving lasers a clear advantage over other types of cutting technologies. Epilog's laser systems are designed to be as easy to use as a paper printer, you can create a design in a graphic (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
Epilog Laser is an innovator and leader in the laser cutter and engraver machine space. We make machines to help people personalize gifts, mark machine parts, and cut designs & prototypes. Working with our lasers is fun, and we take pride in (read more)
Browse Lasers Datasheets for Epilog Laser Corp. -
The CRYSTECH RTP (Rubidium Titanyl Phosphate) crystal is engineered for nonlinear and electro-optic laser applications, particularly in Q-switch systems requiring (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
, Protomatic has you covered with our OMTech B10 laser engraver. Versatility combined with affordability. Standard 2-axis tabletop Blue 450nM,10W optical power Diode-based The power to cut through materials such as 5mm (.20″) black acrylic plastic (read more)
Browse Laser Marking and Laser Engraving Services Datasheets for Protomatic, Inc. -
Epilog Laser Since 1988, Epilog Laser has been designing and manufacturing flying-optics-based CO2 and fiber laser systems that can engrave and/or cut wood, acrylic, metal, plastic, fabric, rubber and many other materials. Epilog specializes in developing laser systems (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
flying-optics-based CO2 and fiber laser systems that can engrave and/or cut wood, acrylic, metal, plastic, fabric, rubber and many other materials. Epilog specializes in developing laser systems that create unprecedented marking and cutting quality on all types of products. The company produces versatile and reliable systems that are affordable and easy to use. For more information, visit www.epiloglaser.com. (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
flying-optics-based CO2 and fiber laser systems that can engrave and/or cut wood, acrylic, metal, plastic, fabric, rubber and many other materials. Epilog specializes in developing laser systems that create unprecedented marking and cutting quality on all types of products. The company produces versatile and reliable systems that are affordable and easy to use. For more information, visit www.epiloglaser.com. (read more)
Browse Laser Processing Equipment Datasheets for Epilog Laser Corp.
Conduct Research Top
-
Lasers in manufacturing and packaging
may be resilient to chemical treatment, the same quality is not often found in packaging materials. Because the laser produces minimal contact when marking, it can easily be used on materials such as paper, cardboard and plastics. Packaging applications for lasers extend beyond marking, as well
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Lieberman (D. Conn.) earlier this week released a white paper charging that the escalating shift of production to Asian foundries and offshore joint ventures is endangering national security. Analyst claims foundry capacity shortages are 'fake' Is the silicon foundry industry creating what appears
More Information Top
-
Desktop cutting of paper using a single-emitter laser diode and inkjet printing
The simplistic model described above must therefore be improved in order to better account for the different physical phenomena that occur in the laser paper cutting experiments.
-
Worldwide Laser Service Corporation Announces The New LP8000 Co2 Laser Cutting System For Cutting Paper Stock, Creating Greeting Cards Or Invitations
… of fast long lasting reliable laser cutting systems for paper cutting with custom software interfaces and a large range of user defined options Call the laser experts at Worldwide Laser let us build a custom laser paper cutting system for your operations …
-
http://curis.ku.dk/ws/files/108644895/Nordes2013Proceedings.pdf
The project uses a set of illustrated symbols, a computer program that randomly places the symbols and rearranges them based on a simple algorithm, and laser cut paper panels that are created from the computer-generated file.
-
http://dspace.mit.edu/bitstream/handle/1721.1/77811/828417422-MIT.pdf?sequence=2
Right: laser cut paper robot, actuated with shape memory wire (image from [HF08]).
-
MIT OpenCourseWare | Special Programs | SP.718 Special Topics at Edgerton Center: D-Lab Health: Medical Technologies for the Developing World, Spring 2009 | Pr...
Make mouthpieces out of cardboard - print them on laser cut paper , that can be easily cut and assembled with oragami techniques.
-
http://dspace.mit.edu/bitstream/handle/1721.1/46738/4-500Spring-2006/NR/rdonlyres/Architecture/4-500Spring-2006/BB9E7A4A-EBFC-4E58-B98A-45F32DFB0853/0/lecture_...
Laser cut paper .
-
http://dspace.mit.edu/bitstream/handle/1721.1/8664/49632352-MIT.pdf?sequence=2
laminated object manufacturing process builds up parts with layers of laser cut paper adhered with heat activated glue in a topographical manner.
-
t5 fixture - offers from t5 fixture manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Nano Reflector, Laser cut reflector, reflector for fluorecent, laser cut paper ] .
-
Mechanically programmable bend radius for fiber-reinforced soft actuators
The cut lines were defined by a laser cut paper template that was wrapped around the actuator.
-
Laser mouse [Hands on]
Previously, I've written about how to build a low-power laser engraver from the guts of a DVD burner [see " Laser Cuts Paper ," IEEE Spectrum, June].
Indicates content that may require registration and/or purchase.