Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Epilog Laser Corp.
Description: The Fusion Maker Series (12, 24 & 36) by Epilog Laser features our newest entry-level CO2 laser engraving, cutting, and marking systems, combining hobbyist-level pricing with industrial-level engineering. These laser machines can produce engraving and cutting projects from a
- X-axis Travel / Length Capacity: 36 inch
- Y-axis Travel / Width Capacity: 12 inch
- Z-axis / Vertical Travel: 10 inch
- Laser Output Power: 30.000000000000004 to 40 watts
-
Supplier: BLM GROUP USA Corporation
Description: Jumbo laser tube cutting system is suitable for large tubes and profiles used in construction, for mechanical application, heavy duty trucks, earth moving equipment, farm equipment , machine tools, railways and shipyards.
- Laser Operation: 3D Laser Processing / 5-axis Machining, Laser Cutting, Laser Tube Cutting / Processing
- Automation / Control: CNC Control
- Laser Type: CO2, Fiber Laser
- Type: Complete / Turnkey System
-
Supplier: Epilog Laser Corp.
Description: Epilog Laser, the leading producer of CO2 and fiber laser engraving, cutting, and marking systems, is excited to add the Pro 24 and Pro 36 to the Fusion Pro Laser Series. The Fusion Pro 24 features a 24” x 24” (609 x 609 mm) engraving table, and is available with a CO2
- X-axis Travel / Length Capacity: 24 inch
- Y-axis Travel / Width Capacity: 24 inch
- Z-axis / Vertical Travel: 9 inch
- Laser Output Power: 60.00000000000001 to 100 watts
-
-
Supplier: Epilog Laser Corp.
Description: touch screen interface right at the laser. Rerun jobs at the touch of a button. - SAFEGUARD™ Features Keep the mechanics of your laser machine cleaner than ever before with side bellow enclosures, a fully covered x-axis assembly, and covered lens assembly. - Air Assist and Compressor
- X-axis Travel / Length Capacity: 48 inch
- Y-axis Travel / Width Capacity: 36 inch
- Z-axis / Vertical Travel: 12.25 inch
- Laser Output Power: 80 to 200 watts
-
Supplier: Epilog Laser Corp.
Description: Epilog Laser, the leading producer of CO2 and fiber laser engraving, cutting, and marking systems, is excited to add the Pro 24 and Pro 36 to the Fusion Pro Laser Series. The Fusion Pro 24 features a 24” x 24” (609 x 609 mm) engraving table, and is available with a CO2
- X-axis Travel / Length Capacity: 36 inch
- Y-axis Travel / Width Capacity: 24 inch
- Z-axis / Vertical Travel: 9 inch
- Laser Output Power: 60.00000000000001 to 200 watts
-
Supplier: Trotec Laser, Inc.
Description: The Rayjet 300 is a midsize laser engraver with a powerful CO2 laser source. It allows you to engrave, mark, and cut a variety of materials and thicknesses with ease. The Rayjet 300 offers a working area of 29" x 17" in a 60W or 80W model. The Rayjet laser line, invented by
- Cutting / Traverse Speed: 5,399.999999999989 in/min
- X-axis Travel / Length Capacity: 28.9763936 inch
- Y-axis Travel / Width Capacity: 17.0078832 inch
- Laser Output Power: 60.00000000000001 to 119.9999999999997 watts
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: High speed and high precision Simple and intuitive interface Rapid troubleshooting via comprehensive diagnostic system Rapid switching of assist gas Real time display of cutting status and current position
- Laser Output Power: 3,000 watts
- Type: Complete / Turnkey System
- Options / Components: Gas Assist / Laser Nozzle, Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Laser Operation: Laser Cutting
-
Supplier: Walter Surface Technologies
Description: Extend the life of welding nozzles and reduce downtime spent scraping out spatter with E-WELD Nozzle. This highly concentrated anti-spatter evenly coats the exterior and interior surface of your welding nozzle to prevent spatter from adhering to the nozzle. This prevents
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Non-contact processing reduces damage to the material and ensures high-precision cutting. Layer-by-layer cutting to meet the processing demands of different materials. Coaxial application of assist gas to protect the material during laser processing. On-the-fly switching of air pressure
- Laser Output Power: 3 to 60.00000000000001 watts
- Laser Type: CO2
- Type: Complete / Turnkey System
- Options / Components: Gas Assist / Laser Nozzle, Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
-
Supplier: Walter Surface Technologies
Description: Total nozzle protection for best efficiency Extend the life of welding nozzles and reduce downtime spent scraping out spatter with E-WELD Nozzle. This highly concentrated anti-spatter evenly coats the exterior and interior surface of your welding nozzle to prevent spatter
-
Supplier: Oerlikon Metco
Description: A diode laser as the energy source for the laser cladding process Oerlikon powder feeder technology with a track-record in Laser Cladding that goes back to 1990 Oerlikon powder nozzles Oerlikon Laser Cladding controller for process monitoring Robotic handling for
-
Supplier: Kuriyama of America, Inc.
Description: and to enhance its durability. Foam Use - The VIPER® ATTACK® nozzle can be used as an aspirating foam nozzle with the addition of the optional foam tube. The nozzle works well with premixed solutions or with inline eductors. Ring Markings - Markings on the flow selector ring and
- Features: Adjustable Flow / Pattern
- Application: Fire Protection
- Media: Water
-
Supplier: Kuriyama of America, Inc.
Description: and to enhance its durability. Foam Use - The VIPER® ATTACK® nozzle can be used as an aspirating foam nozzle with the addition of the optional foam tube. The nozzle works well with premixed solutions or with inline eductors. Ring Markings - Markings on the flow selector ring and
- Features: Adjustable Flow / Pattern
- Application: Fire Protection
- Media: Water
-
Supplier: Kuriyama of America, Inc.
Description: nozzle can be used as a foam nozzle with the addition of the optional Foam Tube. The nozzle works well with pre-mixed solutions or with inline Eductors. Ring Markings - Markings on the flow selector ring and the pattern ring are laser engraved onto anodized aluminum to
- Features: Adjustable Flow / Pattern
- Application: Fire Protection
- Media: Water
-
Supplier: Kuriyama of America, Inc.
Description: nozzle can be used as a foam nozzle with the addition of the optional Foam Tube. The nozzle works well with pre-mixed solutions or with inline Eductors. Ring Markings - Markings on the flow selector ring and the pattern ring are laser engraved onto anodized aluminum to
- Features: Adjustable Flow / Pattern
- Application: Fire Protection
- Media: Water
-
Supplier: SAE International
Description: chamber pressure conditions. The results showed that the spray of the double-hole nozzle has comparable penetration but smaller cone angle when viewed from the nozzle end, compared to the single-hole nozzle with the same total hole discharge cross-sectional area. For microscopic
-
Supplier: SAE International
Description: an outwardly opening needle. The laser diagnostics applied include measurement of the spray injection velocity profile close to the nozzle exit by Laser Correlation Velocimetry (LCV) and the droplet velocities at nozzle distances between 10 to 15 mm by Phase Doppler
-
Supplier: SAE International
Description: jet penetration is achieved by a high-speed schlieren technique. The characteristics of the computational grids are discussed, especially for the near-nozzle region, where the jets are under-expanded. Simulation of injection from the single-hole nozzle yields good agreement between
-
Supplier: SAE International
Description: ensemble-mean equivalence ratio for six different combinations of nozzle design and injector geometry, each for three different injection timings after intake-valve closure. Asymmetric single-hole and 5-hole nozzles as well as symmetric 6-hole and 13-hole nozzles were used. For
-
Supplier: ASTM International
Description: 1.1 The purpose of this guide is to define a test procedure for applying the laser diffraction (LD) method to estimate an average droplet size distribution that characterizes the flux of liquid droplets produced by a specified spray generation device under specified gas co-flow conditions
-
Supplier: Faztek, LLC
Description: Faztek proudly introduces the Maxiem 2040 abrasive waterjet system. Designed for high-capacity production, this system cuts thick materials and uses multiple nozzles to double manufacturing output. Compared to plasma or laser cutting, it offers better accuracy, handles complex designs,
- Operation: Cutting / Sectioning
- Abrasive Feed & Carrier Fluid: Wet / Water
-
Description: content of zirconia and alumina ceramics, etc. Metal powder industry Setter plate, Gas atomizing nozzle, etc. Precious metal smelting industry Ceramic Crucibles, etc. Artificial/Laser Crystal Ceramic Temperature Field Rare earth composite oxide solid solution ceramic temperature field,
- Specialty Ceramic Type: Aluminum Nitride, Zirconia
- Features: Other, Specialty / Other, Specialty Ceramic
-
Supplier: ND Industries, Inc.
Description: Fast drying Low cost per use Savings on welding consumables Higher quality welds Reduced downtime Easy cleanup Reduced need for cleaning chemicals TD-97 APPLICATIONS: MIG and MAG welding Laser and Plasma cutting Jigs, Fixtures, Nozzles, Tips, Cabling Work Pieces & Shrouds Cables &
-
Supplier: Mikrolar, Inc.
Description: for this new product is the "Hex-A-Jet," a revolutionary Water Jet Cutting system. By utilizing the 6-degree-of-freedom features offered by a parallel mechanism, the Hex-A-Jet can greatly increase its accuracy by compensating for the natural taper of the Water Jet Nozzle. Along with
- Number of Axes: 6 #
- Load Capacity: 91 kg
- X-axis Travel: 1,219.0000000000002 mm
- Y-axis Travel: 1,219.0000000000002 mm
-
Supplier: TSI Incorporated
Description: Shear forces in the ejector nozzle disperse and de-agglomerate particles. In both models the reservoir can be refilled while in operation to accommodate any required dosing interval. Applications Instrument calibration and validation Aerosol research Tracer particles for laser
- Valve Dispensing Technology: Spray Valve
-
Description: fabricate components for CVD, ion implants, photolithography, and semiconductors. Industrial furnaces and thermal couple protectors use alumina tubes. Traditionally, alumina ceramics are ideal for products such as injector tubes, gas nozzles, and insulators. Because of its high hardness,
- Oxide Type: Alumina / Aluminum Oxide
-
Supplier: Cosen Saws, USA
Description: Lubrication System • Hydraulic Tungsten Carbide Blade Guides with bearing guides • Hydraulic guide arms • Automatic hydraulic blade tensioning device • Hydraulic Chip Removal System • Integral coolant system • Synchronized power driven blade brush & extra coolant nozzle Control & Automation •
- Cutting Capacity: 15.7 to 26 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: 3X Ceramic Parts Company Limited
Description: Machined Zirconia Parts Ceramic Insulator Core The zirconia ceramic insulator core was machined on CNC engraving for the holes , steps , grooves . We could achieve machining tolerance as tight as ±0.001mm . If the zirconia plate thickness is less than 2mm, we could drill the holes on laser
- Density: 5.99999621323765 g/cc
- MOR / Flexural Strength: 116,029.4714857576 psi
- Compressive / Crushing Strength: 290,073.678714394 psi
- Applications: Electronics / RF-Microwave
-
Supplier: Fuji America Corporation
Description: makes it possible to load all of the required parts. Integrate 4 nozzles for multiple parts sizes (0603 (0201"), 1005 (0402"), 1608 (0603"), and 2125 (0805")) into three types (S, M, L). Because nozzles can be shared, the frequency of nozzle exchange is reduced and the cycle
-
Supplier: Fuji America Corporation
Description: top speed. High Productivity Integrate 4 nozzles for multiple parts sizes (0603 (0201"), 1005 (0402"), 1608 (0603"), and 2125 (0805")) into three types (S, M, L). Because nozzles can be shared, the frequency of nozzle exchange is reduced and the cycle time can be improved. By
-
Description: and alkali resistance High dielectric strength Applications Electronic components & substrates High temperature electrical insulators High voltage insulators Laser tubes Machine components Mechanical seals Precision shafts and axles in high wear environments Roller and ball bearings Seal
- Oxide Type: Alumina / Aluminum Oxide
- Shape / Form: Ferrule / Eyelet
-
Supplier: Terra Universal, Inc.
Description: Backed by two-year warranty The Model 8000 is ideal for cleanroom use with its unique “Quick Release Vacuum System” that simplifies cleaning, sterilizing and maintenance of the machine by allowing easy removal of the vacuum system and seal bar. Its 4X NEMA stainless steel enclosure has laser
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Closing Method: Heat Seal
- Industry: Industrial / General Use, Medical
-
Description: High dielectric strength Thermal conductivity and thermal expansion rates that are extremely specific Applications Electronic components & substrates High temperature electrical insulators High voltage insulators Laser tubes Machine components Mechanical seals Precision shafts and axles in
- Oxide Type: Alumina / Aluminum Oxide
Find Suppliers by Category Top
Featured Products Top
-
Faztek proudly introduces the Maxiem 2040 abrasive waterjet system. Designed for high-capacity production, this system cuts thick materials and uses multiple nozzles to double manufacturing output. Compared to plasma or laser cutting, it offers better accuracy, handles complex designs, and cuts (read more)
Browse Abrasive Jet and Waterjet Cutting Machines Datasheets for Faztek, LLC -
The use of additive manufacturing technology including 3D printers, laser sintering systems, and extruders has been transforming the manufacturing industry (read more)
Browse Cartridge Heaters Datasheets for Heatron, Inc. -
. Aerospace – Hot-section components, seals, and nozzles operating under extreme heat and stress (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Diamond Grinding & Lapping: Surface finishes to Ra < 0.02 µm. Laser Cutting & Drilling: Non-contact precision for micro (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
blasting finishing technique that uses various blasting materials to achieve a specific finish to a metal’s surface. Common sandblasting media included steel shot, silicon carbide and glass beads which are shot at high speeds through a machine nozzle over a surface until it is sanded smooth (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
.g., pneumatic grippers, blow-off nozzles). Flow Hole Diameter (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
How does the laser process work?
The laser cutting process uses a focused laser beam and assist gas to sever metallic plate with high accuracy and exceptional process reliability. The laser beam is generated by a resonator, and delivered through the cutting nozzle via a system of mirrors.
-
Smart Computing Article - Laser Printers
wet. The toner used by laser printers, on the other hand, begins as a dry, powdery plastic that is affixed to a page by heat and won't streak or bleed if dampened. Inkjet printers use tiny nozzles to spray ink dots onto paper line by line in the appropriate amounts and colors. Laser printers use
-
Thermographic Analysis of Laser Pulsed Water Jets (.pdf)
. The ablation performance of a water jet can be enhanced by introducing a dynamic component to the jet. To achieve a high energy droplet water stream at defined impact rates, laser radiation was used to introduce steam bubbles in close proximity to the water nozzle, generating a pulsed disruption of the jet.
-
How to Choose the Ceramic Ring for the Fiber Laser Cutting Machine?
The ceramic ring is an important part of the cutting head of the laser cutting machine. Its main function is to transmit the electrical signals collected by the laser head nozzle, which plays an important role in the normal and stable operation of the laser cutting machine. We often encounter
-
Development and Application of a MHz Frame Rate
:YAG lasers in order to record high quality images. Furthermore, the temporal bandwidth of the measurements must be at least several hundreds of kHz while the spatial scale must be at least on the order of the large-scale structures present in the flow. High spatial and temporal bandwidth flow field
More Information Top
-
Laser-Assisted Fabrication of Materials
The useful coupling between gas tungsten arc and laser-generated plasma was established by suppressing arc-deflection caused by coaxial Argon gas jet emanating out of laser nozzle .
-
Advances in Manufacturing Science and Engineering
The solution to this technological challenge was found to be to fix the laser nozzle to the already developed platform of the crankshaft journal in-situ grinding equipment [8].
-
AIAA Journal > Experimental CW Chemical Laser Studies
Nonuniform flow profiles at the laser nozzle exit are deduced by the use of pitot and total- temperature probes.
-
AIAA Journal > Laser Doppler velocimeter measurements on supersonic mixing nozzles that employ gas-trips
Because of this, a cold flow experimental project was initiated on chemical laser nozzles that employ gas-trips.
-
AIAA Journal > Effect of reactant-surface stretching on chemical laser performance
High-Temperature, Nonreacting Flowfields Generated by a Hypersonic Chemical- Laser Nozzle .
-
AIAA Journal > Mixing enhancement in chemical lasers. I - Experiments
Photographic data like those in Fig. 6 are given in Ref. 8 for the CL-XI gas trip laser nozzle array and calculations like those described above indicate Eq. (1) can also predict with reasonable accuracy the XF and X0 values for…
-
Aerodynamic Interactions During Laser Cutting
normal laser nozzle diameters) the shock disk above the workpiece no .
-
Performance Of DF/CO2 Transfer Lasers
Specific Power - Chain Length Correlation Utilizing the H2 /F2 Combustor,With BCL-4 Axisymmetric Laser Nozzle , For 16 cm Cavity Optics process in the optical cavity; its relationship with aF is given by equation (1).
-
Theoretical and Experimental Investigation of Gas Flows, Powder Transport and Heating in Coaxial Laser Direct Metal Deposition (DMD) Process
…Fig. 2) – the nozzle gas, which is supplied together with the laser radiation and which protects the optical system from damage; – the carrier gas, which carries metal particles from the powder feeder to the laser nozzle ; – the shaping gas…
-
Drilling a Hole in Granite Submerged in Water By Use of CO2 Laser
With the laser nozzle moving on the predetermined path, irradiat- ing with a CO2 laser in water offers a drilling method in which spallation predominates over melting.
Indicates content that may require registration and/or purchase.