-
Supplier: Newport MKS
Description: encoder mounted directly on the screw. This stage is ideal for many precision industrial applications such as semiconductor wafer inspection, micro-electronics test and assembly, pick and place, DNA sequencing or laser machining.
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 7.8740157480315 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: encoder mounted directly on the screw. This stage is ideal for many precision industrial applications such as semiconductor wafer inspection, micro-electronics test and assembly, pick and place, DNA sequencing or laser machining.
- Stroke or X-Axis Travel: 19.68505 inch
- Rated Speed: 7.8740157480315 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: pts/rev. encoder mounted directly on the screw. This stage is ideal for many precision industrial applications such as semiconductor wafer inspection, micro-electronics test and assembly, pick and place, DNA sequencing or laser machining. FEM-Optimized Aluminum Body Finite element
- Stroke or X-Axis Travel: 15.74804 inch
- Rated Speed: 3.93700787401575 in/sec
- Features: Electrical, Other
- Motor Features: Motor Encoder Feedback
-
-
Supplier: Newport MKS
Description: pts/rev. encoder mounted directly on the screw. This stage is ideal for many precision industrial applications such as semiconductor wafer inspection, micro-electronics test and assembly, pick and place, DNA sequencing or laser machining. FEM-Optimized Aluminum Body Finite element
- Stroke or X-Axis Travel: 23.62206 inch
- Rated Speed: 3.93700787401575 in/sec
- Features: Electrical, Other
- Motor Features: Motor Encoder Feedback
-
Supplier: Bell-Everman Inc.
Description: Low-cost axis with accuracy andrepeatability, in a clean, low profile package for medium heavymechanical processes. Ideal for fourth axis motion in laser cutting,carousel table axes, and for replacement of more expensive direct driverotary tables. Large thru hole facilitates integration with
- Load Capacity: 3,147.2 lbs
- Maximum Torque: 36.283185840708 to 58.4070796460177 In-lbs
- Rotary Velocity / Speed: 534 to 7,200 deg/sec
- Gear Ratio: 5 (N:1)
-
Supplier: Renishaw
Description: optics relative to the main body housing, is controlled by a very high accuracy encoder system with the scale directly machined on the main bearing. Features and benefits Flexible and light weight – designed for single handed easy fitment to a wide variety of rotary tables, lathes and
-
Supplier: DR. JOHANNES HEIDENHAIN GmbH
Description: can be used as required. Advantages Angle encoder modules are a combination of bearing and encoder. HEIDENHAIN has already completed the necessary assembly and adjustments. This means that the properties of the angle encoder modules have already been defined and tested according
- Rotor Inertia: 0.018408 oz-in-sec²
- Operating Temperature: 32 to 122 F
- Vibration Rating: 20.3873598369011 g
- Shock Rating: 10.1936799184506 g
-
Supplier: Technic, Inc.
Description: provide smooth, reliable acceleration and deceleration utilizing absolute rotary encoder or laser positioning systems. Technic offer three styles of overhead hoist: Inboard (rack and pinion drive) Outboard (rack and pinion drive) Top Riding (friction drive) Traverse Speed: 200+
- Load Capacity: 8,000 lbs
- Maximum Lift Speed: 200 ft/min
- Line Type: Chain
- Type: Electric
-
Supplier: IntelLiDrives, Inc.
Description: operation. All moving axes located above work area. - Overhead XY Table 300 x 300 mm travel - Ball screw mechanism - Stepper or servo motor driven Options include: - larger or smaller travel stroke - precision grade - ball screw lead - motor type (stepper or servo/encoder) - rotary
-
Supplier: Nutfield Technology
Description: implements key features necessary to manage fiber laser control signals. Nutfield Technology’s Pipeline-1 USB scan controller coordinates any laser with a 2-axis or 3-axis galvo scanning system. Hardware I/O can be configured to interact with other devices for handshaking and
- Supply Voltage (DC): 5 to 24 volts
- Number of Axes / Motors: 2 to 3
- Setup: Computer Interface
- Features: Encoder Feedback, Optically Isolated
-
Supplier: PI (Physik Instrumente) L.P.
Description: Powerful linear stage for use in demanding industrial applications Precision ball screws, high-performance stepper or synchronous servo motors, heavy-duty recirculating ball bearings, and precision rotary encoders enable continuous and reliable operation under high load. The optional
- Stroke or X-Axis Travel: 4.0157502 inch
- Features: Electrical
-
Supplier: Technic, Inc.
Description: improve production. Adding variable frequency drive controllers to provide smooth acceleration and deceleration especially desirable with higher travel speeds. Absolute rotary encoder or laser positioning systems for station location. Polypropylene belt lifting systems to
-
Supplier: PI (Physik Instrumente) L.P.
Description: measuring Variants with DC gear motor: Rotary encoder on the motor shaft Noncontact Hall effect reference and limit switches Application fields Precision micro assembly. Research. Laser inscription. Automation. Optical alignment.
- Stroke or X-Axis Travel: 0.1968505 to 0.9842525 inch
- Rated Speed: 0.0393700787401575 to 0.078740157480315 in/sec
- Motor Voltage: 12 volts
- Drive Type: Ball Screw, Belt Drive, Gear Drive
-
Supplier: Technic, Inc.
Description: MAC 250: Lift Capacity 250 lbs. MAC 500: Lift Capacity 500 lbs. MAC 750: Lift Capacity 750 lbs. MAC 1000: Lift Capacity 1,000 lbs. Drive System: Rack and Pinion Traverse Speed: 200+ fpm Lift Mechanism: Chain & Sprocket or Belt Station ID: Absolute Rotary Encoder or Laser
- Load Capacity: 100 to 1,000 lbs
- Maximum Lift Speed: 200 ft/min
- Line Type: Chain
- Type: Electric
-
Supplier: Aerotech, Inc.
Description: stage. The curved hard-cover design provides a natural shape that prevents excessive debris from collecting on the stage. Linear Encoder Option For applications requiring direct-metrology of the output carriage, the PRO115SLE integrates a direct linear encoder that is protected by the
- Stroke or X-Axis Travel: 1.968505 to 23.62206 inch
- Positioning Accuracy: 0.001 to 0.0155 inch/inch
- Drive Type: Ball Screw
- Motor Type: DC Brushless Servo
-
Supplier: Aerotech, Inc.
Description: Design Features Economical, high-accuracy, two-axis gimbal design Travels from 90 degrees to continuous rotation available Circular (100 to 300 mm) and custom cells available Front surface reflecting and centered cell options Direct encoder option for increased accuracy/repeatability Servo
-
Supplier: Aerotech, Inc.
Description: MEMS and accelerometers. The AMG LP gimbal design incorporates recent Aerotech rotary stage design improvements to provide high performance at an affordable price. The finest quality motors, bearings and encoders are integrated into precision-machined housings to ensure peak
-
Supplier: Aerotech, Inc.
Description: A home marker encoder and positioning knob are options for microstepping versions. The DC servomotor is equipped with a rotary encoder with marker-to-enable closed-loop positioning feedback.
Find Suppliers by Category Top
Featured Products Top
-
With the launch of the IEP3, FAULHABER expands its product line with an incremental encoder which, thanks to the latest chip technology, achieves a very high resolution and accuracy. With a diameter of just 8 mm, the IEP3 is very lightweight and compact yet still (read more)
Browse Incremental Rotary Encoders Datasheets for FAULHABER MICROMO -
1. Product Overview – High-Precision Dual-Axis and Laser Tracking Turntable This dual-axis servo turntable is engineered for high-precision target (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
"), the L-511 can be combined to form XY or XYZ motion systems and integrated with rotary stages for enhanced flexibility. A variety of drive and encoder options (stepper and servo motors, rotary and linear encoders) enable ultra-fine sensitivity from 0.6 microns down to 0.005 microns. The L-511 (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
Calibration systems XL-80 laser calibration Position encoders SiGNUM™ FANUC angle encoder (read more)
Browse Tool Monitors Datasheets for Renishaw -
OKW’s award-winning CONTROL-KNOBS for rotary potentiometers and encoders can now be specified customized and ‘production line ready’. These ergonomic knobs, which won an i (read more)
Browse Control Knobs Datasheets for OKW Enclosures, Inc. -
any sensor with a DC or 4-20mA output. • Encoder Input Module, (EIM): Connects with any rotary encoder or other device with a TTL output. With these connections, all readings can be sent to a PLC or PC seamlessly (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
series provides a rotation range of up to 17°, combined with a payload capacity of up to 3.5 kg. Its excellent repeatability of motion and encoder resolution of better than 1µrad ensures reliable and reproducible positioning, making it ideal for applications requiring ultra (read more)
Browse Rotary Stages Datasheets for PI (Physik Instrumente) L.P. -
(Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. Other additions include a high resolution rotary encoder capable of measurements to 1 millionth of an inch (0.025 micron). Pratt & Whitney’s Gage (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. Other additions include a high resolution rotary encoder capable of measurements to 1 millionth of an inch (0.025 micron (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Development of high-precision rotary encoder using semiconductor laser
The operation principle of laser rotary encoders is expounded and the optical quwiniple frequency technology used in laser rotary encoders is explained ,and the design idea of optical system in 066mm laser rntary encoder is mainly introduced , as well as the choice…
-
Evaluation of positioning performance of a fine-coarse mechanism
In this study, the laser rotary encoder is set to the end of the reducer’s output shaft.
-
Experimental Study on Low Velocity Friction
Compensation and Tracking Control
A Canon Laser Rotary encoder , whose resolution is 20285640 encoder increments per joint revolution [21] (324000 encoder increments per encoder's shaft revolution), was added for both position and velocity measurement.
-
Evaluation of a fine-coarse mechanism
In this study, the laser rotary encoder is set to the end of the reducer’s output shaft.
-
Toward robot-assisted vascular microsurgery in the retina
The ball screws are rotated using DC servo mo- tors and monitored with laser rotary encoders .
-
A cycloidal wobble motor driven by shape memory alloy wires
The generated angular displacement of the cycloidal disc is detected by a laser rotary encoder (K-1, Canon).
-
Evaluation of machine-tool motion accuracy using a CNC machining center in micro-milling processes
A more robust system was developed by Qiu et al. [8, 9], when they developed a device consisting of a double-bar linkage and two Canon K-1 laser rotary encoders .
-
Design of a two axis precision gimbal
Canon U.S.A Corp. laser rotary encoders (model R1-0) were chosen for the gimbal position sensors.
-
Journal of Guidance, Control, and Dynamics > Derivation of zero-gravity structural control models from analysis and ground experimentation
Each gimbal axis has a laser rotary encoder to measure the angle of the gimbal relative to the structural bus.
-
"Nanosensor" Based On Diffraction
T.Nishimura and K.Ishimura, " Laser Rotary Encoders ",Motion,) /A 1986 6.
Indicates content that may require registration and/or purchase.