-
Supplier: Firma Fiessler Elektronik GmbH & Co. KG
Description: The Proximity Laser Scanner FLSC is a scanning distance sensor. With it, persons and objects can be recognized inside a defined protection field. A pencilled LASER beam is deflected by a rotating mirror. With it, a circular area with a aperture angle of 190° and a radius of approx. 49
-
Supplier: OMRON Automation and Safety
Description: Compact size (104.5 mm height), power efficient (5 W) and light weight (1.3 kg) for longer AGV battery life 70 sets of safety zone and warning zone combinations, for complex changes in zone guarding parameters Configuration memory block, no need to reprogram after sensor replacement,
-
Supplier: Newport MKS
Description: instruments requiring a laser diode light source. Warranty Warranty is only applicable to unopened packages with original seal unbroken. The fiber pigtailed laser diodes are backed by 30 day return-for-credit with the laser diode returned in the original sealed bag with
- Wavelength Range: 1,310 nm
- Laser Power: 150 milliwatts
- Operating Temperature Range: -20 to 65 C
-
-
Supplier: Newport MKS
Description: instruments requiring a laser diode light source. Warranty Warranty is only applicable to unopened packages with original seal unbroken. The fiber pigtailed laser diodes are backed by 30 day return-for-credit with the laser diode returned in the original sealed bag with
- Wavelength Range: 1,550 nm
- Laser Power: 20 milliwatts
- Operating Temperature Range: -10 to 60 C
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of particle size distribution of alumina or quartz using laser light-scattering instrumentation in the range from 0.1 μm to 500 μm. 1.2 The procedure described in this test method may be applied to other nonplastic ceramic powders. It is at
-
Supplier: Newport MKS
Description: instruments requiring a laser diode light source. Warranty Warranty is only applicable to unopened packages with original seal unbroken. The fiber pigtailed laser diodes are backed by 30 day return-for-credit with the laser diode returned in the original sealed bag with
- Wavelength Range: 1,550 nm
- Laser Power: 50 milliwatts
- Operating Temperature Range: -10 to 60 C
-
Supplier: SAE International
Description: This document provides requirements and guidance for laser proponents and aviation authorities to determine the criteria that laser hazard control measures shall meet for the operation of an outdoor laser system in navigable airspace. This document has been developed to be used
-
Supplier: Newport MKS
Description: Laser Radiation Warning Radiation emitted by laser devices can be dangerous to the eyes and appropriate precautions must be taken in use. (Ref. BS EN 60825, HD 482 S1 & IEC 825) VISIBLE LASER RADIATION Warranty Newport offers a 30 day return-for-credit with the
- Lamp / Output Power: 1.8 watts
- Features: Specialty / Other
-
Supplier: CSA Group
Description: process of stimulated emission. However, unlike IEC 60825-1, this document does not cover light-emitting diodes (LEDs). Class 1 laser products normally pose no hazard and Class 2 laser products present only a minimal hazard. With these products, it is normally sufficient to
-
Description: IEC 60825-1:2014 is applicable to safety of laser products emitting laser radiation in the wavelength range 180 nm to 1 mm. A laser product may consist of a single laser with or without a separate power supply or may incorporate one or more lasers in a complex
-
Description: process of stimulated emission. However, unlike IEC 60825-1, this document does not cover light-emitting diodes (LEDs). Class 1 laser products normally pose no hazard and Class 2 laser products present only a minimal hazard. With these products, it is normally sufficient to
-
Supplier: CSA Group
Description: IEC 60825-1:2014 is applicable to safety of laser products emitting laser radiation in the wavelength range 180 nm to 1 mm. A laser product may consist of a single laser with or without a separate power supply or may incorporate one or more lasers in a complex
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: excellent performance in complex environments (such as wind and waves, vibration, and extreme temperatures). Main Feature a.Can be equipped with thermal imager, integrated camera movement, infrared laser illuminator, laser rangefinder and other equipment b.Can transmit azimuth, lens
- Load Capacity: 88.2 lbs
-
Supplier: CSA Group
Description: potential optical radiation hazards are inherently minimal. A laser product may consist of a single laser with or without a separate power supply or may incorporate one or more lasers in a complex optical, electrical, or mechanical system. Typically, laser products are
-
Supplier: Pilz Automation Safety L.P.
Description: Light model, 30 mm/40 mm/50 mm/70 mm/150 mm detection capability, muting, override, EDM, restart application in accordance with EN ISO61496-3, vertical applications, reference markers, measurement data output (UDP), rapid exchange by exchangeable memory block; 3.0 m safety zone; max. 2 safety
- Application: Stationary
-
Supplier: State Safety & Compliance
Description: personal preference. Adjust the shade level control knob to select the shade within settings of 5-9 or 9-13. Also features spherical front cover lens for high-optical quality. Suitable for all arc welding applications. Warning: Not suitable for laser and plasma welding. Meets ANSI
- Type: Helmet
- Application: Welding
-
Supplier: State Safety & Compliance
Description: personal preference. Adjust the shade level control knob to select the shade within settings of 5-9 or 9-13. Also features spherical front cover lens for high-optical quality. Suitable for all arc welding applications. Warning: Not suitable for laser and plasma welding. Meets ANSI
- Type: Helmet
- Application: Welding
-
Supplier: State Safety & Compliance
Description: personal preference. Adjust the shade level control knob to select the shade within settings of 5-9 or 9-13. Also features spherical front cover lens for high-optical quality. Suitable for all arc welding applications. Warning: Not suitable for laser and plasma welding. Meets ANSI
- Type: Helmet
- Application: Welding
-
Supplier: State Safety & Compliance
Description: personal preference. Adjust the shade level control knob to select the shade within settings of 5-9 or 9-13. Also features spherical front cover lens for high-optical quality. Suitable for all arc welding applications. Warning: Not suitable for laser and plasma welding. Meets ANSI
- Type: Helmet
- Application: Welding
-
Supplier: Carling Technologies, Inc.
Description: assuring compatibility with even the most complex circuitry. The W-Series also offers a wide variety of accoutrements including endless illumination options featuring dual level and multicolor LEDs, progressive and hazard warning circuits, ratings up to 10A 24V, choice of paddle, rocker,
- Maximum Current Rating: 10 amps
- Maximum DC Voltage Rating: 24 volts
- Operating Temperature: -40 to 185 F
- Pole & Throw Specifications: DPST, SPST
-
Supplier: Polytec, Inc.
Description: Vibration measurements are made easy with the PDV-100. After focusing the laser beam on the vibrating object the measurement range is set via only two push buttons. An illuminated liquid crystal display shows the selected range, the amount of light returning to the PDV-100, and, if
- Acceleration: 281.345565749235 to 7,033.63914373089 g
- Linear Velocity: 19.6850393700788 in/sec
- Frequency Range: 0 to 22,000 Hz
- Minimum Accuracy: 1 +/-% FS
-
Supplier: Cosen Saws, USA
Description: vises located on both sides of the blade • Stock position cylinder for easier handling and lifting • Hydraulic driven work bed for safe and convenient material loading and unloading Safety • Operating warning light provides a visual system of machine readiness • Proximity switch for
- Cutting Capacity: 78.7 inch
- Power Type: AC Power
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: excellent performance in complex environments (such as wind and waves, vibration, and extreme temperatures). Main Feature a.Can be equipped with thermal imager, integrated camera movement, infrared laser illuminator, laser rangefinder and other equipment b.Can transmit azimuth, lens
- Load Capacity: 44.1 lbs
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: laser illuminator, laser rangefinder and other equipment b.Can transmit azimuth, lens focal length, lens focus position in real time c.Support lens zoom, multi-level adjustable focus speed d.Turntable has high repeatability positioning accuracy, up to ±0.05° e.Supports line scanning,
-
Supplier: Vaisala
Description: can be measured accurately. • White LED provides wide spectrum light source • The LT31 incorporates a white LED as a light source. White light is needed for the best accuracy in transmittance measurement. The WMO recommends the use of a wide spectrum (white) light
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: excellent performance in complex environments (such as wind and waves, vibration, and extreme temperatures). Main Feature a.Can be equipped with thermal imager, integrated camera movement, infrared laser illuminator, laser rangefinder and other equipment b.Can transmit azimuth, lens
- Load Capacity: 55.125 lbs
-
Supplier: Airbus Group
Description: intakes further contribute to lowering its acoustic and infrared signatures. Self-protection if detected: The helicopters’ advanced self-protection suite is composed of a laser and radar warning receivers, a missile launch detection system and chaff/flare dispensers. Survivability if
Find Suppliers by Category Top
Featured Products Top
-
mobile robots (AMR) and automated guided vehicles and carts (AGV, AGC). Safety Laser Scanners are one of the most effective presence sensing technologies as they can cover a wider area than compared to other solutions. The safety monitoring area generally comprises a wide warning zone and a (read more)
Browse Safety Laser Scanners Datasheets for Schmersal Inc. -
Warning and Safety Devices Programmable safety laser scanner Emergency stop buttons Audio beeper while in motion Flashing warning lights while in motion Options Automatic cart elevation Elevator (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc.
More Information Top
-
Los Alamos Laser Eye Investigation.
The PI turned on the power supplies for L1 and L2 and turned the laboratory laser warning lights to yellow, indicating that power was on to Class 4 lasers.
-
Effects of high power illuminators on vision through windscreens and driving behavior
GLOW is a gun-mounted battery operated non-lethal (Class 3B) laser warning light (Figure 3a).
-
Configuration and Performance of a Mobile 129 Xe Polarizer
1 Laser warning light , 2 oven with SEOP cell inside, 3 magnet coil, 4 optics, 5 laser head, 6 laptop, 7 four channel power supply (electronics and electromagnet), 8 laser power supply, 9 laser chiller, 10 emergency laser shut-off, 11 gas…
-
Atmospheric transmission for cesium DPAL using TDLAS
This DAQ is also capable of synchronous analog and digital outputs, and can be used to drive other systems in the experiment from laser warning lights to laser wavelength.
-
A tunable diode laser absorption system for long path atmospheric transmission and high energy laser applications
This DAQ is also capable of synchronous analog and digital outputs, and can be used to drive other systems in the experiment from laser warning lights to laser wavelength.
-
Tiger Team assessment of the Idaho National Engineering Laboratory
Laser warning lights were not present in some Class 4 laser areas.
-
Laser-sheet imaging of HE-driven interfaces
Laser safety precautions including access limitations, laser warning lights and laser beam enclosures provide a hospitable environment for the development of optical diagnostics.
-
Preliminary experience with an 810 nm wavelength diode laser in ENT surgery
…were placed over the patient's eyes, all exposed skin was covered, suitable eye protection was worn by all staff, all doors were locked internally, with external 'laser in use' signs on the doors and red laser warning lights were illuminated outside the…
-
States > Texas > State > Regulations > Title 25 - Health Services > Part 01 - Department of State Health Services > 289 - Radiation Control > [25 TAC 289g] 289...
A lighted laser warning sign, flashing light (visible through laser protective eyewear), and other appropriate signage are some of the methods to accomplish this requirement.
Indicates content that may require registration and/or purchase.