-
Supplier: Automation24, Inc.
Description: The LMT100 hygienic point level sensor from ifm with 2 x NC/NO progammable contacts is suited for applications with water and hydrous media. Its compact sensor tip allows integration even in small DN25 pipes. The factory setting to different fluid types eliminates the
- Maximum Operating Pressure: 40 psi
- Material Temperature Range: -40 to 212 F
- Features: Analog Current, Instrument / Sensor System
- Media Type: Liquid
-
Supplier: ABB Measurement & Analytics
Description: paper, pharma, and water and waste water. Low cost of ownership – No maintenance – No calibration necessary – Versatile level transmitter Reliable – Precise measurement of any solid or liquid surface – Dust and fog penetration capabilities – Explosion proof class 1 / division 1
- Measuring Range: 19.68505 to 7,874.02 inch
- Maximum Operating Pressure: 719 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: Holykell Technology Company Limited
Description: HLM Series Water Level Meter with Laser Marked Tape, easy to use and read accurately to 1/100 ft. Water Level Meter is supplied on a sturdy winding reel complete with a brake and carrying handle.
- Measuring Range: 0 to 19,685.05 inch
- Media Type: Liquid
-
-
Supplier: Comus International
Description: Simple and quick mounting Detection of smallest parts Fork widths 30 – 120mm High switching frequency up to 4kHz Water proof, IP 67, robust Versions with red light and laser light as well Customized versions available
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Description: 4...20mA. Enclosed housing, water proof for harsh environments to meet IP67 protection level. Product Features > Distance measurement detection > Sensing distance: 0.1...8m > Resolution: 1mm > Light source: Infrared laser(850nm); Laser level: Class 3 > Housing
- Resolution: 1 mm
- Output: Current
- Sensor Technology: Optical Triangulation Position Sensor
- Interface: Serial
-
Description: 4...20mA. Enclosed housing, water proof for harsh environments to meet IP67 protection level. Product Features > Distance measurement detection > Sensing distance: 0.1...8m > Resolution: 1mm > Light source: Infrared laser(850nm); Laser level: Class 3 > Housing
- Resolution: 1 mm
- Output: Current
- Sensor Technology: Optical Triangulation Position Sensor
- Interface: Serial
-
Supplier: Allied Electronics, Inc.
Description: 360° Models with DC or AC/DC Voltage 2 m Integral Cable Models Listed (QD Models Available for DC Models) Accessories Available: Cordsets, Brackets, Reflectors and Apertures Applications: E/R in Service Bay Openings to Close Garage Door Detect Water Fill Level or Water in One
-
Supplier: Siemens Process Instrumentation
Description: interferences and innovative laser technology. Wide range of applications The gas analyzer LDS 6 consists of a central unit and up to three in-situ sensors. The connection between the central unit and the sensors is established by a so-called hybrid cable, which contains optical
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Oxygen (O2), Toxic Gas, Water Vapor
- Instrument Type: Analyzer
- Display: Digital
- Number of Gases Monitored: Multi Gas
-
Supplier: Transcat, Inc.
Description: protection with IP54 (water spray and dust proof) sealing Inclination sensor for taking measurements in hard to reach areas Compass provides a "heading" for distance measurement Automated end-piece correction: when measuring from an edge or corner, a built-in sensor detects the
-
Supplier: OMEGA Engineering, Inc.
Description: The new Omega® mini infrared pyrometer is packed full of exciting new features. Its miniature sensing head measures just 18 x 45 mm (0.71 x 1.8"), making it ideal for mounting in tight spaces. A high ambient version is capable of withstanding temperatures of up to 180°C (356°F) without water
- Temperature Range: -4 to 1,832 F
- Accuracy: 1 ±% Full Scale
- Spectral Range: 8 to 14 microns
- Response Time: 240 milliseconds
-
Supplier: Allied Electronics, Inc.
Description: 360° Models with DC or AC/DC Voltage 2 m Integral Cable Models Listed (QD Models Available for DC Models) Accessories Available: Cordsets, Brackets, Reflectors and Apertures Applications: E/R in Service Bay Openings to Close Garage Door Detect Water Fill Level or Water in One
-
Supplier: Allied Electronics, Inc.
Description: 360° Models with DC or AC/DC Voltage 2 m Integral Cable Models Listed (QD Models Available for DC Models) Accessories Available: Cordsets, Brackets, Reflectors and Apertures Applications: E/R in Service Bay Openings to Close Garage Door Detect Water Fill Level or Water in One
-
Supplier: Allied Electronics, Inc.
Description: 360° Models with DC or AC/DC Voltage 2 m Integral Cable Models Listed (QD Models Available for DC Models) Accessories Available: Cordsets, Brackets, Reflectors and Apertures Applications: E/R in Service Bay Openings to Close Garage Door Detect Water Fill Level or Water in One
-
Supplier: Clark Solutions
Description: analog sensors condition the output signal to 0-10 VDC. Typical applications include water purification/dispensing systems, chemical metering equipment, lasers and welders, water injection systems, semiconductor processing equipment, chillers and heat exchangers.
- Pipe Diameter: 0.75 inch
- Media Temperature Range: 20 to 212 F
- Liquid Volumetric Flow Rate: 5 to 30 GPM
- Operating Pressure: 200 psi
-
Supplier: Clark Solutions
Description: analog sensors condition the output signal to 0-10 VDC. Typical applications include water purification/dispensing systems, chemical metering equipment, lasers and welders, water injection systems, semiconductor processing equipment, chillers and heat exchangers.
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Features: DC Voltage Input, Other, Other Output
- Application: General Lab and Industrial
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM483E adopts a piezoresistive sensor with a stainless steel isolation diaphragm that has been automatically tested by a computer and compensated for zero point and sensitivity in a wide temperature range by laser trimming technology as a sensing element. The sensor signal is
- Pressure Measurement: Absolute, Gauge
-
Supplier: Smartmore Corporation Limited
Description: SUPER-POINT-AIGORITHM (original in the industry) Even if it deals with workpieces of different colors and the imaging spot is different, the point can be accurately selected to ensure stability and reliability of the sensor output 3. The most cost-effective laser displacement
- Features: Alarm or Reject Trigger
- Applications: Alignment / Guidance, Assembly Quality, Bar / Matrix Code, Biotechnology or Medical, Color Mark / Color Recognition, Container or Product Counting, Edge Detection, Electronics Rework, Electronics or Semiconductor Inspection, Flaw Detection, Food & Beverage, Gauging, Scanning & Dimensioning, ID
- Stage Type: Camera Positioner, Rotary Positioner, X-Y-Z Stage
- Modules Included: Cameras or Imagers, Imaging Illuminators
-
Supplier: Embedded Data Systems
Description: to +110°C • Water Resistant or Waterproof if Placed Inside DS9107 iButton Capsule (Exceeds Water Resistant 3 ATM Requirements) • Sampling Rate from 1s Up to 273hr • Programmable High and Low Trip Points for Temperature Alarms • Programmable Recording Start Delay After Elapsed Time or
- Operating Temperature: 15 to 140 C
-
Supplier: Embedded Data Systems
Description: Key Features • Automatically Wakes up, Measures Temperature and Stores Values in 8kB of Datalog Memory in 8- or 16-Bit Format • Digital Thermometer Measures Temperature with 8-Bit (0.5°C) or 11-Bit (0.0625°C) Resolution • Accuracy of ±0.5°C from -10°C to +65°C • Water resistant or
- Operating Temperature: -40 to 85 C
-
Supplier: Embedded Data Systems
Description: Key Features • Automatically Wakes up, Measures Temperature and Stores Values in 8kB of Datalog Memory in 8- or 16-Bit Format • Digital Thermometer Measures Temperature with 8-Bit (0.5°C) or 11-Bit (0.0625°C) Resolution • Accuracy of ±0.5°C from +20°C to +75°C • Water resistant or
- Operating Temperature: 0 to 125 C
Find Suppliers by Category Top
Featured Products Top
-
. A sensor like the UTC30 is the heart of level probes that are commonly used in the water and wastewater industry. Due to the robustness of (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
Laser triangulation sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for measuring levels of liquid and bulk materials. The series includes (read more)
Browse Dimensional Gages and Instruments Datasheets for RIFTEK EUROPE Sp. z.o.o. -
The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for measuring levels of liquid and bulk materials. (read more)
Browse Linear Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Level probes are used in numerous applications. Whether depth measurement in groundwater or water level measurement in surface waters such as rivers and lakes, in hydrometry no measurement task is like the other. Despite the large number of possible applications and the high demands on (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
See detailed specifications RF603 Series – Multi-purpose Laser Sensors 26 models of: Available with Red or Blue laser (read more)
Browse Optical Triangulation Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for measuring levels of liquid and bulk materials. (read more)
Browse Linear Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for measuring levels of liquid and bulk materials. Learn More (read more)
Browse Optical Triangulation Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
. With its enhanced scanning speed, the Q1 is ideal for construction professionals, industrial engineers, and automotive researchers. It can accurately map large areas or complex machinery with micron level accuracy in less time than traditional tools like robotic total stations, point cloud laser (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
level of and detecting pressure in water-based liquids. This probe is an economical, hygienic sensor for liquids when users have an FDA or 3A requirement. It is perfect for small fittings on users’ existing tanks. The (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
, weight and cable, lasers, ultrasonics, or 3D scanners are some of the sensor types used to measure inventory levels. When a new measurement is taken, the data from the sensors flows (read more)
Browse Level Sensors Datasheets for BinMaster, Inc.
More Information Top
-
Geotechnical Hazards from Large Earthquakes and Heavy Rainfalls
Different types of water level sensors are available ( laser type, infrared sensor, radar type).
-
Impacts assessment for the National Ignition Facility
Other Zircon products include a laser level , a water level sensor , and other electronic sensing devices.
-
A New Laser Sensor Volume Measurement System for the Triaxial Testing of Unsaturated Soils
A high accuracy linearized laser sensor is used to capture water level changes in the inner cell.
-
Critical hydraulic gradients for seepage-induced failure of landslide dams
Hd Laser displacement sensors ; Ups Upstream water level probe; p1, p2, and p3 Pore-water pressure sensors. b Side view of the flume tank before the commencement of an experiment .
-
Near-IR diode-laser-based sensor for parts-per-billion-level water vapor in industrial gases
Near-IR diode laser -based sensor for ppb- level water vapor in industrial gases .
-
Measuring atmospheric methane and water vapour using near-infrared diode lasers
The laser sensor responds rapidly to changing water vapor levels in the sample cell.
-
Cavity ring-down spectroscopy for trace species detection
Kessler W. J., Allen M. G., Davis S. J., Mulhall P. A., Polex J. A., “Near-IR diode laser -based sensor for ppb- level water vapor in industrial gases”, 1998 Photonics East, SPIE International Symposium on Industrial and Environmental Monitors and Biosensors…
-
Optoelectronics Engineering and Information Technologies in Industry
“Near-IR diode laser -based sensor for ppb- level water vapor in industrial gasers,” Industrial and Environmental Monitor anf Biosensors, SPIE No. 3537-A30, November 1998.
-
Experimental and numerical findings on the long‐term evolution of migrating alternate bars in alluvial channels
The water and bed levels were measured with a laser sensor mounted on a carriage cart at three different points across the cross section, 5 cm from both the left and right sidewalls and at the channel centerline.
-
Recent advances in microwave photonics
Microwave-photonic sensor for remote water - level monitoring based on chaotic laser .
Indicates content that may require registration and/or purchase.