-
Supplier: Tecmark Corporation
Description: North Shore Safety, (A Tecmark Company), develops, manufacturers, and supports electrical safety products for a wide scope of industrial, marine, and commercial applications. Established in 1998, North Shore Safety develops, manufactures, and supports GFCI/ELCI products for OEMs and end users with
- Supply Voltage (VS): 120 to 277 volts
- Standards and Certifications: CSA Mark, UL
- Features: Other
- Configuration: Single Device
-
Supplier: Tecmark Corporation
Description: displaying power and fault status • Open neutral protection (on applicable models only) • Grounded neutral protection (on applicable models only) • 1Ø & 3Ø CSA, cCSA, cCSAus listed to UL 1053 and CSA C22.2 No. 144-M91 Class I GFPD exception 277 VAC (non-Listed) • Enclosure is Chemical
- Supply Voltage (VS): 120 to 277 volts
- Standards and Certifications: CSA Mark, UL
- Features: Other
- Configuration: Single Device
-
Supplier: Semtech Corp.
Description: Semtech is a leader in providing low voltage (sub 5V) ESD protection. Our TVS devices are designed to protect sensitive electronics from damage or latch-up due to ESD, lightning, and other voltage-induced transient events. In addition, our EPD process technology offers true 2.8V
- Capacitance: 0.65 to 100 pF
- Features: Bidirectional, Other, Unidirectional
- Device Type: ESD Suppressor
- Standards and Certifications: RoHS Compliant
-
-
Supplier: Microchip Technology, Inc.
Description: The MIC5891 latched driver is a high-voltage, high current integrated circuit comprised of eight CMOS data latches, CMOS control circuitry for the common STROBE and OUTPUT ENABLE, and bipolar Darlington transistor drivers for each latch. Bipolar/MOS construction provides extremely low
- Package Type: DIP, SOIC
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: significantly higher speeds are obtained. The CMOS inputs are compatible with standard CMOS, PMOS, and NMOS circuits. TTL or DTL circuits may require the use of appropriate pull-up resistors. The bipolar outputs are suitable for use with relays, solenoids, stepping motors, LED
- Package Type: DIP, SOIC
- Features: Other
-
Supplier: Nexperia B.V.
Description: The 74AUP1G373 is a single D-type transparent latch; 3-state. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This
- Operating Temperature: 125 C
- Output Characteristics: 3-State Output
- Features: ESD Protection, Other
- Latch Type: Transparent D
-
Supplier: Nexperia B.V.
Description: again, duplicating the count up clock. Likewise, the TCDoutput will go LOW when the circuit is in the zero state and the CPD goes LOW. The terminal count outputs can be used as the clock input signals to the next higher order circuit in a multistage counter, since they duplicate
- Counter Category: Asynchronous (Ripple), Synchronous
- Counter Direction: Bidirectional (UP/DOWN)
- Features: ESD Protection, Other
-
Supplier: Nexperia B.V.
Description: The 74LVC16373A and 74LVCH16373A are 16-bit D-type transparent latches with 3-state outputs. The devices can be used as two 8-bit transparent latches or a single 16-bit transparent latch. The devices feature two latch enables (1LE and 2LE) and two output enables (1OEand 2OE), each
- Operating Temperature: 125 C
- Output Characteristics: 3-State Output
- Features: ESD Protection, Other
- Latch Type: Transparent D
-
Supplier: Nexperia B.V.
Description: The 74LVC573A is an 8-bit D-type transparent latch with 3-state outputs. The device features latch enable (LE) and output enable (OE) inputs. When LE is HIGH, data at the inputs enter the latches. In this condition the latches are transparent, a latch output will change each
- Operating Temperature: 125 C
- Output Characteristics: 3-State Output
- Features: ESD Protection, Other
- Latch Type: Transparent D
-
Supplier: Microchip Technology, Inc.
Description: significantly higher speeds are obtained. The CMOS inputs are compatible with standard CMOS, PMOS, and NMOS circuits. TTL or DTL circuits may require the use of appropriate pull-up resistors. The bipolar outputs are suitable for use with relays, solenoids, stepping motors, LED
- Package Type: DIP, SOIC
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The CMOS inputs are compatible with standard CMOS, PMOS, and NMOS logic levels. TTL or DTL circuits may require the use of appropriate pull-up resistors. By using the serial data output, the drivers can be cascaded for interface applications requiring additional drive lines. The
- Features: General Purpose (PN Junction Diodes), Other
-
Supplier: Littelfuse, Inc.
Description: Are you looking for a compact, easy-to-install waterproof fuse and relay box? The HWB60-AL Series Hard-Wired Waterproof Power Distribution Box with AssureLatch™ (PDM71001ZXM) is a great choice for protecting accessory circuits and overflow circuits from a main power distribution module
- Current Rating: 250 amps
- Operating Temperature: -40 to 185 F
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: +⁄- 18 V Supply Voltage, Low Noise JFET Input Operational Amplifiers Low power consumption Low input bias and offset currents Internal frequency compensation Latch up free operation Output short-circuit protection The J
-
Supplier: Waytek, Inc.
Description: Molex MXP120 Connectors Manufacturer: Molex Compatible with USCAR interfaces IP68 rated Secure mating performance Meets power requirements up to 13A Ensures efficient terminal positioning and detection of partial installation of terminals Female receptacles feature integral locking
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: Waytek, Inc.
Description: installation of terminals Female receptacles feature integral locking-latch with bridge protection and audible click Designed to be used with TE MCON 1.2 mm Terminals Molex Product Spotlight https://www.youtube.com/embed/G904px6A66w
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: Waytek, Inc.
Description: installation of terminals Female receptacles feature integral locking-latch with bridge protection and audible click Designed to be used with TE MCON 1.2 mm Terminals Molex Product Spotlight https://www.youtube.com/embed/G904px6A66w
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: Waytek, Inc.
Description: connections Accepts any mini (280 style) circuit protection component Compact size allows the unit to be installed in vehicles with limited space Ideal for accessory circuits, overflow circuits from main PDM, or as a main module on smaller vehicles IP67 sealed units can
- Number of Electrical Outlets: 60
- Current Rating: 250 amps
- Operating Temperature: -40 to 221 F
- Features: Other
-
Supplier: Power Plaza Co., Ltd.
Description: • Industry standard half-brick size • Six-sided shield • Fixed frequency operation • Wide 4:1 input range • 92.6% efficiency • Precision thermal protection (±3°C accuracy) • Short circuit and over current protection • Under voltage protection (UVLO) (Auto-restart) •
- DC Input Voltage: 36 to 75 volts
- DC Output Voltage: 3.3 volts
- DC Output Current: 30 amps
- DC Output Power: 98.99999999999986 watts
-
Supplier: Power Plaza Co., Ltd.
Description: • Industry standard half-brick size • Six-sided shield • Optional heat sink available • Fixed frequency operation • Wide 2:1 input range • 89% efficiency • Precision thermal protection (±3°C accuracy) • Short circuit and over current protection (Hiccop, Auto-restart) • Under
- DC Input Voltage: 36 to 76 volts
- DC Output Voltage: 3.3 volts
- DC Output Current: 15 amps
- DC Output Power: 49.500000000000014 watts
-
Supplier: Richardson RFPD
Description: undervoltage protection (13 V)|•Error latch / output|Typical Applications:|•Driver for IGBT modules in bridge circuits in industrial applications|•DC bus voltage up to 1200 V
- Peak Output Current: 0.04 amps
- Features: Other
-
Supplier: Tecmark Corporation
Description: The LineGard™ 20 Amp Portable Series comes factory standard with plug and connector or with flying leads for OEM and field wiring applications. It is available in either Automatic or Manual reset types on power up *(see below). Power cords integrated with this LineGard™ 20A GFCI become OSHA
- Supply Voltage (VS): 120 to 240 volts
- Trigger Current: 0.004 to 0.006 amps
- Response Time: 25,000,000 ns
- Standards and Certifications: CSA Mark, UL
-
Supplier: Infineon Technologies AG
Description: Reverse battery protection by self turn ON of power MOSFET Short circuit protection with latch Overtemperature protection with latch Enhanced short circuit operation Infineon® SMART CLAMPING Benefits Lowest Rdson HSS in DPAK High inrush capability
- tON: 250,000 ns
- tOFF: 450,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Sensata Technologies
Description: The new generation of parallel absolute single turn encoders : Blind version up to Ø15mm (reduction hubs available) Robustness and excellent resistance to shocks / vibrations High protection level IP65 High resolutions possibility,up to15bits(Grayorbinary) Universal electronic
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Rotor Inertia: 0.00031152 oz-in-sec²
- Operating Temperature: -4 to 194 F
- Vibration Rating: 10.19367991845056 g
-
Supplier: Allied Electronics, Inc.
Description: Integrated Circuit Operational Amplifier, Package Type DIP The NTE941M is a general purpose Operational amplifier in 8-Lead DIP type packages and offer many features which make their application nearly foolproof: overload protection on the input and output, no latch-up
-
Supplier: Littelfuse, Inc.
Description: matched pairs’ excellent pair-to-pair isolation. The self-biasing switches do not require external high-voltage supplies for proper operation. Independent switch current limiting and switch-pair thermal shutdown features provide enhanced protection for devices connected to high voltage
- Normal Condition: Normally Open (NO)
-
Supplier: Infineon Technologies AG
Description: bandgap voltage reference. The application is inherently protected against short circuit conditions, with the ability to easily add open-circuit protection. An internal high-side bootstrap circuit drives the buck switching element at high frequencies. A low-side driver is
- Output Voltage: 8 to 16.6 volts
- Output Current: 699.9999999999999 milliamps
- Type: Constant Current
- Form Factor: Integrated Circuit (IC)
-
Supplier: Allied Electronics, Inc.
Description: Integrated Circuit Dual Operational Amplifier, Package Type DIP No frequency compensation required Short-circuit protection Wide common-mode and differential voltage ranges Low-power consumption No latch-up Balanced offset null NTE947D is a general purpose dual
-
Supplier: BEI IDEACOD SAS
Description: The new generation of parallel absolute single turn encoders : • Robustness and excellent resistance to shocks / vibrations • High protection level IP65, IP67 option with a sealing flange • High resolutions possibility: up to 15 bits (Gray or binary) • Universal electronic
- Encoder Type: Absolute
-
Supplier: Infineon Technologies AG
Description: of latch via status pin (configuration of IN to STATUS also possible) High short circuit robustness Potential Applications 24V low-side and high-side loads All types of resistive, inductive and capacitive loads Suitable for driving applications with high PWM (up to 20kHz)
- Category: Development Board
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: installations against short circuit and overload. Load break functionality Double break contacts Up to 200 kA short-circuit rating with Class CC, J or L fuses Compact footprints The optional TEST position function (up to 400A) enables testing of the control circuit
-
Supplier: Artesyn Embedded Power
Description: converters are based on an open-frame design that is optimized for forced air cooling, Standard features include output trim, remote enable and differential remote sense, with non-latching overvoltage and overtemperature protection, as well as continuous protection against short
- DC Input Voltage: 48 volts
- DC Input Current: 0.005 to 0.15 amps
- DC Output Voltage: 1.2 to 5 volts
- DC Output Current: 100 amps
-
Supplier: Silicon Labs
Description: level-translation of signals without additional external circuits. The Si824x audio drivers feature adjustable dead-time control for achieving optimal THD, overlap protection that safeguards against shoot-through current damage, robust immunity to latch-up and
- Supply Voltage (VS): 4.5 to 5.5 volts
- Supply Current (IS): 2.5 milliamps
- Quiescent Current (IQ): 2,000.0000000000002 to 3,000 microamps
- Pin Count: 16
-
Supplier: Renesas Electronics Corporation
Description: protection features. An adjustable overcurrent protection circuit monitors the output current by sensing the voltage drop across the upper MOSFET rDS(ON). Latch-off mode overcurrent operation protects the DC/DC converters from damage under overload and
- Output Voltage (Volt): 0.6 to 24 volts
- Input Voltage (VIN): 4.5 to 24 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: Artesyn Embedded Power
Description: The AVO100 series of eighth-brick isolated DC-DC converters comprises six single output models offering fully regulated voltages of 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V or 5.0 V. These converters can deliver up to 50 amps and up to 100 watts of output power, depending on the particular
- DC Input Voltage: 36 to 75 volts
- DC Output Voltage: 3.3 to 12 volts
- DC Output Current: 10 to 30 amps
- DC Output Power: 100 watts
-
Supplier: Artesyn Embedded Power
Description: The AVO120 series eighth-brick isolated DC-DC converter is designed specifically to provide a regulated low noise 12 Vdc output for feeding downstream non-isolated point-of-load (POL) converters in systems with distributed power architectures (DPA). Rated at 120 watts, it can deliver up to 10
- DC Input Voltage: 36 to 75 volts
- DC Output Voltage: 12 volts
- DC Output Current: 10 amps
- DC Output Power: 119.9999999999997 watts
Find Suppliers by Category Top
Featured Products Top
-
Altech's circuit breaker line is built for reliable protection in industrial panels and control systems. With UL1077 supplementary protectors, UL508 manual motor controllers, and UL489 branch circuit breakers, the portfolio supports a wide range of application (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
styles that releases the built-in handle when needed. Its compressive action pulls the door tightly closed without rubbing against the frame, minimizing wear on contact points and ensuring long-term durability. With a broad grip range of up to 23 mm (0.91 in), the C2 latch accommodates (read more)
Browse Latches Datasheets for Southco -
. (https://www.heilind.com) is one of the world's leading distributors of connectors, relays, sensors, switches, thermal management and circuit protection products, terminal blocks, wire (read more)
Browse Industrial Enclosures Datasheets for Heilind Electronics, Inc. -
security and environmental protection. Its compressive action pulls the door tightly closed without rubbing on the pawl or frame, reducing wear while ensuring a consistent sealed fit. A push-button release pops the handle up for convenient operation, and models are available with optional key or (read more)
Browse Latches Datasheets for Southco -
Altech UL489, UL508, and UL1077 Circuit Breakers provide compact DIN rail-mounted protection for branch circuits, motor loads, control panels, and auxiliary (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
, popping up for ergonomic operation and twisting in either direction to release compression smoothly and safely. A modular rod design accommodates door heights up to 2 meters (78.7"), while adjustable cam offset options allow flexible installation and precise fit. Combining vandal-resistant security with refined aesthetics, the CR latch offers dependable protection with a high-quality look and feel. (read more)
Browse Latches Datasheets for Southco -
, versatile solution for power distribution needs. The series is known for its robust design, featuring TE MCP terminals and the option for clear or black covers with a gasket for dust and waterproof protection, rated at IP67/IP69K. These boxes are equipped with AssureLatch™ latches, ensuring the cover (read more)
Browse Power Distribution Units (PDU) Datasheets for Waytek, Inc. -
circuit boards are the centerpiece of countless applications — from mobile, hand-held devices to automotive electronics, from household appliances to heavy industrial machinery. Conformal coatings provide effective protection against various environmental conditions such as humidity, dust (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for ELANTAS North America LLC -
Bectron PT4700 N Electronic circuit boards are the centerpiece of countless applications – from mobile, hand-held devices to automotive electronics, from household appliances to heavy industrial machinery. Conformal coatings provide effective protection against various (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
HydraCheck MPa pressure gauges are instruments used to measure and display the pressure within hydraulic circuits. These analog gauges are essential for monitoring system performance and ensuring operational safety. They feature robust construction to withstand the high-pressure environments of (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc.
Conduct Research Top
-
Latch-Up Protection for MOSFET Drivers
Most CMOS ICs,given proper conditions, can "latch,"(like an SCR) creating a short circuit from the positive supply voltage to ground. This application note explains how this occurs and what can be done to prevent it.
-
Improving the Susceptibility of an Application to ESD-Induced Latch-up
AN595 Improving the Susceptibility of an Application to ESD-Induced Latch-up This short circuit will tend to reduce the voltage level on Author: David Wilkie the application (particularly if the application is battery Microchip Technology Inc. powered) and will do a great deal of damage