Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 11, LONG RANGE, 1 1/2" SQUARE X 4 9/16" OVERALL, DOUBLE MAKE DOUBLE BREAK, TWO CIRCUIT, LATCHING, STANDARD SENSING 3/8" SIDE SENSING, SAME SIDE AS SENSING AREA OUTLET, STANDARD ENCLOSURE, UL LISTED GENERAL P. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Linear Limit Switch
-
Supplier: VAST STOCK CO., LIMITED
Description: Limit Switches LIMIT SWITCH LATCH
- Switch Type: Electromechanical
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH LATCH L
-
-
Supplier: Newark, An Avnet Company
Description: Switches, Limit Switch Switch Type:Limit Switch
-
Supplier: BERNSTEIN AG
Description: Thanks to its design and its metal actuator, the ENK limit switch is particularly suitable for applications requiring a sturdy safety switch made of plastic. Product advantages: Standard switch conforming to DIN EN 50041 Standard actuator conforming to DIN EN 50041, Type A, B, C, E Protection
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 240 volts
- Mechanical Life (Minimum): 10,000,000 (#)
- Operating Temperature: -30 to 80 C
-
Supplier: BERNSTEIN AG
Description: Latching function on request Options: Different actuators available AS-Interface variants on request Preassembled with customer-specific cables and connectors on request
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 240 volts
- Mechanical Life (Minimum): 10,000,000 (#)
- Operating Temperature: -30 to 80 C
-
Supplier: Newark, An Avnet Company
Description: Limit Switches
-
Supplier: Acme Chip Technology Co., Limited
Description: T4011 LATCH, 4NC BBM, FLAT
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCHES
-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: FEATURES No touch sensing 300 series stainless steel housing No electrical power required to operate Magnetically balanced with latching capability 3A/120VAC, 2A/240 VAC, 2A/24VDC ADVANTAGES No moving parts for intense reliability Not ESD sensitive UL 1203 Listed CERTIFICATIONS UL 1203 Listed
- Maximum Current Rating: 1 amps
- Maximum DC Voltage Rating: 150 volts
- Operating Temperature: -50 to 105 C
- Switch Type: Electromechanical
-
Supplier: Eaton Corporation
Description: DISTANCE TOP SENSING POSITION UNSHIELDED SHIELDING TYPE ALTERNATE, 50 HZ SWITCHING FREQUENCY APPLICATION MACHINE TOOL, PUNCH PRESSES, AUTOMOTIVE, CONVEYOR SYSTEMS INCORPORATES LATCHING SHORT CIRCUIT PROTECTION GASKET MATERIAL VITON SIZE 1.54 INCH WIDTH X 1.78 INCH DEPTH X 4.5 INCH HEIGHT WITH
- Operating Temperature: -13 to 158 F
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: Allied Electronics, Inc.
Description: Features: Positive Opening Safety Contacts Per IEC 60947-5-1 Compact Plastic or Metal Limit-Switch Style with Two Independent Operating Elements to Minimize Intentional Tampering or Defeat Flexible Actuators with Multiple Engagement Positions Hinge-Style Switches with 0-180° or 0-270°
-
Supplier: Schmersal Inc.
Description: 2 cable entries M 20 x 1.5 Metal enclosure 118 mm x 155 mm x 64 mm ( basic component) With latching end position Actuator heads can be repositioned by 4 x 90° Change in actuating direction by repositioning actuator head Case-hardened lever
- Number of Normally Open Contacts: 1
- Number of Normally Closed Contacts: 3
- Maximum Current: 16 amps
- Operating Temperature: -22 to 194 F
-
Supplier: Schmersal Inc.
Description: Metal enclosure 118 mm x 127 mm x 64 mm ( basic component) With latching end position Actuator heads can be repositioned by 4 x 90° Change in actuating direction by repositioning actuator head Case-hardened lever 2 cable entries M 20 x 1.5
- Number of Normally Open Contacts: 1
- Number of Normally Closed Contacts: 2
- Maximum Current: 16 amps
- Operating Temperature: -22 to 194 F
-
Supplier: Schmersal Inc.
Description: 2 cable entries M 20 x 1.5 Metal enclosure With latching end position Actuator heads can be repositioned by 4 x 90° Change in actuating direction by repositioning actuator head 2 Contacts 106 mm x 99 mm x 63 mm (basic component) Case-hardened lever Protection class IP65
- Number of Normally Open Contacts: 1
- Number of Normally Closed Contacts: 1
- Maximum Current: 16 amps
- Operating Temperature: -22 to 194 F
-
Supplier: Radwell International
Description: LIMIT SWITCH, ROPE PULL, SAFETY INTERLOCK, 42MM, 3AMP AT 240VAC, 10A AT 24VDC, 75M CABLE, 2 NORMALLY OPEN, 2 NORMALLY CLOSED, IP67 RATING, NOT LOCKABLE, LATCH ACTUATION, THERMOPLASTIC HOUSING. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Linear Limit Switch
-
Supplier: Schmersal Inc.
Description: Metal enclosure 118 mm x 127 mm x 64 mm ( basic component) With latching end position Actuator heads can be repositioned by 4 x 90° Change in actuating direction by repositioning actuator head Case-hardened lever 2 cable entries M 20 x 1.5
- Number of Normally Closed Contacts: 2
- Maximum Current: 16 amps
- Operating Temperature: -22 to 194 F
-
Supplier: West Control Solutions
Description: LED indication shows when limits have been exceeded and when the relay is latched out. With a full range of universal sensor input options the 1401+ provides a valuable control 'watchdog' for most systems. Benefits & Features 5A Latching Limit Relay as standard Easy to use HMI
- Number of Control Outputs: 3 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: West Control Solutions
Description: LED indication shows when limits have been exceeded and when the relay is latched out. With a full range of universal sensor input options the 1801+ provides a valuable control 'watchdog' for most systems. Benefits & Features 5A Latching Limit Relay as standard Easy to use HMI
- Number of Control Outputs: 3 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: OMEGA Engineering, Inc.
Description: The CN3261 Series High Limit Controller protects expensive heaters and sensitive materials from damaging over temperature conditions. It is designed for industrial and commercial applications that require high temperature protection. The CN3261 features a Form C latching, manually
- Accuracy: 3 ±% FS
- Type: DC Voltage Input
- Form Factor: DIN Rail, Panel / Chassis Mount
- Controller Type: Environmental Controller, HVAC Controller
-
Supplier: OMEGA Engineering, Inc.
Description: CN8121-R1 high limit safety device provides reliable high/low temperature limit shut-off control for most machine and process control applications including environmental chambers, furnaces, ovens and packaging machinery. As a high limit device, these controllers have a normally
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.3 ±% FS
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
-
Supplier: RS Components, Ltd.
Description: 2A I-Limit Power Switch Latch-Off MSOP8
- Pin Count: 8 #
- Package Type: MSOP
- Features: Other, RoHS Compliant
-
Supplier: steute
Description: Features/Options Ex zone 1 and 21 Thermoplastic enclosure 2 or 4 contacts With contact staggering With latching and release by lever possible Belt-alignment lever continuously adjustable N.B.: Please state required approvals for Russia and Brazil with your order!
- Maximum AC Voltage Rating: 4,000 volts
- Operating Temperature: -20 to 90 C
- Mechanical Life (Minimum): 1,000,000 (#)
- Switch Type: Electromechanical
-
Supplier: steute
Description: constant contact pressure up to switching point Actuator can be repositioned by 4 x 90° Good resistance to oil and petroleum spirit Gold-plated contacts available on request Available on request with mechanical latching V: release by means of push-button (only slow action) Ex version
- Maximum Current Rating: 6 amps
- Maximum AC Voltage Rating: 4,000 volts
- Operating Temperature: -20 to 80 C
- Mechanical Life (Minimum): 1,000,000 (#)
-
Supplier: KOBOLD Instruments, Inc.
Description: installing at least two floats, one as a minimum, the other as a maximum limit switch. The floats can be run to a latching relay (sold separately) for automatic level control. These switches can be installed wherever magnetic liquid level switches are unsuitable due to
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 15 psi
- Material Temperature Range: 302 F
- Maximum Current: 1 amps
-
Supplier: Allied Electronics, Inc.
Description: motor end of limit. Infotech - Joysticks/pushbutton; End of Limit switch. Consumer - Lawn care; hedge trimmer; Leaf air blower. Instrumentation - Medical/Dental Features Physically Interchangeable with Existing V3 Switches Easy to install and trouble shoot Not susceptible to
-
Supplier: Allied Electronics, Inc.
Description: Damper control; Pressure switch; Vending Machines; Gear motor end of limit. Infotech - Joysticks/pushbutton; End of Limit switch. Consumer - Lawn care; hedge trimmer; Leaf air blower. Instrumentation - Medical/Dental Features Physically Interchangeable with Existing V3 Switches
-
Supplier: KOBOLD Instruments, Inc.
Description: controlled by installing at least two floats, one as a minimum switch, the other as a maximum limit switch. The floats can be run to a latching relay (sold separately) for automatic level control. These switches can be installed wherever magnetic liquid level switches are
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 45 psi
- Material Temperature Range: 40 to 185 F
- Maximum Current: 6 amps
-
Supplier: Allied Electronics, Inc.
Description: Damper control; Pressure switch; Vending Machines; Gear motor end of limit. Infotech - Joysticks/pushbutton; End of Limit switch. Consumer - Lawn care; hedge trimmer; Leaf air blower. Instrumentation - Medical/Dental Features Physically Interchangeable with Existing V3 Switches
-
Supplier: KOBOLD Instruments, Inc.
Description: controlled by installing at least two floats, one as a minimum, the other as a maximum limit switch. The floats can be run to a latching relay (sold separately) for automatic level control. These switches can be installed wherever magnetic liquid level switches are
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 45 psi
- Material Temperature Range: 40 to 185 F
- Maximum Current: 6 amps
-
Supplier: Microchip Technology, Inc.
Description: The MIC2090 and MIC2091 are high-side MOSFET power switches optimized for general-purpose 50mA or 100mA low power distribution in circuits requiring over-current limiting and circuit protection. Typical applications for these parts are for switching power in USB ports, portable consumer
- Features: On/Off Switch
-
Supplier: Microchip Technology, Inc.
Description: The MIC2090 and MIC2091 are high-side MOSFET power switches optimized for general-purpose 50mA or 100mA low power distribution in circuits requiring over-current limiting and circuit protection. Typical applications for these parts are for switching power in USB ports, portable consumer
- Features: On/Off Switch
-
Supplier: ValueTronics International, Inc.
Description: The 34932A is a switch card from Agilent. Additional Features: Dual 4x16, 8x16, or 4x32 configurations 128 2-wire cross-points 300V, 1A switch; 2A carry current BW (MHz): 30 MHz Scan ch/sec: 100 Thermal offset: < 3 μV Switch type: Armature latching Power (W, VA): 60 W Volt-Hertz limit:
-
Supplier: OTTO Controls
Description: terms of accuracy and repeatability. The B3S-5 subminiature switch is designed for use in places where space is limited, including internally within toggle, pushbutton and limit switches. It works well in the aerospace, industrial and material handling markets for applications such as
- Operating Temperature: -40 to 185 F
- Actuator Style: Lever, Roller
- Common Size: Subminiature
- Features: Weather proof
-
Supplier: Ace Crane
Description: Dual Brake System equipped with Electro-Magnetic Brake and Mechanical Load Brake Overload Alert Limiter Upper and Lower Limit Switch Heavy Duty, High Torque motor with Class "B" Insulation Rigid Top Hook with Safety Latch Load Chain - Case hardened and Abrasion Resistant. Preventive Incorrect
- Load Capacity: 2,000 to 10,000 lbs
- Lift: 20 ft
- Maximum Lift Speed: 27 ft/min
- Line Type: Chain
Find Suppliers by Category Top
Featured Products Top
-
For ease of installation, these limit switches are prewired with either a M12 connector or a 2 meter cable lead, on the bottom or side of the housing. Since the housing is symmetrical, the switch can be mounted with the cable or connector to the left or right. The PS116 is available with 10 (read more)
Browse Limit Switches Datasheets for Schmersal Inc. -
The PS Series of limit switches are highly modular, with many actuator head and contact options, for position detection and safety guard monitoring applications. The PS series has 4 main body styles: PS116 Compact 1.22” x 0.62” x (read more)
Browse Limit Switches Datasheets for Schmersal Inc. -
Bonomi North America Introduces New Industrial Ball Valve/Limit Switch Packages New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications to be monitored remotely. The valve and switch components (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
, within the limits of the output voltage adjustment range. Overload/Short Circuit Protection: Foldback current limiting with automatic recovery. Overvoltage Protection: Latches power supply OFF, reset by momentarily removing AC input power. Red indicator lights to indicate latchup (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
, Voltage Output Adjust and Current Limit Adjustments, Inhibit or Enable, Voltage and Current Monitoring, Latching Overcurrent control, Ethernet/USB/RS232/RS485 Digital Interfaces, Output blocking protection diode, High Frequency pulsed load filtering, Series Operation Diode capability, Alarm with Relay (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
controlled to limit the current to the set limit. The device offers three current-limit modes: autoretry, continuous, and latch-off. The SETI pin also presents a voltage with reference to GND, which, under normal operation, is proportional to the device current. The voltage appearing on the SETI pin (read more)
Browse Power Supplies Datasheets for DigiKey -
downs are typical. The AZM300 also offers adjustable latching which provides a holding force of 5 or 11 lbs. The AZM300 actuator includes a dampener pad so that the switch can be used as a door stop for small to medium sized guard doors. Lockout/Tagout can be achieved by (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc.
Conduct Research Top
-
Capacitive Multibutton Configurations
for capacitive sensing as high- read AN1101 prior to this application note. lighted. The channel of select must be the same on each interanl multiplexer. So, when switching buttons This application note will discuss three different from one to the next, ensure that they are the same. approaches
More Information Top
-
ISOTOPES PRODUCTION REACTOR--SUMMARY OF COMPLETE DESIGN
As a safety feature, the rod latching limit switches are all connected in series, and this series combination is in series with the rod trip solenoids.
-
Final safety analysis report for the Ground Test Accelerator (GTA), Phase 2
latch limit switch Prevent inadver- tent entry into exclusion area during beam or RF operation Hatch limit switch fails to open when hatch opens dechanical .
-
frp winding machine carriage,China frp winding machine carriage Manufacturers, Suppliers - ECOL
Almost instant reversals of the carriage is made possible by the servo traverse assembly and driven ... winding area is protected by sliding door with safety latch limit switch .
-
An architecture to implement Integrated Vehicle Health Management systems
For example, a simple latched limit switch that outputs a discrete signal to indicate a failure would be classified as a health assessmentnode.
-
ACIS door failure investigation: technical details and mitigation procedures
The open actuator output shaft was slightly extended which explained why the latch and limit switches were not engaged.
-
A scalable performance 32 b microprocessor
Figure 5.1.3 illustrates the bypass loop, where separate latches limit logic switching by function to limit power dissipation.
-
A 12-bit 320-MSample/s current-steering CMOS D/A converter in 0.44 mm/sup 2/
The large transient current spikes generated when these latches switch can limit dynamic performance through crosstalk and through timing errors caused by voltage spikes on the power supply lines.
-
CR4 - Thread: Locking Mechanism
Preferably centrifugal governor design with limit switch is good with limit switch or latch and pin mechanism.
-
Analysis of behavioral requirements for component-based machine controllers
Then the Axis Homing component advertises the names and types of IO it requires, including homing or limit switches , latches , encoder pulse count, and possibly even an operator IO point.
-
SPECIFICATIONS FOR HIGH TEMPERATURE LATTICE TEST REACTOR BUILDING 318 PROJECT CAH-100
Limit switches and latching devices on power-operated doors shall be checked for proper operation.
Indicates content that may require registration and/or purchase.