Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any
- Current Rating: 1 amps
- DC Voltage Rating: 250 volts
- Power Rating: 25 watts
- Switch Type: Dry Reed Switch
-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: Features Hermetically Sealed Contact Magnetically balanced w/latching capability High Power: 3 Amp 75 W or VA @ .1 Hz Max., Life 30,000 + Cycles Low Power: 1 Amp 25 W or VA @ 1 Hz Max., Life 1,000,000 + Cycles Advantages Extended operations in extreme environments Electro plated tin on
- Current Rating: 2 amps
- DC Voltage Rating: 150 volts
- Power Rating: 50 watts
- Switch Type: Dry Reed Switch
-
Supplier: DigiKey
Description: Glass Body Reed Switch SPST-NO, Latching Operate Range 15W 700mA (AC/DC) 100V Surface Mount
- Current Rating: 0.7 amps
- Power Rating: 15 watts
- Switch Type: Dry Reed Switch
- Configuration: Normally Open (NO)
-
-
Supplier: Newark, An Avnet Company
Description: REED SWITCH
-
Supplier: Acme Chip Technology Co., Limited
Description: LATCHING SMD REED SWITCH
- Current Rating: 0.5 amps
- DC Voltage Rating: 140 volts
- Pole and Throw Specifications: Other, Single Pole, Single Throw (SPST)
-
Description: SWITCH REED LATCHING 500MA 200V
- Current Rating: 0.5 amps
- DC Voltage Rating: 200 volts
- Pole and Throw Specifications: Other, Single Pole, Single Throw (SPST)
-
Supplier: Newark, An Avnet Company
Description: MAGNETIC REED SWITCH
-
Supplier: Standex-Meder Electronics
Description: The KSK-1E85 is a latching or bistable reed switch, high power reed switch, and high voltage reed switch with (Form E) contacts. Glass length of 21.0mm and diameter of 2.75mm. Rated power 50 W, Switching voltage 300 VDC, Switching current 1 Amp DC. UL approval.
- Current Rating: 1 amps
- DC Voltage Rating: 300 volts
- Power Rating: 50 watts
- Glass Encapsulated Length: 0.8267721 inch
-
Supplier: Standex-Meder Electronics
Description: The KSK-1E66 is a high performance miniature reed switch featuring latching or bistable reed switch contacts. Glass length of 14.0mm and diameter of 2.2mm. This reed switch has a rated power 10 W, Switching voltage 200 VDC, Switching current 0.5 Amp DC. Most used, UL
- Current Rating: 0.5 amps
- DC Voltage Rating: 200 volts
- Power Rating: 10 watts
- Glass Encapsulated Length: 0.5511814 inch
-
Supplier: Newark, An Avnet Company
Description: REED SWITCH ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: SUBMINIATURE MAGNETIC REED SWITCH, NORMALLY OPEN
-
Supplier: Schmersal Inc.
Description: with latching Non-contact principle 1 Reed contakts Long life Flat design Actuating distance up to 60 mm depending on actuating magnet and version 44 mm x 13 mm x 9 mm Thermoplastic enclosure Actuating surface marked by protrusion
- Current Rating: 1.5 amps
- DC Voltage Rating: 200 volts
- Pole and Throw Specifications: Other
-
Supplier: Schmersal Inc.
Description: with latching Non-contact principle 1 Reed contakts Long life Flat design Actuating distance up to 60 mm depending on actuating magnet and version 44 mm x 13 mm x 9 mm Thermoplastic enclosure Actuating surface marked by protrusion
- Current Rating: 1.5 amps
- DC Voltage Rating: 200 volts
- Pole and Throw Specifications: Other
-
Supplier: Radwell International
Description: KEY SWITCH, LATCHING, MAGNETIC, SPDT, 0.4AMP, 125VDC. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Standex-Meder Electronics
Description: Our most versatile general purpose BE Series Reed Relay with many contact configuration options including up to 5 form A switches. Available in latching or high IR typical 10^14 Ω. Plastic or metal housing, epoxy encapsulated.
- Normally Open (NO): 1
- Normally Closed (NC): 1
- Changeover (CO): 1
- Maximum AC Switching Voltage: 1,000 volts
-
Supplier: Standex-Meder Electronics
Description: The HE Series high voltage reed relay is capable of switching up to 10kVDC and breakdown voltage of 15kVDC. Leakage distance >26mm. This high voltage reed relay is epoxy encapsulated with many PCB pin configurations available. Options include high voltage wires available for direct
- Normally Open (NO): 1
- Normally Closed (NC): 1
- Maximum AC Switching Voltage: 10,000 volts
- Maximum DC Switching Voltage: 10,000 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Coto Technology Category: Relays Reed Relays Series: 2300 Package: Tube Contact Form: SPDT (1 Form C) Coil Current: 21.7 mA Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 500 mA Switching Voltage: 200VAC, 200VDC - Max Mounting Type: Through Hole
- Features: Other
- Mounting: PC Board
-
Supplier: Coto Technology
Description: normally closed contacts which are more reliable than the spring actuated 1 Form C reed switches. Custom pinouts as well as custom designs are available to meet particular applications. Special designs include 1 Form B, 2 Form B, latching, and high voltage relays.
- Normally Open (NO): 2
- Maximum Current: 0.5 amps
- Maximum DC Switching Voltage: 200 volts
- Maximum DC Switching Power: 10 watts
-
Supplier: Coto Technology
Description: high quality and reliability with versatile switching capabilities and contact forms. If your requirements differ, please consult your local representative or Coto’s Factory to discuss a custom reed relay.
- Normally Open (NO): 1
- Maximum Current: 0.5 amps
- Maximum DC Switching Voltage: 200 volts
- Maximum DC Switching Power: 10 watts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1230490-DBT72410 Category: Relays>Reed Relays Series: DB Termination Style: PC Pin Package: Tray Contact Form: SPST-NC (1 Form B) Contact Material: Tungsten (W) Standard Package: 20 Coil Resistance: 925 Ohms Coil Current: 25.9 mA Operate Time: 2 ms Coil Type: Non
- Coil Resistance: 925 ohms
- Features: Other
- Mounting: PC Board
-
Description: Reed position sensors with normally open or closed contacts that change states when a magnetic field is applied. The sensors act as non-latching electrical switches Features Contacts hermetically sealed for long life Zero power consumption Suitable for DC and AC circuits RoHS
- Operating Distance: 0.150000081 to 0.50000027 inch
- Operating Temperature: 221 F
- Output Load: AC Load, DC Load
- Body Shape: Cylindrical
-
Supplier: Littelfuse, Inc.
Description: The Continuous-Duty SPST Series 36 V 110 A Latching Solenoid Relay (24200) is designed with a plated steel housing, latched single-pole, single-throw (SPST) circuitry, and a 12 V coil.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty,
- Maximum Current: 110 amps
- Features: Latching Relay
-
Supplier: elobau U.S., Inc.
Description: Long service life due to magnetic actuation principle Different actuator colours and symbols to suit many applications Wear resistant reed contact for low switching current 2.5 mm stroke depth High international protection class IP67 for harsh conditions Optional LED illumination
- Maximum Current: 0.2 amps
- Maximum DC Voltage: 48 volts
- Maximum Power: 0.00134022038490282 HP
- Features: Dustproof, Weather Resistant / Waterproof
-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O-440U provides 32 SPST Form A dry contact Reed relays. Reed relays offer long-life performance and fast response time. Each relay can switch up to 60VDC @ 500mA, and removable 3.5MM screw terminals make wiring easy. Connection to the host device is made via your computer’s
- Operating Temperature: 32 to 158 F
- Data Acquisition: I/O Module
- Host Connection: USB
-
Supplier: Sealevel Systems, Inc.
Description: Control and monitor four dry-contact Reed relay outputs via any USB connection with the 8114. The Reed relays provide long-life switch closures well suited to low current devices. Each Reed relay has a discrete common. Status LEDS display I/O activity and field wiring is
- Operating Temperature: 32 to 158 F
- Outputs: Current Output, Relay Output
- Data Acquisition: I/O Module
- Host Connection: USB
-
Supplier: Littelfuse, Inc.
Description: The HD Series 32 V 300 A Heavy-Duty High-Current Magnetically Latching Bistable Relay (880088) is a remotely operated bistable relay disconnect designed for high-current circuits and applications that demand high performance, such as large inverter loads and high ambient temperature
- Maximum Current: 300 amps
- DC Coil Voltage: 24 volts
- Features: Latching Relay, Other
-
Supplier: Sealevel Systems, Inc.
Description: Control and monitor four optically isolated inputs and four dry-contact Reed relay outputs via any USB connection with the 8111. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground, while the Reed relays provide long-life switch closures well suited to
- Operating Temperature: 32 to 158 F
- Outputs: Current Output, Relay Output
- Features: DC Voltage Input
- Data Acquisition: I/O Module
-
Supplier: Littelfuse, Inc.
Description: This SD Series High-Current Bistable Relay (880107) is a double-pole, single-throw (DPST) latching relay for remote power switching applications requiring high continuous current passage, large engine starting needs, and high ambient temperatures.Capable of being remotely controlled with a
- Features: Latching Relay
-
Supplier: KOBOLD Instruments, Inc.
Description: installing at least two floats, one as a minimum, the other as a maximum limit switch. The floats can be run to a latching relay (sold separately) for automatic level control. These switches can be installed wherever magnetic liquid level switches are unsuitable due to the risk
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 15 psi
- Material Temperature Range: 302 F
- Maximum Current: 1 amps
-
Supplier: ABB Measurement & Analytics
Description: The K-TEK MS50 consists of latching reed switches totally enclosed in a stainless steel chamber (other materials available) and a float containing a magnet in which the switches will detect. The sensing element (chamber) and the float are normally inserted into the tank
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Rated for Sanitary Applications, Single Pole, Double Throw (SPDT)
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: ValueTronics International, Inc.
Description: 7703 plug-in module offers 32 channels of 2-pole or 16 channels of 4-pole multiplexer switching that can be configured as two independent banks of multiplexers. The non-latching reed relays provide high speeds and are designed for 300 volt, 500mA; 10VA. The relay closures are stored in
-
Supplier: Sugatsune America, Inc.
Description: Reed switch built-into magnetic catch allows longterm, trouble free service Designed to detect when a door is closed or open IP67 Water-proof PSE Standard Special design provides screw mounting options in 2 different orientations.
- Features: Other
- Materials: Plastic
-
Supplier: ValueTronics International, Inc.
Description: The 87104C is a coax switch from Agilent. Switches act as the interface between the equipment under test and the test instrument’s routing signals during an electronic test. Depending on their measurement needs, engineers use solid-state switches, mercury-wetted relays, armature
-
Supplier: OMEGA Engineering, Inc.
Description: closures, such as 2 LV-10 switches or 2 LV-230 switches, for example. The SSRL relays also convert non-latching mechanic relay outputs into latching alarm outputs, or allow low power reed relay switches to control high amperage or high voltage devices, such
- Input (Pick-up) Voltage Range: 120 to 240 volts
- Output Voltage Type: AC
- Switch Configuration: Form A
- Application Type: General Application Relay, Latching Relay
-
Supplier: OMEGA Engineering, Inc.
Description: closures, such as 2 LV-10 switches or 2 LV-230 switches, for example. The SSRL relays also convert non-latching mechanic relay outputs into latching alarm outputs, or allow low power reed relay switches to control high amperage or high voltage devices, such
- Input (Pick-up) Voltage Range: 100 to 200 volts
- Load Voltage: 130 to 250 volts
- Output Voltage Type: AC
- Switch Configuration: Form A
Find Suppliers by Category Top
Featured Products Top
-
TE offers a diverse portfolio and one of the broadest ranges of of relay types, including automotive high-voltage relays, automotive high-current relays, latching (bi-stable) relays and non-latching (monostable) relays, plug-in relays, high-frequency relays, reed relays, and solid state relays (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc.
Conduct Research Top
-
Reed Switch Used With A Permanent Magnet
Using reed switches in a sensing environment, one. generally uses a magnet for actuation. It is important. to understand this interaction clearly for proper sensor functioning. Sensors may operate in a normally open, normally closed, change over or a latching mode.
-
Technical Paper: How Reed Switches are used with a Permanent Magnet (.pdf)
Using Reed Switches in a sensing environment, one generally uses a magnet for actuation. It is important to understand this interaction clearly for proper sensor functioning. Sensors may operate in a normally open mode, a normally closed mode or a latching mode.
More Information Top
-
Switching Solutions Requiring Little or No Power to Operate Using Reed Sensor/Relay Technology (.pdf)
Latching Reed Switches and sensors (bi-stable) in a similar manner, use simple movement of a permanent magnet to change the state of reed contacts with absolutely no electrical power usage.
-
PERCEPTS FROM THE VIENNA COCHLEAR PROSTHESIS a
This implant contains a tuned A M receiver circuit and an array of latching reed switches .
-
Cerebellar Stimulation for Spastic Cerebral Palsy; Preliminary Report; On‐going Double Blind Study
The switch was a magnetically activated latching reed switch encased in epoxy and silicon rubber.
-
An implantable biotelemetry transmitter for six differential signals
It was calculated that require- ment (a) could easily be satisfied by using a sub- miniature magnetically operated latching reed switch (logcell) which enables the equipment to be switched on or off at will.
-
Implementation of Reconfigurable Patch Antennas Using Reed Switches
Energizing a coil that either closes or latches the reed switch will shift the resonant frequency of the antenna.
-
Abstracts of Current Computer Literature
ning decision problems are 1) the selection of switched by latching reed relays which give .
-
MEDER Electronics Offers Complete Line Of Liquid Level Reed Sensors
Most common is the singular normally open reed switch , but normally closed, latching , single pole double throw, and multiple single pole configurations are available.
-
A frequency reconfigurable patch antenna with reed switches
The lead of the reed switch is sitting in the center of the latching coils where the magnetic field is the strongest.
-
Distributed line concentrator with unique intraconcentrator completion circuits
This, together with the uniformity of the glass-sealed reed switches , assures the practicability of the magnetic latching principle in this application.
Indicates content that may require registration and/or purchase.