Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KOBOLD Instruments, Inc.
Description: The KOBOLD Model MSR-1122P03 is a latching relay for start/stop applications such as pump control or valve control. The 8 amp relay is adequate for most pump and valve control circuits. The Kobold MSR Series latching relay is designed for dry-contact control inputs
- Maximum Current: 10 amps
- Maximum AC Switching Voltage: 240 volts
- Maximum DC Switching Voltage: 24 volts
- Operating Temperature: 0 to 130 F
-
Supplier: Newark, An Avnet Company
Description: Latching Relays
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 16A 277V@AC 3V Normal Open:1A(SPST-Normal Open) Plugin Magnetic Latching Relays ROHS
- Maximum AC Switching Voltage: 277 volts
- DC Coil Voltage: 3 volts
- Make Time (Operate Time): 15 milliseconds
- Break Time (Release Time): 15 milliseconds
-
-
Supplier: Churod Americas, Inc.
Description: 80A Latching relay
- Normally Open (NO): 1
- Normally Closed (NC): 1
- Maximum Current: 80 amps
- Maximum DC Switching Voltage: 60 volts
-
Supplier: Churod Americas, Inc.
Description: 63A Latching relay
- Normally Open (NO): 1
- Normally Closed (NC): 1
- Maximum Current: 63 amps
- Maximum DC Switching Voltage: 80 volts
-
Supplier: Churod Americas, Inc.
Description: 90A Latching relay
- Normally Open (NO): 1
- Normally Closed (NC): 1
- Maximum Current: 90 amps
- Maximum AC Switching Voltage: 48 volts
-
Supplier: Newark, An Avnet Company
Description: DPDT LATCH RELAY ROHS COMPLIANT: YES
-
Supplier: Sanyou Electrical Appliances, Inc.
Description: Handles high contact loads Typical Application PCB mounting Pin available
- Maximum Current: 60 amps
- Maximum AC Switching Voltage: 250 volts
- Maximum AC Switching Power: 15,000 VA
- Maximum DC Switching Power: 2 watts
-
Supplier: Churod Americas, Inc.
Description: 50A Latching relay
- Normally Open (NO): 1
- Normally Closed (NC): 1
- Maximum Current: 50 amps
- Maximum AC Switching Voltage: 440 volts
-
Supplier: Newark, An Avnet Company
Description: Low Signal Latching Relay
-
Supplier: Newark, An Avnet Company
Description: K109 STANDARD LATCHING RELAY
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-HJ General Purpose Magnetic Latching Relay, 10 Amp Contact, DPDT, 24V DC
- AC Coil Voltage: 24 volts
- DC Coil Voltage: 24 volts
-
Description: 100ML Series: 5 Amp general purpose magnetic latching relay Features Up to 5 Amp loads (see data sheet) Pole configuration up to 6PDT No power required to maintain contact status-only a pulse to change Class F coil insulation system for 155°C total temperature Coil molded in Polyester
- Maximum Current: 10 amps
- Maximum AC Switching Voltage: 277 volts
- Maximum DC Switching Voltage: 28 volts
- AC Coil Voltage: 6 to 240 volts
-
Description: 101ML Series: 10 Amp general purpose magnetic latching relay Features Up to 10 Amp loads (see data sheet) Pole configuration up to 6PDT No power required to maintain contact status-only a pulse to change Class F coil insulation system for 155°C total temperature Coil molded in
- Maximum Current: 10 amps
- Maximum AC Switching Voltage: 277 volts
- Maximum DC Switching Voltage: 28 volts
- AC Coil Voltage: 6 to 240 volts
-
Supplier: Littelfuse, Inc.
Description: The HD Series 16 V 300 A Heavy-Duty High-Current Magnetically Latching Bistable Relay (880086) is a remotely operated bistable relay disconnect designed for high-current circuits and applications that demand high performance, such as large inverter loads and high ambient
- Maximum Current: 300 amps
- DC Coil Voltage: 12 volts
- Features: Latching Relay, Other
-
Supplier: Aratas America LLC
Description: 60 A High power latching relay High power switching, Compact size High magnetic latching force provides vibration resistance Low contact resistance PCB terminals type available Conforms to UL 508
- Features: Other
-
Supplier: FCL Components America
Description: Innovative Relays As a technology-driven enterprise, FCL Components develops automotive, signal, power, latching and non-latching relays to meet market requirements. FCL Components' focus is to design and manufacture innovative relay products with high quality
- Features: Other
-
Supplier: Aratas America LLC
Description: 120 A Compact and high power latching relay High power switching: 120 A, 276 VAC Compact size: 37 mm × 43 mm × 22 mm Low temperature-rise High overcurrent capability, conforming to IEC62055-31 UC3 Conforms to UL 508
- Features: Other
-
Supplier: Dataforth Corporation
Description: cage terminal blocks. Reserve power is stored and used for predictable shutdown to user defined relay states upon loss of module power. Features • 20 Isolated SPST Latching Relay Output Channels • Channels Switch Between 2A at 30V and 0.4A at 150V • Relays Controlled
- Digital I/O Channels: 20 #
- Operating Temperature: -40 to 185 F
- Form Factor: DIN Rail
- Application: General Lab and Industrial
-
Supplier: ADLINK Technology Inc.
Description: ADLINK digital I/O cards feature TTL I/O, isolated I/O, relay output, and timer/counter, and supports up to 256-CH high-density on a single board, making them suitable for I/O status monitoring and ON/OFF control applications.
- Data Acquisition: I/O Module
- Features: PCI
- Outputs: Relay Output
-
Supplier: Waytek, Inc.
Description: InPower VCM-01 Latching Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive relay pin format
- Application Type: Latching Relay
-
Supplier: OMRON Automation and Safety
Description: Magnetic latching relay ideal for memory- and data-transmission circuits Double-winding latch system that holds residual magnetism. The special magnetic materials make changes due to aging negligible, thus ensuring long continuous holding time. There is little change in characteristics
-
Supplier: Littelfuse, Inc.
Description: alert system, and thermal protection, this heavy-duty latching time delay relay is ideal for heavy-duty trucks, buses, construction and agricultural equipment, and military applications.The bi-stable remote battery disconnect relay also features immediate switch ON, controlled
-
Supplier: Accuris
Description: MODULES, STANDARD ELECTRONIC RELAY, LATCHING, KEY CODE MFD
-
Supplier: Accuris
Description: RELAY, MAGNETIC LATCHING, FOR NUCLEAR DEMOLITION CHARGE
-
Supplier: Accuris
Description: RELAYS, ELECTROMAGNETIC, DPDT, LOW LEVEL TO 2 AMPERES (LATCHING)
-
Supplier: RS Components, Ltd.
Description: Weidmüller 7760056076 Non-Latching Relay
- Maximum Current: 10 amps
- Changeover (CO): 2
- Features: Latching Relay
-
Supplier: Allied Electronics, Inc.
Description: The 755 Magnetic Latching relay, with an 11 pin octal base, operates by using a pulsed input. A permanent magnet maintains the last position until a redirected second pulse moves the contacts back to the original state. High strength magnetic latch helps contacts hold during vibration.
-
Supplier: Allied Electronics, Inc.
Description: Gold Diffused Silver Alloy Contact, Latching Relays Gold diffused silver alloy contact material 2-Coil latching relay. When coil is momentarily energized, the relay mechanically latches in the energized position and remains in the energized position with coil power
-
Supplier: Accuris
Description: RELAYS, ELECTROMAGNETIC, MAGNETIC LATCH, 25 AMPERES, SPDT, HERMETICALLY SEALED
-
Supplier: Radwell International
Description: POWER RELAY, G7J SERIES, DPST-NO, DPST-NC, 24 V, 25 AMP, NON LATCHING, RELAY TERMINALS: SCREW. FREE 2 YEAR RADWELL WARRANTY
- Features: Latching Relay
-
Supplier: Allied Electronics, Inc.
Description: Gold Diffused Silver Alloy Contact, Latching Relays Gold diffused silver alloy contact material 2-Coil latching relay. When coil is momentarily energized, the relay mechanically latches in the energized position and remains in the energized position with coil power
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Potter & Brumfield Relays Category: Relays- Automotive Relays Series: Micro Relay K Package: Bulk Product Status: Active Coil Type: Non Latching Coil Current: 47.2 mA Coil Voltage: 12VDC Operating Temperature: -40°C ~ 105°C Contact
- Mounting: PC Board
-
Supplier: Win Source Electronics
Description: Manufacturer: Standex-Meder Electronics Category: Relays- Reed Relays Series: SHV Package: Tube Coil Current: 24 mA Coil Type: Non Latching Coil Resistance: 500 Ohms Coil Voltage: 12VDC Contact Rating (Current): 1 A Operate Time: 0.1 ms
- Coil Resistance: 500 ohms
- Mounting: PC Board
Find Suppliers by Category Top
Featured Products Top
-
90A micro-latching relay Churod’s CHC series is a space-efficient latching relay for loads of 63A-90A@48VDC-80VDC or 90A@250VAC. A position-monitoring aux contact is optional. The (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
UL recognized latching contactor for low voltage, high current applications. Contact ratings range from 200A to 500A@80VDC make this panel-mounted relay ideal for battery charging, UPS and telecom equipment, and forklifts. An auxiliary contact is optional (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
FTR-L1 series compact, high-current relays ensure proper power management in AI servers, UPS applications, and automatic transfer switches servers via 2-coil latching, 1a+1b contact configuration and 4.5 mm contact gap. (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
FCL Components solves all of those needs with the FBR51 compact high-power1 pole – 25A latching relay series. Key features of the FBR51 series include: (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
-B4; and high insulation/wide gap FTR-C1 series. The contact form is 2c (2 Form C), with a contact rating of 1A. 30VDC. The relays offer through hole/surface mount/space saving surface mount, with a non-latching or latching coil type. They’re a great fit for switching audio (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
TE offers a diverse portfolio and one of the broadest ranges of of relay types, including automotive high-voltage relays, automotive high-current relays, latching (bi-stable) relays and non-latching (monostable) relays, plug-in relays, high-frequency relays, reed relays, and solid state relays (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc. -
The Omron G9EA-1-B DC24 is a compact, high-capacity electromechanical relay designed for switching and interrupting high-voltage DC power circuits. It combines a 24 VDC electromagnetic coil with a single-pole, single-throw normally open contact in a gas (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Churod CHDC latching contactor Churod's CHDC-L series is a UL-recognized, latching contactor for applications from 200 A–500 A at 80 VDC. An optional auxiliary contact makes it ideal for battery charging, EV pre (read more)
Browse Motor Starters and Contactors Datasheets for Churod Americas, Inc. -
Wilmington, MA -- Heilind Electronics, a leading global distributor of electronics and vital accessories, features Heyco HEYClip latches and strikers in (read more)
Browse Industrial Enclosures Datasheets for Heilind Electronics, Inc. -
The CIT Relay & Switch TH Series is an illuminated anti-vandal switch offering capacitive touch technology in sizes ranging from 16mm to 25mm. With IP67 sealing, stainless steel body, and customizable LED options, the switch offers momentary, latching, or 30-second hold functions. Voltage (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc.
Conduct Research Top
-
Latching Relays, How They Work
Latching relays are electrically operated switches that change state (switch) with a pulsed voltage input to an actuator coil. Once they have changed state, they remain in that state without continuous application of the actuator voltage. Subsequent return to the original state is caused
-
Latching & Form B Reed Relays And Sensors
Reed relay and sensor training module.
More Information Top
-
Page 12. Semiconductor parts with 104 in root number
MINIATURE HIGH POWER LATCHING RELAY .
-
Page 6. Semiconductor parts with 224 in root number
MINIATURE HIGH POWER LATCHING RELAY .
-
CR4 - Thread: Wiring an "Ice Cube" Relay to Latch
One triggered from the sensor and driving the latching relay .
-
Page 5. Semiconductor parts with 312 in root number
MINIATURE HIGH POWER LATCHING RELAY .
-
Page 6. Semiconductor parts with 112 in root number
MINIATURE HIGH POWER LATCHING RELAY .
-
Page 11. Semiconductor parts with 012 in root number
1 CUBIC INCH 3 FORM C HERMETICALLY SEALED LATCHING RELAY .
Indicates content that may require registration and/or purchase.